Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Melmat, Inc.
Description: No Description Provided
- Height: 3.125 to 8.5 inch
- Width / Diameter: 5.75 to 15.5625 inch
- Inside Height: 3.5 to 7.5 inch
- Inside Length: 7.5625 to 24.5 inch
-
Supplier: Ameripack Corporation
Description: Ameripack BMP Series of cases are durable, attractive, reusable, versatile, recyclable and affordable. Manufactured using only high density polyethylene plastic. Our BMP carrying cases are lightweight, compact, will not rust– and are chemical resistant. An Ameripack BMP
- Height: 3 inch
- Length: 18 inch
- Width / Diameter: 10 inch
- Inside Height: 2.5 inch
-
Supplier: Ameripack Corporation
Description: The INFINITY Case not only looks professional, it also has the performance to match! Applications Include: Power Tool Storage, Hand Tool Storage, Instrumentation Equipment, Audio/Visual Equipment, Medical Products. Built-in features include: Cam-over ABS latches (metal latches optional)
- Height: 4.5 inch
- Length: 17 inch
- Width / Diameter: 14.25 inch
- Inside Height: 3.5 inch
-
-
Supplier: Custom-Pak, Inc.
Description: Carrying Cases & Chests Custom-Pak is the world’s largest manufacturer of blow molded cases. Our experience helps you create a great blow molded case that meets your every requirement. Our attractive and durable cases save you money and improve
- Features: Carrying Case, Collapsible, Firearm Case, Heavy Duty, Heavy Duty Case, Instrumentation Case, Locking, Moisture Resistant, Molded Case, Tool Case, Wheels/Rollers
- Application: General Use, Packaging, Shipping
- Material: Plastic
-
Supplier: Custom-Pak, Inc.
Description: rifles, ammunition and electronics. Our engineers have years of wilderness experience to pair with our plastics knowledge so your outdoor products become best in class. Gun Cases Custom-Pak produces the very best storage cases for guns. Our Gun-Pak line of rugged blow
- Container Type: Bottle / Jar
- Features: Carrying Case, Firearm Case, Moisture Resistant, Molded Case, Other, Tool Case, Watertight Case
- Application: General Use, Shipping
- Material: Plastic
-
Supplier: Custom-Pak, Inc.
Description: Conductive & ESD Parts Static dissipation is critical to sensitive electronics. Conductivity is needed when handling wafers, disks and sensitive materials. Blow molding can meet very high-tech needs and do it less expensively than other methods. Let us show you how.
- Container Type: Box / Crate
- Features: Electronics Case, Molded Case, Other, Static Shielding
- Material: Plastic
-
Supplier: Royal Case Company, Inc.
Description: place. Made in the USA: Designed, manufactured, and shipped from Sherman, Texas. Patented Latches: Patent #8,944,476 Blow Molding Our blow-molded custom hard cases offer a perfect balance of durability, lightweight construction, and cost efficiency. Using advanced
- Features: Instrumentation Case
-
Supplier: Greenlee Textron, Inc.
Description: BLOW MOLDED TYPE PLASTIC MATERIAL SLUG-BUSTER[R] BRAND USED ON 7310SB SLUG-BUSTER RAM AND HAND PUMP KIT
- Features: Other, Tool Box
- Material: Plastic Laminate
-
Supplier: U.S. Plastic Corporation
Description: These closed head containers are blow molded with improved performance characteristics of high molecular weight high density polyethylene. It can withstand the rigors of distribution and permits a wide range of filling temperatures. This all plastic drum is corrosion resistant
- Container Type: Drum / Barrel / Keg
- Application: Shipping
-
Supplier: Control Plastics, Inc.
Description: Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Large Part Molding, Low Volume Production (Short Runs), Packaging / Shipping, Reel to Reel Molding, Tool / Mold Making, Two-shot Injection Molding
- Industry: Automotive, Consumer, Electrical / Electronics, Medical, Military / Law Enforcement, Telecommunications
- Molding Type: Blow Molding, Compression Molding, Film Insert Molding (FIM), Gas Injection Molding (GIM), Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Thermoset Injection Molding, Vacuum Assist Resin Transfer Molding (VARTM), Vacuum Forming
- Features: East Asia / Pacific Only, North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: U.S. Plastic Corporation
Description: by 85%. Fuel costs 70%. All sizes are blow molded.
- Features: Polyethylene (PE, HDPE, UHMW PE)
-
Supplier: Proto® Industrial Tools
Description: DISCHARGE HOSE, RATCHET PUMP, SUCTION HOSE, SUCTION STRAW TYPE 2.23 LB WEIGHT BLOW MOLDED CASE PACKAGING TYPE (1) RATCHET PUMP, (1) DISCHARGE HOSE, (1) SUCTION STRAW, (1) SUCTION HOSE KIT CONTENT PROTO[R] BRAND SIZE 8 INCH L MATERIAL PLASTIC/STEEL
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4529 Power Steering/Alternator Puller & Installer Properly replaces pressed-on power steering and alternator pulleys on Ford, Chrysler, and late GM engines. Housed in a blow-molded plastic storage case. No. 4529 -- Power steering and alternator pulley
-
Supplier: Brady Corporation
Description: Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powerder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to hig
-
Supplier: Winters Instruments
Description: Description & Features:• Low pressure gauge built into protective case for ease in use and durability• Sensitive diaphragm gauge available in 3 pressure ranges• Re-zero with external recalibration screw• Easier to use than a manometer• Plastic blow molded case for
- Working Pressure Range: 0 to 3.6127 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 3 ±% FS
-
Supplier: Brady Corporation
Description: Brady's B-595 vinyl will adhere to difficult low surface energy items, including: PVC piping, blow-molded equipment cases, ABS plastics, powerder-coated surfaces and equipment made from recycled plastics. The B-595 material also excels at sticking to hig
-
Supplier: Proto® Industrial Tools
Description: INCH BIT HOLDER, PLASTIC BLOW MOLDED CASE NUMBER OF PIECES 13 WEIGHT 2.31 LB
-
Supplier: Bluetools
Description: our ISO/IEC 17025 Accredited Calibration Laboratory! Includes a custom blow-molded plastic case for convenient organization and safe storage and transport. Includes slotted bits, Phillips bits, and an adapter to permit use with sockets. T-810588 - 6 Piece Adjustable
-
Supplier: Mile-X Equipment, Inc.
Description: puller cross-bar with a 6-1/4" forcing screw and each of the bearing separators may be used seperately or in combination with other pullers or tools. A blow-molded plastic storage case keeps set contents organized and protected from loss. No. 4518 -- Bearing
-
Supplier: Mile-X Equipment, Inc.
Description: 3/4" diameter forcing screw is internally threaded to fit the eight adapters to install harmonic balancers. Adapter sizes included: M16 x 2.0, M14 x 1.5, M12 x 1.5, 3/4"-16, 5/8"-18, 9/16"-18, 1/2"-20 and 7/16"-20. A blow-molded plastic storage case keeps set contents
-
Supplier: Bluetools
Description: our ISO/IEC 17025 Accredited Calibration Laboratory! Includes a custom blow-molded plastic case for convenient organization and safe storage and transport. Includes slotted bits, Phillips bits, and an adapter to permit use with sockets. T-810568 - 29 Piece Adjustable
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4547A 7 Piece Axle Nut Socket Set Extra-long, 1/2" drive chrome molybdenum sockets for heavy-duty use in removing and installing axle nuts. Use with a ratchet, breaker bar, or torque wrench. Contained in a blow-molded plastic storage case. Contents of Set: No. 4547-29
Find Suppliers by Category Top
Featured Products Top
-
equipment in place. Secure and Functional Design Reinforced structures, ergonomic handles and advanced latching mechanisms enhance durability while making the cases easier to transport. Precision Molded High-quality injection- or blow-molded plastic provides a lightweight, impact-resistant design suitable for demanding applications. (read more)
Browse Carrying Cases and Equipment Cases Datasheets for Royal Case Company, Inc. -
Enidine is the OEM supplier of choice for many of the world’s major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the “clam shell” molds and stretch rods from high impact forces and cycle rates (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Growth in the IIoT mobile electronics segment is set to further boost demand for OKW’s BODY-CASE (IP 65) wearable plastic enclosures. Ergonomic BODY-CASE is ideal for IoT/IIoT, automation, measuring and control, data recording/transmission, geo-location, emergency call (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. METCASE’s recently expanded range of molded ABS (UL 94 HB) enclosure feet kits can be specified with/without tilt legs. They are suitable for metal and plastic enclosures. There are two models: robust CASE FEET and the designer TECHNOFEET. The feet are easy to fit (just three holes (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body. IP67 waterproof and does not allow water to enter even if dropped into water. TPE side grip provides not only a comfortable grip, but also protects from drop impact. Suitable to be used as a (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
.62" x 6.69" x 3.54". Case parts are molded in UV stabilized ASA LURAN (UL 94 HB) with a two-degree mold slope for casting ejection. They are fully insulated (VDE 0100). Standard colors are Light Gray (RAL 7035) with Window Gray (RAL 7040) polypropylene (PP) lid straps and Stone Gray (RAL 7030 (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
OKW’s ROBUST-BOX (IP 66) plastic enclosures for industrial electronics are now available in tough polycarbonate (PC) as standard, complementing the existing ABS version. ROBUST-BOX is perfect for a wide range of wall-mount and desktop electronic and electrical applications: HVAC (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
ROLEC has launched technoDISC – a unique round plastic enclosure for industrial electronics. It is based on the firm’s successful aluDISC diecast aluminum housings. The new technoDISC cases are UV-stable and sealed to IP 66 (IP 67 optional), making them ideal for Industry 4 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
-Hole Mechanical Assembly Injection molded plastic parts, Blow molded plastic parts, Compression molded parts, Precision metal stamping, fabrication and (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Keytronic -
produced depending on the requirements of the material and surface finish. In the case of relatively small quantities, Urethane Casting Process is more economical process, while costs of both CNC and Injection Molding are much higher. One-off mold There are also some (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD
Conduct Research Top
-
A Guide to Plastics Commonly Used in Blow Molding
Choosing the right plastic resin for your blow molding project can be a challenge. Cost, density, flexibility, strength, and more all factor into what resin is best for your part. HDPE is the world's #1 plastic and the most commonly blow molded plastic material. It†TMs used in a vast array
More Information Top
-
$300-$400 Pressure and Vacuum Measuring - Test Instruments - Grainger Industrial Supply
• Low Pressure Gas and Water Test Kit, 0 to 5 psi/0 to 150 psi, Number of Components 6, Includes Plastic Blow Molded Case , Manufacturers Warranty Length 1 Year .
-
Shopping In Mechanics Tools - Big Bruin
… #10-3/4 inch hard to find 1/4-24 and 1/4-32 dies and taps 1/8 inch NPT pipe thread tap and die 1/4 inch NPT pipe thread tap 3 tap wrenches 2 die handles Blow molded plastic case Rated: 0/10 0 Reviews .
-
Shopping In Mechanics Tools - Big Bruin
Comes in blow - molded plastic case .
-
Maintenance Tool Kit 47 Piece Handle Blades Case and Soldering Set from Cole-Parmer
Select from a durable, double-skin blow - molded plastic case or a tan leather grain Marvelon vinyl case.
-
Bosch CO10 Cobalt Drill Set (10 Pcs.) at PlumberSurplus.com
• Description 10 pc set in blow - molded plastic case .
-
Shopping In Mechanics Tools - Big Bruin
… an assortment of metric and fractional bolts and adapters provide wide coverage A heavy duty, 3/4-inch diameter forcing screw is internally threaded to fit the eight adapters to install harmonic balancers A blow molded plastic storage case keeps set contents organized …
-
Hobart's New DP 3545-20 Spool Gun Has Features For Heavy Duty Use And Longer Cable
• Complete with extra drive rolls, contact tips and blow - molded plastic case .
-
KTI 'Pumps Up' Market With New Tire Repair Kit
Designed for busy users who need their kit readily available, all components are packaged in a durable blow - molded plastic storage case .
-
BBP85 and PowerMark Vinyl Tape - 13538 - BRADY
They also stick to "difficult" low-surface energy items (e.g. PVC piping, blow - molded equipment cases , ABS plastics and recycled plastics) and stand up to grease, oil and most industrial chemicals.
-
A study of the effect of pictorial markings and warning labels on handling of packages in the DHL single‐parcel environment
blow - moulded , double-walled plastic case with four metal latches.
Indicates content that may require registration and/or purchase.