-
Supplier: Johnson Pump, An SPX Brand
Description: Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation Designed for
- Discharge Size: 0.787402 to 1.4960638 inch
- Maximum Discharge Flow: 7.92 to 30.36 GPM
- Media Temperature: -40 to 212 F
- Water Temperature: -40 to 212 F
-
Supplier: Wilo AG
Description: Glandless circulation pump with threaded connection, blocking-current proof EC motor and integrated electronic power control. Application All hot water heating systems, air-conditioning applications, industrial circulation systems. Materials Pump housing: cast iron
- Maximum Discharge Flow: 11.007166666666667 to 17.61146666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 230 F
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: Plastic Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 100ºC Model No.: 59510-0012 Constructed of Non-corroding materials Handles aggressive liquids High
- Maximum Discharge Flow: 3.3 GPM
- Maximum Discharge Pressure: 1.74 psi
- Features: Centrifugal Pumps, Circulation Pumps, DC Powered, Magnetic Drive Pumps, Plastic, Water Pumps
-
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Product Overview Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Media Temperature: 203 F
-
Supplier: Pump Solutions Group
Description: Since 1984 ALMATEC manufactures special pumps for the chemicals supply and circulation in the semiconductor industry. The latest generation is the FUTUR, a pump series particularly developed for the special requirements of these applications. The different pump sizes
- Features: Diaphragm Pumps, Plastic, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming. It delivers
- Maximum Discharge Flow: 63.333333333333336 GPM
- Features: Centrifugal Pumps, Circulation Pumps, DC Powered, Plastic
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Designed for the circulation and transfer of fluids, GRI's Integrity Series Pumps offer a flexible and robust solution to OEM applications. Constructed with a proprietary blend of PPS, the INTG8 is compatible with a wide variety of fluids. By manufacturing the motors and the majority
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
-
Supplier: Clark Solutions
Description: Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet.
- Maximum Discharge Flow: 0.044000000000000004 GPM
- Maximum Discharge Pressure: 14.5 psi
- Discharge Size: 0.3125 inch
- Media Temperature: 170 F
-
Supplier: U.S. Plastic Corporation
Description: chemical resistance of phenolic plastic and 316 stainless steel shaft these pumps are used to pump plating solution, lab solutions, pharmaceuticals, weak acids, alkalies, liquid fertilizers, and more. Limit model 97019 to liquids with viscosity less than 50 SSU. Ports: 3/4 inch
- Pump Type: Flexible Impeller Pumps
-
Supplier: Union Process, Inc.
Description: alumina, zirconium oxide, silicon nitride, silicon carbide, food-grade rubber, polyurethane, or Tefzel®. Agitator arms can be stainless steel, plastic, tungsten carbide, or zirconium oxide. For complete metal-free systems, the holding tank can be HALAR® or nylon coated. Variable speed
-
Supplier: Price Pump Company
Description: End Bell Gasket Design - Isolates cast iron motor bracket from liquid flow. Configuration - Compact, close coupled design. Motor shaft - Threaded
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 70 GPM
- Maximum Discharge Pressure: 68 psi
- Media Temperature: 140 F
-
Supplier: U.S. Plastic Corporation
Description: Flexible impeller pump. Excellent pump for filtration feed, transfers, circulation and spill returns, especially where corrsion resistance is important. Available mounted directly to 1/2 HP motor. Self-priming with dry suction up to 10 ft (H2O) and up to 25 feet when wet.
-
Supplier: OMEGA Engineering, Inc.
Description: high temperature self-extinguishing plastic. Powerful pressure circulating pumps with external circulation connections are fitted as standard on all models. With a choice of three different temperature controllers and five stainless steel baths having a capacity from 8 to 48
- Temperature Range: -40 to 250 C
- Volume: 48 liters
- User Interface: Analog Front Panel, Digital Front Panel
- Configuration: Controller Only
-
Supplier: Kingsbury, Inc.
Description: specifically to replace the now obsolete asbestos-based bearings found in boiler re-circulation and submersible pumps. Kingsbury's advanced bearing pad material is environmentally friendly and can operate directly in water, process fluid or oil. The new material provides excellent
- Design Units: Inch, Metric
- Type: Thrust Washer
-
Supplier: Xoxide
Description: circulation of the coolant. When the coolant is actively circulating, the cap inside the flow indicator shakes rapidly, providing easy indication of the circulation status. Quick Coupling: By incorporating valves to prevent leaks when disconnecting the PVC Tubes, these Fittings allow
-
Supplier: Golden Collar Technology Co., Ltd .
Description: The PTFE/FEP liquid cooling tubing is a high-performance pipe specially engineered for liquid cooling heat dissipation systems. In a typical liquid cooling setup—comprising heat sinks, water pumps, coolants, and circulation tubing—this tubing serves as a critical component responsible
- Use Temperature: -328 to 500 F
- Industry: Electronics
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Hollow / Tubular Stock
-
Supplier: Cole-Parmer
Description: • Designed for milder temperatures, smaller vessels, and lower flow rate applications • Large, user-friendly, backlit digital display • Clamp is adjustable for immersion depth and works on flat or curved-wall tanks • Heating coil and circulation pump are built into the housing •
- Frequency Range: 60 Hz
- Volume: 20.06268643156731 liters
- Operating Temperature: 50 to 208.4 F
- Configuration: Controlled Bath
-
Supplier: Xoxide
Description: (Reservoir+Radiator+Water Pump): "Reserator" is a compound word derived from 'Reservoir' and 'Radiator' - it acts as a reservoir while radiating heat. This product works well with natural convection and integrates a water pump inside for convenience. CPU Water Block (ZM-WB5 Plus): The
-
Supplier: Cole-Parmer
Description: • Designed for milder temperatures, smaller vessels, and lower flow rate applications • Large, user-friendly, backlit digital display • Clamp is adjustable for immersion depth and works on flat or curved-wall tanks • Heating coil and circulation pump are built into the housing •
- Frequency Range: 50 Hz
- Volume: 20.06268643156731 liters
- Operating Temperature: 50 to 208.4 F
- Configuration: Controlled Bath
-
Supplier: LTG Incorporated
Description: water is finely atomised by the spray nozzles in the nozzle chamber to create a mist. The nozzles are attached to a nozzle bank in the nozzle chamber. The circulation pump, which takes in the water after the filter, is fitted outside the nozzle chamber. An integrated float valve
- Placement: Air Handling
- General Technology: Nozzle
Find Suppliers by Category Top
Featured Products Top
-
Hot Water Circulation Centrifugal Pumps DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
NMX, Hot Oil Circulation Pumps series NMX/PRMW/NMWR Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Variable-Speed Pool Pumps for Efficient Water Circulation Cleartide variable-speed pool pumps are designed for water circulation and filtration in residential inground and above-ground swimming (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps With Magnetic Coupling Side Channel Pumps with Magnetic Coupling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps series NMX/PRMW/NMWR (3 (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Corrosion in Solder Jointed Copper Tubes Resulting in Lead Contamination of Drinking Water
The circuit was connected by polythene tubing to a plastic circulating pump (rated at 20 litres min-I) and a 5-litre polythene bottle which acted as a reservoir and served to keep the water aerated and well mixed.
-
Development of a pasteurizer for milk in polyethylene bags.
The equipment consisted of a stainless steel tank (240 l), a circulating water pump , plastic piping, a stainless steel basket divided into compartments, a temp. sensor and a thermostat.
-
A New Downhole Tool for ECD Reduction
The fluid containing plastic balls circulated through the pump for 45 minutes.
-
Use of reconstituted waters to evaluate effects of elevated major ions associated with mountaintop coal mining on freshwater invertebrates
After the salts had been visibly dissolved, all salt solutions for a given reconstituted water were combined in 200-L plastic containers with a circulating pump and brought to a final volume of 130 with the appropriate base water.
-
Advanced treatment of swine wastewater by electrodialysis with a tubular ion exchange membrane
The AT solution was introduced from the lower entry port of the plastic cylinder by a circulation pump at a rate of 1 L/day, and passed through the outside cell.
-
http://www.int-res.com/articles/meps/152/m152p103.pdf
Four 5 1acrylic plastic chambers fitted with circulat- ing pumps were placed in the monospecific Thalassia testudinum bed following the procedure of Dunton & Tomasko (1994).
-
ROYAL RESEARCH SHIP DISCOVERY III
Here is received into tanks of various sizes a supply of sea water, circulated through plastic pipes and pumps to avoid contamination, whichwillbe used to keep deep-sea animals alive for experimental purposes.
-
Growth, respiration and nutrient acquisition by the arbuscular mycorrhizal fungus Glomus mosseae and its host plant Plantago lanceolata in cooled soil
From 75 DAP onwards, cold water from a chilled water bath was circulated by pumps through the plastic tubing for soil cooling (see following section).
-
Factors affecting the displacement force exerted on a stent graft after AAA repair--an in vitro study.
Using a standard cardiac pump and a rigid plastic circulation system, distraction forces were measured with a gramometer attached to a PTFE graft while the pressure inside a rigid aortic sac was varied.
-
Flow visualization using liquid crystals
encapsulations was circulated using a small plastic pump .
Indicates content that may require registration and/or purchase.