Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: RoHS Compliant Standard, Plastic Insulator Plastic material Plastic insulator.
-
Supplier: Allied Electronics, Inc.
Description: Support, for insulated mounting of DIN rails plastic, 21 mm high
-
Supplier: Radwell International
Description: END STOP - DIN RAIL, PLASTIC WITH 1 END STOP - DIN RAIL,. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Plastic enclosure with mount bracket for 35mm DIN Rail. 3 new sizes added for a total of 4 different sizes available for selection. Toolless snap-in structure allows for quick and easy assembly. Simple installation and removal on a DIN Rail with the pull lever.
- Length / Height: 35 inch
- Width/Diameter: 47 inch
- Depth: 93 inch
- Material: ABS
-
Description: The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting, compact structure and strong anti-interference capability. These products are widely
- AC Input Voltage: 85 to 264 volts
- DC Input Voltage: 120 volts
- DC Output Voltage: 15 volts
- DC Output Power: 30.000000000000004 watts
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:125mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: "Din Rail Top Hat 1.378"" W x 0.591"" H (35.00mm x 15.00mm) Unslotted Plastic 78.740"" (2000.00mm)"
-
Industrial Enclosures - Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries -- 66M8437Supplier: Newark, An Avnet Company
Description: ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:82mm; External Width - Metric:44mm; External Depth - Metric:99mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIN-Rail PS 50W 12V Plastic
-
Supplier: Newark, An Avnet Company
Description: DIN-Rail PS 50W 24V Plastic
-
Supplier: Allied Electronics, Inc.
Description: Easy Output Adjustment with Front Panel Potentiometer PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire Over-Voltage Protection — Protects Loads from Damage Due to High Voltage Short Circuit
-
Supplier: Sealevel Systems, Inc.
Description: Do you want to mount your I/O devices to DIN rail, but they don’t have DIN rail clips? If your device has flanges or mounting ears, you can use Sealevel DIN rail mounting clips (Item# DR105) to make virtually any device DIN rail compatible. The
-
Supplier: Radwell International
Description: MODBUS PLUS SUPER TAP, DIN RAIL MOUNT, 1 CONNECTOR RJ45, PLASTIC, IP20. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fibox Enclosures
Description: are just a few of the reasons why the ARCA – IEC is the ideal NEMA 4 cabinet enclosure for the water and wastewater industries and any other applications in harsh and hostile locations. The ARCA – IEC has a recessed hinge and quarter turn DIN locks. Fibox offers all the standard accessories
-
Supplier: OMEGA Engineering, Inc.
Description: also have cold junction compensation. These signal conditioners have three way isolation … input to output, input to power and output to power. All models are powered by 24 Vdc and are housed in a plastic case with a built-in DIN rail mounting foot. Connections are made to
- Features: 100Ω, 1000Ω, 500Ω, Current Loop Converter, Current-to-Voltage Converter, DC Current Input, DC Voltage Input, J, K, Temperature Signal Conditioners, Voltage Converter / Inverter
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The AVK Series Feed Through Terminal Blocks offer savings in cost, space and time. These terminal blocks mount on standard 35 x 15mm and 35 x 7.5 mm DIN rails and are design to meet world wide standards. The AVK terminal blocks come in all wire ranges and no pre-treatment of the wire
- Number of Contacts: 2
- Conductor Size (North American): 26 to 0 AWG
- Voltage Rating: 600 to 1,000 volts
- Current Rating: 20 to 192 amps
-
Supplier: OKW Enclosures, Inc.
Description: Versatile standard DIN rail enclosures Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12 modules wide) according to DIN 43880, unit 1; four sizes (2, 4, 6 & 9 modules wide)
- Length / Height: 3.2283482 to 3.543309 inch
- Width/Diameter: 0.88582725 to 6.20079075 inch
- Depth: 1.2204731 to 4.4881914 inch
- Material: ABS
-
Supplier: OMEGA Engineering, Inc.
Description: Designed for superior thermal performance in harsh industrial environments, OMEGA's new SSRDIN/SSR3PH relay is the most advanced DIN rail solid state relay in its range. The epoxy-free design eliminates stress on internal components, preventing damage to the encapsulant during load
- Input (Pick-up) Voltage Range: 4 to 280 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.006 to 0.019 amps
- Maximum Current: 30 amps
-
Supplier: OMEGA Engineering, Inc.
Description: input leads, forces the output to a predefined up/down scale value. The unit continuously monitors the sensor and automatically returns to normal operation mode when the sensor is recovered. The TXDIN101 is housed in a plastic enclosure mounted on a standard DIN rail. Special
- Sensed Temperature: -328 to 4,208 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, Digital or Analog Display, E, J, K, N, R, S, T
-
Supplier: Schaffner EMC Inc.
Description: Compact state-of-the-art filter concept Light weight plastic enclosure design Minimized filter leakage current Hinged safety covers Revolutionary embedded filter terminals Chassis or DIN-rail mounting option Selectable performance level Environmental friendly design without
- Rated Voltage: 300 to 520 volts
- Rated Current: 10 to 50 amps
- Operating Temperature: -25 to 100 C
- Product Standards: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: Allied Electronics, Inc.
Description: Features: UWZ 48E Series Flush Mount with Bracket UWZ 48V Series DIN Rail Mount UWZ Series Are Non-Resettable Meters for within Panels or Indoor Mounting All UWZ Series Models Are Light Gray Color with White Numerals on Black Background Capacity: 99.999.99 Hours Power Consumption: 1 VA
-
Supplier: Schneider Electric, Automation & Control
Description: PowerLogic CMA and CMV panel mounted (48x48) selector switches Acti 9 iCMA and iCMV DIN-rail mounted selector switches The 48 x 48 selector switches are designed for flush-mounted installation on doors, wicket doors and front plates of enclosures and cubicles: CMA - The ammeter
- Mechanical Life: 100,000 cycles
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 500 volts
- Operating Temperature: -4 to 131 F
-
Supplier: TDK-Lambda Europe GmbH
Description: The DRB series of DIN rail power supplies offers basic functionality with IEC/EN/UL 60950-1 and UL 508 certifications for power applications up to 480W. Supporting the growing trend for simple and economic DIN power solutions in industrial and process control applications, the
- DC Output Voltage: 48 volts
- DC Output Current: 5 amps
- DC Output Power: 240.00000000000003 watts
- AC Input Voltage: 100 to 264 volts
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure
- Length / Height: 3.54 inch
- Width/Diameter: 4.13 inch
- Depth: 2.28 inch
- Height: 3.54 inch
-
Supplier: MCG SURGE PROTECTION
Description: (Oper./Stor.): -40°to +70°C / -40°to +85°C Enclosure: High Impact Plastic Dimensions: 4.95" x 2.85" x 1.25" Mounting: 4.20" x 2.25"/.185 ID- 4 holes Connection: 6-32 Screw Terminals Weight: <1 lb., (.45kg) DIN Rail option
- Mounting: DIN Rail, Hard-Wired / Device Mount, In-Line / Integrally Attached
- Features: MOV, SPD
- Connection: Screw Down Terminals
- TVSS Signal Protection: Single Phase
-
Supplier: Advantech
Description: ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted Converts serial data signals to multi-mode ST fiber optic 2 KV 3-way optical isolation (input/output/power); EMI/RFI protection Data rate: up to 115.2 kbps Wide
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Isolating Voltage: 2 kilovolts
- Operating Temperature: -40 to 80 C
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Flange acc. to ISO/IEC 24702 and IEC 61076-3-106 var. 1 Fiber optic coupler made of plastic Slotted zirconium oxide ceramics sleeve for single mode applications Slotted metal sleeve for multI mode applications Compliance with EN 50173-1:2011-09 and ISO/IEC 24702 with regard to limit
-
Supplier: Transtector Systems, Inc.
Description: NEMA waterproof cabinet enclosure has an IP66 rating. Industrial outdoor NEMA IP66 enclosure TEF181608-000DR is built with modified base din rail mount. TEF181608-000DR outdoor IP66 NEMA 4 enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be
- Length / Height: 19.5 inch
- Width/Diameter: 17.5 inch
- Depth: 10 inch
- Height: 19.5 inch
-
Supplier: Transtector Systems, Inc.
Description: NEMA waterproof cabinet enclosure has an IP66 rating. Industrial weatherproof outdoor NEMA IP66 enclosure TEF141207-000DR is built with DIN rail mounts. TEF141207-000DR outdoor IP66 NEMA 4 enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be
- Length / Height: 15.5 inch
- Width/Diameter: 13.32 inch
- Depth: 8.26 inch
- Height: 15.5 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Designed to meet IP65. Ideally suited for mounting printed circuit boards or DIN rail mounted components Gasketed lid with two-piece tongue & groove construction provides protection against access of oil, dust, and water Lid screws are self-captivating (lid holes are
- Length / Height: 3.23 inch
- Width/Diameter: 3.15 inch
- Depth: 2.17 inch
- Height: 3.23 inch
-
Supplier: Transtector Systems, Inc.
Description: NEMA waterproof cabinet enclosure has an IP24 rating. Industrial outdoor NEMA IP24 enclosure TEF181608-00VDR is built with modified base din rail mount. Our fiberglass reinforced polyester (FRP) outdoor enclosure is manufactured with a Vented Lid. Transtector NEMA enclosure
- Length / Height: 19.5 inch
- Width/Diameter: 17.5 inch
- Depth: 10 inch
- Height: 19.5 inch
-
Supplier: Transtector Systems, Inc.
Description: NEMA waterproof cabinet enclosure has an IP24 rating. Industrial weatherproof outdoor NEMA IP24 enclosure TEF141207-00VDR is built with DIN rail mounts. Our fiberglass reinforced polyester (FRP) outdoor enclosure is manufactured with a Vented Lid. Transtector NEMA enclosure
- Length / Height: 15.5 inch
- Width/Diameter: 13.32 inch
- Depth: 8.26 inch
- Height: 15.5 inch
-
Supplier: Rolec Enclosures Inc.
Description: IP 66 - Optional: IP 67 technoCASE is a modern range of plastic enclosures for industrial electronics and electrical equipment. The enclosures feature snap-on design strips which hide the lid screws and mounting channels, and give the enclosures their own individual appearance. The design
- Length / Height: 3.14 to 14.17 inch
- Width/Diameter: 3.14 to 9.44 inch
- Depth: 2.36 to 6.29 inch
- Height: 3.14 to 14.17 inch
-
Supplier: OKW Enclosures, Inc.
Description: Versatile panel mount DIN boxes Our TYPE A DIN-MODULAR plastic enclosures are designed according to DIN IEC 61554*, and feature snap-together assembly for faster installation, unlike conventional DIN boxes which require assembly by screws. seven standard dimensions
- Length / Height: 2.84 to 5.67 inch
- Width/Diameter: 1.42 to 5.67 inch
- Depth: 2.244 to 7.047 inch
- Material: ABS
-
Supplier: OKW Enclosures, Inc.
Description: standard materials ABS (UL 94 HB), approved as a terminal mounting case PC (UL 94 HB), a solid and robust case, with high heat resistance for use in adverse environments usable as a handheld, desktop or wall mount enclosure, and also as a DIN rail enclosure (with accessory DIN
- Length / Height: 3.15 to 14.17 inch
- Width/Diameter: 3.15 to 9.45 inch
- Depth: 2.362 to 6.299 inch
- Height: 3.15 to 14.17 inch
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
systems, medical/wellness devices, computer peripherals, IoT and IIoT. These versatile ABS (UL 94 HB) enclosures are ideal for desktop and wall-mount electronics. A fastening element (accessory) also enables TOPTEC to be fitted to DIN rails. Snap-together assembly speeds up (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
light gray. These cover strips can also be specified as accessories in silver gray, red, yellow, green and blue – ideal for color-coding or branding. Other accessories also include wall mounting brackets, hinges, DIN rail fastening elements, PCB supports, case feet, pressure (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
S.I. Tech has a Fiber Optic Bit-Driver®, Model #2145, which meets Profibus-DP specifications. Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by Profibus Lab Learn More (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Model #2145 is available with various options and features such as: Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
*New size range expansion released Summer 2025!* Ideal for use as PCB and DIN rail mounted component housings, the UL listed 1554/1555 family of enclosures from Hammond comes in an ever-expanding variety of sizes, with all size options available in general purpose ABS (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
stock. The units are cooled by a heatsink assembly attached to their under-surface. This enables operation over a -40 to +55oC temperature range without derating. Wider temperature ranges are available on request. The heatsink assembly can be mounted to a chassis or DIN-rail (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
hold the lid in place when it is open. The lid is recessed to accommodate a membrane keypad. Inside, there are fastening pillars for PCBs and DIN rails. The enclosures are molded from tough UV-stable ASA+PC (UL 94 V-0) in light gray (RAL 7035) as standard. They are available in eight sizes from (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
, 50/60 Hz. A temperature-limiting PTC heating element provides direct response behavior, while automatic-reset overheating protection responds to fan failure. The redesigned housing incorporates both 35 mm DIN-rail clip mounting and screw mounting, allowing installers to choose (read more)
Browse Industrial Heaters Datasheets for STEGO -
pre-foamed in the top. Quarter-turn stainless steel lid screws speed up installation and maintenance. The enclosures can be mounted on a wall, either directly or with brackets (accessory) for external installations. Inside, there are screw pillars for DIN rails, PCBs and mounting plates (read more)
Browse Industrial Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Seamlessly Switch Between Two Encoders with IF11
IF11 is designed for contactless (non mechanical), bounce-free switching between two SSI encoders and one SSI Master unit. IF11 uses a narrow and space-saving plastic housing, suitable for DIN rail mounting (according to IEC/EN 60715). Two LEDs are mounted on the front panel for easy diagnostics.
More Information Top
-
Aerco stocks GE ElfaPlus circuit breakers
High torque terminal performance allows the installer to make an extremely secure connection while the plastic DIN rail clip ensures no risk of short circuit while installing on to a live busbar.
-
Phoenix Contact - 3048399 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Support, for insulated mounting of DIN rails plastic , 21 mm high .
-
Crydom - CKRA2430 - Sensors, Switches & Relays - Relays - Allied Electronics
Support, for insulated mounting of DIN rails plastic , 21 mm high .
-
Phoenix Contact - 1201141 - DIN Rail Products - DIN Mounting Rails - Allied Electronics
Support, for insulated mounting of DIN rails plastic , 21 mm high .
-
Phoenix Contact - 3046485 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Support, for insulated mounting of DIN rails plastic , 21 mm high .
-
TE Connectivity - 24A110 - DIN Rail Products - DIN Mounting Rails - Allied Electronics
Insulator; Plastic ; DIN Rail ; RoHS Compliant, ELV Compliant .
-
Phoenix Contact - 2716127 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Insulator; Plastic ; DIN Rail ; RoHS Compliant, ELV Compliant .
-
TE Connectivity - R10-E1W2-V700 - Sensors, Switches & Relays - Relays - Allied Electronics
Insulator; Plastic ; DIN Rail ; RoHS Compliant, ELV Compliant .
-
Lapp USA - U321403 - Cable - Multiconductor - Allied Electronics
Insulator; Plastic ; DIN Rail ; RoHS Compliant, ELV Compliant .
-
Triad Magnetics - VPS230-570 - Transformers - Transformer - Allied Electronics
Insulator; Plastic ; DIN Rail ; RoHS Compliant, ELV Compliant .
Indicates content that may require registration and/or purchase.