-
Supplier: International Polymer Solutions Inc.
Description: The Dilution Drain Valve is ideal for cooling and diluting solutions while draining. The valve is designed to shut off the drain automatically if the water flow is interrupted. The DDV fits tanks with 3/8”, 1/2” and 3/4” main drain ports. Main Drain Port &
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 30 to 90 psi
- Media Temperature: 32 to 280 F
- Features: Drain Valves, Threaded
-
Supplier: International Polymer Solutions Inc.
Description: IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 2 to 4
- Pressure Rating: 45 to 60 psi
- Media Temperature: 160 F
-
Supplier: International Polymer Solutions Inc.
Description: IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 2 to 4
- Pressure Rating: 45 to 60 psi
- Media Temperature: 140 F
-
-
Supplier: International Polymer Solutions Inc.
Description: IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 2 to 4
- Pressure Rating: 45 to 60 psi
- Media Temperature: 212 F
-
Supplier: Asahi/America, Inc.
Description: A fast-draining valve for drainage applications, the AVQDV integrates the actuator into the valve body, reducing the install footprint. The valve is true-union and can be installed both horizontally and vertically.
-
Supplier: Spirax-Sarco
Description: The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with low
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 266 F
- Number of Ports/Ways: 2
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and HDPE, this in-line, T-style valve has a white actuator that slides open to allow for the free flow of fluid. Qosina part # 14007 has a 0.287 inch ID x 0.363 inch OD tubing
- Features: Air, Drain Valves, Other, Water
- Primary Material: PVC, Polyethylene (PE)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series IDA Choice of double-acting air x air or normally-closed operation provides bubble-tight seal with up to 25î of water. Large flow area for ultra-fast drain — tested faster than any other quick dump. 4″ – 6″ sizes in various materials.
- Valve Size: 4 to 6 inch
- Number of Ports/Ways: 3
- Pressure Rating: 15 to 80 psi
- Features: Drain Valves, Normally Closed (Closed Center), Other, Threaded, Water
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and LDPE, this in-line style valve is designed to be placed at the end of a tube. The light blue twist control opens the valve, allowing for the free flow of fluid.
- Features: Air, Drain Valves, Other, Water
- Primary Material: PVC, Polyethylene (PE)
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents. Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet.
- Number of Ports/Ways: 2
- Pressure Rating: 0 to 8.702262 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Cold Water, Drain Valves, Hot Water, Other, Water
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Replacement Strainer for Floor Drain
- Features: Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with threaded or hose
- Number of Ports/Ways: 3
- Pressure Rating: 0 to 2.1755655 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Cold Water, Drain Valves, Hot Water, Other, Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Cold Water, Drain Valves, Hot Water, Normally Closed (Closed Center), Single Solenoid, Solenoid Valves, Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Cold Water, Drain Valves, Hot Water, Normally Closed (Closed Center), Single Solenoid, Solenoid Valves, Water
-
Supplier: Asahi/America, Inc.
Description: A ball check valve with a foot screen can be installed vertically or horizontally on the suction side of a pumpp. The foot valve is an optional ball check valve arrangement where a screen is fitted into the inlet end of a ball check valve. This screen is used to filter
- Valve Size: 0.5 to 4 inch
- Valve Type: Check Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: This 3/4" Inlet Boiler Drain is 3/4" FIPT x 3/4" MGHT
- Valve Size: 0.75 inch
-
Supplier: U.S. Plastic Corporation
Description: This 1/2" Boiler Drain has a 1/2" MIPT inlet and a MGHT outlet.
- Valve Size: 0.5 inch
-
Supplier: RS Components, Ltd.
Description: Norgren 6000-50 Pneumatic Drain
- Pressure Rating: 10.152639 psi
- Primary Material: Acetal
- Features: Other
-
Supplier: KSB AG
Description: Design Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl.
- Horsepower: 5.293870520366139 HP
- Maximum Discharge Flow: 154.10033333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Burger & Brown Engineering, Inc.
Description: Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included check
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: Mile-X Equipment, Inc.
Description: pump connection on the top of the tank. Model 372 301: 27 Gallon Gravity Discharge Drain Unit includes three piece plastic accessory kit: a tool tray on top of the tank, fender skirt on the bottom of the tank, and a drain bowl extension with a filter drain/anti-splash
-
Supplier: Watts Premier
Description: This 90 degree ball valve eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. The valve has 1/4 inch F x 1/4 inch F
- Valve Type: Ball Valves
-
Supplier: Mile-X Equipment, Inc.
Description: tire inflator. The unit includes a safety valve for avoiding overpressurization of the tank. Model 372 400: 27 Gallon Pressure Discharge Drain Unit includes three piece plastic accessory kit: a tool tray on top of the tank, fender skirt on the bottom of the tank, and a
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and ABS, this in-line valve has a blue handle that when turned, allows for the free flow of fluid. Qosina part # 14006 accomodates 0.315 inch ID tubing and is ideal for
- Media: Air, Water
- Features: Other
- Primary Material: PVC
-
Supplier: BakerCorp
Description: 10";6,500 gal: 12' 4" Diameter: 4,000 gal: 8' 0"; 6,500 gal: 10' 0" Weight: 4,000 gal: 1,870 lbs w/pad; 6,500 gal: 2,425 lbs w/pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene Access: 24" top mounted manway Safety
- Volume Capacity: 4,000 gallons
- Diameter / Width: 96 inch
- Height: 154 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: 10";6,500 gal: 12' 4" Diameter: 4,000 gal: 8' 0"; 6,500 gal: 10' 0" Weight: 4,000 gal: 1,870 lbs w/pad; 6,500 gal: 2,425 lbs w/pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene Access: 24" top mounted manway Safety
- Volume Capacity: 6,500 gallons
- Diameter / Width: 120 inch
- Height: 148 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series EASY-NO for pressure, drain, and vacuum service; designed for applications requiring a valve to remain open when de-energized, or when it would be dangerous for a valve to close during a power failure. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 18 to 70 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.1
-
Description: The MultiFunction Valve is an accessory to the Walchem family of metering pumps. It is specifically designed to be mounted and used with the E Series electronic metering pumps. The MultiFunction Valve combines the air vent and bleed capabilities of the manual air vent valve with
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 105 F
- Primary Material: PVC
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or 1/2″
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: Assured Automation
Description: Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 250 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series EASMT/EASYMT PTFE bellows design for pressure, drain, and vacuum service; for all types of aggressive chemicals, salt solutions, acids, caustics, and ultrapure liquids such as deionized water. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. Sizes from
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 8 to 140 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.2 to 4.2
-
Supplier: Waterman Industries, Inc.
Description: aluminum body may be fusion epoxy-coated inside for corrosion resistance. Heavy duty cast aluminum disc, epoxy-coated, with watertight Buna-N seal. Positive spring-loaded closing action. Stainless steel spring. 4" inspection port. Model D-3/4 automatic low pressure drain valve with
- Valve Type: Check Valves
-
Supplier: Cole-Parmer
Description: • Designed for use in corrosive environments • Multi-turn handle gives you precise control • Position indicator shows exact location of valve • Self draining allows for little dead volume in valve • PVC body and EPDM diaphragm • Tru-union connections
- Pressure Rating: 225 psi
- Flow (Cv): 47
- Valve Type: Diaphragm Valves
- Primary Material: PVC
-
Supplier: Cole-Parmer
Description: • Designed for use in corrosive environments • Multi-turn handle gives you precise control • Position indicator shows exact location of valve • Self draining allows for little dead volume in valve • PVC body and EPDM diaphragm • Tru-union connections
- Pressure Rating: 225 psi
- Flow (Cv): 13
- Valve Type: Diaphragm Valves
- Primary Material: PVC
Find Suppliers by Category Top
Featured Products Top
-
, Type: Standard no hub coupling Heavy duty no hub coupling Flexible coupling Flexible tees&elbows Flexible caps Drain&trap connector Tubular drain pipe connector Dishwasher drain connector Hose grip clothes (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
Plastic Valves 101 Applications Published Articles (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
of industrial valve designs to meet unexpected needs in unusual places. Here’s a hand or foot operated valve normally used for filling and draining chemical day tanks, but in this case it was converted to be operated with the hand pressure of young children while cavorting in a water (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Plastic Valves 101 Applications Published (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
Plast-O-Matic Custom Valves! If you need something unusual, be sure to contact Plastomatic. Whenever an application requires a non-standard item, our custom X-valve and Q-valve programs are a sure (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
The vacuum breaker is unique among venting valves due to its normally-closed design: It stays sealed bubble-tight at atmospheric pressure or higher, but opens to “break” and allow air to enter a system when a vacuum is created. The most common uses for this automatic safeguard (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
The Superthane™ polyurethane tubing is customizable for sealing, fabrication, bonding and more.
(read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
. Tubing and Hose NewAge Performance Products' plastic and rubber tubing and hose materials, many of which meet 3A, NSF, USP Class VI, and other requirements, include PVC, silicone, fluoropolymer, TPR (thermoplastic rubber), latex, nylon (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
– easily flexed Can be extended or compressed without affecting the tube’s I.D. Made without plasticizers which can leach into critical streams Made from FDA compliant materials Has all the chemical and electrical properties of straight-walled FEP (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Clearflo™ 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant.
(read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Treatment of a Jordanian Phosphate Mine Wastewater by Hybrid Dissolved Air Flotation and Nanofiltration
A 6 L batch DAF cell, consisting of six 1 L beakers equipped with a plastic drainage valve at the bottom of each one, was used in this study.
-
Engineers' Guide to Technical Writing
After only ten months service, the plastic drain valve spontaneously broke in half, flooding my laundry room and office.
-
GE Healthcare Life Sciences "Drain/Vent Valve, connections: 1 × 25 mm TC, 1 × 6.4 mm barb, SS"
QuixStand Plastic Drain Valve .
-
Federal Register > Friday, November 5, 2004 > [69 FR 64530] Airworthiness Directives; Airbus Model A300 B2 and B4 Series Airplanes; Model A300 B4-600, B4-600R,...
Replacing all existing drain valves in the lower fuselage and upper deck cargo door with new, improved ( plastic ) drain valves ; installing one additional drain valve; and drilling additional drain holes in the stringers.
-
Managing irrigation and drainage systems in arid areas in the presence of shallow groundwater: case studies
Corrugated Plastic Drain Pipe Valve Handle .
-
Heimlich valve and pneumothorax.
The valve drains into a plastic bag that can be held at any level, allowing the patient undergoing chest drainage to be ambulatory simply by carrying the bag.
-
Heimlich valve for chest drainage.
The valve drains into a plastic bag that can be held at any level, allowing the patient undergoing chest drainage to be ambulatory simply by carrying the bag.
-
Technology data characterizing water heating in commercial buildings: Application to end-use forecasting
The design options for the electric storage water heaters are: (1) models with reduced heat leaks (jacket to feed-through thermal bridges eliminated,voids and imperfectionsin the insulation eliminated,pressure valve insulated, plastic drain pipes); (2) models with heat traps (small anti…
-
Emerging Technologies in Hazardous Waste Management 8
All of the sample stream components except the ORP electrodes and the drain valve are comprised of plastic or elastomer mate- rials.
-
Technical support document: Energy efficiency standards for consumer products: Room air conditioners, water heaters, direct heating equipment, mobile home furn...
Measures that could be included in this design option were to eliminate thermal bridges from jacket to feedthroughs, to eliminate voids and imperfections in jacket insulation, to insulate the pressure relief valve , to install plastic drain pipes, and to reduce the number…
Indicates content that may require registration and/or purchase.