Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nook Industries, Inc.
Description: Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end bearing supports are available
- O.D Screw Diameter: 1.181103 inch
- Screw Lead: 2.7559055118110223 inches per
- Screw Lead Accuracy: 0.0084 inch/ft
- Dynamic Load Rating: 1,095.9 lbs
-
Supplier: Nook Industries, Inc.
Description: No Description Provided
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.15748031496062992 inches per
- Screw Lead Accuracy: 0.003 inch/ft
- Dynamic Load Rating: 3,099.992 lbs
-
Supplier: Myostat Motion Control, Inc.
Description: The CSR-17 line of rod style lead screw actuators are high force, space efficient, linear motion solutions for use in plastic injection, automated fixtures, consumer electronics assembly and other automated OEM devices. Coupled with a CM1 controller, the CSR-17 is a
- Stroke or X-Axis Travel: 0.50000027 to 2.00000108 inch
- Rated Speed: 5.90551181102362 in/sec
- Rated Force: 202.32 lbs
- Actuation Type: Electrical
-
-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper
-
Supplier: Nook Industries, Inc.
Description: No Description Provided
- O.D Screw Diameter: 3 inch
- Screw Lead: 0.5 inches per
- Screw Lead Accuracy: 0.0036 inch/ft
- Dynamic Load Rating: 45,000 lbs
-
Supplier: Fastener SuperStore, Inc.
Description: 14 X 3/8 High Low TFS / Unslotted / Hex Washer Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use
- Length: 0.375 inch
- Inch: # 14
- Screw Type: Self Drilling / Thread Cutting Screw
- Standard Drives: Slotted
-
Supplier: Pyromation
Description: The threaded nozzle thermocouple illustrated below is generally used to measure the temperature of the nozzle of an injection molding machine. This style is not in direct contact with the molten plastic. Due to the relatively small size of this sensor, other general areas of use include
- Diameter or Width Range: 0.1875 to 0.25 inch
- Probe Features: Available as an Assembly, Tip Sensitive
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Pyromation
Description: The ring type assemblies pictured below have the thermocouples embedded either into a stainless steel stamping for grounded junctions (figure 1) or a brass ring for ungrounded junctions (figure 2). Various ring sizes are available to measure the surface temperature of nozzles, extruder barrels, die
- Diameter or Width Range: 0.33 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other, Plug or Quick Connect, Screw Tabs or Lugs
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Reid Supply
Description: Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of thumb screw knobs we supply can be used with any length screw and come in a variety of knurling
- Diameter / Width: 1.5 inches
- Features: Choice of Colors and/or Finishes
- Knob Material: Plastic
- Knob Type: Thumb Screw Knob
-
Supplier: Ewellix
Description: also offers a range of rotating nut solutions to minimize the inertia phenomenon associated with long rotating shafts. The long lead screw shaft is rigidly fixed to the machine frame while the ball nut, rotating inside a bearing housing and driven via a tension belt, moves along the
- Dynamic Load Rating: 2,832.48 to 20,883.92 lbs
- Maximum Static Load Capacity: 6,699.04 to 52,850.48 lbs
-
Supplier: igus® inc.
Description: Fast forward using the quick release mechanism of these lead screw nuts, which combine precision and quick manual adjustment. For fast format adjustments Self-braking design Lubrication-free Housing: AL anodized, iglide® J plastic lead screw nut Robust and reliable
- Length: 2.1259854 inch
- O.D Screw Diameter: 2.9921276 inch
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Pyromation
Description: The nozzle-melt temperature sensors listed below are typically placed into the nozzle of a plastic injection molding machine and sense the temperature of the molten plastic prior to being injected into the mold. They are offered in a variety of thermocouple types as listed below. The
- Diameter or Width Range: 0.125 inch
- Probe Configuration: Angled Probe, Flexible Probe, Straight Probe
- Probe Features: Available as an Assembly, Tip Sensitive
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
-
Supplier: Venture Mfg. Co.
Description: pitch acme screw with brass nut 1000 lb. capacity Tube and gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion protection
- Rated Force: 1,000 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: Acrolab Ltd.
Description: Acrolab’s melt bolt style thermocouples and RTDs are designed to directly measure the melt temperature of plastic as it moves down the extruder barrel. They are the commonplace in the extrusion and plastic injection molding industries. Acrolab offers them in a variety of bolt lengths,
- Diameter or Width Range: 0.125 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
-
Supplier: igus® inc.
Description: With their properties optimized to the plastic nut and lead screw, dryspin® high helix threads offer high efficiency and long service lives. The zero backlash principle with integrated spring pre-load ensures minimal backlash throughout the service life. dryspin® lead
- Length: 1.2204731 to 1.8503947 inch
- O.D Screw Diameter: 0.25 to 0.39 inch
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Pyromation
Description: Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire. As a full-line manufacturer, Pyromation produces its own design-patented connection heads for its
- Operating Temperature: 198 F
- Extension Wire Entry - NPT: 1/2" NPT, 3/4" NPT
- Features: Chemical Resistant, Other, Sanitary, Weatherproof
- Terminal Block: Multi Element
-
Supplier: igus® inc.
Description: Complement of the lubricant-free delivery programs of screw drives small sizes. With spindles made of stainless steel and nuts made of the self-lubricating high-performance plastic iglide® J. Application areas: small handlings, lab and medical technology, professional model
- Length: 0.51 to 0.59 inch
- Maximum Static Load Capacity: 16.88 to 39.38 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: TEKO Enclosures, Inc.
Description: FEATURES: As TEKNET cases, but also including: Battery compartment for 2 x 1.5V AA cells or 1 x 9V cell Supply: Top, base including battery compartment, contacts for 2x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery
- Length / Height: 3.78 inch
- Width/Diameter: 6.102 inch
- Depth: 0.953 inch
- Mounting Type: Handheld
-
Supplier: Express Tubes
Description: in them by filling & sealing to verify the tube size, color and artwork. This allows you see exactly how you want them to be produced before we go into full production. Quick Lead times: Depending on your needs, our typical Lead times look like this: PPS in your hands within approx 3
- Volume Capacity: 0.00265625 to 0.010546875 gallons
- Length: 1.968505 to 5.3149635 inch
- Width / Diameter: 0.8661422 inch
- Material: Plastic
-
Supplier: Hammond Manufacturing Company Inc.
Description: batteries) and a 9 volt (PP3) battery clip. Gray 1553 series enclosures include nickel plated screws. All other colors use black screws. Refer to product datasheets for correct part numbers. P.C. Board mounting screws are not included. Order part number 1593ATS50 (pack of 50) or
- Length / Height: 4.62 inch
- Width/Diameter: 3.11 inch
- Depth: 0.95 inch
- Height: 4.62 inch
-
Supplier: Allied Electronics, Inc.
Description: Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the
-
Supplier: Qosina Corp.
Description: registered facility and offers low minimum orders and short lead times on plastic medical device components. Our full-line catalog contains 500-plus pages of OEM medical device components and features full-scale images of thousands of stock components on a one-centimeter grid. To keep
- Features: Other
-
Supplier: Hubbell Incorporated
Description: FIXTURE TYPE UL, CUL APPROVAL 250 V VOLTAGE RATING SCREW MOUNTING PLASTIC BODY MATERIAL 660 W LAMP WATTAGE 6 INCH PIGTAIL LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
- Maximum Voltage: 250 volts
- Maximum Wattage: 660 watts
- Lamp Base Holder Type: Edison Screw
- Terminal: Leads
-
Supplier: Allied Electronics, Inc.
Description: Hermetic Switch, Inc. manufactures a variety of two part magnetic proximity sensors (sensor and actuator). All sensors feature hermetically sealed reed switch contacts that can survive harsh environments. Specially selected epoxy potting materials and rugged plastic cases withstand the
-
Supplier: Yamaha Motor- Robot Division
Description: startup can be performed easily. Feature Electric gripper for high-precision gripping power, positioning, and speed control Controllable with a single controller Combination with a vision system supports wide ranging applications Protective (non-warp) conveying of plastic rings, etc. Chip
- Gripping Force: 150 N
- Stroke: 38 mm
- Number of Grips: 2
- Action: Double Action
-
Supplier: Yamaha Motor- Robot Division
Description: startup can be performed easily. Feature Electric gripper for high-precision gripping power, positioning, and speed control Controllable with a single controller Combination with a vision system supports wide ranging applications Protective (non-warp) conveying of plastic rings, etc. Chip
- Gripping Force: 50 N
- Stroke: 19 mm
- Number of Grips: 2
- Action: Double Action
-
Supplier: Legrand - Pass & Seymour
Description: BOX TYPE 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL 250 W LAMP WATTAGE (4) SCREW, 6 INCH LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
- Maximum Voltage: 250 volts
- Maximum Wattage: 250 watts
- Lamp Base Holder Type: Edison Screw
- Terminal: Leads
-
Linear Slides and Linear Stages - DryLin® Miniature Linear Axis -- SLN-27-03 / SLN-27-04 / SLN-27-05Supplier: igus® inc.
Description: Components made from aluminium and plastic Completely self-lubricating Carriage-mounted lead screw Compact design SLN-27-03 Starter model with basic carriage made of igus® polymer SLN-27-04 Carriage with manual backlash and height settings SLN-27-05 Carriage with axial camber
- Stroke or X-Axis Travel: 9.842525 inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: PennEngineering®
Description: Features: Deformed threads create prevailing torque locking feature to prevent screw loosening due to vibration. Blind-end protects the threads from plastic intrusion. Stainless steel inserts offer lead-free alternative.
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4"
- Base Materials: Metal
- Installation Method: Molded-In, Threaded Hole
- Features: Other
-
Supplier: PennEngineering®
Description: Features: Deformed threads create prevailing torque locking feature to prevent screw loosening due to vibration. Blind-end protects the threads from plastic intrusion. Stainless steel inserts offer lead-free alternative.
- Metric: M3, M4, M5, M6
- Base Materials: Metal
- Installation Method: Molded-In, Threaded Hole
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Black, Right Angle Banana Plug with Copper Spring Right–angle plugs with plastic handles. Half shells assemble with one screw and nut. Lead wires soldered to body. Body is nickel–plated. Right angle banana plug with copper spring.
Find Suppliers by Category Top
Featured Products Top
-
When schedules are tight, delivery matters just as much as precision. Rockford Ball Screw stands out with faster lead times and tighter control over every shipment, so customers spend less time waiting and more time (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
events — it can create a domino effect that hurts the entire supply chain. This can lead to delays in production, increased costs and ultimately a loss of revenue for companies. No matter where the delay originated from, it will have a detrimental impact on businesses relying on fastener (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
support loads in a variety of industrial applications. We support Marine applications by supplying robust standard ball screws and free wheeling units with short lead times and competitive pricing. In addition, we store our customer's product (Kanban systems) for rapid turnaround times (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
of the unit. Photograph parts, if needed. The ball screw is cleaned and visual inspection under magnification of all components is performed. Ball screw and ball nut raceways are checked for wear. The ball screw is inspected for straightness and lead accuracy (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
been machined to the wrong dimension,” explains Arjo Bos, Systems and Mechanical Lead Engineer at TNO. “We tried standard A4 screws but had immediate issues with galling. With an extremely tight schedule and some dependencies with other projects, we needed a fast solution that would also (read more)
Browse Screws Datasheets for BUMAX® -
Secure Your Panels with PF11M™ Captive Screws for Every Application The PF11M family offers standard, flush, and wide head screws designed for reliable retention, minimal hardware loss, and versatility in (read more)
Browse Captive Screws Datasheets for bisco industries -
Custom Cap Screws and Small Screws Precision fasteners serve as critical components across a wide range of industrial and manufacturing settings. National Bolt & Nut Corp provides custom made screws that meet (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
rolling process resulting in lost material and weakness in the metal, dissimilar metals between the screw and the contact surface can result in galvanic corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
rolling process resulting in lost material and weakness in the metal, dissimilar metals between the screw and the contact surface can result in galvanic corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
The Ultimate Tapping Screw for Plastics
The marketplace is flooded by offerings of some format of high performance self-tapping screw that claims to work better than anything else for threading into plastic. Most seem to have more than just general buzz going for them; different flank angles, tailored pitches, graduated point diameters
-
Using Thermography to Find a Class of Latent Construction Defects
water pipes. This paper extends these techniques, developed for metal water pipes, to plastic or metal drain pipes. Latent construction defects continue to be a significant risk for the construction industry. One class of defects is caused when a screw, nail or staple is driven into a pipe during
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/88872/48816063-MIT.pdf?sequence=2
Primarily these included plastic lead screws , ball screws, and roller screws.
-
Intelligent precision position control of elastic drive systems
Abstract—The use of elastic transmission elements, such as timing belts or plastic lead screws , for precision position control applications is proposed in this paper.
-
Handbook of Lubricants
Uses: Grease for high-speed, high-load applics., e.g., on plastic lead screws in automated assembly equip., in hospital bed mechanisms, for lubrication of lt.-duty automotive cables .
-
3 Tips for Choosing a Linear Slide Table
Figure 2: igus®' high-performance iglide® plastic bearings versus simple plastic lead screw nuts in a wear test at loads of 22.5lb, rotating at 1 fps on cold-rolled steel.
-
Intelligent Precision Position Control of Elastic Drive Systems
The use of elastic transmission elements, such as timing belts or plastic lead screws , for precision position control applications is proposed in this paper.
-
PICA 2001 Preview
Author Affiliation: University of Washington, Seattle, WA Abstract: The use of elastic transmission elements, such as timing belts or plastic lead screws , for precision position control applications is proposed in this paper.
-
Selecting a Lubricant for Ball Screws and Acme Lead Screws
Rheosil 500F A soft silicone base oil grease for light duty plastic nut lead screws .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0156.pdf
LEAD WIRES PLASTIC SCREW ANCHOR (4 .
-
http://customer.honeywell.com/TechLit/pdf/69-0000s/69-0859.pdf
LEAD WIRES PLASTIC SCREW ANCHOR (4 .
-
http://customer.honeywell.com/TechLit/pdf/65-0000s/65-0219.pdf
LEAD WIRES PLASTIC SCREW ANCHOR (4) (NOT USED FOR METAL PANELS .
Indicates content that may require registration and/or purchase.