Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Davies Molding, LLC
Description: ► Touch slide performance for linear control applications. ► Slick and modern designs to complement your electronic equipment. ► Thermoplastic options provide a rigid durable knob with a paint filled indicator line. ► Soft Touch (TPE Rubber) option provides: ► Nonslip - comfort grip. ►
- Diameter / Width: 0.5511811023622047 inches
- Height: 0.4330708661417323 inches
- Features: Other
- Knob Material: Plastic
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE slide rails feature ultra-low friction and exceptional chemical resistance. Manufactured from high-quality pure polytetrafluoroethylene, these slide rails are an ideal solution for linear motion systems, guide rails, and industrial automation applications, ensuring
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: ASCO
Description: The LC Series provides guided linear motion at a lower cost. External cylinder is mounted rigidly to the cross body which drives the tool plate. The tool plate motion is guided by two hardened linear rods. The linear rods are supported by engineered polymer plastic
- Stroke or X-Axis Travel: 1 to 6 inch
- Carriage Load: 3 lbs
- Orientation: Horizontal, Vertical
- Features: Other, Stackable
-
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper with slide (series ZX) • PZX-265: 2 jaw parallel gripper with slide. • AZX-265: 2 jaw angular gripper with slide. • RZX-265: 2 jaw radial gripper with slide. • Double acting. • Very high performances / cost ratio. • Lightweight, as light
- Stroke or X-Axis Travel: 0.3149608 to 1.968505 inch
- Axis Configuration: X Axis Only
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bearing Length: 2.25 inch
- Dynamic Load Capacity: 294 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bearing Length: 4 inch
- Dynamic Load Capacity: 1,452 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bearing Length: 1.2598432 inch
- Dynamic Load Capacity: 107.0048 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bearing Length: 3.149608 inch
- Dynamic Load Capacity: 898.9752 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Supplier: IKO International, Inc.
Description: Our Low Decibel Linear Way E compact rolling guides enable smooth and quiet motion by incorporating plastic separators that eliminate contact between balls. Slide units come in three shapes, two flange types for different mounting options and a block style with narrow width. Low
- Guide Width or Diameter: 0.5905515 to 1.7716545 inch
- Guide Length: 6.299216 to 118.1103 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA5L series linear actuator is a cutting-edge product that is manufactured with a specially formulated plastic material for the inner tube, outer tube and other key internal components. The patented TA5L linear actuator has obtained certifications from TUV, RoHS, UL
- Stroke or X-Axis Travel: 13.0708732 inch
- Rated Speed: 1.7007874015748 in/sec
- Rated Force: 269.76 lbs
- Base Length: 20.9055231 inch
-
Supplier: Schneeberger Inc.
Description: The N/O linear guideway with needle bearings is designed for use with needle cages. These frictionless guideways are suitable for high load applications. Combined with tightly fitted needle bearings, this guideway exhibits the highest rigidity overall by comparison. The SCHNEEBERGER composite
- Stroke or X-Axis Travel: 3.93701 to 78.7402 inch
- Rated Speed: 39.3700787401575 in/sec
- Bearing Type: Ball/Roller Bearing, Linear Guide Bearing, Needle Roller Bearing
- Orientation: Horizontal
-
Supplier: igus® inc.
Description: Slide carriage with manual clamp for simple locking functions. Slide carriage with manually adjustable clearance Maintenance-free, dry operation Corrosion resistant Hard-anodized aluminum rails Standard bore pattern symmetrical C5 = C6 Plastic may creep over time resulting in
- Bearing Width: 0.5905515 to 1.181103 inch
- Bearing Length: 157.4804 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: Accuride International, Inc.
Description: The FG115 Friction Guide includes a lightweight, corrosion-resistant track and carriage to deliver smooth and silent linear movement to industrial applications. Tracks are available in 1m or 2m. Carriages are available in Auto-Adjust, Non-Adjust, and Manual Adjust options. Able to withstand
- Dynamic Load Capacity: 899.2 lbs
- Bearing Features: Adjustable Preload
- Bearing Type: Linear Motion Guide
- Open Closed - Bushing: Open
-
Supplier: igus® inc.
Description: Based on the idea of hygienic design, this design offers an easily rinsable solution. Even bolted connections are easily accessible and generously designed for clearances. The used materials are plastic and VA stainless steel.
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Transcat, Inc.
Description: life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of
- Range: 0 to 6 inch
- Gage / Instrument Type: Caliper
-
Supplier: item America, LLC
Description: Extra light and extra strong! Linear Unit LRE 8 D10 80x40 ZS K light uses a rack made of high-strength plastic. As a result, it is ideal for moving medium loads securely and quickly. The Linear Unit features a low dead weight and excellent safety for vertical movements. The
- Stroke or X-Axis Travel: 223.5434278 inch
- Rated Speed: 118.110236220472 in/sec
- Carriage Load: 78.68 lbs
- Orientation: Gantry, Horizontal, Inverted, Vertical
-
Supplier: Betatronix LLC
Description: industrial equipment and controls, and outer space. Today our linear motion potentiometers are available with wirewound, molded conductive plastic and film resistance elements; in diameters of 1/4", 3/8", 1/2", 5/8" and 3/4"; with stroke lengths from 1/16" to 6 feet; and in a wide
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Betatronix LLC
Description: industrial equipment and controls, and outer space. Today our linear motion potentiometers are available with wirewound, molded conductive plastic and film resistance elements; in diameters of 1/4", 3/8", 1/2", 5/8" and 3/4"; with stroke lengths from 1/16" to 6 feet; and in a wide
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Betatronix LLC
Description: industrial equipment and controls, and outer space. Today our linear motion potentiometers are available with wirewound, molded conductive plastic and film resistance elements; in diameters of 1/4", 3/8", 1/2", 5/8" and 3/4"; with stroke lengths from 1/16" to 6 feet; and in a wide
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Linear Slides and Linear Stages - DryLin® Miniature Linear Axis -- SLN-27-03 / SLN-27-04 / SLN-27-05Supplier: igus® inc.
Description: Components made from aluminium and plastic Completely self-lubricating Carriage-mounted lead screw Compact design SLN-27-03 Starter model with basic carriage made of igus® polymer SLN-27-04 Carriage with manual backlash and height settings SLN-27-05 Carriage with axial camber and manual
- Stroke or X-Axis Travel: 9.842525 inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Schneeberger Inc.
Description: way as Type NK. The FORMULA-S no longer requires screws thanks to the cage-centering principle. Special versions are available with ball cages (Type AK) for less sensitivity to dirt and a lower load carrying capacity, roller cages (Type EE) made of plastic seal out dirt and dust, and
- Stroke or X-Axis Travel: 0.393701 to 11.023628 inch
- Rated Speed: 39.3700787401575 in/sec
- Carriage Load: 56.2 to 3,336.032 lbs
- Base Length: 0.9842525 to 16.141741 inch
-
Supplier: Bosch Rexroth Corporation
Description: The NRFG ball rail block is specifically designed with special plastics compliant to FDA 21 CFR. These new ball rail blocks are ideal for use in humid to wet production environments that require high dynamic capability and precision - perfect for the food, packaging and printing industries.
- Rated Speed: 196.850393700787 in/sec
- Carriage Load: 6,204.48 lbs
- Device Type: Ball Slide
- Motor Type: None
-
Supplier: Betatronix LLC
Description: industrial equipment and controls, and outer space. Today our linear motion potentiometers are available with wirewound, molded conductive plastic and film resistance elements; in diameters of 1/4", 3/8", 1/2", 5/8" and 3/4"; with stroke lengths from 1/16" to 6 feet; and in a wide
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: CS UNITEC
Description: The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy! PTX Eco Smart
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Schneeberger Inc.
Description: MINISLIDE Type MS 4 and MS 5 Highest results in the smallest envelope The gothic arch profile of the MINISLIDE MS tracks permits loads that are more than ten times higher than a traditional 90° V-profile. The last word in productivity MINISLIDE embodies the newest generation of miniature
- Stroke or X-Axis Travel: 0.2362206 to 4.0157502 inch
- Rated Speed: 118.110236220472 in/sec
- Carriage Load: 136.9032 to 2,575.3088 lbs
- Base Length: 1.181103 to 5.118113 inch
-
Supplier: Fluoro-Plastics, Inc.
Description: High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways Not suited for electrical applications Bronze is attacked by certain chemicals
- Thickness: 0.03 to 0.25 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: Schneeberger Inc.
Description: The modularly designed type NFM positioning table has various table component lengths for strokes of 25 to 150 mm. The positioning is performed manually using the threaded spindle - a preloaded zero-backlash plastic nut and a scale ring with a reading resolution of 0.01 mm. The table
- Stroke or X-Axis Travel: 0.9842525 to 5.905515 inch
- Carriage Load: 665.408 to 1,805.5936 lbs
- Base Length: 2.9527575 to 9.842525 inch
- Base Width: 1.968505 to 3.93701 inch
-
Description: Brake operated by spring actuation. Brake operated by spring actuation Brake release by pressurisation Optional sensor to indicate brake lining wear Anodised aluminium rail, with prism shaped slide elements Adjustable plastic slide elements Composite sealing system with
- Stroke or X-Axis Travel: 0.0393701 to 236.2206 inch
- Rated Speed: 0.196850393700787 in/sec
- Rated Force: 169.4992 lbs
- Material: Aluminum
-
Supplier: Dukane
Description: Press/thruster, heavy duty precision slide assembly, rugged construction
- Equipment Type: Complete System
- Features: High Frequency, Programmable / Recall, Ultrasonic Welding
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
-
Supplier: Beckhoff Automation LLC
Description: The curved guide rails with the product designation AT9040 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the plastic rollers of the
-
Supplier: Beckhoff Automation LLC
Description: The curved guide rails with the product designation AT9020 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the plastic rollers of the
-
Supplier: Beckhoff Automation LLC
Description: The curved guide rails with the product designation AT9025 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the plastic rollers of the
-
Supplier: Beckhoff Automation LLC
Description: The curved guide rails with the product designation AT9050 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the plastic rollers of the
-
Supplier: Radwell International
Description: LIGHT-DUTY LINEAR SLIDE ACTUATOR, DOUBLE ACTING, STOP COLLARS FOR EXTENDED STROKE ADJUST, BUNA-N-SEALS, LC SERIES, 3/4 INCH BORE SIZE, 1 INCH STROKE, BUILT IN MAGNET, 1/8 NPTF THREADED, 2 PORTS, STAINLESS STEEL, PLASTIC POLYMER BUSHINGS, ALUMINUM, 100PSI. FREE 2 YEAR RADWELL
Find Suppliers by Category Top
Featured Products Top
-
Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
electric slide series EGSL from Festo is the right choice for pick and place systems or planar surface and 3D gantries. Even with heavy loads, these slide units operate with linearity and parallelism to an accuracy of + .0006 inches (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
The most compact slide actuator on the market. Integrated pneumatic shock absorber and sensor holders, integrated base cushioning. And best of all - slide and yoke comprise one single part - torsion-resistant with unrivalled precision. Powerful twin-piston actuator Shortest mini (read more)
Browse Linear Actuators Datasheets for Festo Corporation -
Experience the unmatched durability and performance of TOPBALL, Isotech's premier Slide Bushing. Designed for longevity, TOPBALL offers up to 27 times the travel life of conventional slide bushings. The innovative load plates feature a ground raceway surface that provides circular arch (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
Performance with Isotech Crossed Roller Rails Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets offer the (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Slide guides provide smooth, accurate, and sometimes fast linear motion to carry loads back and forth in a variety of industries. Based on their relatively friction-free and smooth motion, the guides are often used in medical and optical devices, robots, and machine tools to make high (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Festo Corporation manufactures custom linear slides and linear stages to match your specifications. (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
The Advantages of a Perfect Our FIT Series of slide bush and shaft assemblies optimize clearance between shaft and bush. NB's precision manufacturing assures customers of the best (read more)
Browse Linear Shafts Datasheets for NB Corporation of America -
The ATG is a telescopic slide rail with an inner and outer rail that expand and collapse. This product features a high load capacity, superior durability, and two rows of balls that enable smooth, stable movement. It can also be mounted with an ease unique to slide rails (read more)
Browse Linear Bearing Rails Datasheets for THK America, Inc. -
NB Corporation's FIT Series of slide bush and shaft assemblies optimize clearance between shaft and bush. NB's precision manufacturing assures customers the best clearance for their needs. There is no need to accept maximum clearances of + 17 microns when NB's FIT series offers just + 4 (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America
Conduct Research Top
-
3 Tips for Choosing a Linear Slide Table
Whether you want to design your own linear slide table system or buy one as a ready-made, off-the-shelf assembly, there are a wide variety of linear products available on the market today. Materials like plastic or bronze leadscrew nuts, ball screws, as well as a variety of belt-driven ball bearing
-
What is a Sleeve Bearing?
Sleeve bearings (sometimes called bushings, journal bearings or plain bearings) facilitate linear movement between two parts. Sleeve bearings consist of a metal, plastic or fiber-reinforced composite sleeves that reduce vibrations and noise by absorbing friction between two moving parts using
More Information Top
-
Engineered Technologies in Materials Science, Geotechnics, Environment and Mechanical Engineering
The displacement of cylinder push rods is measured by linear sliding conductive plastic potentiometers with type of WDL50.
-
Limitations on orchid recruitment: not a simple picture
Packets were placed verti- cally into linear plastic trays designed for slide projec- tors.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34133/67768592-MIT.pdf?sequence=2
For implementation in the real station, two plastic blocks were mounted on linear sliding bearings for the moving doors.
-
Contents: Adv. Funct. Mater. 3/2006
The Figure shows a cross section of an electrode assembled on a plastic slide from water soluble poly- mers using linear poly(ethylene imine), poly(acrylic acid), and a colloidal solution of graphite flakes.
-
Fabrication of a “Soft” Membrane Electrode Assembly Using Layer‐by‐Layer Technology
The Figure shows a cross section of an electrode assembled on a plastic slide from water soluble polymers using linear poly(ethylene imine), poly(acrylic acid), and a colloidal solution of graphite flakes.
-
An analysis of the shear failure of rigid-linear hardening beams under impulsive loading
TRAVELLING PLASTIC SHEAR HINGE ( SLIDE ) FOR A RIGID- LINEAR HARDENING PLASTIC BEAM .
-
The Temporal Automated System for Taste Experiments (TASTE)
NPT 80º polyacetal misting nozzles (Tefen Mfg & Plastics of Is- rael) are attached to a linear slide (Intelligent Actuator model DS-SA6-H-300).
-
Characteristics of Polymer Wear
In the most ideal case, the sliding wear of plastics is characterized by a linear relationship with sliding distance and load.
-
Spatial constraints in bimanual coordination: influences of effector orientation
Each linear slide consisted of a 10-cm plastic handle that was attached vertically to a metal slide carriage (913 cm).
-
The True Cost of Bearing Lubrication.
I Highly cantilevered loads: Since self-lubricating plastic bearings slide (unlike ball bearings that roll), linear applications with higher coefficients of friction may result in uneven movements for highly can- tilevered loads or drive forces.
Indicates content that may require registration and/or purchase.