-
Supplier: PCE Instruments / PCE Americas Inc.
Description: portable handheld moisture meter or analyzer measures soil moisture or humidity quickly, easily and accurately. The meter's compact size and battery power supply make it the ideal solution for taking moisture measurements in the field. A water-resistant ABS
- Moisture Content Range: 0 to 50 %
- Moisture Content Accuracy: 5 ±%
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
-
Supplier: InspectorTools
Description: Series moisture meters feature advanced job definition that organizes readings of the floor, wall, and ceiling in affected rooms. Stored readings can be downloaded to a spreadsheet on your PC, providing clear, complete documentation of every job. With features you can’t find anywhere
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Meter Carrying case Complete Package Upgrade Includes: Meter 26-ES hammer electrode 21-E electrode w/3.75" insulated pins Extra #496 pins for the 26-ES hammer electrode PC/KIT software application program Carrying case Great for the restoration contractor
-
-
Supplier: InspectorTools
Description: user-adjustable alarm, and reading “Hold” feature, TechCheck Plus has the most value and versatility of any 2-in-1 moisture meter on the market today! Standard Equipment Includes: Meter Additional contact pins Instructions Carrying case Package Upgrade Additionally Includes: 21E
-
Supplier: KPM Analytics
Description: Hand-held RF moisture tester for manufacturing of board, wood, plastic, and paper products.
- Moisture Content Accuracy: 1 ±%
- Operating Temperature: 32 to 120 F
- Features: Battery Powered, Other
- Display: Digital Readouts
-
Supplier: REED-Direct
Description: Electrical resistance measuring principle Impact-proof plastic housing Auto power-off 8mm long integrated electrode is replaceable SPECIFICATIONS: Range: Wood: 6 to 44% M.C.; Material: 0.2 to 2.0% M.C. Accuracy: Wood: ±1%; Material: ±0.05% Power Supply: 3 x CR2032 batteries Dimensions: 130 x
- Moisture Content Range: 6 to 44 %
- Moisture Content Accuracy: 1 ±%
- Display: Analog Meter or Gauge
- Form Factor: Meter / Indicator
-
Supplier: Vaisala
Description: For ASTM2170 Compliant Borehole Measurement Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole method, where
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 176 F
- RH/aw Range: 0 to 100 %
-
Supplier: Gilson Company, Inc.
Description: The nondestructive Concrete Moisture Encounter measures moisture content using impedance measurements from electrodes located on the base of the meter. The Model HM-668A offers instant and accurate results. The Encounter is user calibrated at the start of each use. A pointer on
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments PPM1 is a trace moisture analyzer for monitoring dew/frost point and ppmV water vapor in gases. The PPM1 is a modular, remotely mounted hygrometer configured to meet your moisture measurement application requirements. The PPM1 uses an electrolytic, phosphorus
- Dew Point Range: -4 to 203 F
- Moisture Content Accuracy: 5 ±%
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Instrument, Transmitter
-
Supplier: FineTek
Description: shavings, dried food, fertilizer, powder, pigments, plastic granules. As installation places conveyor belts, screw conveyors, silos, funnels are particularly suitable. The In-Line moisture measurement is also possible in batch processes. At the measuring the relative permittivity and
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
-
Supplier: Gilson Company, Inc.
Description: supply. Samples can be quickly tested on-site, eliminating risk of moisture loss during transport. A pre-weighed 20g sample is placed in the tester, along with a measured quantity of calcium carbide reagent. When the chamber is sealed and agitated for one to three minutes, free
-
Supplier: InspectorTools
Description: CRH Software Calibration check for field testing RH probes Infrared Surface Thermometer Now comes with 2 Relative Humidity/Temperature probes with cable/RJ11 connectors! The world’s most advanced Moisture and Relative humidity Meter for the flooring industry, the TR210 measures
-
Supplier: Gilson Company, Inc.
Description: supply. Samples can be quickly tested on-site, eliminating risk of moisture loss during transport. A pre-weighed 20g sample is placed in the tester, along with a measured quantity of calcium carbide reagent. When the chamber is sealed and agitated for one to three minutes, free
-
Supplier: Gilson Company, Inc.
Description: moisture loss during transport. Selection of four available models is based on particle size, percent moisture range, and gauge accuracy desired. Standard Models MA-20A and MA-21A are used for sand, grains, clays and fine powders. Large MA-25 and MA-25C handle soils, aggregates, coal
-
Supplier: Traceable® Products
Description: Digital Relative Humidity/Temperature Meter with Minimum/Maximum Memory Routine measurements, monitoring round-the-clock, quality-control needs, and critical experimental requirements are features of this humidity/temperature meter. Unique instrument shows the exact air conditions in
- Relative Humidity Range: 25 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 25 to 95 %
-
Supplier: Cole-Parmer
Description: • Portable, lightweight and easy-to-use • User selectable dual display shows humidity/temperature, humidity/dew point, barometer/temperature, or barometer/humidity • Water-resistant design with O-ring seal and membrane keypad • NIST Traceable This unique meter can measure temperature,
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- Form Factor: Meter / Indicator
-
Supplier: Traceable® Products
Description: Standards and Technology). Meets federal requirements for CLIA specification 493.1207 for monitoring temperature and humidity. Self-contained, stable, and accurate unit requires no adjustment or maintenance. Case is chemical- and shock-resistant ABS plastic. Supplied with flip-open stand,
- Relative Humidity Range: 25 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -58 to 158 F
- RH/aw Range: 25 to 95 %
-
Moisture Meters - DM70D5B1A3B1 - Vaisala DM70 Dewpoint Meter with Probe and USB Cable -- GO-37804-01Supplier: Cole-Parmer
Description: • Take in-line measurements with a handheld meter • Handheld meter withstands condensation for use in pressurized spaces • Drycap
sensor technology provides accuracy, reliability, long-term stability, and fast response • Meter logs all readings for later analysis—simply - RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 0.7 %
- Operating Temperature: 14 to 140 F
- Form Factor: Meter / Indicator
-
Supplier: Cole-Parmer
Description: Jumbo-size display is 1-3/8-inch-high. Case is impact-resistant ABS plastic
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- Form Factor: Meter / Indicator
-
Supplier: Badger Meter
Description: Automotive Oval Gear in-line mechanical flow meters use oval gear technology to accurately measure fluids with electronic field serviceable and replaceable registers. Accurate Measurement. Reliable Interface. Automotive Oval Gear meters have a compact footprint and are specifically
- Pipe Diameter: 0.5 to 1 inch
- Liquid Volumetric Flow Rate: 0.25 to 8 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.01764 lbs/min
-
Supplier: Cole-Parmer
Description: Thermohygrometer
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 1 %
- Operating Temperature: -40 to 212 F
- Form Factor: Meter / Indicator
-
Supplier: Panel Components & Systems, Inc.
Description: The Series T50 electronic AC hour meter is a low-cost, reliable hour meter incorporating the latest state-of-the-art electronics. It’s quartz-crystal time base insures accurate long term time-keeping. A reliable electromechanical wheel-type indicator is used to store accumulated hours.
-
Supplier: REED-Direct
Description: Non-mercury red spirit filled thermometers Range: -10 to 130°F (-5 to 50°C) Plastic molded case Plastic reservoir Dimensions: 4" x 10"
- Form Factor: Meter / Indicator
- Application: Moisture in Gases / Air
- Variables Measured: Relative Humidity
-
Supplier: Allied Electronics, Inc.
Description: applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic
-
Supplier: Allied Electronics, Inc.
Description: applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic
-
Supplier: Allied Electronics, Inc.
Description: applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic
-
Supplier: Allied Electronics, Inc.
Description: applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic
-
Supplier: Process Sensing Technologies USA
Description: Simple to use and rugged, the MDM50 high-speed portable hygrometer is the ideal tool for a wide range of on-site maintenance spot checks. The robust integral sample system and fast-response polymer moisture sensor provide a quick, accurate moisture measurement in a broad range of
- Dew Point Range: 68 F
- Operating Temperature: -4 to 122 F
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: Dew point or moisture content Analog output, display and dual alarms IP65 (NEMA 12) enclosure Applications: Dew-point dependent switching for compressed air dryers Monitoring moisture in plastic moulding for quality control Moisture in ozone generators Breathing air and
- Dew Point Range: 68 F
- Operating Temperature: 23 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: Simple to use and rugged, the Easidew portable hygrometer is the ideal tool for a wide range of on-site maintenance spot checks and dry dew-point online measurements. The robust integral sample system and wide measurement range ceramic metal-oxide moisture sensor provide an accurate
- Dew Point Range: 68 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: The SF82 Online has been developed as a fast-response, quick-to-install hygrometer system for the complete dew-point measurement range of -60 up to +60 °C dew point, which covers many moisture measurement applications. Features: Measurement range -60 to +60 °C dew point Accuracy ±2 °C dew
- Dew Point Range: 86 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Traceable® Products
Description: 100 continuous hours, and Traceable® Certificate. High-impact ABS plastic unit measures 2-3/4 x 8 x 1-1/2 inches. Weight is 8 ounces. Replacement battery Cat. No. 1112.
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 1.5 %
- Operating Temperature: 32 to 140 F
- Features: Battery Powered
-
Supplier: Traceable® Products
Description: Read humidity and temperature from 100 feet away Traceable® Radio-Signal Remote Humidity Meter/Thermometer receives a radio signal from the remote wireless sensors. It eliminates the cable. Place the main unit at your desk or bench. Place the remote sensor module in labs, ducts, and storage
- Relative Humidity Range: 25 to 90 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 25 to 90 %
-
Supplier: Ameripack Corporation
Description: within are protected by a shock absorbant removable rubber liner. Protects delicate equipment from water, dust & moisture Submersible to 100 feet/30 meters Available with clear lid to view contents or solid lid to protect against light High Impact ABS, LEXAN, polyurethane rubber &
- Height: 2.29 inch
- Length: 6.68 inch
- Width / Diameter: 4.7 inch
- Inside Height: 1.96 inch
-
Supplier: Monarch Instrument
Description: connector with 8 foot (2.4m) cable is supplied. The probe operates within ± 0.4°C over a –40 to 120°C temperature range. The humidity output is accurate to ± 3% (typical) between 20 to 80%RH and ± 4% between 10 to 90%RH. The probe housing is made of rugged anodized aluminum with a plastic end
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 to 4 %
- Operating Temperature: -40 to 248 F
- RH/aw Range: 0 to 100 %
Find Suppliers by Category Top
Featured Products Top
-
-quality materials for long-lasting durability and seamless card insertion/removal, ensuring steady electrical contact while also protecting cards from dust, moisture, and mechanical damage. Their form-fit designs facilitate integration into PCBs and enclosures, improving overall device dependability (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
a plastic pipe or a polished metallic pipe, strap wrenches may provide maximum power without leaving any blemishes, scratches, or deformities. Aluminum strap wrenches are another (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
CR4 - Thread: plasic problem
You might be interested in: Moisture Meters , Plastic Sheet and Plastic Film .
-
HUM-MOLGEN: registry of biomedical companies - Glass Agencies
INFRA RED MOISTURE METER, IRON STANDS, KIPPS APPARATUS, LABORATORY MIXER, MOISTURE METER , PLASTIC WARE, POLARIMETER, PYKNOMETER, RUBBER TUBE, SOXHLET EXTRACTION APP., STOP WATCH, STOP CLOCK, S V LAMP & TRANSFORMER, STALGNOMETER, THERMOMETERS, THERMOMETERS PRECISION, UV LAMP / TUBE, VISCOMETER, WEIGHT BOX ANALYTICAL …
-
HUM-MOLGEN: registry of biomedical companies - EROSE Glass Agencies
INFRA RED MOISTURE METER, IRON STANDS, KIPPS APPARATUS, LABORATORY MIXER, MOISTURE METER , PLASTIC WARE, POLARIMETER, PYKNOMETER, RUBBER TUBE, SOXHLET EXTRACTION APP, STOP WATCH, STOP CLOCK, S V LAMP and TRANSFORMER, STALGNOMETER, THERMOMETERS, THERMOMETERS PRECISION, UV LAMP / TUBE, VISCOMETER, WEIGHT BOX ANALYTICAL …
-
HUM-MOLGEN: registry of biomedical companies - M/S Nitin Scientific
INFRA RED MOISTURE METER, IRON STANDS, KIPPS APPARATUS, LABORATORY MIXER, MOISTURE METER , PLASTIC WARE, POLARIMETER, PYKNOMETER, RUBBER TUBE, SOXHLET EXTRACTION APP., STOP WATCH, STOP CLOCK, S V LAMP & TRANSFORMER, STALGNOMETER, THERMOMETERS, THERMOMETERS PRECISION, UV LAMP / TUBE, VISCOMETER, WEIGHT BOX ANALYTICAL …
-
Sanitation of Wallboard Colonized with Stachybotrys chartarum
Moisture content of the wallboards was determined on samples placed in plastic freezer storage bags and read with a non-intrusive moisture meter through the plastic cover (No. M905, Professional Equipment, Hauppauge, NY).
-
CR4 - Thread: Moisture content of Aluminum Tri Hydrate (ATH)
You might be interested in: Composite Fillers and Reinforcements, Moisture Meters , Fabricated Plastic Parts and Semi-Finished Shapes .
-
Rapid assessment of antimould efficacies of pressure-treated southern pine
The moisture content of the lumber was measured through the plastic bags with a noninvasive moisture meter (M905, Professional Equipment, Hauppauge, NY).
-
MOISTURE CONTENT VARIATION AND GRAIN QUALITY OF CORN DRIED IN DIFFERENT HIGH-TEMPERATURE DRYERS
All samples, after being tested in the single-kernel moisture meter , were sealed in plastic bags and taken back to campus for SC analysis and testing of the average moisture content by the oven method (ASAE, 1992a).
-
Averaged assessment of the soil moisture by medium-frequency dielcometry
Data are available on dielcometric heads put into a plastic casing tube similarly to neutron moisture meters [17, 21].
Indicates content that may require registration and/or purchase.