-
Supplier: Accuris
Description: Foam plastic for crash padding Testing regulations
-
Supplier: Accuris
Description: Cellular plastic 8805 Cellular plastic intended as padding for leather upholstery
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Plastic feet equipped with soft padding on the bottom to prevent sliding. 4 different sizes are available. Sold in 10 pcs pack.
-
-
Supplier: Wiper Master, Inc.
Description: Abrasion-resistant plastic hard caps offer heavy-duty protection against injuries often sustained in rigorous kneeling conditions. Lightweight pads feature soft foam padding and adjustable straps to ensure hours of comfortable, productive work. Also available with instant on/off buckle
-
Supplier: Gilson Company, Inc.
Description: 24in (610mm) Tamping Rod, Aluminum Straightedge, Syringe for water, Carrying Case and operating instructions. Cast aluminum chamber is 1/4ft³ and can also be used for unit weight and yield determinations. Sturdy plastic carrying case holds meter with all accessories securely in die-cut foam
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Dewert Motorized Systems
Description: Can be attached under paddings, simple, generously sized design
- Function: Maintained Contact
- Protection: No Guard (or Separate Guard)
- Switch / Action Method: Snap Action
- Pedal Material: Thermoplastic / Plastic
-
Supplier: State Safety & Compliance
Description: "High performance, multi-purpose gloves with added padding and protection. Features redesigned fingertip pattern, Lycra« panels between fingers, embossed Airprene knuckle panel, TPR (Thermal Plastic Rubber) top, synthetic leather palm with EVA foam padding, narrower elastic cuff
- Clothing Type: Gloves
-
Supplier: State Safety & Compliance
Description: "High performance, multi-purpose gloves with added padding and protection. Features redesigned fingertip pattern, Lycra« panels between fingers, embossed Airprene knuckle panel, TPR (Thermal Plastic Rubber) top, synthetic leather palm with EVA foam padding, narrower elastic cuff
- Clothing Type: Gloves
-
Supplier: State Safety & Compliance
Description: "High performance, multi-purpose gloves with added padding and protection. Features redesigned fingertip pattern, Lycra« panels between fingers, embossed Airprene knuckle panel, TPR (Thermal Plastic Rubber) top, synthetic leather palm with EVA foam padding, narrower elastic cuff
- Clothing Type: Gloves
-
Supplier: State Safety & Compliance
Description: "High performance, multi-purpose gloves with added padding and protection. Features redesigned fingertip pattern, Lycra« panels between fingers, embossed Airprene knuckle panel, TPR (Thermal Plastic Rubber) top, synthetic leather palm with EVA foam padding, narrower elastic cuff
- Clothing Type: Gloves
-
Supplier: Brady Corporation
Description: Clear, impact-resistant acrylic replacement cases are designed to fit our 1 1/2"H x 1"W Bradylite Reflective Numbers & Letters. Unique padding feature keeps markers stacked together in case of accidental spills. Available in two sizes: 18 Kit (59170) and 36 Kit (59171).
-
Supplier: Brady Corporation
Description: Clear, impact-resistant acrylic replacement cases are designed to fit our 1 1/2"H x 1"W Bradylite Reflective Numbers & Letters. Unique padding feature keeps markers stacked together in case of accidental spills. Available in two sizes: 18 Kit (59170) and 36 Kit (59171).
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Easy-entry elastic cuff ventilates and increases comfort. Stretch knuckle with Ethylene Vinyl Acetate (EVA) foam padding. Thermal Plastic Rubber (TRP) cuff strap with hook and loop closure.
- Clothing Type: Gloves
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Easy-entry elastic cuff ventilates and increases comfort. Stretch knuckle with Ethylene Vinyl Acetate (EVA) foam padding. Thermal Plastic Rubber (TRP) cuff strap with hook and loop closure.
- Clothing Type: Gloves
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Easy-entry elastic cuff ventilates and increases comfort. Stretch knuckle with Ethylene Vinyl Acetate (EVA) foam padding. Thermal Plastic Rubber (TRP) cuff strap with hook and loop closure.
- Clothing Type: Gloves
-
Supplier: Wiper Master, Inc.
Description: Adjustable sizing pad reduces rocking to assure proper fit, and over-sized, abrasion-resistant hard plastic cap with flat kneeling surface provides greater kneeling stability. Real gel insert does not compress over time, and 1/2" foam padding absorbs impact. Features hook and loop
-
Supplier: General Plastics Manufacturing Co.
Description: in-mold painted for a lasting finish. WSF-1121 products are used by airframe manufacturers for molded and fabricated flight-deck padding and aircraft interior parts. This self-extinguishing, flexible urethane foam can be custom-molded to your exacting specification. PLEASE NOTE: These foams
- Application: Aerospace
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: ZGC, Inc.
Description: PortaBrace PB-SXS Memory Card Carrier Holds 9 SxS or equivalent memory cards Made from durable, 1000-denier Cordura fabric with ultra-soft suede lining Interior padding helps protect memory cards Tri-fold design folds flat, even when filled with cards Store on your belt or camera strap for
- Features: Audio/Visual Case, Camera Case
-
Supplier: NCFI Polyurethanes
Description: Located in the center of the carpet-manufacturing world of Dalton, Georgia, Dalton Foam is recognized as the leader in the effort to make all carpet cushion products environmentally friendlier and healthier to consumers. Dalton Foam shares the same vision of padding the way toward a cleaner
- Applications: Cushioning / Springs, Industrial OEM
- Form / Shape: Extrusion Grade / Profile, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible
- Features: Other
-
Supplier: Ameripack Corporation
Description: Accommodating 20" to 26" LCD screens, the AP3S-2026LCD Screen Case is rotationally molded of LLDPE Polyethylene for strength and durability. The interiors are designed to hold LCD screens in the desirable upright position with a universal interior foam padding system designed to configure
- Height: 30 inch
- Length: 34.5 inch
- Width / Diameter: 13 inch
- Inside Height: 20 inch
-
Supplier: Visual Sound, Inc.
Description: Porta-Brace For cameras with some accessories added. (example: Fire Store, larger battery and certain wireless microphones. The Traveler Camera Case series has 1" thick foam reinforced by plastic on the front and back sides. The bottom has a no sag, hollow core base with foam padding
- Container Type: Bag / Sack
-
Supplier: Visual Sound, Inc.
Description: Porta-Brace For cameras with some accessories added. (example: Fire Store, larger battery and certain wireless microphones. The Traveler Camera Case series has 1" thick foam reinforced by plastic on the front and back sides. The bottom has a no sag, hollow core base with foam padding
- Container Type: Bag / Sack
-
Supplier: Zotefoams, Inc.
Description: including: sports leisure footwear construction Products that use Evazote® foams include beauty products and nail buffers protective padding including knee pads that are durable and resilient under repeated impact expansion joints gym mats boat fenders industrial gaskets
- Bulk Density: 4.9936 lbs/ft³
- Applications: Architectural / Construction, Core Material, EMI / RFI Shielding, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrically Conductive
- Type: Closed Cellular, Rigid
-
Supplier: Ameripack Corporation
Description: Accommodating 32" to 37" LCD screens, the AP3S-3237LCD Screen Case is rotationally molded of LLDPE Polyethylene for strength and durability. The interiors are designed to hold LCD screens in the desirable upright position with a universal interior foam padding system designed to configure
- Height: 34.5 inch
- Length: 42 inch
- Width / Diameter: 13 inch
- Inside Height: 32 inch
-
Supplier: Sekisui Voltek, LLC
Description: delivery, medical tape, industrial tape, flexographic printing, specialized packaging General Industrial: appliance gaskets, construction, cushion and display packaging, cap seals, military, toys and novelties, sports padding, new technologies
- Bulk Density: 6 lbs/ft³
- Tensile Strength: 47 to 213 psi
- Elongation: 229 to 355 %
- Applications: Automotive / Transportation, Industrial OEM, Medical
-
Supplier: Sekisui Voltek, LLC
Description: densities. Typical Minicel applications Transportation: anti-rattle pads, Class A finish packaging, space shuttle components, gaskets, marine buoys and bumpers, waterproof cushions Tape and Healthcare: medical packaging, orthotic and prosthetic padding, wheelchair pads, suture counters
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 69 to 75 psi
- Elongation: 176 to 223 %
- Applications: Automotive / Transportation, Industrial OEM, Medical
-
Supplier: ZGC, Inc.
Description: PortaBrace CTC-1B Traveler Camera Case (Black) See description tab for compatible cameras. The CTC Traveler Camera Case series has 1" thick foam reinforced by plastic on the front and back sides. The bottom has a no sag, hollow core base with foam padding and a foam block to help
- Height: 12 inch
- Length: 23.2 inch
- Width / Diameter: 11 inch
- Inside Height: 10.2 inch
-
Supplier: Zotefoams, Inc.
Description: sport (protective padding) marine where buoyancy is crucial industrial (seals and gaskets)
- Bulk Density: 7.1783 lbs/ft³
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, EMI / RFI Shielding, Marine, Medical, Packaging / Casing
- Type: Closed Cellular, Rigid
- Features & Approvals: Electrically Conductive, Flame Retardant
-
Supplier: ZGC, Inc.
Description: foam-padded walls of the divider kit protect delicate accessories during travel and the new dividers have even more padding and are bendable for wrapping securely around lenses and batteries. Velcro securely holds the dividers in place and allows you to customize the layout again and again.
- Height: 9.5 inch
- Length: 24.5 inch
- Width / Diameter: 5.5 inch
- Inside Height: 8.50000459 inch
-
Supplier: Zotefoams, Inc.
Description: info) Paint/powder coating masking material Manufacturing processing support for metals, plastics and composite panels. Dimensionally stable insulation material which can be inserted pre-high temperature process In process hot material handling aid (Click here to download case study) High
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Buoyancy, Core Material, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes, Specialty / Other
-
Supplier: Gilson Company, Inc.
Description: 24in (610mm) Tamping Rod, Aluminum Straightedge, Syringe for water, Carrying Case and operating instructions. Cast aluminum chamber is 1/4ft³ and can also be used for unit weight and yield determinations. Sturdy plastic carrying case holds meter with all accessories securely in die-cut foam
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Gilson Company, Inc.
Description: 24in (610mm) Tamping Rod, Aluminum Straightedge, Syringe for water, Carrying Case and operating instructions. Cast aluminum chamber is 1/4ft³ and can also be used for unit weight and yield determinations. Sturdy plastic carrying case holds meter with all accessories securely in die-cut foam
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Clark Foam Products Corp.
Description: Thermal Insulation Carpet Padding Novelty Items Mops and Sponges Advertising Retail and Promotional items Anti-Static Grades Fruit and Vegetable applications Medical applications Protective packaging
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: Xoxide
Description: using a single core, dual core, or quad core processor, there is nothing our Ultra-120 eXtreme cannot handle. In addition, Thermalright took care of the concerns expressed by users in regards to the original Ultra-120’s backplate. For the eXtreme version, Thermalright added a non-conductive
-
Supplier: Paragon Industries, L.P.
Description: with mar-proof plastic feet. The steel base supports the kiln in two layers. The upper steel base supports and strengthens the ceramic fiber floor; the lower steel base covers the entire kiln bottom where it rests on your worktable. Electrical components are mounted to the lower base, away
- Temperature Range: 1,200 F
- Capacity: 0.19 cubic feet
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
shells and custom interiors designed to provide a precise, secure fit. Waterproof, dustproof and crushproof options help protect equipment from extreme conditions. Custom Interiors Precision-cut foam, molded and sewn inserts, compartments and protective padding securely hold valuable (read more)
Browse Carrying Cases and Equipment Cases Datasheets for Royal Case Company, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43133/246708928-MIT.pdf?sequence=2
Schematic of the pad asperity and the coating deforming plastically: (a) ap < R, (b) ap= R and (c) asperity collapse after ap = R. Normalized particle penetration into a plastic pad and Cu coating.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61597/704294343-MIT.pdf?sequence=2
Rigid- Plastic Pad .
-
Ventilation and Cooling Systems in Intensive Rabbit Houses of Northern Italy
… air flow of 6.0 - 9.0 m3/h kg l.w. were detected, which allowed to perform from 16.4 to 52.3 air exchanges per hour, with the highest values obtained by means of transversal ventilation with plastic pads (types B).
-
A three-dimensional elastic plastic damage constitutive law for bone tissue
It was designed using a primary elastic spring (a) connected in series with a damage element composed of a secondary elastic spring (b) undergoing rate- independent damage mounted in parallel with a rate-independent plastic pad (c) .
-
Fabrication Methods for Precision Optics
Mounting or Plastic Pads .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/24216/Sutphen_washington_0250O_12101.pdf?sequence=1&isAllowed=y
acetone washed forceps were used to insert two porous plastic pads into the plastic cassette .
-
The Development of a Tool and Methods to be used in Flow Path Detection behind Casing for use in the Fayetteville Shale
These properties produced more background signals and spatial spreading of the signal than desired, so a plastic pad was then built and tested to determine its relative background to signal level.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/78335
(a) Elastic pad asperity at the onset of yielding with friction, (b) Fully- plastic pad asperity with friction.
-
Fire Hazard Analysis for the Cold Vacuum Drying (CVD) Facility
All 4 bays are used for processing The general area in a bay is non zone PWC room will probably be an SCA Step-Off pad = Paper or plastic pad and 2 clothing hampers and I trash bin .
-
Load Bearing Innovative Construction from Glass
At this point, it was necessary to provide a uniform transfer of normal force into the glass part of the column by the plastic pad made from polyamide (PA).
Indicates content that may require registration and/or purchase.