Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: First Sensor AG
Description: First Sensors OEM tank pressure and temperature sensors are developed and manufactured in line with the quality management standard for the automotive industry ISO/TS 16949. The custom housing is made out of PPS plastic and features special electrical spring contacts. The
- Working Pressure Range: 7.251885 to 21.755655 psi
- Operating Temperature: -40 to 194 F
- Measurement Type: Absolute
- Features: Other, Temperature Output
-
Supplier: ISC Sales, Inc.
Description: Horizontal Leg Tanks make great trailer mounted water tanks & also work well for stationary applications. Complete horizontal and elliptical shaped leg tanks are equipped with molded-in legs to support the tank and optional steel hoops for tie downs. Large capacity
- Volume Capacity: 150 to 600 gallons
- Diameter / Width: 408 to 684 inch
- Height: 480 to 960 inch
- Type: Chemical Tank, Water Tank
-
Supplier: BakerCorp
Description: Height: 5' 3" (w/ saddle skid) Diameter: 4' 0" (nominal) Length: 7' 6" Weight: 600 lbs (with saddle);180 lbs (tank only) Design Pressure: 0 psi Features Valves: 2" PVC ball Material: High density cross-linked polyethylene Access: 10" diameter top lid Safety: Saddle provides roll
- Volume Capacity: 630 gallons
- Diameter / Width: 48 inch
- Height: 63 inch
- Type: General Purpose/ Bulk Storage Tank
-
-
Supplier: BakerCorp
Description: (nominal) Height: 4,000 gal: 12' 10";6,500 gal: 12' 4" Diameter: 4,000 gal: 8' 0";6,500 gal: 10' 0" Weight: 4,000 gal: 1,870 lbs w/pad;6,500 gal: 2,425 lbs w/pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene Access:
- Volume Capacity: 4,000 gallons
- Diameter / Width: 96 inch
- Height: 154 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: (nominal) Height: 4,000 gal: 12' 10";6,500 gal: 12' 4" Diameter: 4,000 gal: 8' 0";6,500 gal: 10' 0" Weight: 4,000 gal: 1,870 lbs w/pad;6,500 gal: 2,425 lbs w/pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene Access:
- Volume Capacity: 6,500 gallons
- Diameter / Width: 120 inch
- Height: 148 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: Ideal Usage Tank bottoms, storm and ground water, acids and caustics, fresh or spent chemicals. Benefit Ideal for most acids, chemicals and caustics. Designed for quick and easy gravity draining and clean-out. Weights and Measures Capacity: 4,000 gal and 6,500 gal (nominal) Height: 4,000 gal:
- Volume Capacity: 4,000 gallons
- Diameter / Width: 96 inch
- Height: 154 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: SAE International
Description: A numerical simulation model for predicting the fuel hydrocarbon permeation as well as the barrier layer thickness optimization for multilayer plastic fuel tanks is presented. The diffusion model is based on Fick's laws of diffusion for a steady/unsteady state permeation regime through
-
Supplier: ASTM International
Description: 1.1 This practice covers acoustic emission (AE) examination or monitoring of fiberglass-reinforced plastic (FRP) tanks-vessels (equipment) under pressure or vacuum to determine structural integrity. 1.2 This practice is limited to tanks-vessels designed to operate at an
-
Supplier: WellMate
Description: pipe connections allow straight through T connection on bottom of tank for ease of piping. Blowdown Valve allows easy removal of sludge from tank bottom. Hydropneumatic convertible – optional air volume control assembly and micronizer provide for quick and easy tank conversion,
-
Supplier: General Pump
Description: 1.05 Gallon Plastic Tank with Cover and Brass Float Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have
- Float Major Diameter: 11.4 inch
- Length: 4.1 inch
- Pressure: 145 psi
- Temperature: 140 F
-
Supplier: U.S. Plastic Corporation
Description: Control liquid level in all tanks with installation through tank wall or over the top of tank wall. Excellent for corrosive chemicals as they contain no metal parts in solution. Float valve automatically replaces liquid lost by evaporation etc. For pressures to 80 psi.
- Valve Size: 0.25 inch
- Valve Type: Float Valves
- Primary Material: Polypropylene (PP)
-
Supplier: CSA Group
Description: Dangerous Goods. This Standard specifies requirements for highway tanks, portable tanks, fibre-reinforced plastic (FRP) highway tanks, and pressure/vacuum liquid waste highway tanks for the transportation of dangerous goods. It is also specifies requirements
-
Supplier: U.S. Plastic Corporation
Description: plastic welding kits permit you to do your own fabrication and make your own alterations and repairs to tanks, trays, piping, ducts, vents, and linings. Use nitrogen gas to weld polyethylene and polypropylene; use compressed air for PVC, CPVC, and ABS. Approx 3-4 lbs air or gas
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Description: Walchem diaphragm back pressure valves are used to enhance the performance of chemical feed pumps and systems by providing a constant discharge head pressure. These valves also function as an antisyphon valve. The diaphragm is held against the seat by the internal spring. Back
- Valve Size: 0.5 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: KROHNE Messtechnik
Description: The OPTIBAR PC 5060 is a pressure transmitter for process pressure and hydrostatic level measurement in all kinds of process applications. It is designed for absolute and gauge pressure measurement in open tanks and – as dual version for electronic differential
- Working Pressure Range: 0.73 to 1,450 psi
- Accuracy: 0.05 to 0.2 ±% FS
- Operating Temperature: -76 to 302 F
- Pressure Measurement: Absolute, Differential, Gauge, Negative Pressure Output
-
Supplier: Lechler, Inc.
Description: pressure curve more so than with conventional tank washers. Consequently increasing the pressure does not force the flow to increase by the same factors.
- Maximum Pressure: 20 to 75 psi
- Maximum Flow: 1,260 to 5,820 GPH
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Pressure Washers Direct
Description: Power For Household Tasks •Clean cars, patios, sidewalks fast and easy Built In 18 Ounce Detergent Tank •No messy bucket to haul around •Automatically dilutes pressure washer safe detergents Adjustable Pressure •Low pressure for lawn furniture to grills •High
- Water Jet Pressure: 1,750 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: UL Standards & Engagement
Description: Standard for Fibre Reinforced Underground Tanks for Flammable and Combustible Liquids ANSI/CAN/UL/ULC 1316:2018 1.1 This Standard sets forth minimum design and construction requirements for fibre reinforced plastic, non-pressure tanks that are used for the underground
-
Supplier: CSA Group
Description: tank and fuel line assemblies and components to the point of connection at the engine, together or separately. 1.3 This Standard applies to tanks made of metal or plastic intended for storage and transportation of petroleum fuels having a tag closed cup flash point below 40°C
-
Supplier: Gems Sensors & Controls
Description: Temperatures up to 280°F (139°C) Pressures up to 150 psi (10 bar) Up to 20ft (6.09 m) of Continuous Visual Indication The 2” (51 mm) Schedule 40 pipe design is ideal for use on chemical storage tanks, or with almost any liquid where temperature and pressure requirements are
- Measuring Range: 228 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 280 F
- Column Height: 228 inch
-
Supplier: Richardson RFPD
Description: theliquid and the height of the tank or container. The modular design isadaptable to an infinite number of plastic port variations for OEMapplications. With high performance in a small form factor, the LMSeries enables the miniaturization of high accuracy pressure systems.The
- Measurement Type: Absolute, Gauge
- Device Category: Transducer
-
Supplier: Atos North America
Description: independent to the load conditions. The exceeding flow is returned to the tank. The pressure is controlled by the compensator,m piloted by the proportional pressure relief valve. The coils are fully plastic encapsulated and valves have antivibration, antishock and
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,045.7917 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 176 F
-
Supplier: Pressure Washers Direct
Description: Unique Roto-Molded Plastic Cart •Stays free from rust and corrosion •Built-in detergent tank holds 6 gallons Powerful Continuous Duty Motor For Heavy-Duty Use •20 amp commercial electric motor takes on the tough jobs Commercial Grade Triplex Plunger Pump •Ceramic plungers and
- Water Jet Pressure: 1,450 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both, Vacuum and
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both, Vacuum and
- Pressure Rating: 15,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both, Vacuum and
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: UL Standards & Engagement
Description: Standard for Fibre Reinforced Underground Tanks for Flammable and Combustible Liquids ANSI/CAN/UL/ULC 1316:2018 1.1 This Standard sets forth minimum design and construction requirements for fibre reinforced plastic, non-pressure tanks that are used for the underground
-
Supplier: Mile-X Equipment, Inc.
Description: tire inflator. The unit includes a safety valve for avoiding overpressurization of the tank. Model 372 400: 27 Gallon Pressure Discharge Drain Unit includes three piece plastic accessory kit: a tool tray on top of the tank, fender skirt on the bottom of the tank,
-
Spray Painting Equipment (Paint Sprayers) - Pressure Cup -- SG-2 Plus Steadi-Grip 2 Qt. Agitated CupSupplier: Carlisle
Description: Name: SG-2 Plus Steadi-Grip 2 Qt. Agitated Pressure Cup Part Number: 80-601 Family: Pressure Cups Type: SG-2 Steadi-Grip Max Output Pressure: 50 psig (3.5 kg/cm2) Wetted Materials: Aluminum, Stainless Steel Air In: 1/4" NPS(m), 0 to 10 psig (0-.7 bar) Fluid In: 3/8" NPS(m)
- Air / Supply Pressure: 50 psi
- Air Supply Pressure: 50 psi
- Tank / Cup Capacity: 0.5 gallons
- Equipment Type: Component / Sub-system
-
Supplier: Automation24, Inc.
Description: cone. The PT-500C-5-PSI-G-L1-E0-P1-40-N0 submersible pressure transducer from APG sensors with an analog output of 4-20 mA is suitable for dirty liquids and has a measuring range of 0-5psi. The PT-500C-5-PSI-G-L1-E0-P1-40-N0 submersible pressure transmitter from APG sensors operates
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Woodex MECO Industries
Description: large solvent extractors, pressurized conveyors, holding tanks or similar rotating equipment. Fitment for some blenders, dryers & sigma mixers is also possible. Common industries that use the seal are plastics, oilseed processors, chemicals, carbon anodes, metals, pharmaceuticals and
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
- Seal Application: Marine Stern Tube (Propeller Shaft)
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.36 kW
- AC Voltage Required: 240 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.27 kW
- AC Voltage Required: 240 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
Find Suppliers by Category Top
Featured Products Top
-
Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
There is limited real estate on a tank roof, space is a premium and hence the FPS must be compact in design. The extinguishing agent is only as effective as its coverage on the tank roof. This is heavily (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Industrial storage tanks handling volatile media often face pressure fluctuations, vacuum risks, and fire hazards. Improper venting can lead to tank deformation, vapor loss, or safety incidents in hazardous (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks and industrial systems containing flammable gases or liquids require effective flame protection solutions to reduce explosion and fire risks. Thinktank FA-I Vertical End-of-Line Flame Arrester is designed to stop subsonic flame propagation at tank vents (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks may experience negative pressure during operation, causing deformation, equipment damage, or operational risks. Engineers require reliable breathing solutions that maintain internal pressure balance while protecting tank integrity. Thinktank TT7140 (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
series pressure switch was selected as the pressure monitoring device on the FPS. UE was chosen by the FPS original equipment manufacturer because it was known worldwide for its quality products used in safety, alarm and shutdown applications. The 12 series was ideal for this application as it (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Storage tanks containing volatile or oxidation-sensitive media often require a controlled nitrogen atmosphere. As tank pressure changes during filling, emptying, or operating conditions, the nitrogen supply and pressure-release system must respond automatically to maintain the required pressure (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Precise Ship Tank Level Measurement. Even in Harsh Conditions.
on the capacitive ceramic pressure sensor when it comes to tank level measurement and monitoring of ballast, fuel or cargo tanks. The ballast tanks are important for the stability of the vessel to compensate for uneven loading of the cargo. By monitoring ballast or fuel tanks, sensors - that are mounted
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
certain advantages over stainless steel tanks: elimination of CIP/SIP, reduced labor, reduced validation requirements and increased operational flexibility. Most bag films are multi-layer with a polyethylene or ethyl vinyl acetate fluid contacting layer. Small bags ( <= 20L) can be handled and stored
-
Interphex Preview, Part Deux
in providing solutions to the diversified process industry through the development, production and distribution of valves, actuators, pumps and related flow components. Resistoflex is recognized as a leading supplier of plastic lined pipe, fittings, hoses, and other components for corrosive and high purity
More Information Top
-
A new method of dispensing beer in trade outlets.
10-hl tiltable spherical plastics pressure tanks , working pressure 1.5 bar, are installed in a cooled cellar in the retail outlet.
-
http://www.wcponline.com/pdf/0906Battenberg.pdf
Plastic pressure tanks suffer even worse degradation because sunlight weak- ens the glass fibers, making them brittle and giving them that ‘fuzzy’ look after a season or two.
-
Safety Property Requirements and Test Methods for Automobile Fuel Tanks.
Plastic Fuel Tank Pressure Resistance Performance Plastic fuel tanks should be tested in accordance with 4.5, with no evidence of leakage or splitting, but may have permanent deformation.
-
Handbook of Measurement in Science and Engineering, 2 Volume Set
The technology was born in the early 1960s when it was recognized that growing cracks and discontinuities in fiber reinforced plastic tanks and pressure vessels could be detected by monitoring their acoustic emission signals.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8975/47089674-MIT.pdf?sequence=2
this, a large plastic pressure relief tank was used at ground level next to the rest of the dosing .
-
Current applications of hologram interferometry at Ford USA
33 Plastic fuel tank pressure deformation .
-
Hybrid EV Weekly - 3rd July
Moreover, the gas can be easily stored at low pressure in plastic tanks in and requires an infrastructure technology that is as simple as liquefied petroleum gas (LPG).
-
UK researchers suggest ammonia as secure hydrogen source for vehicles
It added that the gas can be easily stored at low pressure in plastic tanks and requires an infrastructure technology that is as simple as liquid liquefied petroleum gas (LPG).
-
News - UK researchers suggest ammonia as secure source for hydrogen in vehicles
Moreover, the gas can be easily stored at low pressure in plastic tanks in and requires an infrastructure technology that is as simple as liquefied petroleum gas (LPG).
Indicates content that may require registration and/or purchase.