Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Greenlee Textron, Inc.
Description: ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 24477 USED ON ITEM PART NO 1.595 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
- Type: Ejector Punch
-
Supplier: icotek GmbH
Description: Self-centering knockout punches for mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches are available for metric cut-outs M16, M20, M25, M32, M40, M50 and M63. For cut-outs for all icotek split cable glands and round cable entry plates. The cutting pressure and
- Shank Diameter: 0.63779562 to 2.50000135 inch
- Type: Regular / Solid Punch
- Shapes: Round
-
Supplier: Klein Tools, Inc.
Description: ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
- Type: Punch Die
-
-
Supplier: Greenlee Textron, Inc.
Description: 2-1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (4) PUNCH, (4) DIE, (1) DRAW STUD, (1) SLEEVE, (1) CARRYING CASE CONTENTS RUGGED PLASTIC CARRYING CASE PACKAGE TYPE ROUND PUNCH TYPE NO DRIVER INCLUDED SLUG SPLITTER[R] BRAND APPLICATION PUNCHING UPTO 10 GAUGE STAINLESS
- Type: Ejector Punch
- Shapes: Round
-
Supplier: Phelps Industrial Products
Description: punches. Gasket punch kit can be purchased with cutting board that features plastic non-slip, textured surface that reduces blade friction, minimizes breakage, and self-heals after each use. The cutting boards or pads are available multiple sizes: 18” x 18”, 24" x 24" or 30" x 30".
- Type: Center Punch
- Shapes: Round
-
Supplier: Newark, An Avnet Company
Description: PUNCH DOWN TOOL, IMPACT, PLASTIC / STEEL; Length:142mm; For Use With:Cables; Product Range:-; Tool Body Material:Plastic / Steel RoHS Compliant: NA
-
Supplier: VAST STOCK CO., LIMITED
Description: Punches & Dies DIE ASSEMBLY #4 PLASTIC GRIP
-
Supplier: icotek GmbH
Description: Mild steel, aluminum or plastics with a max. sheet thickness of 3 mm can be punched easily by using the icotek rectangular and square punches and dies. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for 46 x 46 mm and 46 x 112 mm cut-outs. For
- Overall Length: 1.8110246 to 4.4094512 inch
- Shapes: Rectangle, Square
-
Supplier: Accuris
Description: BINDING MACHINE, PLASTIC BINDING ELEMENT, AND PUNCHING MACHINE, PAPER
-
Supplier: icotek Corp
Description: Self-centering knockout punches for stainless steel or mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches for cut-outs M16, M20, M25, M32, M40, M50 and M63. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting
-
Supplier: icotek GmbH
Description: The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum
- Shapes: Round
- Features: Specialty / Other
-
Supplier: icotek Corp
Description: force (60 kN, 8700 psi) for easy punching Robust plastic storage case Punch driver also suitable for punches by other manufacturers
-
Supplier: CableOrganizer.com, Inc.
Description: ergonomically friendly contoured handle. Allowing most operators to comfortably use the metal stud punch without the worry of excessive fatigue during larger applications. When combined with GREENLEE® plastic bushings, cabling and conduit become protected from the sharp exposed metal edges,
-
Supplier: icotek GmbH
Description: The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum
-
Supplier: Pexco
Description: or cloth onto the plastic core tubes. We have the know-how and ability to manufacture plastic core tubes from almost any thermoplastic material. Our plastic core tubes are the ideal choice for use in some of the following applications: Plastic Core Tube Applications Film
- Outside Diameter / Size: 1.11 to 6.7 inch
- Maximum Inside Diameter / Size: 1.02 to 6.04 inch
- Wall Thickness: 0.045 to 0.33 inch
- Design Units: English
-
Supplier: icotek Corp
Description: These punches can be used to punch the special cutout shapes for the CONFiX™ bulkhead fittings. For max. 2 mm stainless steel (V2A versions), sheet steel, aluminium and plastic. The punches are suitable for the hand hydraulic punch driver and the hydraulic foot pump. For the FWS-A 50 / FWS-B
-
Supplier: Crescent Plastics, Inc.
Description: multitude of secondary operations, both on-line or off. Crescent Plastics is a custom plastic profile extruder. However, we do not do sheet extrusion or thermoforming. If you need custom injection molding or pipes, visit our affiliate companies: Wabash Plastics and Cresline
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, Acrylic, PETG, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Hot Extrusion
-
Supplier: Stahlwille North America
Description: for use on sheet metal up to 1 mm thickness (hole spot welding - MAG welding technique). Use in conjunction with setoff pliers No 10642. Handles fitted with H.D. plastic sleeves.
- Length: 11.81103 inch
- Weight: 28.43568 oz
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double glass punching tape is made of polyester film as the substrate,single-sided coated with specially treated high-performance silicone pressure-sensitive,and double glass punching tape has the characteristics of high temperature resistance,high strength,holes and good insulation.
- Thickness: 0.002362204724409449 inches
- Features: Anti-static / ESD Control, Electrically Conductive
- Backing: Glass / Fiberglass, PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: ASCO
Description: The durable design of our Hole Punch Cylinder enables you to punch millions of maintenance-free holes. The Numatics Actuator Group Hole Punch Cylinder is perfect for punching holes in LLDPE (Linear Density Polyethylene) film. The ability to replace the punch is an integral part of the design.
- Stroke: 0.5 inch
- Operating Pressure: 250 psi
- Bore Size: 0.75 inch
- Shaft Diameter: 0.25 inch
-
Supplier: Elasto Proxy Inc.
Description: color schemes. Elasto Proxy's solutions providers can also recommend food-safe plastics or FDA approved plastic materials. Rubber and elastomer materials have their advantages, but plastic parts permit greater detail - especially on a long strip with a lip. Extruded
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: Plastic Ingenuity, Inc.
Description: FROM CONCEPT TO CUSTOMER PLASTIC SHEET EXTRUSION quality never takes a break. Efficient production depends on material availability. Plastic Ingenuity's in-house extrusion provides complete flexibility and control of scheduling, manufacturing, and quick turn-arounds to meet our
- Size Capabilities: 0.0075 to 56 inch
- Materials: ABS, PETG, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene
- Extrusion Methods: Co-Extrusion, Hot Extrusion
- Services: Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
-
Supplier: Accuris
Description: Adhesive Backed Punched Plastic Carrier Taping of Singulated Bare Die and Other Surface Mount Components for Automatic Handling of Devices Generally Less Than 1.0 mm Thick
-
Supplier: Johnson Bag Co., Inc.
Description: Recloseable Crystal Clear Polypropylene bags, Excellent viewing properties, Resists oils and grease
- Height: 4 inch
- Length: 6 inch
- Width / Diameter: 6 inch
- Container Type: Bag / Sack
-
Supplier: Allied Electronics, Inc.
Description: Slug-Buster knock out punch design splits slug in half so slug falls freely without effort. Works to 10 gauge mild steel. Punches clean, uniform holes in plastic and fiberglass as well. Use with manual, ratchet or hydraulic drivers. Model 7238SB includes ratchet.
-
Supplier: Accuris
Description: Adhesive Backed Punched Plastic Carrier Taping of Singulated Bare Die and Other Surface Mount Components for Automatic Handling of Devices Generally Less Than 1.0mm Thick
-
Supplier: Johnson Bag Co., Inc.
Description: Recloseable Crystal Clear Polypropylene bags, Excellent viewing properties, Resists oils and grease
- Height: 2 inch
- Length: 3 inch
- Width / Diameter: 3 inch
- Container Type: Bag / Sack
-
Supplier: Malish Plastics
Description: Capabilities and Expertise Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise Heavy wall rigid pipe in diameters to 12”—when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, PVC, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion
-
Supplier: ZwickRoell LP
Description: Standard thermoplastics and thermoset molding specimen are produced by injection or compression molding. Material characteristics are significantly influenced by production parameters such as pressure, temperature, and flow speed. Specimen are taken from slabs and components through mechanical
- Technology: Manual
-
Supplier: Vicone High Performance Rubber Inc.
Description: Custom rubber extrusions, supplied to match your exact application needs. Depending on how much value you want us to add to your process, we can either supply to your print and specifications for existing and proven applications, improve on them, or design and supply your custom rubber extrusion
- Materials: ABS, Acrylic, Butyrate, Nylon / Polyamide, PETG, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Features: Canada Only, East Asia / Pacific Only, North America
- Extrusion Methods: Co-Extrusion, Cold Extrusion, Cross Head Extrusion, Dual Extrusion, Hot Extrusion
-
Supplier: Preferred Plastics, Inc.
Description: Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible.
- Size Capabilities: 0.03 to 12 inch
- Materials: ABS, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Drilling/Punching, EDM Cutting, Embossing, Grinding, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
-
Supplier: Allied Electronics, Inc.
Description: Slug-Buster knock out punch design splits slug in half so slug falls freely without effort. Works to 10 gauge mild steel. Punches clean, uniform holes in plastic and fiberglass as well. Use with manual, ratchet or hydraulic drivers. Model 7238SB includes ratchet.
-
Supplier: United Plastic Components Inc.
Description: No Description Provided
- Materials: ABS, Acrylic, Butyrate, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Features: Canada Only, North America, Other
- Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion
- Applications: Custom Profiles / Cross Sections, Pipe, Tubing / Hose
-
Supplier: Brady Corporation
Description: Durable black plastic tag has a label area of 3" x 1 1/2". Tag is lightweight, non-corrosive, no conductive and impact resistant. Tag withstands temperatures between -40 degrees F to 260 degress F and have rounded corners and hole punched. Tags are sold individually.
-
Supplier: Allied Electronics, Inc.
Description: Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2 digit LCD display and a user adjustable
Find Suppliers by Category Top
Featured Products Top
-
ProSys offers a variety of squeeze tube closing options for sealing Plastic, Laminate and Metal tubes. Plastic and Laminate squeeze tube seals include Curved Seals, Rounded Corners, Slot/Hole Punch for hanging tubes and Custom Seals for unique tube presentations. Seal patterns for Plastic (read more)
Browse Form, Fill, and Seal Machines Datasheets for Prosys -
AutomationDirect's lineup of knockout and punching tools now includes Cembre hydraulic knockout punching tools and accessories that deliver fast, clean, and accurate cutouts in steel, stainless steel, fiberglass, and plastic sheet materials—eliminating the need for any secondary finishing (read more)
Browse Datasheets for Automationdirect.com -
and potable water • Available in clear, amber-tinted or white opaque In addition to our extensive resin knowledge, Scandia Plastics offers many in-house secondary services, including hole drilling, facing, notching and punching to enhance the form, fit, and (read more)
Browse Tubing Datasheets for Pexco -
Sheet metal is easy to be formed,and can be produced in very fast.our precision sheet metal parts can hold the tight tolerance and good surface appearance, supply the assemble service for electric appliance, plastic and rubber, bearing,spring,motor etc. Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Metal electronic enclosures specialist METCASE has invested a six-figure sum in new hi-tech equipment to further enhance quality, accelerate production and drive innovation. Three new state-of-the-art CNC punching, forming and milling machines are helping METCASE to create the next (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Osborne Industries is an OEM supplier of thermoset plastic parts utilizing Reaction Injection Molding (RIM) and Resin Transfer Molding (RTM) processes. To support its plastic composite molding, Osborne Industries has a large metal fabrication department that can perform secondary operations. The (read more)
Browse Composite and Fiberglass Molding Services Datasheets for Osborne Industries, Inc. -
assortment of clips including plastic and metal clips. The Visumatic Advant-edge Auto-feed direct to insert point technology for rapid clip insertion. Flexible mounting options allow for direct tooling plate installation with a customized adapter plate that matches (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
high quality aesthetics and ergonomics usually found only in molded plastic enclosures. Die cast metal front and rear bezels fit flush in the case body. Front and rear snap-on trims conceal the fixing screws for the front panel and case. Access to components is fast and easy. TECHNOMET’s (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
numeric format as well as Barcode for quick registration and maintenance Year/Month calendar printed on the label where the next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life (read more)
Browse Lifting Slings Datasheets for Certex UK -
, peripherals, interfaces, switchboxes, communications and laboratory equipment. Smart and modern TECHNOMET enclosures are engineered to very fine tolerances in order to replicate the high quality aesthetics and ergonomics usually found only on molded plastic enclosures. Diecast front and rear (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
Conduct Research Top
-
Case Study: Machining/EDM - Machining/EDM Combo Packs a Powerful Punch - 03/07
Plastic Design Corp. (Scottsdale, AZ) isn 't your run-of-the-mill moldmaking shop. This 14-person shop calls itself an engineering service --its main goal is to work with an OEM to get its product ready for manufacturing by provid-ing tool design and product design assistance. With micro-machining
-
Cold Heading Basics
Introduction to Cold Heading. Cold heading is a cold forming process that essentially involves applying. force with a punch to the end of a metal blank contained in a die. The force. must exceed the metal's elastic limit (yield strength) to cause plastic flow. It may be considered a forging
-
How Does an Optical Encoder Work?
The Optical Encoders typically consist of a rotating and a stationary member. The rotor is usually a metal, glass, or a plastic disc mounted on the encoder shaft. The disc has some kind of optical pattern, which is electronically decoded to generate position information. The rotor disc in absolute
-
What to Know About Septa
By definition, a rubber septum consists of a disk of rubber or similar material used to seal a vial or other device. It is installed along the inside of a cap, which is typically made of metal or plastic. A syringe needle pierces the rubber septum for the purpose of injection and, on withdrawal
More Information Top
-
Proceedings of the 13th International Conference on Metal Forming
Object type Workpiece : Elasto- plastic Punch /Die : Rigid .
-
Cavity formation from inclusions in ductile fracture
Fig. 8--(a) Idealization of the cylindrical plastic punching by a cylinder elastically or plastically extended in a rigid cavity against wall friction; (b) Plastic punching between two inter- acting particles.
-
Effect of erodent properties on the erosion of alumina
In steady state, SEM observations show that lateral crack controlled erosion mechanisms operate in all cases but, for certain combinations of erodent and target properties, damage accumulation by plastic punching occurs.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA288758&Location=U2&doc=GetTRDoc.pdf
Machinists Drilling and boring machine tool setters and set-up operators, metal and pi Grinding machine setters and set-up operators, metal and plastic Punching machine setters and set-up operators, metal and plastic Lathe and turning machine tool setters and set …
-
Indentation punching through thin (011) InP
the assumptions used to model the plastic punching .
-
CR4 - Thread: Draining a welded-closed bottle...not a recycling & not reusing the bottle
Pathfinder Tags: bottle Hydraulic invention plastic punch reclaimation recycling spike .
-
Polarity influence on the indentation punching of thin {111} GaAs foils at elevated temperatures
Plastic deformation of {111} oriented substrates (more common orientation) is expected in inclined slip planes and hence plastic punching through the sample is expected to be more complex than under a (011) surface [7–9].
-
Numerical investigation of opposed dies shearing process on low plasticity materials
Blanked material: plastic Punch /cavity die/protruding die/counterpunch: rigid Blanked material .
-
Cone models for nearly incompressible soil
Analogy of trapped mass to plastic punching : (a) 3D-verticalcase (pile);(b) 2D-rocking case .
-
Models and material properties for erosion of ceramics
Single impact events vary from plastic punching to classic lateral cracking [9].
Indicates content that may require registration and/or purchase.