-
Description: Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can
- Nominal Bore: 0.1875 to 0.75 inch
- Operating Angle: 10 to 60 degrees
- Maximum Torque: 16 to 600 In-lbs
- Maximum Speed: 1,000 rpm
-
Description: Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can
- Nominal Bore: 0.1875 to 0.75 inch
- Operating Angle: 10 to 60 degrees
- Maximum Torque: 16 to 600 In-lbs
- Maximum Speed: 1,000 rpm
-
Description: Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can
- Nominal Bore: 0.1181103 to 0.393701 inch
- Operating Angle: 10 to 60 degrees
- Maximum Speed: 1,000 rpm
- Operating Temperature: -20 to 60 F
-
-
Description: Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can
- Nominal Bore: 0.1181103 to 0.393701 inch
- Operating Angle: 10 to 60 degrees
- Maximum Speed: 1,000 rpm
- Operating Temperature: -20 to 60 F
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.1574804 inch
- Hub Outer Diameter: 0.24803163 inch
- Maximum Torque: 5.044247787610619 In-lbs
- Material: Plastic
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.1181103 inch
- Hub Outer Diameter: 0.24803163 inch
- Maximum Torque: 2.654867256637168 In-lbs
- Joint Type: Double
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.3125 inch
- Hub Outer Diameter: 0.5 inch
- Maximum Torque: 11 In-lbs
- Joint Type: Double
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.2362206 inch
- Hub Outer Diameter: 0.37401595 inch
- Maximum Torque: 6.1946902654867255 In-lbs
- Joint Type: Double
-
Supplier: Phelps Industrial Products
Description: A universal gasket made from 100% expanded PTFE. Although very strong and tough, it is soft and "marshmallowy" in character, permitting it to conform easily to irregular surfaces and to compress to a thin, wide ribbon under pressure. It comes in the form of a continuous cord with an adhesive
- Use Temperature: -450 to 600 F
- Features: Gap Filling Sealant / FIP Gasket, Non-corrosive Cure, Specialty / Other
- Industry: Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: Fiberoptics Technology, Inc.
Description: GENERAL FEATURES: Outstanding light transmission Leak tight construction utilizing molded "boots" to eliminate joints and minimize collection of foreign matter Compatible with high speed (flash) sterilizing systems, cold sterilization and the Steris process Color Coded sheathing - helps keep
- Length: 3,047.998354080889 mm
- Diameter: 2.5000000000000004 mm
- Bend Radius: 12.699993142003704 mm
- Light Guide Type: Fiber Optic
-
Supplier: Huco Dynatork
Description: Materials & Finishes Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish.Headed bore inserts (Ref. 103):Brass BS2874 CZ121. Chromate & passivate finish.Bore sleeves (Ref. 105):Al. Alloy 2011T3 or T8.Fasteners (Ref. 103):Alloy Steel, black oiled.
- Nominal Bore: 0.78740157480315 inch
- Hub Outer Diameter: 1.44 inch
- Operating Angle: 40 degrees
- Maximum Torque: 95 In-lbs
-
Supplier: Stahlwille North America
Description: in a sturdy ABS plastic case, 19 pieces Content: 14 sockets with bi-hexagon No 45: sizes 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22 mm 1 ratchet No 435QR 2 extensions No 427QR/3 (76 mm), No 427QR/10 (240 mm) 1 T-handle No 425QR 1 universal joint No 428QR
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: Stahlwille North America
Description: in sturdy ABS plastic case, 22 pieces Content: 16 sockets with hexagon No 52: sizes 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22; 24; 27; 30; 32 mm 1 ratchet No 512QR N 3 extensions No 509QR/3 (75 mm), No 509QR/5 (130 mm), No 509QR/10 (255 mm) 1 T-handle No 506QR N 1 universal
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: Stahlwille North America
Description: in sturdy ABS plastic case, 22 pieces Content: 13 sockets with hexagon No 40: sizes 3.5; 4; 4.5; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm 4 INHEX sockets No 44: sizes 3; 4; 5; 6 mm 1 ratchet 415QR 1 extension No 405/6QR (150 mm) 1 universal joint No 407QR 1 drive handle 400QR 1
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: SEEPEX Inc.
Description: open hopper, variable length Bridge breaker with rotating paddle shafts and separate drive Universal joint protection Compact design with directly flange-mounted drive (block type) Available with free bare shaft (TINS range) Benefits Optimum filling of the conveying elements through a
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: Stahlwille North America
Description: sockets No 44PZ: sizes 1; 2 1 ratchet No 415 2 extensions No 405/2 (54 mm), No 405/6 (150 mm) 1 universal joint No 407 1 drive handle No 400 1 T-handle No 404
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: SAE International
Description: between the rivet shank and the borehole, the rivet grip, and the squeeze force have been numerically studied in order to determine their effect on the joint. The effect of these parameters on the riveted joint is evaluated considering the residual stress and the residual contact
-
Supplier: TapeOnline.com
Description: Maxell LTOU LTO 2 Tape: 183850Features Native transfer rates up to 40 MB/sec Patented ceramic coated metal particle tape 4 KB LTO-CM (cartridge memory) 1,000,000 tape passes Superior archival life Clear plastic case for easy barcode scanning Maxell universal cleaning cartridge is
-
Supplier: TapeOnline.com
Description: Maxell LTOU1 LTO-100: 183800Features Native transfer rates up to 40 MB/sec Patented ceramic coated metal particle tape 4 KB LTO-CM (cartridge memory) 1,000,000 tape passes Superior archival life Clear plastic case for easy barcode scanning Maxell universal cleaning cartridge is
-
Supplier: Airflow Systems, Inc.
Description: collection efficiency. Full circumference handle eases user positioning of the arm. 360° Collection Area: Complete base joint rotation ensures efficient collection within a 360° area from the drop. Arm lift reaches 70° from the down position. Versatile Installation: Universal wall- or
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 100 fold concentration. The UV joining technology allows for a smooth joint transition between membrane and plastic housing, allowing the collection of the complete concentrated sample into the unique pipette friendly dead stop pocket. Rotor Compatibility Please note: Vivaspin® Turbo
- Sample Size: 9 to 15.000000000000002 cc
- Filtration Area: 0.00072 mm²
- Hold Up Volume: 0.010001056129697268 cc
- Filter Type: Centrifuge Filter
Find Suppliers by Category Top
Featured Products Top
-
china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
universal joints are engineered for reliable motion control and power transmission in applications requiring lightweight, durable, and cost-effective performance. SDP/SI SUPER-PLAST molded universal joints combine the economic advantages of plastic with the secure fastening characteristics of (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Partner Early. Scale Confidently. Produce Efficiently. SDP/SI manufactures precision-engineered standard universal joints designed to support a wide range of motion control and power transmission applications. With decades of U.S.-based manufacturing expertise (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Telescoping Universal Joints Metal Universal Joints Plastic Universal Joints
Plastic Universal Joints .
-
Design and development of an exoskeletal wrist prototype via pneumatic artificial muscles
In the sequel, plastic equipment is patched onto the glove for PAM support purposes (Fig. 2c), while plastic universal joint inspired connectors are plugged into the PAM supports to accommodate for the PAM axes movements, while thermoplastic covers are properly placed for …
-
NMR Imaging in Chemical Engineering Complete Document
Three 2.44-m long, 6.35-mm diameter plastic shafts linked together with universal plastic joints deliver power to the rotating shafts.
-
Deriving Minimal Features for Human-Like Facial Expressions in Robotic Faces
construction was accomplished using universal metal joints , plastic arms, and universal plates from Tamiya (http://www. tamiyausa.com); 10 sub-micro Hitec servos (http://www. hitecrcd.com); and various servo brackets.
-
Macromolecular chemistry
But that helped itself not only einsatzcharakteristische properties, but also the development of processing technologies that allowed a production of masshaltiger mass articles the macromolecular organic compounds as plastics ( generally "synthetics", engl,. plastics) within the furthest meaning a modern material to excellent …
-
Shopping In Mechanics Tools - Big Bruin
Plastic Handle Driver, Universal Joint , 5-9/32 in.
-
https://www.sdp-si.com/ss/pdf/79005068.pdf
That Section 7, “Universal Joints,” offers a wide variety of universal joints : metal, plastic , single and double joints, telescoping, etc?
-
Comparison Between Measured Global Ice Loads and Geotechnical Response of Arctic Offshore Structures
UNIVERSAL JOINT GAUGE LENGTH TU3lNG GROOVED PLASTIC CASING GROUTED IN BOREHOLE .
-
Relation between muscle thickness, spasticity, and activity limitations in children and adolescents with cerebral palsy
Passive ROM of the knee joint was assessed with a plastic universal goniometer.
-
Arm function after axillary dissection for breast cancer: A pilot study to provide parameter estimates
Standardized methods of measuring and recording joint motion with a standard plastic universal goniometer were used to obtain measurements[7].
Indicates content that may require registration and/or purchase.