-
Supplier: Terra Universal, Inc.
Description: Ideal for degassing small parts and mixed liquids, vacuum encapsulation, and general purpose vacuum experiments Provide a safe, convenient way to transport moisture- and particle-sensitive materials Clear acrylic construction provides full visibility of parts Sturdy construction
- Height / Length: 4.5 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber / Component Type: Box / Degassing Chamber, Custom / Specialty Chamber
- Features / Options: Cooling, Heaters, Openings / Feedthrough Ports
-
Supplier: Promarks, Inc.
Description: Single Phase motor available Gas flush Chamber height Mechanical knife cut-off system Automatic lid transfer (DC-530/640/800/860) Voltage Pump size Gas flush Air regulator Mechanical knife cut-off Top and bottom seal Chamber size Stainless steel construction Flat chamber for
- Machine Type: Vacuum Chamber Machines
-
Supplier: Promarks, Inc.
Description: Single Phase motor available Gas flush Chamber height Mechanical knife cut-off system Automatic lid transfer (DC-530/640/800/860) Voltage Pump size Gas flush Air regulator Mechanical knife cut-off Top and bottom seal Chamber size Stainless steel construction Flat chamber for
- Machine Type: Vacuum Chamber Machines
-
-
Supplier: Scheugenpflug, Inc.
Description: The patented vacuum follower plate was designed specifically for feeding high viscosity potting material from a hobbock or pail and is used in the A220 and A280. The vacuum follower plate is made of polypropylene (PP), which guarantees appealing sliding and manufacturing
- Chamber / Component Type: Baseplate
- Features: Other
- Chamber Material: Plastic
-
Supplier: Promarks, Inc.
Description: Single Phase motor available Gas flush Chamber height Mechanical knife cut-off system Voltage Pump size Gas flush Air regulator Mechanical knife cut-off Top and bottom seal Chamber size Stainless steel construction Flat chamber for easy cleaning PNC-1 Computerized water
- Machine Type: Vacuum Chamber Machines
-
Supplier: Haida International Equipment Co., Ltd.
Description: Humidity test chambers can simulate a full range of humidity conditions 20%~98%R.H.in the 150L workspace. Humidity Test Chambers as a one of environmental .In order to meet the customer's different test samples, we can provide different sizes of humidity test workspace style equipment
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Terra Universal, Inc.
Description: ensure a completely noncontaminating environment Optional remote filter/blower module provides safe exhaust fume venting or purification Select cylindrical vacuum chamber for higher vacuum levels 10" (254 mm) round arm ports accommodate port covers and sleeve/glove combinations
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents. Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be
- Number of Ports/Ways: 2
- Pressure Rating: 0 to 8.702262 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with threaded or hose
- Number of Ports/Ways: 3
- Pressure Rating: 0 to 2.1755655 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Other
-
Supplier: ASTM International
Description: not intended to be all inclusive. B Target vacuum expressed as a negative mbar reading (e.g., -400 mbar) refers to the measured test chamber pressure (vacuum) relative to atmospheric pressure. Target vacuum expressed as a positive mbar reading (e.g., +1 mbar) refers to
-
Supplier: Woodex MECO Industries
Description: processors. The EA Type-2 seal model is typically used on horizontal, inclined or vertical shafts and configured for a fully-split installation. They are frequently used on rotating shafts where an inert gas barrier in the seal chamber is beneficial. The seal is appropriate for vacuum
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
- Seal Application: Marine Stern Tube (Propeller Shaft)
-
Supplier: MCA - Advanced Materials Division
Description: Semitron® MPR 1000 shapes possess excellent heat resistance and low rates of erosion in plasma chambers. Due to these characteristics, it is often chosen for vacuum chamber applications within etch, CVD, and ion implant sub segmentations in the semiconductor and electronics
- Tensile Strength (Break): 15,000 psi
- Tensile Modulus: 1,000 ksi
- Use Temperature: 500 F
- Industry: Electronics, Semiconductors / ICs
-
Supplier: Schmalz Inc.
Description: Elastomer mat for clamping flat metal or plastic workpieces by means of vacuum Multiple vacuum chambers allow complex workpiece shapes to be flexibly and safely clamped, even if vacuum cannot be applied to the entire surface Specially developed for manufacturing
-
Supplier: Clark Solutions
Description: The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the dual head arrangement further balances flow. The use of high performance
- Maximum Discharge Flow: 8.448 GPM
- Maximum Discharge Pressure: 8.7 psi
- Media Temperature: 212 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: The 7KQ Series quad pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the quad head arrangement further balances flow. The use of high performance
- Maximum Discharge Flow: 16.368000000000002 GPM
- Maximum Discharge Pressure: 8.7 psi
- Media Temperature: 212 F
- Power Source: DC Powered
-
Supplier: Terra Universal, Inc.
Description: protected sealing process control, you have the confidence all seal process parameters are maintained Seal to Seal. Designed to meet clean room requirements and seals a wide range of medical packaging materials including plastic, Tyvek, Mylar, PET, Coated Tyvek, paper and plastic,
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use, Medical
-
Supplier: Cole-Parmer
Description: gasketing system and an optically clear, onepiece acrylic top. Single-user model has a white plastic bottom; dual-user model has clear acrylic top and bottom. Transparent transfer chamber features a vacuum gauge and a white leveling tray for transferring liquids through the
- Isolator Type: Glovebox
-
Supplier: Cole-Parmer
Description: gasketing system and an optically clear, onepiece acrylic top. Single-user model has a white plastic bottom; dual-user model has clear acrylic top and bottom. Transparent transfer chamber features a vacuum gauge and a white leveling tray for transferring liquids through the
- Main Chamber Width: 55 inch
- Isolator Type: Glovebox
-
Supplier: BNB INT. Co., Ltd.
Description: highest compression strength among nonreinforced plastics for great numerical stability. BPI is a nonreinforced material containing very few ion impurities, and outgas doesn’t occur except for the water, making it applicable for parts touching wafer/glass and inside vacuum
- Diameter / OD: 0.0393701 to 1.00000054 inch
- Applications: Aerospace, Automotive, Bearing / Power Transmission, Conveyors / Ball Transfers, Electronics / Electrical
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Plastic, Specialty / Other
-
Supplier: Brooks Instrument
Description: Measuring pressure in high-purity fluids can be accomplished without worry of contamination thanks to seal-free pressure (SFP) transmitters from Brooks Instrument. Unlike competitive transmitters, the SFP design employs a single-piece, injection-molded perfluoroalkoxy (PFA) sensing chamber
- Working Pressure Range: 0 to 4,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: to pressure-induced stress or that require processing in a cold room environment. Vivapore static concentrators are offered as separate chambers together with disposable plastic stands for up to four units. Contrary to other, larger products with multiple, adjacent concentration
- Sample Size: 1 to 5 cc
- Filtration Area: 0.002 mm²
- Configuration: Filter Element & Housing Assembly
- Sample Type: Liquid
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: across the complete pressure range. A variety of standard bodies are available to connect to the customer’s balance chamber but customised versions can be produced. The use of high quality plastics and sealing elements made of EPDM or FKM ensure durability even with aggressive media
- Valve Size: 0.14173236 to 0.1574804 inch
- Pressure Rating: 1.45036839357197 to 58.0147357428788 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Supplier: Modern Linear Incorporated
Description: with corrosion resistant snap rings allowing for part combinations to be changed easily. The HRA is ideal for challenging applications like vacuum chambers, clean rooms and medical applications. Material selections can optimize performance in clean or highly corrosive environments.
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
- Bearing Features: Clean Room Use, Vacuum Compatible
- Open Closed - Bushing: Closed
- Bearing Type: Guide Wheel
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: forces or to pressure-induced stress or that require processing in a cold room environment. Vivapore static concentrators are offered as separate chambers together with disposable plastic stands for up to four units. Contrary to other, larger products with multiple, adjacent
- Sample Size: 2 to 20 cc
- Filtration Area: 0.0028 mm²
- Configuration: Filter Element & Housing Assembly
- Sample Type: Liquid
-
Supplier: DDL Inc.
Description: to fungus (sitting in a dark, moist place) Exposure to corrosion DDL Chamber Capacity for Enviornmental Testing Conditions Within its three locations DDL, Inc. houses over 100 environmental chambers ranging in size from 2 to 1,000 cubic feet. We have over 15,000 cubic feet of
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Flow / Pressure Testing, Humidity, Life Testing (HALT), Stress Screening / HASS, Thermal Cycling / Shock, Transportation Test, Vacuum / Decompression (Altitude Simulation)
- Capabilities: Certification / Qualification, Component / Product Testing, Engineering Verification Testing, Evaluation and Analysis, Performance Testing
- Industry: Electrical / Electronics, Food / Drugs, Health Care / Medical, Materials, Paper / Plastic Packaging
- Features: Other, Specialty / Other
-
Supplier: Xenemetrix Ltd.
Description: energy resolution and faster results compared to a Si-PIN detector. Eight secondary targets provide maximum sensitivity for fast and precise quantification even in difficult matrices such as alloy, plastic and geological samples. Targets are fully customizable to achieve sub-ppm detection
- Remote Interface: Application Software Included, Computer Interface
- Detector Window: Be Window
- Special Features: Cooled Detector, Total Vacuum Option
- User Interface: Digital Front Panel
-
Supplier: Eaton
Description: and plastic plug prevent moisture entering before installation Applications Hydraulic systems Bearing lubrication systems Mobile earthmoving equipment Gearboxes Robotic hydraulic systems Mobile tank systems Diesel fuel storage tanks Transformers with oil cooling systems Vacuum and
-
Supplier: Brooks Instrument
Description: Measuring pressure in high-purity fluids can be accomplished without worry of contamination thanks to seal-free pressure (SFP) transmitters from Brooks Instrument. Unlike competitive transmitters, the SFP design employs a single-piece, injection-molded perfluoroalkoxy (PFA) sensing chamber
- Media: Liquid
- Sensor Technology: Mechanical Deflection
-
Supplier: Sentry Air Systems, Inc.
Description: Custom Modifications Custom sizes & dimensions Hood material & color Custom cutouts Blower configurations and mounting options Typical Applications Plastic injection molding Vacuum plastic molding Lathes & Routers Solvent parts cleaning Chemical fumes Light grinding Welding fume
- Fume Hood Type: General Purpose
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Cassettes, Sharps, Plastic Credit Cards. With a larger 1/4" screen this unit can also destroy most cell phones, blackberries, PDAs and similar media. Completely enclosed, sound proof cabinet around the 35 Gallon vacuum ensures maximum noise reduction for your office environment.
-
Supplier: Paragon Industries, L.P.
Description: heat of the firing chamber. The BlueBird plugs into a standard household outlet. It draws only 1500 watts and is economical to fire. The kiln ships by convenient UPS. Specially designed cartons and vacuum-formed padding assure that the kiln will arrive safely. The BlueBird has a
- Temperature Range: 1,200 F
- Capacity: 0.19 cubic feet
- Application: Industrial
-
Supplier: Douglas Electrical Components
Description: Systems (ROVs), having reliable subsea electrical connectors is crucial. That’s where our customized hermetic solutions for underwater connectors come into play. Our epoxy technology is suitable both for depth pressures in underwater environments as well as pressurized and vacuum systems that
-
Supplier: NuAire, Inc.
Description: HEPEX Zero Leak Airflow System The HEPEX™ Zero Leak Airflow System provides quiet, uniform velocities throughout the entire sterile work zone. All positive pressure chambers and ducts are surrounded by a vacuum or negative air pressure relative to the room. This feature eliminates the
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
Sizes: benchtop to large field-constructed test chambers from 1ft to 40ft+ Thermal vacuum chambers may be cylindrical, cube/rectangular or D-shaped Working pressure levels of <1E-06 Torr (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Thermal Vacuum Chambers (TVAC) for Aerospace Product Qualification and Mission Assurance: Validating Products for the Harshness of Space In the unforgiving (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
affordability in various missions. Our SmallSat Thermal Vacuum Chambers are essential for testing these devices, ensuring (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
By reducing the internal pressure of the chamber through a vacuum system, combined with a temperature control system, the equipment can simulate the combined low-pressure and low-temperature (or high-temperature) environment of plateau regions, effectively reproducing atmospheric conditions at (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The vacuum pump set and pressure regulation system lower the chamber pressure to levels equivalent to the required test altitude, while the temperature control module enables (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
opening doors One viewing window per table Access ports on back: two per table Vacuum-jacketed manifold Qualmark Control System: Allen-Bradley PLC controller with PC/monitor QF Manager Software One (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Weiss Technik North America announces the launch of the new Endurance Series temperature and humidity test chamber. Replacing its predecessor and setting new standards in test systems, the (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
national safety container standards. Design features include continuous operation with single or automatic water filling, a vacuum purification system, and automatic temperature/pressure detection safety access control with a circular door. Its working principle (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Weiss Technik North America announces the launch of the new Endurance Series temperature and humidity test chamber. Replacing its predecessor and setting (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Remove PFAS from equipment articles such as plasma chamber furniture, vacuum and abatement systems, and sealing systems. Ducoya is designed to form replaceable OEM parts in semiconductor manufacturing equipment that operate in extreme environments, particularly plasma etching and (read more)
Browse Thermoplastics and Thermoplastic Resins Datasheets for Duvelco Limited
More Information Top
-
Making Starships and Stargates
… use the massive aluminum and steel case and chamber used in earlier work shown in Fig. 4.2, the U-80 was fitted in a 1-cm thick steel case and mounted in a small plastic vacuum chamber as shown in Fig …
-
Defect Characteristics Of Optical Surfaces Using Pulsed Laser Damage Methods
At longer infrared wavelengths, e.g., 2.7 um, where air breakdown is possible, the sample is enclosed in a clear plastic vacuum chamber C, equipped with a salt Brewster window- W to admit the laser beam.
-
Monthly Progress Report No. 58 for February 1948
Additional development work on t h e plastic vacuum chamber has resulted i n obtaining a pressure of 10'~mm. measured i n the vacuum chamber near the pumping ports.
-
Journal of Aircraft > Design of Advanced Titanium Structures
However, extensive repairs involving large sections of BLATS would require highly specialized equipment and facilities, such as plasma-arc welding and portable plastic vacuum chambers , which are not normally available at organizational or intermediate level maintenance facilities.
-
Journal of Propulsion and Power > Electromagnetic emission experiences using electric propulsion systems
The electromagnetic compatibility of the ion thruster system and the ETS-III was later confirmed using an EMI simulator or plastic vacuum chamber .
-
Progress Report for 1947
.... " ,,:~he plastic vacuum chamber walls, pump manifolds, and port covers (F:1.g~16) were received from the manufacturer and it was found necessary to SUbject them to further impregnation in o~der to make them satisfactorily vao,uum tight.
-
Centrifugal evaporation of organic solvents from a series of solutions
The plastic vacuum chamber was attached to the stainless steel base plate with screws at 1.75 in. inter- vals.
-
Simplified construction and performance of a device for particle bombardment
A modified particle inflow gun (PIG), that utilized a plastic vacuum chamber , was compared with a conventional PIG by bombarding cantaloupe (Cucumis melo L.) cotyledon basal quarters with plasmid pBI221 (Clontech Inc.) containing a 3-glucuronidase (GUS) gene adsorbed onto tungsten particles.
-
Effect of Ozone Exposure on Intracellular Glutathione Redox State in Cultured Human Airway Epithelial Cells
Exposure was carried out in a handmade closed plastic vacuum chamber (18 L) surrounded by a large, temperature-regulated water bath to maintain the in- terior at 24◦ C at high humidity.
-
A heuristic approach to the detection of solar neutrinos
The torsion balance is located inside an aluminum and special transparent plastic vacuum chamber and the suspension fiber is made of gold plated tungsten wire, 100 cm in length and 25 μm in diameter.
Indicates content that may require registration and/or purchase.