-
Supplier: Watts
Description: Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It consists of a thermoplastic body construction with 1/4 in.
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Features: Regulators
- Media: Water
-
Supplier: Xylem Applied Water Systems
Description: Water Pressure Regulator Inline FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Media Temperature: 150 F
- Port Size: 0.5 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PR/PRH/PRHM Downstream pressure reducing valve features large area rolling diaphragm, ultra-smooth operation and isolated spring control. Molded and machined valves in 1/4″ through 4″ and metric pipe sizes in popular thermoplastic materials with a wide range of connection types. Proven
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.25 to 3 inch
-
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure setting is
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
-
Supplier: Valcor Engineering Corporation
Description: SV100 include: · Pressure control of ink and toner in printing · Pressure maintenance in medical pure water systems · Pressure control for high purity process control in such industries as food, pharmaceutical, semiconductor, etc. Features · Adjustable regulated outlet
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.018
- Pressure Rating: 125 psi
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Including PTFE, Polyimide, SS316, and glass reinforced PTFE Chemical Compatibility: Can be configured to meet your aggressive chemistry Each of these standard Instrument Series models is based on our patented Equilibar precision back pressure regulator (BPR) technology. These models
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Polyimide, SS316 Chemical Compatibility: Can be configured to meet your aggressive chemistry Highest available sensitivity and accuracy The ZF Series Back Pressure Regulator ( BPR) extends Equilibar’s low flow performance down to effective zero flow while maintaining a very stable
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 3,000 psi
- Controlled Pressure Range: 0 to 3,000 psi
- Number of Ports/Ways: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The pressure regulator converts variable inlet pressures into a lower, constant outlet pressure. It can be used to protect equipment from high or inconsistent incoming medium pressure. This reduced and constant outlet pressure also enables a constant flow
- Number of Ports/Ways: 2
- Pressure Rating: 232.06032 psi
- Media Temperature: 176 F
- Features: Cold Water, Hot Water, Mechanical Device, Regulators, Threaded
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 5 to 125 psi
- Number of Ports/Ways: 2
- Port Size: 0.5 to 1 inch
-
Supplier: Radwell International
Description: WATER/AIR REGULATOR, R06 SERIES, 1/4" NPT PORTS, BRASS BODY, PLASTIC BONNET, NON-RELIEVING, WITH GAUGE, 5-100 PSI OUTLET PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air, Water
- Features: Brass / Bronze, Regulator (general)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: Radwell International
Description: P60M5-G, PLASTIC, WATER PRESSURE REGULATOR, G 0-60 . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell International, Inc.
Description: MATERIAL 400 PSI PRESSURE RATING 2 INCH FEMALE UNION X 2 INCH MALE THD, 2 INCH FEMALE THD END CONNECTION 7-7/8 INCH END TO END DISTANCE NBR SEAT MATERIAL STAINLESS STEEL SPRING MATERIAL FABRIC REINFORCED PLASTIC DIAPHRAGM MATERIAL 1 STRAINER SUPPLIED 15 TO 130 PSI DOWNSTREAM
- Valve Size: 2 inch
- Pressure Rating: 400 psi
- Media Temperature: 33 to 180 F
- Port Size: 2 inch
-
Description: The DSVP40-S from Deltrol Controls is a pilot-operated 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on / 5 min
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 35.6 to 194 F
-
Description: The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 3
- Media Temperature: 35.6 to 194 F
-
Supplier: Norlok Technology, Inc.
Description: Included: A complete ASTRACLINCH Power Line unit consists of a compact workhead connected through a hydraulic hose to an air-over-oil pressure intensifier (booster) with automatic cycle control, ready for connection to the factory compressed air net. An air preparation unit with
- Pressure: 87 psi
- Sheet / Stock Thickness: 0.12 to 0.16 inch
- Technology: Air / Pneumatic
- General Types: Clinching Machine, Sheet Metal Equipment
-
Supplier: Alpine Technical Services
Description: Nozzles Flow regulator Safety Sign Micron Filter (mains-fed units Hand-Held, Flexible Eye/Facewash Safety Sign OPTIONS: Stainless pedestal Stainless eyebath foot treadle Scald valve Pressure valve (set at 2-3bar) Alarm with remote-capable microswitch
- Number of Dispensers: 1
- Type: Eye Wash
- Mounting: Floor Mount
- Features: Stainless Steel
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 10 is a precision pressure regulator designed for applications that require high performance and accurate process control. Stability of regulated pressure is maintained under varying flow conditions through the use of an aspirator tube which adjusts the
- Pressure Rating: 400 psi
- Features: Regulators
- Media: Water
-
Supplier: Clippard
Description: When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 16 Vacuum Regulator is designed for systems that require system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is maintained under varying flow conditions through the use of an aspirator tube which
- Pressure Rating: 150 psi
- Features: Regulators
- Media: Water
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 4000A is a no bleed high flow precision pressure regulator designed for applications that require high performance, very low consumption and accurate process control.
- Pressure Rating: 250 psi
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 18 Vacuum Relief Regulator is designed for systems that require system vacuum control up to full vacuum. The Model 18 Vacuum Relief Valve uses a force balance principle to open the relief valve and allow atmospheric air to lower vacuum levels when the set point is
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: Asahi/America, Inc.
Description: T-241 PVDF Pressure Regulator PVDF 20-75mm (½" – 2-1/2") Introducing, the next-generation model T-241 forward pressure regulator for ultrapure water systems. The T-241 pressure regulator is a forward pressure regulator that controls
- Features: Regulators
- Media: Water
-
Supplier: APV, An SPX Brand
Description: The valve is designed for continuous flow control. It is equipped with a diaphragm actuator and positioner. Field of application All industries. For hygienic applications with fixed Kvs values. Advantages 3A approved Profile seals than eliminate gaps and ease ordering of spares due to ID-numbering
- Valve Size: 1 to 4 inch
- Pressure Rating: 87.02262 to 362.59425 psi
- Port Size: 1 to 4 inch
- Features: Powder / Solids, Regulators, Sanitary / Hygienic Valves
-
Supplier: General Pump
Description: Industrial Pneumatic Valve, with and without check valve Features Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the by-pass without pressure. No discharge leakage in bypass. Suitable for
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 6,530 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 3
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT,
- Valve Size: 0.17 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operated pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Supplier: Watson McDaniel Company
Description: The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 150 to 210 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Double regulating valve complete with Press-Fit connectors Provides precise and accurate flow regulation Standard flow coefficients of D921 and D923 are still valid Supplied as one integral unit means less joints to make on-site The performance, exact dimensions & tolerances are
- Features: Brass / Bronze, Regulators
- Media: Water
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet pressures,
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
Find Suppliers by Category Top
Featured Products Top
-
Ultrapure Regulators/Full Shutoff with Kalrez Perfluoroelastomers Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
, require pressures that may cause damage to other tools or materials. Aircraft Pressure regulators are found in aircraft cabin pressurization, canopy seal pressure control, potable water systems, and waveguide pressurization. Aerospace Aerospace pressure regulators have (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reducing valve provides constant inlet pressure for booster pump During the water treatment/purification process at a small municipal (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
formation, and enclosure failure, which may compromise the reliability of sensitive electronics and battery systems. The Plastic Battery Pack Vent Valve allows sealed enclosures to balance internal and external pressure while maintaining waterproof and dustproof (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
elements) • Low and inconsistent transfer pressure • Extremely long transfer times (6–8 hours for a 30% fill) Root Causes Identified: 1. Pump suction pressure significantly exceeded recommended limits, producing severe water hammer effects and (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
EASMT & EASYMT FOR PRESSURE, DRAIN, AND VACUUM SERVICE; DESIGNED FOR ALL TYPES OF AGGRESSIVE CHEMICALS, SALT SOLUTIONS, ACIDS, CAUSTICS, AND ULTRAPURE LIQUIDS SUCH AS DEIONIZED WATER. Features: Sizes: 1/4″, 1/2″, 3/4″ (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil barrier Insulators designed to protect against direct exposure to live parts (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
Watts, Pressure Regulators at PlumberSurplus.com
Watts P60M5 1/4" 0-60 Miniature Plastic Water Pressure Regulator (0363002) .
-
Mini-Chambers for Lab-Scale Research on Controlled Atmosphere Storage
Pressure Regulator and Expansion Plastic Bag A water -trap pressure-regulator (Bishop, 1990) was installed on the acrylic lid to protect the storage structure from excessive positive or negative pressure exceeding 12 mm (0.5 in.) of water in the chamber (No…
-
The power supply of chemical installations with directly zwangsgekühlten energy cables and cooling tubes of HDPE: stand and development trends
a of 30-kVs switch K, f of current transformers, cable, KE Kabelendverschlufi,KF plastic -fitting as Rohrendverschlufl, PI Drudcanzeiger (fur water ), PIC pressure regulator , T R temperature recorders, IR current recorder, FI Wasserdurchflufl quantity display per tube, FQ payment of the…
-
Pre‐Chill Spray of Chicken Carcasses to Reduce Salmonella typhimurium
The system consisted of a spraying water storage tank, a pressure pump, a filter, pressure regulators , a plastic spraying chamber with eight nozzles located on four sides, and a used water collector.
-
Photocatalytic degradation of aqueous methyl-tert-butyl-ether (MTBE) in a supported-catalyst reactor
…reactor. a Glass cylinder 28.2– 58.2 mm diameter, 60–180 mm length; b UV fluorescent tube; c water inlet; d water outlet; e air inlet from compressor via pressure regulator ; f air outlet to exhaust; g plastic mountings; h steel stands .
-
CR4 - Thread: De-Gassing/ air removal
You will need some kind of reservoir to hold the water while it is being sparged - something like a 20-L plastic carboy, a cylinder of helium, a pressure regulator for the helium cylinder, some tubing - 1/2" polyethylene would probably be fine…
-
A system for measuring biaxial creep strains over short gage lengths
The flow rate is controlled by a pressure regulator on the Argon tank and a clamp on the plastic feed tubing; it is monitored by observing the bubbles in a beaker of water containing the exit tubing.
-
Effectiveness of different herbicide applicators mounted on a roller/crimper for accelerated termination of rye cover crop
To supply an equal amount of herbicide and control the flow and pressure of the water solution, a plastic 53 L tank with a pressure compensated vane pump powered by a 12 … FlowJet** (model # 4300-504) and flow regulator were used.
-
Heat transfer from gas in packed pipes at low temperatures
Schematic diagram of the experimental apparatus: 1) column with zeolites; 2) metal Dewar vessel; 3) re- duction gearing; 4) freezer; 5) foam- plastic Dewar vessels; 6) electric … 11) gas heater; 12) water pressure gauge; 13) differen- tim pressure gauges; 14) voltage regulator .
-
Inzi Controls
…Intake Manifolds, Antenna, Brake Check Valve, Cylinder Head Covers, Engine Management Systems, Fuel Pressure Regulator , Fuel Rails, Fuel Tank Pressure Sensor, Knock Sensors, Low … Switch, Oil Pressure Switch, Plastic Air Intake Manifold, Pulsation … Vacuum Actuator, Vacuum Switch, Water Sensors, Water Temperature Sensors .
Indicates content that may require registration and/or purchase.