-
Supplier: GEA Process Engineering Inc.
Description: Instead of tube and shell heat exchangers, framed plates can be used as an heating surface. These plate assemblies are similar to plate heat exchangers, but are equipped with large passages for the vapor flow. In these units a product plate and a steam plate
-
Supplier: APV, An SPX Brand
Description: The APV Forced Circulation Evaporator utilizes a heavily recirculated plate heat exchanger with suppressed boiling. It is typically used for fouling or crystallizing products. High liquid rates combined with induced turbulence deters scaling on the heat transfer surfaces. The
- Application: Food Processing
- Type: Forced Circulation / Crystallizer
-
Supplier: SAE International
Description: average 12,000 miles/year). The measured contact angles ranged from 37 to 78°. Further details are presented in the paper. This is the first paper in the open literature that deals with the vehicle mileage or vehicle age with the evaporator plate contact angle and surface
-
-
Supplier: SAE International
Description: effectiveness of the hydrophilic coating as a function of time or vehicle age. This is the first paper in the open literature that deals with the vehicle mileage or vehicle age with the evaporator plate contact angle and surface coating of an evaporator.
-
Supplier: Trent, Inc.
Description: removable 1/4” steel plate work surface, supported by a fabricated, 16- gauge carbon steel casing, which encloses the insulation and heating elements. The heating source is a TRENT Folded and Formed® heater rack which radiates heat to the underside of the work surface. This low
- Temperature Range: 0 to 600 F
- User Interface: Analog Front Panel
- Display Type: Analog Meter
- Heater Type: Other
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval provides a comprehensive range of plate heat exchangers of the traditional type, featuring gaskets between the plates. The conventional type of Alfa Laval plate heat exchangers uses heat transfer plates fitted with gaskets that seal off each channel from the
- Liquid Flow Rate: 20,800 GPM
- Maximum Working Pressure: 5,801.508 psi
- Temperature Range: 662 F
- Construction Features: ASME Certified
-
Description: linear heat conduction, and the heat in the vacuum chamber uniform heat plate is conducted on a two-dimensional surface, so the efficiency is higher. Conduction coefficient: 2000~200000 w/m.k Superconducting aluminum temperature plate features 1. Fast thermal conductivity,
- Length: 100 to 3,000 mm
- Width: 5.000000000000001 to 240 mm
- Height: 1 to 6 mm
- Material: Aluminum
-
Supplier: Deposition Sciences, Inc.
Description: performance specifics. Beamsplitter coatings are typically applied to the first surface of the part, while an AR coating is placed on the second surface. AR coatings usually have fewer layers than the beamsplitter coating, and because optical thin films are typically in compressive
-
Supplier: Alfa Laval Inc.
Description: rolling back the pressure plate are all it takes. The special corrugated pattterns of the heat transfer plates create a high degree of turbulence over the entire surface of each plate. This helps prevent fouling and makes chemical cleaning extremely effective. The low
- Maximum Working Pressure: 7.251885 to 116.03016 psi
- Temperature Range: 356 F
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: Condensing plays an important part in processing industries of virtually all kinds, including energy, chemicals and food. AlfaCond is the world's first plate condenser specifically designed for condensing vapours into liquids at low pressure. This opens up important new opportunities for
- Surface Area: 115 to 550 m²
- Application: Steam Power Turbine
- Type: Surface Condenser
-
Supplier: ToneCooling Technology Co., Ltd
Description: precision-engineered thermal management component designed for high-power electronics cooling. ToneCooling provides battery cold plates solutions […] Nvidia Al GPU Liquid Cooling Server 3000W GPU liquid cooling cold plates for AI servers are becoming essential as AI […] EV battery
-
Supplier: ToneCooling Technology Co., Ltd
Description: Thermal Conductivity: The Vapor Chamber uses phase change through liquid evaporation and condensation to rapidly and evenly spread heat, offering excellent thermal conductivity. Uniform Heat Distribution: The design allows heat to quickly diffuse across the entire surface, reducing hotspots
- Length: 110 mm
- Width: 92.00000000000001 mm
- Height: 6 mm
-
Supplier: ToneCooling Technology Co., Ltd
Description: Thermal Conductivity: The Vapor Chamber uses phase change through liquid evaporation and condensation to rapidly and evenly spread heat, offering excellent thermal conductivity. Uniform Heat Distribution: The design allows heat to quickly diffuse across the entire surface, reducing hotspots
- Length: 108 mm
- Width: 78 mm
- Height: 4.5 mm
-
Supplier: Cole-Parmer
Description: • Use all 96 of your wells without a concern for edge effect! • Excellent optical performance • Reduced edge effects • Use 38% more of your plate – cells are still viable. These clear polystyrene plates are designed for long incubation periods, immunology testing, cell culture, and
-
Supplier: ToneCooling Technology Co., Ltd
Description: ·High Thermal Conductivity: The Vapor Chamber uses phase change through liquid evaporation and condensation to rapidly and evenly spread heat, offering excellent thermal conductivity. ·Uniform Heat Distribution: The design allows heat to quickly diffuse across the entire surface, reducing
-
Supplier: Cole-Parmer
Description: • Use all 96 of your wells without a concern for edge effect! • Excellent optical performance • Reduced edge effects • Use 38% more of your plate – cells are still viable. These clear polystyrene plates are designed for long incubation periods, immunology testing, cell culture, and
-
Supplier: Cole-Parmer
Description: • Use all 96 of your wells without a concern for edge effect! • Excellent optical performance • Reduced edge effects • Use 38% more of your plate – cells are still viable. These clear polystyrene plates are designed for long incubation periods, immunology testing, cell culture, and
-
Supplier: Cole-Parmer
Description: • Use all 96 of your wells without a concern for edge effect! • Excellent optical performance • Reduced edge effects • Use 38% more of your plate – cells are still viable. These clear polystyrene plates are designed for long incubation periods, immunology testing, cell culture, and
-
Supplier: Alfa Laval Inc.
Description: Unlike traditional heat exchangers, the brazed plate heat exchanger consists solely of surfaces that make an active contribution to heat transfer. Brazed plate heat exchangers are widely used in refrigeration plants. They are normally used to transfer heat from the refrigerant –
- Maximum Working Pressure: 2,233.58058 psi
- Connection Options: BSPT, Metric, NPT, Solder, Tubular / Tube Fitting
- Primary Material: Copper, Stainless Steel
- Features: Other
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in more than 300
- Maximum Working Pressure: 400 psi
- Construction Features: ASME Certified
- Application / Industry: Chemical Processing, Food and Beverage Processing, Marine / Shipboard, Refrigeration (Evaporator / Condenser), Steam
- Connection Options: Flange, NPT
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled chillers and heat pumps by reversing the water supply with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • Evaporator stainless steel brazed plate complete of differential pressure switch and antifreeze protection
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled chillers and heat pumps by reversing the water supply with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • Evaporator stainless steel brazed plate complete of differential pressure switch and antifreeze protection
- Cooling Capacity: 7.8 to 38.8 kW
- Compressor Motor Horsepower: 2.10414600429743 to 9.91763084828087 HP
- Full Load Amperage: 13.4 to 20.1 amps
- Power Source: 230 / 50 / 1, Other Power
-
Supplier: diaago
Description: Prevents spillage Removes easily and clearly from plate surfaces
-
Supplier: Thermocold Costruzioni Srl
Description: Geothermic chillers and heat pumps with 4 way valve for reversing on the refrigerant circuit, with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • Evaporator stainless steel brazed plate complete of differential pressure switch
-
Supplier: Corsair Memory
Description: radiator The physics are simple: larger radiators have more surface area, and more surface area means more efficient heat transfer. The H70 CORE radiator is twice as thick as our standard radiator to provide excellent cooling potential. The Hydro Series H70 CORE uses a double-thick
- Device: Liquid Cooler/Cold Plate
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Round or rectangular shape mirrors with flat or spherical surface, coated with protected gold, protected silver or protected aluminum. These mirrors provide a good combination of performance and value for general purpose applications,they are widely used due to a moderate level of reflection
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Mirror Types: Flat Mirror, Spherical Mirror
- Mirror Materials: Fused Silica
-
Supplier: Bepex International LLC
Description: Ideal for high moisture and heat-sensitive feed materials Intense mixing increases product surface area to ensure rapid evaporation for high drying efficiency Compact design provides reduced footprint requirements Customizable components, such as dispersion plates and multiple feed
- Features: Other
- Applications / Materials Handled: Pastes, Slurries
-
Description: The LAS800 laser-filtered arc coating deposition system is a high-performance surface treatment solution developed for advanced industrial applications. It combines pulsed laser and arc technology with a rectangular magnetic filtering tunnel to enable the deposition of high-quality
- Features: Specialty / Other
-
Supplier: Technic, Inc.
Description: hidden surfaces. The use of ultrasonics results in higher quality and more consistent cleaning, leading to greater productivity. Technic's self-contained ultrasonic cleaning systems are provided with sweep frequencies of either 25 kHz or 40 kHz. The 25 kHz systems are preferred for cleaning
- Wash Tank Capacity: 5.2 to 41 gallons
- Internal Length: 10 to 20 inch
- Internal Width: 12 to 24 inch
- Internal Depth / Height: 10 to 24 inch
-
Supplier: SAE International
Description: Due to the principle of direct injection, which is applied in modern homogeneously operated gasoline engines, there are various operation points with significant particulate emissions. The spray droplets contact the piston surface during the warm-up and early injections, in particular. The
-
Supplier: DBK USA, Inc.
Description: examples Grills, baking ovens, roasting dishes, baking surfaces Washing machines, dishwashers, instantaneous water heaters, boilers, water heaters Heating moulds and tools Room heaters, air heaters, radiant heaters Steam generators, evaporators, dryers Deep fryers and dripping pans
- Heated Length: 15.74804 to 169.29143 inch
- Width / Diameter: 0.25590565 to 0.33464585 inch
- Features: Electric, Other
- Heater Type: Tubular Heater
-
Supplier: Plansee SE
Description: anodes are exposed to high temperatures. However, our material doesn't feel the heat. Thanks to their aluminum content and high material density, our cathodes and targets offer particularly high thermal conductivity and can easily transfer the heat to a copper plate located behind them. If
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: are exposed to high temperatures. However, our material doesn't feel the heat. Thanks to their aluminum content and high material density, our cathodes and targets offer particularly high thermal conductivity and can easily transfer the heat to a copper plate located behind them. If heat is
- Type: Sputtering Target
-
Supplier: Samsco Corporation
Description: Energy is the single largest component of operating costs in many wastewater treatment systems, and particularly is this so with distillation, where it generally accounts for 50-70% of total operating costs. The Samsco EnviroStill MVR Evaporator uses metal plate heat exchange
- Evaporation Rate: 500 GPH
- Application: Distillation, Waste Water Treatment
- Power Source: Electric, Steam
- Features: Mechanical Vapor Recompression, Other
-
Supplier: SWEP North America
Description: The V80 High-pressure combines compact external dimensions and a specially developed plate pattern in a highly efficient exchanger with a unique thermal length. The product is an efficient and natural choice for many high-pressure applications such as chillers, heat pumps and economizers. The
- Evaporation Rate: 5,820 GPH
- Feed Tank Capacity: 2.06462352 gallons
- Operating Temperature: -196.11111111111111 to 225 C
- Power Source: Hot Water
Find Suppliers by Category Top
Featured Products Top
-
: semi-welded plate surface condensers for vacuum duties, low vapour-side pressure drop, and optional condensate sub-cooling Evaporator GPHE: compact semi-welded evaporators for concentrated, viscous, and heat-sensitive products in TVR and MVR systems Wide-Gap GPHE: openable 7 (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Performance Stainless steel dynamically hardens its surface with the formation of chromic oxide. This resists erosive attack from solids and corrosive attack from chemicals. The standard materials for Vooner’s rotors and cones are cast stainless steel. The very close tolerance clearance between the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
enter the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the seal segment (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the seal segment of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Journal of Thermophysics and Heat Transfer > Liquid flow analysis in the evaporator grooves of the cold plate
As liquid flows down the rectangular capillary grooves in the cold- plate evaporator surface , the pressure drops because of viscous shear with the wall of the groove.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78237/829740684-MIT.pdf?sequence=2
The impeller was maintained at an average clearance of 0.6 mm from the evaporator and plate surface .
-
EXPERIMENTAL INVESTIGATION OF VAPOR CHAMBER WITH DIFFERENT WORKING FLUIDS AT DIFFERENT CHARGE RATIOS
Temperature of outer surface of evaporator plate (junction temperature .
-
Theoretical and Experimental Studies on an Ammonia-Based Loop Heat Pipe With a Flat Evaporator
However the simple shape, and the availability of flat surface (on evaporator plate ) in an FP evaporator make them an attractive choice for electronic cooling in terrestrial applications.
-
http://eprints.nottingham.ac.uk/1968/1/474935.pdf
The thermal spreading resistance characterises the ability of a base plate to spread the heat uniformly across the base plate surface (or the evaporator surface in the case of FPHP).
-
Thermal Energy Storage: Systems and Applications 2nd Edition
TES Design The ice harvester selected for this project utilizes flat inflated stainless steel plates for the evaporator surface .
-
EXPERIMENTAL ANALYSIS OF HEAT AND MASS TRANSFER IN SMALL DIMENSION, TWO-PHASE LOOP THERMOSYPHONS
The evaporator section can contain a variable volume of a pool of liquid (in the range 0–400 cm3), whereas the heating plate surface of the evapora- tor can be supplied with heat flux up to 50 W/cm2.
-
Enhanced Flow Boiling of R-134a in a Minichannel Plate Evaporator
Schematic of minichannel plate evaporator With augmented Surface .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1599/1/Mohamed%20Sebzali%20Thesis.pdf
During charging time, ice is built on the vertical plate surfaces of the evaporator , which are positioned above the storage tank.
-
INDEXED BIBLIOGRAPHY OF NUCLEAR DESALINATION LITERATURE--5.
FEEDWATER IS DISTRIBUTED DOWNWARDLY OVER THE SURFACE AREA OF THE PLATES, THE EXTERIOR SURFACES OF THE EVAPORATOR PLATES AND CONDENSER MEANS BEING EXPOSED WITHIN VERTICALLY ALIGNED PRESSURE ISOLATED EVAPORATOR CELLS.
Indicates content that may require registration and/or purchase.