Products/Services for Playground Rubber Bumpers
-
Bumpers - (222 companies)Last revised: January 17, 2025 Bumpers are basic safety protection items usually made from vulcanized rubber or similar synthetic elastomeric materials. They are called bumpers because they deflect and protect from bumps when a moving machine... -
Rubber Adhesives and Sealants - (182 companies)Types of Rubber Adhesives and Sealants. Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces. Natural rubber is based on polyisoprene. Synthetic... -
Pressure Sensitive Safety Edges and Safety Bumpers - (45 companies)...collisions may occur should be safeguarded by a safety edge or contact bumper. Failure to do so creates business risks that are not only ill-advised, but ethically unacceptable. Related Information. CR4 Community --Rubber Truck Bumpers for Impact Resistance... -
Elastomers and Rubber Compounds - (540 companies)Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience). How to Select Elastomers and Rubber Materials. Elastomers and rubber materials are natural or synthetic... -
Rubber Bonding Services - (31 companies)...vibration and noise in certain applications. The automotive industry uses a particularly large amount of these. For example, the steering wheel is joined to the steering column by various rubber-bonded parts, and foot pedals and bumpers are commonly composed...
-
Rubber and Elastomer Molding Services - (670 companies)Rubber molding services include molding techniques such as injection molding, compression molding, thermoforming, urethane casting, and dip molding. Rubber molding service providers use a variety of methods and materials to manufacture rubber...
-
Elastomer and Rubber Shapes - (378 companies)Elastomers and rubber shapes are natural or synthetic polymers that exhibit elastic properties and can be formed into finished or semi-finished stock. These amorphous polymers are usually thermosets, but are also available as thermoplastics. Elastic...
-
Rubber Tubing - (219 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
-
Plastic and Rubber Balls - (64 companies)How to Select Plastic and Rubber Balls. Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic...
-
Balls and Sphere Shapes - (211 companies)...in chemical fluid systems. They are also used to reduce component weight in aircraft valve applications and as anodes in plating processes. Plastic, rubber, and elastomer balls and sphere shapes are made of organic, synthetic, or processed polymers...
Product News
-
Fairlane Products, Inc.
Rubber bumpers and urethane bumpers Bumpers. Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Fairlane Products, Inc. We... (read more)Browse Bumpers Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Industrial Rubber & Urethane Protective Bumpers Bumpers. Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Rollers & Bumpers. Fairlane... (read more)Browse Bumpers Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Material Handling Bumpers. Guard, stop, align. These rubber bumpers and urethane bumpers are designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Internal or external... (read more)Browse Bumpers Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Rubber rollers Rollers & Bumpers. Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft (R) with diameters from 1.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Automationdirect.com
ASO Safety Mats, Edges, and Bumpers ASO Safety Mats, Edges, and Bumpers detect the presence of personnel on horizontal surfaces (mats); near possible crushing or shearing points (edges); used in applications involving moving equipment (bumpers) (read more) -
Keystone Electronics Corp.
Easily Installed, Molded Self-Adhesive Bumpers Crack-resistant, molded Polyethylene, self-adhesive bumpers equipped with high-strength adhesive backing to guard against vibration and slippage on equipment, chassis and panels are the latest electronics hardware from Keystone Electronics. Easily installed, these new "stick-on " bumpers firmly adhere to equipment surfaces while protecting internal components and preventing nicks, scratches and scuff marks. Available in black or clear rectangular (flat) or cylindrical (domed) shapes. Sizes from... (read more)Browse Grommets Datasheets for Keystone Electronics Corp. -
Atlantic Rubber Company, Inc.
Custom Molded Rubber Products Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Practically Limitless Rubber-Molding Capabilities Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer, compression, and injection molding processes. (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Fairlane Products, Inc.
Industrial Rubber Rollers for Material Handling Rollers. Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft (R) with diameters from 1.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rollers & Bumpers. Fairlane Products, Inc. We design... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Rubber Buffer,Rubber Feet,Rubber Mounting Vibration Isolators and Machine Mounts. Buffer elements, such as rubber buffers or rubber-metal buffers, absorb kinetic energy from aggregates or assemblies. Rubber buffers are used in mechanical engineering, assembly construction, special-purpose machines and in transport technology. TYPE A BUFFER. TYPE B BUFFER. TYPE C BUFFER. Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Technology to Separate Rubber Crumb from Fiber
…and mats, carpet pads, roofing products, building siding materials, fence posts, railroad crossties, surfacing products (athletic and recreational areas, playground fill, and mats under … stalls, marine uses (dock bumpers , materials for docks and … boards, edging materials, etc.), rubber modified asphalt, automotive parts…
-
Nomenclature of Polymers
…cable insulator, chemical resistant piping system Window and door frames, greenhouses, small home playgrounds , furniture, foam weapons … cable insulation; rigid piping Plastic bags, films for packaging, kitchenware, frozen food bags, squeezable bottles, e.g. honey, mustard; cling films; flexible container lids, plastic wraps Automotive components, bumper , textiles, carpets, reusable microwaveable … Nomenclature of Plastic Title Rubber and lattices - Nomenclature Plastics…
-
Used Tires as a Substitute for Drainfield Aggregate
The used tire industry has developed alternative uses for used tires such as: a fuel supplement in incinerators, playground equipment, road building materials, marina boat dock bumpers , and for alternative daily cover at municipal solid waste landfills. .... tire chips as a substitute for drainrock release sulfer and zinc from the rubber , and iron from…
-
rJUN 27 1995
Molded and extruded rubber products include truck bed liners, golf cart fenders, bumpers , assorted automobile parts, shoe soles and carpet underlay. .... Products include playground cover consisting of poured-in place rubber surfaces or loose rubber turf, indoor and…
-
States > Virginia > State > Register > 2003 > [2003 VA Register vr11032003] 11/03/2003
Increase the depth of loose-fill resilient surfacing under playground equipment so it is nine inches instead of six inches, except for shredded rubber or tires, which remain at six inches; 5. .... Prohibit crib bumper pads and prohibit for certain infants toys or objects hung over an infant in…
-
States > Iowa > State > Regulations > Title 567 - Environmental Protection Commission > Title VIII - Solid Waste Management and Disposal > [IA AC 567 chapter 1...
Crumb rubber material, including rubber granules used for soil amendments or surfacing materials for playgrounds , equestrian arenas, and athletic fields;. .... Dock bumpers at vehicle loading/unloading docks or marine docks; .
-
States > Kansas > State > Statutes > Chapter 65 - Public Health > 34 - Solid and Hazardous Waste
(1) Creates an on-site economic benefit to the owner of the tires, including, but not limited to, bumpers for boat docks or boats, playground equipment, silo covers, traffic control, feed bunks, water tanks, windbreaks constructed of baled tires or in a .... (i) "Tire" means a continuous solid or pneumatic rubber covering used to encircle the wheel of a…
-
Air Tube Exporters, Air Tube Selling Leads
[ Related Keywords : water roller, inflatable tube, water barrel, bumper ball ]. .... Tunki Playground Toys Co,.LTD. .... PVC pipe wrapping tape 1.Material:PVC film(shiny/matt)+ Rubber 2.Color:grey and various colors 3…
-
Sell:Latest ASTM Standard (PDF) (ASTM F) from Int-bizdirectory|standards, China
F2460-07 Standard Practice for Special Requirements for Bumper Boats. .... F2466-05 Standard Practice for Determining Silicone Volatiles in Silicone Rubber for Transportation Applications. .... F2479-07 Standard Guide for Specification, Purchase, Installation and Maintenance of Poured-In-Place Playground Surfacing .
-
States > Michigan > State > Statutes > Chapter 324 - Natural Resources and Environmental Protection > Act 451 of 1994 - Natural Resources and Environmental Pro...
(i) Uses not more than 3,000 scrap tires for bumpers . .... (bb) "Tire" means a continuous solid or pneumatic rubber covering encircling the wheel of a tractor or … as golf course turf, athletic field turf, athletic tracks, hiking surfaces, livestock show arena surfaces, and playgrounds .
Indicates content that may require registration and/or purchase.