Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: METTLER TOLEDO, SLB615D, LOAD CELL, EMAX 1.1T, VMIN 0.1KG, NMAX 3000, CLASS C3, PLC 0.8. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Montalvo Corporation
Description: Montalvo's M-3224 is used to monitor and indicate the exact tension in a moving web by amplifying load cell signals. Features: 24 Volt Operation Works with semiconductor type load cells PLC, PC and Servo Ready The output can be used to drive a digital or analog
- Operating Temperature: 14 to 122 F
- Sensor Inputs: Charge Input
- Features: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Piezo-Metrics
Description: DCell Digital Load Cells with RS485 input is exclusively for DSC/DCell digital load cells. With an LED display for direct connection of up to eight (8) DSC or DCell load cell acquisition devices. There are 3 display modes: Item Mode: To display any 1 of 8
- Number of Digits: 6
- Operating Temperature: -40 to 185 F
- Character Size: > 0.56" (14.2mm)
- Display Technology: LED
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOAD CELL AMPLIFIER RACK, 115 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Marposs Corp
Description: cells are still capable to produce a difference of potential between their electrical pins. A Control Voltage Monitoring device, mounted on the stack and part of the DUT, continuously measures the voltage of each cell (or cluster of cells) and communicates it the PLC of
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Marposs Corp
Description: needed to run the machine. The two stations are conceived to be completely independent and to be able to work at the same time as well as asynchronously. Thus, both of them are provided by dedicated PCs, HMIs, PLCs and DMX readers. Water management is independent as well, with one large tank
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOAD CELL BOARD, MULTI CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Marposs Corp
Description: electric switchboard has a dedicated cabinet. Furthermore, the control cabinet accommodates the electronic load, the electrical device that allows it to perform the polarization curve. A local HMI touch panel is integrated in the station for the visualization of the main parameters. A central
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: NOSHOK, Inc.
Description: transducer; optionally the supply can be taken from a PLC Sensor is laser welded, giving it all the advantages of the conventional bonded foil strain gauges, but without having their substantial disadvantages (temperature drifts due to the glue and creeping)
- Force / Load Rating: 0 to 2,240 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Digital
-
Supplier: Renold Canada
Description: of a screw auger conveyor, feeder or rotary airlock for pneumatic conveying. Enhancements such as welded tubular frame construction, lift hoist and load cell batch are available including operator controls with PLC interfacing.
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Unloader / Discharger
-
Supplier: Gefran
Description: The CIR voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. The availability of the output in voltage or
- Input Impedance: 0.0007 Mohms
- Output Impedance: 10,000 ohms
- Operating Temperature: 32 to 158 F
- Signal Conditioning: Bridge Conditioner
-
Supplier: Renold Plc.
Description: means of a screw auger conveyor, feeder or rotary airlock for pneumatic conveying. Enhancements such as welded tubular frame construction, lift hoist and load cell batch are available including operator controls with PLC interfacing. Download the application data sheet below or
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
-
Supplier: Montalvo Corporation
Description: to drive a remote digital or analog meter. For further processing the output can also be interfaced to a PLC, PC, or a DC, AC or servo drive. Features: CE Marked More than 99.1% accurate 10V Load Cell Excitation Voltage Switch Selectable Operating Voltage: 115 or 230 VAC IP54
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Montalvo Corporation
Description: signal provided by load cells and displayed on the analog meter is used for setting and monitoring actual web tension. New features include: Transferable memory card, RS-232 interface to computer or PLC and “on board” DeviceNet, Profibus DP, CANopen and Modbus fieldbus
- Number of Inputs: 3 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Gefran
Description: The CIR-D voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. These amplifiers have galvanic isolation between
- Input Impedance: 0.00035 Mohms
- Output Impedance: 400 ohms
- Operating Temperature: 32 to 158 F
- Signal Conditioning: Bridge Conditioner
-
Weight Indicators - Explosion Proof Scale -- IND131xx-IND331x packaged terminals for hazardous areasSupplier: Mettler-Toledo Technologies GmbH
Description: areas, and in Division 2, Zone 2 hazardous areas. The enclosure is ATEX/IECEx certified for Zone 22 (dust) hazardous areas. Cable entry points can be either conduit hubs for use in the U.S., or ATEX-approved glands for European applications. Load cells in hazardous areas In
- Features: Hostile Environment
-
Supplier: Savant Automation, Inc.
Description: Savant Automation’s DC-25i AGV is a low profile, universal use, attachment-configured load transporter. Because it is modular, it can be provided with various attachments to adapt to load pick/drop & transport needs. Versatile Application: The DC-25i is ideal for demanding material
- Load Capacity: 25,000 lbs
- Travel Speed: 200 ft/min
- Load Transfer: Automatic, Manual
- Guidance Type: Inertially Guided
-
Supplier: Plascon Group (The)
Description: There are three ingredient types: Automatic - ingredient is automatically fed into the kettle, with load cell monitoring to achieve the correct recipe weight Manual - ingredient is manually added to the kettle, with load cell monitoring to achieve the correct recipe
-
Supplier: Palomar Technologies, Inc
Description: temperature controller is combined with customized programmable logic controller (PLC) to provide automatic process control. The 1200 table top furnace is ideal for small labs and R&D facilities. Void-free solder joints are most reliably obtained through a carefully controlled and sequenced
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: Mettler-Toledo Technologies GmbH
Description: expansion and rapid product testing and evaluation Dedicated PC-based configuration tool – eases set-up and configuration of scales, flow meters, load cell systems and process I/0 Multiple field bus options – connect to any popular PLC or DCS platform, with common Q.iMPACT
-
Supplier: Inductotherm Group
Description: circuit Fully automated controls from start-up through completion of hot top Full suite of safety features including argon gas backfill, reasealing overpressure relief valves and PLC safety logicSingle servo motor ram drive Precision melt rate control using load cells No
- Width / Tube O.D.: 6,000 to 1,050 mm
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: ABB Measurement & Analytics
Description: arrangements that can be found in your mill and processing line Built-in load cell tables Filter times from 5 up to 2000 ms Easily configurable analog/digital inputs/outputs Feasible for tension and processing lines with interconnected multiple units Level detector Unit selection (N,
- Number of Inputs: 10 inputs
- Number of Control Outputs: 12 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Pulse / Frequency, Serial / Digital, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Dillon Force Measurement
Description: The FI-127 Indicator adds ease of use and valuable data capture functions to any testing or force measurement system. Features & Benefits Multiple load cell configuration - It can store configuration data for up to six loadcells or torque measurement devices. The instrument moves
-
Supplier: Inductotherm Group
Description: configurations Full PLC control and work cell management Integrated controlled atmosphere Suitable for fuel line tubes-to-brackets and tubes-to-fittings applications
- Process Capability: Brazing Equipment, Soldering Equipment
- Equipment Type: Complete System
-
Supplier: Allied Electronics, Inc.
Description: SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and
-
Supplier: Allied Electronics, Inc.
Description: SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and
-
Supplier: Plascon Group (The)
Description: maximizes fill accuracy even with low viscosity or high temperature products Cranked pipe section for easy cleaning Adjustable bag support Easy-to-clean catch tray Castors for easy portability Reliable & easy to maintain Optional features Data logging Load cell Impulse sealer in place
-
Supplier: Precision Surfacing Solutions
Description: specifications. Operation is governed by aprogrammable controller.Custom software prompts the operator for specific operating parameters and stores up to 10 routines for recall as needed. Password protection is available to restrict access to programming or program selection. Through a load
- Power: 5.4 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Inductotherm Group
Description: relief valves and PLC safety logic Single servo motor ram drive Precision melt rate control using load cells No hydraulics – all motions are electromechanical or pneumatic Stirring coils integrated into water jacket for process control
- Width / Tube O.D.: 900 to 1,200.0000000000002 mm
-
Supplier: Aries Engineering Co., Inc.
Description: consists of two options: Low voltage Linear transducer (LVLT) Fully integrated Load Cell installed on the end of the cylinder rod. Both devices provide for an analog feedback signal through an analog card to the PLC. The feedback signals indicate distance (cylinder travel) to
- Stroke: 2 to 8 inch
- Rated Load/Force: 2,000 to 50,000 lbs
- Features: Home / Limit / Position Switches, Integral Sensor, Linear Position Feedback
-
Supplier: Andantex USA, Inc.
Description: or potentiometer. Allowing direct input of position sensors, US sensors, or any kind of load cells technology signals, the DGT300+ design gives the benefit of fully digital calibration procedure as simple as 1-2-3 (no switch, strap, or resistance). Features Advanced regulation
- Control Signal: Analog Voltage, Pulse / Frequency
- Type: DC Voltage Input
- Control: PID Control
- Features: Tension Indication / Control
-
Supplier: Siemens Process Instrumentation
Description: firmware the weighing process is controlled autonomously directly from the module. In addition, the high-speed sampling rate and processing time of 1000 Hz guarantee optimal performance and repeatability. The connection of standard load cells according to the strain gauge principle
- Interface: Ethernet, Other Interface, Serial
- Features: Hoppers
- Type: Weigh Module / Assembly
-
Supplier: King Engineering Corporation
Description: remain at normal atmospheric pressure. They measure hydrostatic head pressure created by liquid depth in the tank and are unaffected by foaming or internal obstructions such as agitators. Unlike load cells, pressure based measurement has lower installation cost and is far simpler to
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Laurel Electronics LLC
Description: PCs, PLCs, serial output transmitters, and smart sensors. Process input (e.g., 4-20 mA) Strain gauge / load cell input Temperature input, Pt100 RTD or thermocouple Pulse input for frequency or rate Pulse input for total or quadrature position Pulse input for operation as a clock
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
Savant Automation's DC-20L Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application. It features 7,000 Pounds Standard Capacity and utilizes a Virtual Path™ 'Tape-free/Target-fr ee (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
power into the Stack, the final quality of the product must be guaranteed through dedicated testing applications. The OCV Test Bench is designed and conceived to carry out performance tests on fuel cell stacks. It consists in letting the DUT off (no external load is (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
-performance monitoring and control. RDP RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
These include: • Utilization of load cells to continuously weigh the electrode during the melting process to more accurately measures melt rate • A PC/ PLC based melt control system that fully automates the melting process, eliminating the older manual (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
configurations, supporting a wide range of sensors (strain gauges, load cells and piezoelectric sensors). It’s user-friendly interface provides intuitive setup, monitoring, and remote management. digiBOX’s hardware has IP67-rated housing in (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
hold a machine guard in its closed position until the control system determines that access is safe. This function is especially valuable on machinery with hazardous motion that does not stop immediately after power is removed, such as rotating equipment, robotic cells, conveyors, machine tools, mixers (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Load Cell Application - Tank Dispensing
In this application FUTEK load cells are used to control material distribution while monitoring the tank level. The load cell with in-line amplifier can be directly connected to a plc or computer for feedback control or one of the FUTEK instruments with set point alarm or analog output option
-
Load Cell Application - Tank / Silo
Load cells can be placed on the legs of a silo or tank in order to monitor how full it is. When more than one load cell is used, a junction box is needed to average the load of all the load cells and provide one output which can then be connected to a computer or plc using a signal conditioner
-
Load Cell Application - Dual Tank Level Controller
the instrument built-in alarm set point or interfacing with a PLC computer via instrument Analog output or RS232 & USB. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell
-
Load Cell Application - Bag Filling Machine
and plc or computer system. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor
-
Pressure Sensor Application - Automation
the weight of the amount dispensed and/or the flow of liquid during the automation process. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell
-
Apotex Automates Weighing to Keep Materials Moving
as much as possible, but few details on how, Hill says. We had to fill in the blanks. A new Yield Check system filled one of these blanks. Hill and Dave Patterson, VP of (Burlington, Ont.), the lead systems integrator on the expansion project, linked a network of calibrated load cells
More Information Top
-
CR4 - Thread: Load Cell Connection
Check the PLC and load cell data sheets for more details on the signal levels you are trying to deal with.
-
FIELD TEST PROGRAM TO DEVELOP COMPREHENSIVE DESIGN, OPERATING, AND COST DATA FOR MERCURY CONTROL SYSTEMS
… • Lighting • All Equipment Mounted and Wired • Freight for Delivery Each Feeder Control Panel includes: • 2 each Feeder Speed Controllers • PanelView 1000 Color Operator Interface • Allen Bradley SLC 504 PLC • Load Cell Indicator/Transmitter • Emergency Stop …
-
CR4 - Thread: Earthing
In my industry, we have used common earhing for PLC and Load Cell and others , Last time we suffer from the effect of lightening, at that time the PLC and Load Cell etc get damaged I want to give seperate earthing for …
-
FIELD TEST PROGRAM TO DEVELOP COMPREHENSIVE DESIGN, OPERATING, AND COST DATA FOR MERCURY CONTROL SYSTEMS
… HVAC • Lighting • All Equipment Mounted and Wired • Freight for Delivery 1 each Feeder Control Panels including: • Feeder Speed Controllers • PanelView 1000 Color Operator Interface • Allen Bradley SLC 504 PLC • Load Cell Indicator/Transmitter • Emergency Stop …
-
PREDICTION OF INSTRUMENTAL AND SENSORY TEXTURAL CHARACTERISTICS OF MAHON CHEESE FROM ULTRASONIC MEASUREMENTS
For the experiments a lOON Lloyd load cell (Model PLC 100N) was fitted to a Lloyd Universal Testing Machine (Model L1000R).
-
Instrumental and Expert Assessment of Mahon Cheese Texture
For the compression tests, a 100N Lloyd load cell (Model PLC 100N) was fitted to a Lloyd Universal Testing Ma- chine (Model L1000R).
-
Orderly Negotiated Sale - ACH Food Companies
Load cells and plc controlled.
-
Physico Chemical Modelling Of Wellbore Stability In Shale Formations
HPO - High ProtlUle Oenerator MR - Micro Rw:lO< PLC • Pressure Load Cell MV • Metering Valve PI/.
-
Recent developments in pellet fuelling at JET
Extrusion force limits were set by the PLC sofiware using load cell measurement, to 25% of the available 500kg piston force.
-
Mechanical & Manufacturing Engineering
Figure 5: The load cell location and PLC Process Flow for Clamping Mechanism .
Indicates content that may require registration and/or purchase.