-
Supplier: Allied Electronics, Inc.
Description: Overview The 772 and 773 expand upon the capabilities of the popular 771 mA Clamp Meter. Measure 4-20 mA signals without breaking the loop with these new, compact clamp meters for PLC and control systems analog I/O. The detachable clamp with extension cable allows you to take
-
Supplier: Newark, An Avnet Company
Description: HMI TOUCH PANEL, PLC W/ENET MOD BUS; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HMI & PLC STARTER KIT, 5.7IN, LCD, BLACK; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Proteus Industries Inc.
Description: PV6000 Series flow meters utilize the vortex principle to provide accurate, reliable and cost-effective measurement of heat-transfer fluids and other liquids. An in-line sensor detects the frequency of vortices shed by a bluff body in the flow stream and generates a pulse output signal that
- Media Temperature Range: -40 to 212 F
- Liquid Volumetric Flow Rate: 0.2 to 22 GPM
- Electrical Output: Analog Current, Analog Voltage
- Mounting: In-line
-
Supplier: Newport MKS
Description: The 845-PE-RS, virtual meter provides easy integration into automation systems (e.g. PLC) using RS-232 in their communication infrastructure. It also allows turning the customer’s PC or laptop into a full-fledged Newport laser power/energy meter. The sensor is connected to the
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power Meter
-
Supplier: ValueTronics International, Inc.
Description: The 771 is a Clamp Meter from Fluke. Purchase a test probe set with your oscilloscope. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical
-
Supplier: Proteus Industries Inc.
Description: square wave with an amplitude of 5-28 VDC depending on the input voltage. The output frequency ranges to 240 Hz at the maximum flow rate for each meter. Both PNP and NPN outputs are provided. 6000 Series Flow Meter Pulse output for easy interfacing with your PLC > Flow
- Liquid Volumetric Flow Rate: 0.06 to 60 GPM
- Electrical Output: Frequency
- Mounting: In-line
- Features: Liquid, Velocity Meter
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A20, with its four direct access keys and LCD displays, helps you use all the parameters in an LV installation. These parameters can be centralized on
- Operating Temperature: 14 to 131 F
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage
- Display Type: Alphanumeric Display
- Outputs: Analog, Relay, Serial
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: meters to be used in multiple panels; 4. WTP is from -40~85℃ with a warranty of 3 years; 5. High speed 12M back plate bus, with 64 digital quantity modules of a refreshing period at 2ms and analog quantity is 3.4ms; 6. Supports Modbus-RTU, Modbus-TCP, Profinet, Profibus - DP (DPV0), EtherCAT,
- Data Acquisition: I/O Module, Input Module, Output Module
-
Supplier: OMRON Automation and Safety
Description: The K3GN is able to cover a wide variety of applications with its 3 main functions: process meter, RPM processor/tachometer and digital data display for PC/PLC. Configuration is easy and the design is advanced and compact. Process indicator DC voltage/current RPM
-
Supplier: Bronkhorst USA
Description: less evaporation of volatile fluids. Compact solution due to small footprint, without extended tubing between flow meter and valve or pump. Reduced risk of gas inclusion that can cause delay effects. High accuracy due to Coriolis technique and compact assembly. Automatic overrun correction.
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Digital Panel Meters - Red Lion PXU Temperature/Process Panel Meter, 2 relays, 24 VDC -- GO-65590-05Supplier: Cole-Parmer
Description: • Accepts either analog signal or temperature input • Compact 1/4-DIN size meets IP65 requirements The PXU series of PID controllers accepts a full lineup of thermocouple and RTD inputs in addition to both voltage and current inputs. You can download the Crimson 2.0 software from Red Lion''s
- Current Range: 0.004 to 0.02 amps
- Display Colors: Green, Orange
- Display Technology: LCD
-
Supplier: Cole-Parmer
Description: features|
- DC voltage measurement to verify 24V power supplies or voltage I/O signals |
- Source DC voltage to test input devices that accept a 1-5V or 0 to 10V signals |
- Scaled mA output provides a continuous mA signal that corresponds to the 4 to 20 mA
-
Supplier: Cole-Parmer
Description: • Accepts either analog signal or temperature input • Compact 1/4-DIN size meets IP65 requirements The PXU series of PID controllers accepts a full lineup of thermocouple and RTD inputs in addition to both voltage and current inputs. You can download the Crimson 2.0 software from Red Lion''s
- Current Range: 0.004 to 0.02 amps
- Display Colors: Green, Orange
- Display Technology: LCD
-
Supplier: Advanced Energy Industries, Inc.
Description: measurement of high- voltage power supply and HV system performance. 1 to 4 configurable high-voltage output channels Voltage ranges from 0 to 62VDC through 40kV 4 to 1000 watts per channel, up to 1000 watts total Independent control & monitoring of each channel Voltage
- Number of Digits: 8 to 24
- Analog Input Channels: 1 to 4
- Voltage Range: 0 to 62 volts
- Accuracy: 1 ± % of Full Scale
-
Supplier: Cole-Parmer
Description: • Accepts either analog signal or temperature input • Compact 1/4-DIN size meets IP65 requirements The PXU series of PID controllers accepts a full lineup of thermocouple and RTD inputs in addition to both voltage and current inputs. You can download the Crimson 2.0 software from Red Lion''s
- Current Range: 0.004 to 0.02 amps
- Display Colors: Green, Orange
- Display Technology: LCD
-
Supplier: Panel Components & Systems, Inc.
Description: The M100 series voltage transducers are designed to measure A.C. Voltage in single and 3 phase system. They convert the A.C. Signal to a D.C. Output that is directly proportional to the input signal. All units are used to measure voltage in energy management systems,
-
Supplier: Newark, An Avnet Company
Description: BACK UP BATTERY, 24VDC; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; For Use With:CPM2C PLCs; Supply Voltage Max:24VDC RoHS Compliant: Yes
-
Supplier: Clark Solutions
Description: voltage is generated. This tiny voltage is measured and translated into a frequency signal which is proportional to flow rate. This square wave signal can be sent directly to a PLC or other control, or can be converted using any of the associated family of indicators and
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 2.1 to 25,060 GPM
- Operating Pressure: 200 psi
-
Supplier: Clark Solutions
Description: The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 130 F
- Liquid Volumetric Flow Rate: 0.28 to 4,700 GPM
- Operating Pressure: 250 psi
-
Supplier: Radwell International
Description: MAGNETIC FIELD RESISTANT SWITCH, 2-COLOR INDICATION TYPE, SOLID STATE AUTO SWITCH, APPLICABLE LOAD: 24 VDC RELAY, PLC, LOAD VOLTAGE: 20 ~ 24 VDC, 5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Clark Solutions
Description: over unshielded cable. This signal can be connected directly to many PLC's and other controls without any additional electronics. Installation fittings are standard 1- 1/2" or 2" NPT. A depth adjustment system allows two basic sizes to cover pipe sizes from 3" to 48". A modular system of
- Pipe Diameter: 10 to 48 inch
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 75 to 170,000 GPM
- Operating Pressure: 200 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: Outputs for flow and temperature are selectable: 0 to 5 or 0 to 10 Volts, for connection to data acquisition system or PLC. A totalizing function is unique to this user interface with volume display from a selected point. BTU's per minute calculation is also included with this model.Tracer®vm
- Pipe Diameter: 0.375 to 1.5 inch
- Media Temperature Range: 32 to 212 F
- Operating Pressure: 150 psi
- Mounting: In-line
-
Supplier: Panel Components & Systems, Inc.
Description: separate auxiliary supply and wiring are made. The above units are used to measure voltage in energy management systems, switchboards, generator and telemetry controls. Isolation of 4kV is provided between the input and output signal, allowing the output to be fed to conventional analogue
-
Supplier: Montalvo Corporation
Description: I-3300 indicators monitor web tension by amplifying load cell signals. They provide excitation voltage as well as zero and calibration circuitry. The output can be used to drive a remote digital or analog meter. For further processing the output can also be interfaced to a PLC,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Seaward Group USA
Description: Limit options for 20mV and 50mV. With all the functionality of the standard DO5000 but with limited measuring current and the ability to limit the open circuit voltage to either 20mV or 50mV. This model has been primarily developed to satisfy those applications where open circuit
- Resistance Range: 0.0002 to 30 kohms
- Features: Auto-Ranging, Built-in Calibration, PLC Interface, Warning Indicator Light
- Testing Method: Automatic, Manual
- Display: Digital Meter
-
Supplier: Montalvo Corporation
Description: Output can drive digital or analog tension meter Output can also interface with PLC, PC, or DC, AC or servo drive Utilizes 24VDC power provided by most PLC and machine control circuitry Compatible with F and SW Series foil gauge load cells as well as with other brands
- Operating Temperature: 14 to 122 F
- Sensor Inputs: Charge Input
- Features: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Montalvo Corporation
Description: signal provided by load cells and displayed on the analog meter is used for setting and monitoring actual web tension. New features include: Transferable memory card, RS-232 interface to computer or PLC and “on board” DeviceNet, Profibus DP, CANopen and Modbus fieldbus connections.
- Number of Inputs: 3 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: OMEGA Engineering, Inc.
Description: Applications Amplify , Convert, or Scale Process Signals Isolate Single-Ended (Common Ground) PLC Inputs Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems The DMD4380 accepts a dc voltage or current input and provides
- Analog Input Channels: 1 #
- Maximum Output: 10 volts
- Input Impedance: 1 Mohms
- Common Mode Rejection Ratio: 120 dB
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new OEM style OS550-BB Series industrial, high performance, economical thermometer/transmitter offers a wide choice of temperature ranges, optical patterns or fields of view and three outputs (1 mV/ degree, 4-20 mA, and 0-5 Vdc) to feed directly into panel meters, recorders,
- Celsius Scale: -18 to 1,370 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 1
- Additional Output Options: "Output" is a switch or alarm signal, Outputs an analog current signal, Outputs an analog voltage signal
-
Supplier: Slaughter Company (SCI)
Description: The 2205 is a stand alone Insulation Resistance tester that provides measurements up to 200 Gigohms at voltages up to 1000 VDC. With its advanced features, product reliability and measurement capabilities the 2205 is well suited for production line Insulation Resistance testing.
- DC Voltage: 30 to 1,000 volts
- Resistance Range: 100 to 200,000,000 kohms
- Features: Audible Alarms, Built-in Calibration, Buzzer or Annunciator, Memory / Storage, PLC Interface, Remote Control, Warning Indicator Light
- Display: Digital Meter
-
Supplier: OMEGA Engineering, Inc.
Description: flow output and immersibility are optional. A rapidly reversing magnetic field is produced in the lower housing. As the fluid moves through this field, a voltage is generated that is measured and translated into a frequency signal proportional to flow rate. This square wave signal can be sent
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 5 to 63,452 GPM
- Operating Pressure: 200 psi
-
Supplier: Define Instruments
Description: you’re using Sending to another country with a different voltage? Worried about the unit getting fried? Relax. The Merlin accepts 24-250V AC or 19.5-250V DC making it a truly universal unit suitable for anywhere in the world. So now there’s no need to stock separate high voltage and
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: -10 to 300 volts
- Current Range: 0 to 0.02 amps
-
Supplier: Ikonix USA
Description: readings for Voltage, Current, Watts, Power Factor, and Leakage Current. It can be configured for use in stand alone applications or as part of a test system when interconnected to any Associated Research Hipot or Ground Bond tester. The 620L may also be interconnected with the AC1000 Power
- AC Current: 40 amps
- AC Voltage: 0 to 277 volts
- Features: Automatic, Memory / Storage, Other, PLC Interface, Remote Control
- Safety Agency Rating: CE Conformity Marks
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The BN-35BCD is a 3 1/2 digit remote or slave BCD display with polarity that is popularly used to display the BCD output from a PLC system. For applications where more digits need to be displayed, the 4 digit BN-40BCD may be used. The BN-35BCD and BN-40BCD are ideal solutions for low cost
- Number of Digits: 3.5
- Width: 92 mm
- Height: 22.2 mm
- Depth: 56.5 mm
Find Suppliers by Category Top
Featured Products Top
-
accessories. Industrial Design: Features heat-resistant polycarbonate signal modules, IP65 protection, easy wiring, and a 1 meter standard (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
services. 1- Customizable Pogo Pin Count 2- Customized Appearance 3- Assembly method 4- Customized Current / Voltage Wide range of application scenarios 1- Consumer Electronics: AI smart glasses, AR/VR devices (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd
More Information Top
-
Parameter Optimization of Support Vector Machine Based on Ant Colony Optimization Algorithm--《Journal of Nanjing University of Science and Technology(Natural S...
Heilongjiang Ao-li Information and Industry Limited Company, Haerbin 150030, China);Low- voltage PLC meter reading system based on dynamic adaptive routing with ant algorithms[J];Telecommunications for Electric Power System;2009-10 .
-
PC-based remote control and fault location system for distribution line
6) Automatic Meter Reading (XUR): Low voltage PLC communicating at the secondary side of transformer has been appIied.
-
Overlapping clustering routing algorithm based on L-PLC meter reading system
Low voltage power Line Communication (L- PLC ) automatic meter reading system is an intelligent management system which takes the low voltage power line as the media in communication, and uses sensing, computer network technology to read and deal with the users’ power …
-
Electric Power Distribution, Sixth edition > Distribution Automation
For example, a frequency and 3 kHz to 148 kHz has been allocated [12] by CENELEC and IEC for data communication over a low voltage distribution network ( PLC ) for total metering .
-
Detection of AM broadcasting stations on low voltage power lines
Particularly for the wide-spread low- voltage distribution grid with its numerous metering points PLC offers a cost-efficient solution.
-
An On-line PLC frequency impedance analyzer
… line PLC frequency impedance measurements, the output from the PLC frequency signal generator must be injected onto the mains power line, as shown in fig. 3, and current and voltage meters must measure the impedance at these PLC frequencies, while rejecting the …
-
ICT infrastructure for smart distribution networks
In this study, Power Line Carrier (PLC) serves as the communication infrastructure linking smart meters , through the low- voltage (LV) PLC network and the medium-voltage (MV) PLC network, with the MV concentrator.
-
CR4 - Thread: Synchronising of DG sets by PLC
1) I am giving voltage and frequency input to PLC through multi function meter .
-
Power grid topology inference using power line communications
Such an assumption would not hold true for, for example, a low- voltage distribution grid with PLC modems deployed at electricity meters and communicating with modems at one (or multiple) transformer stations connecting the low-voltage domain to the rest of the …
-
The challenges of deploying smart metering in Hong Kong
To create a NAN for Smart Metering , the PLC would operate on the Low Voltage (LV) supply to the customers.
Indicates content that may require registration and/or purchase.