-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR AIR PERFORMANCE MEASUREMENT PLENUM CHAMBER FOR VACUUM CLEANERS
-
Supplier: Accuris
Description: Standard Specification for Air Performance Measurement Plenum Chamber for Vacuum Cleaners
-
Supplier: ASTM International
Description: This specification covers the acceptable design details for the plenum chamber used in specified air performance measurement tests for vacuum cleaners. Plenum chambers conforming to this specification shall be fabricated in accordance with the dimensions, tolerances, and
-
-
Supplier: IHS ESDU
Description: are presented graphically for plenum chamber depth-to-height ratios of between 2 and 4. Comparisons between predictions by the method and both test data and finite element calculations suggest the accuracy may be within 10 per cent at Mach numbers below 0.8 but may fall to 20 per cent
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR AIR PERFORMANCE MEASUREMENT PLENUM CHAMBER FOR VACUUM CLEANERS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Thermotron Industries
Description: Created specifically for vocational programs, the Refrigeration Training Chamber allows students to build fully operational refrigeration and heating systems. Instructors can induce failures so students can troubleshoot problems. The Refrigeration Training Chamber was designed with
- Configuration: Floor Mount, Reach-In
-
Supplier: Weiss Technik North America, Inc.
Description: Xcel technology allows the user a modular, changeable, and expandable test chamber system resulting in reduced test set-up time, and greater flexibility for ever-changing test requirements. LEEF™ (Leading Energy Efficiency Footprint) technology is a high-efficiency refrigeration system that
- Temperature Control: Heating
- Parameters: Humidity, Temperature
- Features: Humidity Control, Windows
-
Supplier: Weiss Technik North America, Inc.
Description: The pre-fabricated Walk-In/Drive-In test chamber’s modular construction facilitates ease of move-in and setup. The WP Series accepts all sizes of roll-up conditioning modules. WP Series is suited for many Telcordia (Bellcore) applications. The WP Series has temperatures up to 150 C (302 F)
- Temperature Control: Heating
- Configuration: Walk-In
-
Supplier: Weiss Technik North America, Inc.
Description: The integral welded floors provide proper drainage of water/fluids. The unit’s one-piece custom construction makes the chambers very easy to install. Larger units can be constructed on site. Product Features Heavy-duty floors slope to perimeter drains 25 C/min Change Rates available Solid
- Features: Lights
- Configuration: Walk-In
-
Supplier: Conviron
Description: provide horizontal airflow with air discharge via a perforated side wall plenum. Lighting on the standard configuration is for visibility purposes only. To achieve the high humidity levels, the system employs (pre-coil) primary spray nozzles, which spray continuously, as well as a (post-coil)
- Chamber Capacity: 940 cubic feet
- Temperature Range: 18.000000000000004 to 28.000000000000004 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 100 % RH
-
Supplier: Associated Environmental Systems
Description: Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation,
- Chamber Capacity: 8 cubic feet
- Temperature Range: -73 to 220 C
- Configuration: Benchtop / Instrument, Reach-In
- Features: Chart Recorder, Lights, Programmable, Shelves, Windows
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 Portable Welding Fume Extractor with dust plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 400 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 450 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Tripp Lite by Eaton
Description: Plenum cable is used in plenum return air chambers where local fir codes dictate the use of plenum rated cable. Features Manufactured from 8.3/125 duplex (zipcord) fiber PLENUM Rated jacket Length: 5-meter ( 15ft ) Connectors: 2 LC and 2 ST connectors on each end
- Cable Type: Duplex, Patchcord
- Connector Type: LC, ST
- Fiber Mode: Single Mode
-
Supplier: Conviron
Description: Conviron's MTPS provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). This chamber configuration is often used for research involving C3 and similar low light, short plants. This makes the chamber ideal for use in
- Chamber Capacity: 1,317 cubic feet
- Temperature Range: 15 to 35 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 90 % RH
-
Supplier: Conviron
Description: The TCR walk-in room provides a multi-tier modular platform available in increments of 60 ft2 (5.6 m2). This makes the TCR chamber suitable for research involving plant tissue culture and is often used within large micropropagation programs. The solid side wall plenums transfer air to
- Chamber Capacity: 98.99999999999999 cubic feet
- Temperature Range: 15 to 40 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 90 % RH
-
Supplier: Conviron
Description: Conviron's MTPC provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). The multi-tier design makes the MTPC suitable for research involving lower light, short plants and an ideal candidate for use in mass-screening projects and sizeable
- Chamber Capacity: 1,317 cubic feet
- Temperature Range: 15 to 35 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 90 % RH
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,PLENUM CHAMBER,HIGH PRESSURE, 5000PSIG,VOLUME 20 CU IN,23IN LENGTH,1-1/2IN DIA., 1/4IN FNPT PORTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Xoxide
Description: Built-in plenum chamber Convenience, Reliability, and Quality Single 120mm form factor fits in most modern cases equipped with 120mm fan openings. Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the
-
Supplier: Simplex Isolation Systems
Description: and ceiling plenum. Engineered to be modular. When your needs expand, so does the SIS 797. Active Channel Technology is a two-piece frame that allows the end user to vary the thickness of the insert material from 1/8" to 3/8". Use a wide variety of insert materials including ABS,
- Type: Environmental Stability
- Configuration: Laboratory / Room, Walk-In
-
Supplier: Xoxide
Description: plenum chambers and frame construction, for optimum thermal conductivity. Flat frame surface provides optimum seal to the fans. Low Noise: Optimized for 120mm fans with low to medium air output. Fin density optimized to reduce air noise. Built-in plenum chamber.
-
Supplier: GENERON
Description: ASME, PED and CRN Flanged Filter Housings Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter
- Maximum Temperature: 2,560 SCFM
- Maximum Pressure: 232 psi
- Filter Medium Material: Activated Carbon
- Filtration Product: Chemicals, Oil
-
Supplier: Terra Universal, Inc.
Description: features a white finish. Optional 304 stainless steel lower leg members help guard against scratching. All base designs include leveling feet. Select either the solid benchtop or a perforated top that features a sub-surface plenum chamber. This perforated top/plenum model is
- Length: 34 inch
- Width: 84 inch
- Features: Adjustable Height, Electrical Outlet(s) / Strip(s), Keyboard Tray, Light(s), Other, Sanitary, Storage Drawer(s)
- Type: Cleanroom / Lab Workstation
-
Supplier: Xoxide
Description: Optimized for 120mm fans with low to medium air output. The added heat dissipation capacity enables multiple high-end devices (multi-core CPU's, and SLI systems) to run highly overclocked at the lowest possible noise levels. Flat brass tubes and copper louvered fins, with brass plenum
-
Supplier: Wisconsin Oven Corporation
Description: Tested and Shipped in Sections Ready to Use Internal Structure For Conveyor Mounting Meets Federal and Insurance Regulations NEMA 12 Control Panel, Completely Wired Honeywell Digital Temperature Controller Bottom Supply Plenum to Provide a Bottom-Up Air Flow Through the Work Chamber
- Temperature Range: 650 F
- Atmosphere: Air / Oxidizing
- External: Continuous (Convey, Shuttle)
- Features: Other
-
Supplier: Wisconsin Oven Corporation
Description: Tested and Shipped in Sections Ready to Use Internal Structure For Conveyor Mounting Meets Federal and Insurance Regulations NEMA 12 Control Panel, Completely Wired Honeywell Digital Temperature Controller Bottom Supply Plenum to Provide a Bottom-Up Air Flow Through the Work Chamber
- Temperature Range: 500 to 650 F
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
-
Supplier: Despatch - ITW EAE
Description: of the tow-band and throughout the process chamber.Orifice-plate nozzle structures eliminate the side-to-side and directionalvariance inherent in conventional nozzle designs. Airflow is also directed intothe gap between the center supply plenums which eliminates an area of low tono
- Temperature Range: 220 to 280 F
- Atmosphere: Air / Oxidizing
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance, Indirect / Contact / Conduction
-
Supplier: Wisconsin Oven Corporation
Description: returned to the heating plenum through an adjustable return duct located above the work chamber. We also offer a standard option for a horizontal air flow pattern through the work chamber, which is ideal for curing applications where the product is loaded on multi-tiered trays.
- Temperature Range: 500 to 800 F
- Capacity: 210 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Saint-Gobain Tape Solutions
Description: safe use of Dynafoam products, Saint-Gobain offers customers free online trainings. Please check the Related Documents on this page for further information. Applications: Automotive: HVAC filter housing, Stop lights, Door modules and door locks, Timing belt covers, Plenum chambers Home
- Thickness: 0.1574804 to 0.393701 inch
- Operating Temperature: -40 F
- Features: Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: Terra Universal, Inc.
Description: cooled air to ceiling FFUs via either a ceiling plenum or flexible ducts These modular units remove heat to keep working conditions inside a modular cleanroom cool and dry. Each HVAC unit is mounted to a Vertical Air Return (VAR), which includes a plenum chamber mounted to the
- Cooling Capacity: 57,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: IHS ESDU
Description: ESDU 82002 provides a means of estimating the attenuation of sound in lined plenum chambers and ducts, and through silencers of the types used in ventilation and air-conditioning systems. Data are provided in graphical or tabular form for the estimation of typical silencer insertion
-
Supplier: Kooltronic, Inc.
Description: Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Internal plenum
- Air Flow Rate: 435 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
- Material of Construction: Stainless Steel, Steel
-
Supplier: Terra Universal, Inc.
Description: the internal pressure. Recirculated air passes back into the room via a ceiling plenum chamber.
- Air Flow Rate: 4,117 to 5,768 SCFM
- Static Pressure: 0 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: Terra Universal, Inc.
Description: the internal pressure. Recirculated air passes back into the room via a ceiling plenum chamber.
- Air Flow Rate: 1,642 to 2,230 SCFM
- Static Pressure: 0 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
Find Suppliers by Category Top
More Information Top
-
Report of material and equipment section`s activities at New York Shipbuilding Corporation during fabrication of AXC 167 1/2 starting May 18, 1951. Part 7, Sec...
1) Plenum Chamber ..~...........o.~.......
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Supersonic Diffuser Instability
Air in the plenum chamber , stored at high pressure, then "blows down" until the inlet can restart.
-
Fabrication and testing history prototypes and production units
Plenum Chamber .
-
Report of material and equipment section`s activities at New York Shipbuilding Corporation during fabrication of AXC 167 1/2 starting May 18, 1951. Part 3
1, Rotational Movement of Plenum Chamber with iiespect to S i l 0 ~ ~ ~ . ~ . ~ .
-
CONSOLIDATED EDISON THORIUM REACTOR-REACTOR VESSEL INTERNAL COMPONENTS DESIGN
Upper Grid Plate and Plenum Chamber Assembly . . .
-
Theory of Ground Vehicles
8.1.1 Plenum Chamber / 521 .
-
Use of high pressures for solving problems of hypersonic aerodynamics
Calculation results of Mach and Reynolds numbers reachable at the line of gas con- densation are given as functions of the temperature and pressure in the plenum chamber .
-
AIAA Journal > Numerical Simulations of a Segmented-Plenum, Perforated, Adaptive-Wall Wind Tunnel
Despite the fact that a finite number of plenum chambers can exert only imperfect control over the flow, it is demonstrated that one can still achievewhat is for all practical purposes unconfined flow about the airfoil.
-
Savannah River Plant - Project 8980 engineering and design history. Volume II
It was believed originally that after a reasonable aging period the plenum chambers could be re-used, and for this reason the early building design included provisions for .
-
Chemical Reactions of Fuel Combustion and Nitrous-Oxide Decomposition Used to Generate and Heat the Test Gas in a High-Enthalpy Short-Duration Facility
Operation of a short-duration high-enthalpy facility with a double plenum chamber with reproduction of natural values of stagnation pressure and physical stagnation enthalpy in the incoming flow is studied.
Indicates content that may require registration and/or purchase.