-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Co. VMS line of pneumatic industrial vibrators features air metal-to-metal impact for maximum force output. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - use of exhaust muffler reduces noise levels while
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: Cleveland Vibrator Company (The)
Description: metal-to-metal impact and exhaust muffler reduce noise levels while pneumatic power allows for operation in hazardous areas VERSATILE - wide range of vibration intensities and dual diameter piston allow for mounting at any angle on your bins, chutes and hoppers handling material loads
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: Deca Vibrator
Description: Deca's DTV Series Rotary Pneumatic Turbine Vibrators combine high frequencies with high centrifugal forces at large amplitudes. These vibrators operate lubrication-free with filtered compressed air. They do not require any maintenance and they are successfully used as flow aids on bins,
-
-
Supplier: Kason Corporation
Description: This Pneumatic-Sifter vibratory separator employs twin screening decks for in-line pneumatic scalping or dedusting of up to 60,000 lbs./hr (27,200 kg/hr) of free-flowing material in-line with dilute-phase pneumatic conveying systems. The chambers above the top screen and below
- Operation: Check Screening / Scalping, Deagglomerating / Sifting, Fines Removal / Dedusting
- Equipment Type: Screener - Round Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Cleveland Vibrator Company (The)
Description: Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level.
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: Deca Vibrator
Description: Deca's DBV Series Rotary Pneumatic Ball Vibrators reach frequencies higher than 580 Hz (> 35,000 r.p.m.) and they are used wherever powdery materials have to be moved. The frequency is variable by adjusting the inlet pressure. These vibrators are installed on bins and hoppers to prevent
-
Supplier: TFC Ltd.
Description: Loctite® Nordbak® 7226 Pneu-Wear A two component epoxy, filled with small ceramic beads for protecting processing equipment from fine particle abrasion. Trowelable epoxy is recommended for rebuilding, repairing and protecting pump housings, chutes, elbows, cyclones and other equipment against
- Features: Leveling / Filling Compound
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Co. SAM & ACM line feature reduced noise levels from SA-EP as a quieter yet powerful alternative for match plates, shell core machines and small bins, hoppers and chutes. DURABLE - steel housing and exhaust port protection ensure a long life of continuous duty SAFE -
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: TFC Ltd.
Description: Loctite® Nordbak® 7229 High Temperature Pneu-Wear A two component epoxy, filled with small ceramic beads for protecting processing equipment from fine particle abrasion in hot environments. Trowelable epoxy is recommended for rebuilding, repairing and protecting pump housings, chutes, elbows,
- Features: Leveling / Filling Compound
-
Supplier: Macawber Group
Description: The Airlift is a flow aid device designed to improve the performance of pneumatic conveying systems by ensuring the quick and smooth filling of the conveying vessel. Many times the design of feed hoppers and feed chutes is overlooked, leading to a less than optimal feeding arrangement
- Type: Surge
-
Supplier: Haskel International LLC
Description: System Gas Springs Automotive Air Bag Gas Storage Systems Helicopter Emergency ‘Pop Float’ Gas Storage Systems Aircraft Safety Chute Gas Storage Systems Oxygen Breathing Air for Crew Oxygen Hydrogen Fuel Powered UAVs
- Discharge / Operating Pressure: 1,500 to 7,250 psi
- Flow Capacity: 2 to 5 SCFM
- Power Source: Air / Pneumatic
- Compressor Technology: Reciprocating Piston
-
Description: fly ash from exiting chimneys. To align with their listing and allow proper seating of chute doors, the gaskets previously required in Chapter 6 for chute doors has been removed. Updated references reflect the current editions of NFPA 13, NFPA 54, NFPA 58, NFPA 70®, National Electrical
-
Supplier: Nitto Seiko America
Description: feeder will feed a screw to the chuck and the process can begin again. The feeder is an oscillating centerboard hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper feeding to the escapement. An electric motor with belt drive and slip clutch
- Torque Range: 0.18436578171091444 to 32.52212389380531 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
- Screwdriver Style: Handheld Cylindrical
-
Supplier: Flexicon Corporation
Description: Flexicon's dust-free TIP-TITE® Container Dumpers and Open-Chute Container Dumpers accommodate popular sizes of drums, boxes and other containers used for storage and shipment of bulk solid materials. All are offered in mild steel with durable industrial finishes, with stainless material
- Features: Drum / Barrel, Dumper / Tilter
- Common Features: Integral Hopper / Bin
-
Description: scraper and "en masse" conveyors, single strand floor truck conveyors, overhead conveyors, suspended swing-tray and fixed tray and similar conveyors or elevators, screw feeders and conveyors, live roller conveyors, vibratory conveyors, roller and wheel conveyors, chutes, hydraulic conveyors,
-
Supplier: CSA Group
Description: scraper and ""en masse"" conveyors, single strand floor truck conveyors, overhead conveyors, suspended swing-tray and fixed tray and similar conveyors or elevators, screw feeders and conveyors, live roller conveyors, vibratory conveyors, roller and wheel conveyors, chutes, hydraulic
-
Supplier: Advanced Poly-Packaging, Inc.
Description: bulk & dribble setting. Three tray vibratory feed system. Nema 4 enclosure, microprocessor based controls. Standard 2 cubic foot supply hopper. Discharge chute to suit bagger funnel opening. Pneumatic discharge mechanism. 400 cubic inch weigh capacity. Clam type weigh bucket can
- Capacity: 10 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 28 inch
- Length: 30 inch
-
Supplier: MPI Label Systems
Description: pneumatic cylinder will push in from the side to ensure that the cylinder to be labeled stays in place on the mandrel while the label is spin wrap applied. After labeling, each mandrel will eject cylinders onto the eject chute via an air blast. Labeled cylinders can then be manually
- Dispense Rate: 50 Pieces / Min
- Rate: 50 Pieces / Min
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface, Tamp
- Type: Automatic
-
Supplier: Siemens Process Instrumentation
Description: filter bags. The SITRANS AS100 acoustic sensor allows an operator to take early preventive action to avoid costly damage. Common applications include pellets, powders and most bulk solids in pipes, chutes, vibratory feeders, pneumatic conveyors or aerated gravity flow systems.
- Meter Style: Sound Level Meter
-
Supplier: Vecoplan, LLC
Description: vinyl strips that allow drivers to bck the truck in, unload and pull away. The containment module includes a built-in pneumatic dust collection system and an enclosed inclined conveyor with feed chute that automatically transfers the shredded paper to your baler. TUCSTM features a
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin, Portable / Mobile
- Material Type: Pulp and Paper / Wood
- Bulk Container Type: Truck
-
Supplier: Star SU LLC
Description: conveyed cleanly from the work area by means of a chute, which is steep and smooth in design to prevent any build up. The hob head is housed within the tool column, which is tightly fastened to the sturdy machine bed. The tailstock is located on the tool column above the hob head, leaving the
-
Supplier: Flexicon Corporation
Description: is equipped as standard with fill head height adjustment via fork truck to accommodate all popular bag sizes, an inflatable cuff to seal the bag inlet spout, and a feed chute vent port for dust-free air displacement during filling. Performance can be enhanced by adding an inflator to expand
- Bulk Container Type: Bag
- Application / Operation: Filling
- Loader / Unloader: Loader / Filler
-
Supplier: IBT Industrial Solutions
Description: IBT can modify belting and rubber goods in-house to your specs Hidden and Recessed Lacing | Bonded Endless Belts (in our shops or in the field) | Die Cut Gaskets and Shapes | Cleats and Lugs | Sleeves and Chutes | Punched Vacuum Belts | Sidewalls | Sponge and Pure Gum Backing SPECIALTY BELT
- Application: Elevator, Power Transmission
- Material: Leather, Nylon, Rubber
- Features: Other / Custom
-
Supplier: IBT Industrial Solutions
Description: IBT can modify belting and rubber goods in-house to your specs Hidden and Recessed Lacing | Bonded Endless Belts (in our shops or in the field) | Die Cut Gaskets and Shapes | Cleats and Lugs | Sleeves and Chutes | Punched Vacuum Belts | Sidewalls | Sponge and Pure Gum Backing SPECIALTY BELT
- Gasket Type: Gasket Strip, Sheet / Die-cut
-
Supplier: Bartell Machinery Systems, LLC
Description: deposits the finished bead into an optional bead chute or handling system. A Patented Single Wire Pneumatic Festoon unit that interfaces the stop/start actions of the winder to the constant speed of the extrusion process. The festoon assembly consists of a water cooled “pull-off” drum
Find Suppliers by Category Top
Featured Products Top
-
characterised by simultaneous, freely programmable movements. This makes them vastly superior to pneumatic alternatives. And more energy-efficient too. Dynamic Fast sprue removal is another benefit you can enjoy with our INTEGRALPICKER V. The highly dynamic mould-entry axis can accelerate up to (read more)
Browse Robots Datasheets for ARBURG -
reliable package appearance. Servo dosing technology provides exceptional accuracy, reducing material waste and delivering greater efficiency in every run. Unlike traditional systems that rely on pneumatic switches, both the electrical components and clipping head are controlled by a programmable (read more)
Browse Filling Machines Datasheets for Prosys
More Information Top
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle for use in establishing ''as low as ...
Pneumatic chute gate - Say 1500 (guess .
-
http://dspace.mit.edu/bitstream/handle/1721.1/73765/22863845-MIT.pdf?sequence=2
They may also contain small items of plant, pneumatic chutes for sealed bags of soiled laundry or trash, and systems ofself-propelled electric cars or tracks that are programmed to travel up vertical shafts and inside the mechanical floors to preset determination.
-
UKCPA Progress in Practice Symposium
The labels for these items are placed in the dispensary, they are ‘fastracked’, dispensed, and sent to the ward via pneumatic chute making them available by the end of the morning drug round.
-
Progress in Practice
The labels for these items are placed in the dispensary, they are ‘fastracked’, dispensed, and sent to the ward via pneumatic chute making them available by the end of the morning drug round.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/8291/Thesis.Final_C.Musingwini.9801180J.pdf?sequence=1
Typically a maximum of three boxholes are developed as shown in Figure 1.20 and are equipped with manually controlled pneumatic chutes for loading the hoppers.
-
A Prescription for Good Design
Humber will also employ driverless Automated Guided Vehicles (AGVs) for the delivery of supplies including informing need-to-know staff when deliveries are made, along with a pneumatic chute system for garbage and dirty linen thus reducing staff travel by approximately 140 …
Indicates content that may require registration and/or purchase.