-
Supplier: DEPRAG, Inc.
Description: drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that is adapted to your particular
- Chuck Size: 0.01968505 to 0.37401595 inch
- Weight: 1.6758 lbs
- RPM: 250 to 500 rpm
- Pneumatic Motor Power: 0.160826446188338 HP
-
Supplier: Design Tool, Inc.
Description: The DTI 5000 Rigid Automatic screwdriving systems are designed to hold the fastener securely in the barrel and collet assembly keeping the bit in contact with the fastener. This system is ideal for applications where a fastener is sticking out of the collet assembly and is inserted
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Push-to-Start
-
Supplier: Aerotech, Inc.
Description: Design Features Integral pneumatic ER collet chuck or 3-jaw gripper Clear aperture for product feed-through Normally-closed or -open gripper options Low-inertia shaft for maximum acceleration Direct-drive brushless motor and encoder Integral rotary union
- Load Capacity: 3.3075 to 66.15 lbs
- Rotary Velocity / Speed: 3,000 to 4,800 deg/sec
- Positioning Accuracy: 0.00416666666666667 degrees
- Overall Length: 4.03149824 to 8.27953203 inch
-
-
Supplier: Aerotech, Inc.
Description: Design Features High integration linear/rotary motion platform Pneumatically actuated 3-jaw gripper or ER collet Clear aperture for product feedthrough Optional front and rear tooling platforms Direct-drive linear and rotary motor technology Configure for wet or dry cutting
- Thickness Capacity: 1.181103 inch
- X-axis Travel / Length Capacity: 11.81103 inch
- Y-axis Travel / Width Capacity: 11.81103 inch
- Type: Complete / Turnkey System
-
Supplier: Cole-Parmer
Description: tube seat|provides tubing support and eliminates the risk of side-load leakage. To release the tubing, simply push down on the collet against the fitting body. The collet teeth release, and the tubing may be easily extracted. These fittings are an excellent choice with any rigid
- Fitting Type: Hose Fitting, Tube Fitting, Union
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Cole-Parmer
Description: tube seat|provides tubing support and eliminates the risk of side-load leakage. To release the tubing, simply push down on the collet against the fitting body. The collet teeth release, and the tubing may be easily extracted. These fittings are an excellent choice with any rigid
- Fitting Type: Hose Fitting, Tube Fitting, Union
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Cole-Parmer
Description: tube seat|provides tubing support and eliminates the risk of side-load leakage. To release the tubing, simply push down on the collet against the fitting body. The collet teeth release, and the tubing may be easily extracted. These fittings are an excellent choice with any rigid
- Fitting Type: Adapter, Hose Fitting, Tube Fitting
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: Cole-Parmer
Description: tube seat|provides tubing support and eliminates the risk of side-load leakage. To release the tubing, simply push down on the collet against the fitting body. The collet teeth release, and the tubing may be easily extracted. These fittings are an excellent choice with any rigid
- Fitting Type: Adapter, Hose Fitting, Tube Fitting
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: Bluetools
Description: Sander and Grinder. The 1/4" pneumatic air sander is also available as a Front Exhaust Air Sander (Order Number: 005-7759). Optional collet is also available (Order number 005-7508). 25,000 RPM 0.25 HP 1/4" collet Length 6 5/8", weight 16 oz. Direct drive Rear exhaust Full ball
-
Supplier: Bluetools
Description: The Taylor 1/4" Low Speed Die Grinder T-9901R is compact to work in close quarters. Use the pneumatic Taylor T9901 Inline Die Grinder when you need torque in a die grinder. The Taylor T-9901R has a composite-covered aluminum handle that is comfortable and easy to grip. .9 HP motor 3800 RPM
-
Supplier: Campbell Hausfeld
Description: adjustments allows for seamless control – all you need is a quick turn of the screwdriver! The ¼ inch collet makes this straight die grinder compatible with most standard bits. This die grinder boasts a lightweight composite design (0.8 lbs.), and a rubberized, comfort grip for a user
-
Supplier: Campbell Hausfeld
Description: easy valve adjustment located on the side of the housing regulates air flow for whatever output you need to get stuff done! The ¼ inch collet makes this angle die grinder compatible with most standard bits. This die grinder boasts a lightweight composite design (1.1 lbs.), and a rubberized,
-
Supplier: Design Tool, Inc.
Description: to the problem. Systems can also be designed to retract the barrel and collet assembly when the motor starts preventing the collets from contacting the work. Due to the versatility of our designs, Design Tool Inc. can build on both the inline and pistol DC electric tools that are
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Supplier: Bluetools
Description: Sander and/or Die Grinder. The 1/4" pneumatic air Sander is also available as a Rear Exhaust Die Sander (Order Number: 005-7759R). Optional collet is also available (Order number 005-7508). 25,000 RPM 0.25 HP 1/4" collet Length 6-5/8" Weight 16 oz. Direct drive Front exhaust
-
Supplier: DEPRAG, Inc.
Description: allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. Various Angle-Heads - We offer various angle-heads - 90° - 120° - 150°. Collets
- Chuck Size: 0.5 to 3.140625 inch
- Length: 12.53125 to 23.15625 inch
- Weight: 8.6 to 47.84 lbs
- RPM: 90 to 1,000 rpm
-
Supplier: RS Components, Ltd.
Description: SMC MHZ2-10DN Pneumatic Gripper
- Number of Grips: 2
- Action: Double Action
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Festo Corporation
Description: design-inspired rigidity, the parallel gripper can even transport large workpieces. It can also grip internally and externally. And last but not least, the high repetition accuracy is maintained throughout the gripper’s entire life. Cost-effective combinations Versatility is built into
- Gripping Force: 294 N
- Stroke: 20 mm
- Gripping Size: 20 mm
- Operating Temperature: 14 to 140 F
-
Supplier: Compact Automation
Description: Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve circuit is
- Gripping Force: 6.67259786476868 to 600.533807829182 N
- Number of Grips: 2
- Jaw Material: Aluminum
- Features: Encapsulating Jaws, Internal and External Gripping
-
Supplier: Branham, W.C. Inc.
Description: Since 1982, Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out.
- Angular Stroke: 6 degrees
- Style: Angular
- Action: Double Action
- Actuation: Pneumatic
-
Supplier: Compact Automation
Description: Angular motion grippers represent the lowest cost design. The air cylinder is an integral component of the overall gripper length. The piston actuator pushes the cam, or yoke, forward, rocking/pivoting the jaws open. The pull stroke closes the jaws. A four way valve circuit is required
- Gripping Force: 57.8291814946619 to 10,418.1494661922 N
- Number of Grips: 2, 3
- Jaw Material: Aluminum
- Style: Angular
-
Supplier: PHD, Inc.
Description: Compact size is ideal for handling small parts in confined areas. Units provide true parallel jaw travel with no arching motion for easy tooling design. Advantages: Small size, pneumatic service, two jaw travels, two jaw styles, spring assist, and switches.
- Stroke: 2 to 6.5 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Number of Grips: 2
-
Supplier: PHD, Inc.
Description: Series GRS Grippers feature an angled cam drive mechanism for achieving higher grip forces and incorporate a low profile design to fit limited space applications. Available with two jaw travels per size, the Series GRS Grippers provide adaptability to meet a wide variety of
- Gripping Force: 213 to 1,770 N
- Stroke: 2.25 to 22 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: Radwell International
Description: AIR GRIPPER, MHC2 SERIES, ANGULAR STYLE, 25 MM BORE, DOUBLE ACTING, 2X AUTO SWITCHES. FREE 2 YEAR RADWELL WARRANTY
- Actuation: Pneumatic
-
Supplier: Kitagawa - NorthTech Inc.
Description: High quality, durable standard model with a large thru-hole Large Through-hole suitable for attaching fixtures Lightweight & compact Swarf protection and improved maintenance High gripping force for stable gripping of heavy workpieces Lightweight and compact body not limiting the load capacity of
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Description: P5GC Series Universal Grippers Parallel Grippers Radial Grippers Angular Grippers Sizes 10, 16, 20 and 25 mm Double acting with concentric clamping Accurate guiding device (patented) Tapped holes on jaw carriers Slots on 4 faces for sensors mounting Stainless steel Jaw
- Gripping Force: 86 N
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Action: Double Action
-
Supplier: ANVER Corporation
Description: Item Number: B-001.0063, Outer Diameter: 75 mm, Inner Diameter: 46 mm, Inner Height: 76.5 mm.
- Gripping Size: 45.974 to 74.93 mm
- Number of Grips: 1
- Action: Double Action Spring Assist Open
- Features: Encapsulating Jaws, Other
-
Supplier: Effecto
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate
- Gripping Force: 160.142348754448 N
- Stroke: 0 to 101.6 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: Camozzi Group
Description: Wide opening parallel gripper-32mm bore-120mm stroke
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: AGI - American Grippers Inc.
Description: gripper's jaws to comply to the part's centerline versus the gripper's centerline.
- Gripping Force: 578.291814946619 N
- Stroke: 0 to 50.8 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: 3-jaw parallel-acting self-centering pneumatic gripper series TH • Double acting with optional springs (normally closed or normally open) • Long stroke or short stroke • Possibility of front fastening with through screws • High efficiency force transmission • Optional magnetic or
- Gripping Force: 15 to 14,979 N
- Stroke: 3 to 16 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
-
Supplier: Schmalz Inc.
Description: Universal gripper with integrated, pneumatic vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass,
- Actuation: Pneumatic
-
Supplier: FIPA Inc.
Description: Fully HNBR-coated jaws allow for gentle gripping without scratching the workpiece Gripper with wide opening jaws for large sprues Gap-free closing for flat sprues Body and jaws made of high-strength anodized aluminum alloy
- Gripping Force: 22 N
- Gripping Size: 10 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: ASCO
Description: The GR-Series has a double acting piston attached to a cross bar by a connecting rod. The linear movement of the piston is transformed into angular movement of the jaws through a double toggle link mechanism.
- Gripping Torque: 99 N-m
- Angular Stroke: 0 to 90 degrees
- 180°: 180° Open
- Number of Grips: 2
-
Supplier: Pneumax S.p.A.
Description: Pneumatic grippers from the 6300 series are typically used in complex systems such as assembly machines, robots, manipulators etc.
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Zimmer Group
Description: Pneumatic drive combined with IO-Link technology Up to 50% reduction in cycle times and up to 90% less compressed air usage Connection over just one pneumatic line and IO-Link cable Integrated valve technology, sensor technology, status display, pressure monitoring and temperature
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
Find Suppliers by Category Top
More Information Top
-
ESO-VLT/FLAMES: control software for a multi-object observing facility
The gripper holds the button with a 3 jaw collet that is opened and closed by the piston’s axial movement controlled by six pneumatic valves.
-
Robot Grippers
Compliance 367 Remote Centre Compliance (RCC) 368 Instrumented Remote Centre Compliance (IRCC) 372 Near Collet Compliance (NCC) 374 Parts Feeding 375 Mechanical Compliance 377 Pneumatic Compliance 383 Internal Prehension Through Membrane … … Through Membrane Expansion 387 Shape Adaptive Grippers 391 Partially Ccompliant Shape …
-
Automation steers valve assembly | News | The Engineer
Figure 3: When the gripper that positions the dolly over the sleeve has been withdrawn, a sealing ring is … … a dolly and forced down by the action of a spring-loaded 3-fingered collet mounted at the end of pneumatic ram.
-
Automated machine tooling design considerations for high-volume optoelectronic device manufacturing systems
pneumatic connectors necessary for holding and activating the device. The lower tooling collet assembly that mounts on top has, at its center, an adjustable device gripper collet that can hold coaxial devices of varying diameters.
-
Mechanical features of the OzPoz fiber positioner for the VLT
The implementation which was chosen employs all pneumatic actuation of the grip/release and extend/retract functions and dispenses … … of the steps in a picklplace cycle and figure 4 shows a section through the gripper assembly. … is gripped by its 4 mm diameter cylindncal shaft with a three jaw collet which has an …
-
Machine tools, machine types, and scope of application
… through springs and through form-locking elements while are either mechanical, hydraulic or pneumatic additional systems necessary … Collets hold held always certainly the HSK shaft because of the spring voltage and the orientation of … The tool can be extracted with aid of a gripper from the receiving and exchanged again.
-
Design Considerations for a Minimally Invasive High-Throughput Automation System for Radiation Biodosimetry
The hollow structure allows for the passage of both pneumatic and electrical lines. The two grippers , capillary and bucket/microplate, can be mounted independently on the service robot flange. When the capillary is gripped, the collet slides onto the capillary performing a vertical move thanks to …
-
Progress with 6dF: a multi-object spectroscopy system for all-sky surveys
The gripper itself uses air bearings and pneumatic control to provide: The jaws themselves are in the form of a collet to match the cylindrical casing of the …
-
Californium-252 source technology, scientific and industrial applications
The other stage supports and positions a pneumatic cutter. The first stage positions the capsule collet under the source wire which is presented by the precision … While the transfer device is still extended with the gripper open, a length of Pt-Ir plug …
-
Clinch River Breeder Reactor secondary control rod system
The test of 316 stainless steel coupling head and housing vs. the Inconel collet gripper was carried out to over 600 cycles with a goal of 500 and the same system design life of 260. Coil Cord Test The coil cord is a unique combination of pneumatic lines, electric power, and signal …
Indicates content that may require registration and/or purchase.