Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Our most popular power source is electric motors. Available in sizes ranging from .23 to 200 HP from various manufacturers.
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: Haskel International LLC
Description: Haskel refrigerant pumps are designed for recovery or recharge of fluids, whether they are liquid or gas. The pumps offer you plenty of leverage in terms of their operation. Not only can they condense a common refrigerant without the use of a condenser, but they also provide the
- Maximum Discharge Flow: 11.220779220779226 to 11.968831168831173 GPM
- Discharge Size: 0.375 to 0.5 inch
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum, Stainless Steel
-
-
Description: For explosive environments or where an air source is plentiful, we have a variety of pneumatic (air-driven) motors available.
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Gardner Denver, Inc.
Description: pumps used in the petroleum and industrial markets, and other fluid transfer equipment serving chemical, petroleum, and food industries. Its products and engineered solutions are sold through multi-channel, worldwide distribution systems and are used for applications in
-
Supplier: Macnaught USA, Inc.
Description: NPT(F) Pump outlet 3/4" NPT(F) Pump inlet Suction Tube Features & Benefits: 1:1 Ratio for transfer applications Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Suction Tube fits 55 Gallon Drums Only Large exhaust port Oil lubricator 10
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with a standard 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and flexible
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with an industrial grade 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Prosys
Description: Model HP55 is for feeding product to any filler from 55 gallon drums. Features include Simple Operator Controls, Quick Product Changeovers and Simple Product Transfers. Features: Pneumatic Driven Hydraulic System, optional Electric For energy savings pneumatic systems use
-
Supplier: Prosys
Description: Model HP05 Pail Press is for feeding product to any filler from 5 gallon pails. Features include Simple Operator Controls, Quick Product Changeovers and Simple Product Transfers. Features: Pneumatic Driven Hydraulic Systems Available (For energy savings pneumatic systems use
-
Supplier: SAE International
Description: The transfer unit may also be used for flushing the vehicle fill lines and transfer unit with appropriate flushing fluids, followed with nitrogen for the purpose of drying the lines and weigh tank. The transfer unit may include provisions for helium purging of the
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
-
Supplier: NewAge Performance Products | NAPP
Description: produces low friction loss permitting maximum flow Agricultural Uses Fluid & Chemical Transfer Food & Syrup Handling General Water Suction & Discharge Hopper Feeder Lines for Resin Irrigation Lines Mining Pumps Pneumatic Conveyance of Granular Materials Slurry Handling
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.625 inch
- Working Pressure: 50 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves and aluminum valve plate Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Range
- Ultimate Operating Vacuum: 125 torr
- Pumping Speed: 6.6 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: FLSmidth
Description: thousands of pumps installed worldwide since pump was introduced in 1920’s. Additional Power Industry Information Fly Ash Management Fly ash intercept systems Process conveying with Fuller®-Kinyon pumps Dome storage and reclaim Silo aeration and loadout Fly ash blending Modu-Flo
-
Supplier: NewAge Performance Products | NAPP
Description: resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems Agriculture & Lawn Equipment Air Conditioning Appliances Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Wall Thickness: 0.125 inch
- Temperature Range: 275 F
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and chemical delivery system (CDS)
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Low-Noise, High Efficiency Fluid Transfer Solutions. Suitable for Key Industrial (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
liquids which react on contact with the atmosphere. For all these services the containment shell replaces double acting mechanical seals, along with external fluid reservoirs and the necessary control equipment. HZSM / HZSMA-pumps therefore offer exceptional benefits to the chemical, petrochemical and (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance costs are relatively low. Quick connectors have a wide range of applications in different fields. In industrial manufacturing, quick couplings are used to connect various fluid pipelines, such as hydraulic pipelines, pneumatic pipelines, and chemical pipelines, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Problem: The diesel transfer pumps on an offshore platform had never operated reliably or automatically since installation. This forced operators to transfer diesel to the electrical generators manually, resulting in significant delays (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
transfer. By creating a hermetic barrier between the motor and fluid system, magnetic couplings prevent leakage and contamination, making them ideal for applications requiring sealed environments and high (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
New from Kuriyama is their T955AA Series 300 PSI DEF (Diesel Exhaust Fluid) Dispensing Hose by Alfagomma. Hose can be used for bulk transfer systems, skids, bulk storage, process equipment and DEF blending. Also used for dispensing equipment systems, transfer carts, DEF station pumps, drum (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
is available — call for details. Applications: Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication (read more)
Browse Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
A Push Towards Efficiency
culture pump is designed for the metering, transfer and dosing of process fluids and PBS rinse solution, aiding in the production of highquality, consistent cells. The pumphead has no valves, is self-priming, and can run dry without incurring damage. Pumped fluids remain completely contained within
More Information Top
-
CR4 - Thread: Oleo Pneumatic Shock Absorbers
You might be interested in: Pneumatic Tools, Fluid Transfer Pump Systems, Supercritical Fluid Extraction Systems .
-
http://waset.org/publications/10039/increasing-profitability-supported-by-innovative-methods-and-designing-monitoring-software-in-condition-based-maintenance-a...
Since the pumps transferring the fluids were pneumatic and stroking, frequency and pressure were recognized as the most effective factors to receive the information.
-
Thermo-pneumatic pumping in centrifugal microfluidic platforms
As a solution to this critical limitation, we present a novel pumping technique for the centrifugal microfluidic disc platform, termed the thermo- pneumatic pump (TPP), that enables fluids to be transferred the center of a rotating disc by the thermal expansion of …
-
Foam Fracturing Utilizing Delayed Crosslinked Gels
Pneumatic transfer of proppants into a fluid on the Pneumatic transfer of proppants into a fluid on the pump 's discharge side has been practiced in some pump's discharge side has been practiced in some areas, but remains in the developmental stages.
-
A biomechatronic fluid-sample-handling system for DNA processing
Nanomover precision motion stage is fitted with a seal and used as a pneumatic pump for aspirating samples from a microtiter plate, transferring fluids from capillary to capillary, and mixing fluids inside of a capillary.
-
Multi-level 3D implementation of thermo-pneumatic pumping on centrifugal microfluidic CD platforms.
Thermo- pneumatic (TP) pumping is a method employing the principle of expanding heated air to transfer fluids back towards the CD center on the centrifugal microfluidic CD platform.
Indicates content that may require registration and/or purchase.