-
Supplier: Enfield Technologies
Description: Enfield Technologies’ LS - C41 pneumatic systems controllers offer flexible PID with feed - forward control topology for the serious control systems engineer. The LS - C41contains the driver f or those valves that require it. The LS - C41’s adjustable gain, dead-band, and dither
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 5 volts
- Rated Power: 30.000000000000004 watts
- Continuous Output Current: -1.25 to 1.25 amps
-
Supplier: ABB Measurement & Analytics
Description: The Campo series of indicating controllers are suitable for field mounting and allow accurate measurement of pressure or temperature by associated primary measuring element; a dedicated model is available for generic 3 to 15 psi pneumatic input. These instruments provide high
- Accuracy: 0.5 ±% FS
- Control: Limit / Set Point Control, PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the tension set point. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
-
Supplier: Dover Flexo Electronics, Inc.
Description: illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the tension set point. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Spirax-Sarco
Description: The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
-
Supplier: Fluidwell bv
Description: product of the Fluidwell Process Controller family and is the alternative to replace existing pneumatic controllers in local control loops. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and
- Number of Inputs: 4 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.125 ±% FS
- Control Signal: Analog Voltage
-
Description: Easy to automate, Easy to use, Easy on you! Get repeatable, accurate and robust pressure control results, easy to use software with remote capabilities and detailed data acquisition. The ER5000 Series is a microprocessor based PID (Proportional, Integral, Derivative) controller that
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Dover Flexo Electronics, Inc.
Description: up to speed with minimal instruction and training time. Initial setup and configuration is fast with illustrated prompts and color graphics. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the tension set point. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Description: the features of ER5000 Series (0.1% accuracy, onboard PID loop, free software) ER5110 System: Venting (not captured) or non-venting Fast responding, low pressure, low flow system Suitable for both static and dynamic applications Includes all the features of ER5000 Series (0.1% accuracy,
- Pressure Rating: 400 to 900 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.06 to 0.7
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Clippard
Description: proportional valves at its heart, the Cordis is designed to outperform the competition in every way. With unparalleled performance and flexibility not possible with current analog proportional controllers, the Cordis makes everything from calibration to sensor variety acceptance to future
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Supplier: Haida International Equipment Co., Ltd.
Description: vertical 3 zone test structure, pneumatic damper switch 3 box-type test mode, high and low temperature impact temperature recovery time in 5 minutes.programmable temperature controller, with high memory capacity, can save 100 programs, max 9999 cycles, each cycle max time 999hrs.
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: The basket with testing product drive to low temperature range when doing low temperature impact test. Drive device: Pneumatic cylinder: drive basket with testing product to high and low temperature chamber Air compressor: Provide the compressed air for driving pneumatic door (supplied
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: JST Manufacturing, Inc.
Description: +/- .5º Thermocouple, type J Teflon coated Temperature probe Programmable Temperature Controller with Timer Liquid Level detection interlocked to pump Dual diaphragm pneumatic pump Air Operated Drain Valve Optional Features +/-0.1º C Solid State Chiller/Heater Unit Centrifugal electric
-
Supplier: Haida International Equipment Co., Ltd.
Description: provide the compress air for pneumatic ventilator (option) 4)Refrigerating unit Cooling method: cascade refrigeration system Refrigeration compressor: semi-closed piston Freezing medium: R23/R404 environmental friendly Condenser: Stainless steel plate-type heat exchanger 5)Controller
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
Find Suppliers by Category Top
Featured Products Top
-
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
SkyView Configurable Controllers The SkyView™ Controllers provide a customizable PLC-based system. They offer simultaneous display and alarm functions for up to 80 devices. The advanced (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
SkyView 80-Channel Configurable Controller The SkyView™ 80-Channel Controller is a customizable PLC-based system. It provides simultaneous display and alarm functions for up to 80 gas (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc.
More Information Top
-
ISA ADV PID CNTRL - Advanced PID Control
The Pneumatic PID Controller A pneumatic PID controller is shown in Figure 13.3.
-
Development of a hybrid-fuzzy air temperature controller for a supersonic combustion test facility
The pneumatic PID controller features a manual, dial setpoint.
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Pneumatic PID controllers were introduced in the 1920s and by the mid 1930s were in widespread use.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA282542&Location=U2&doc=GetTRDoc.pdf
Direct comparison of GPC and PID controller performance proved difficult because the boiler had no sensor for set-point measurement when the conventional pneumatic PID controllers were in use.
-
Genetic Rules to Tune Proportional + Derivative Controllers for Integrative Processes with Time Delays
The PID strategy has a long trajectory in history: in military applications during The American Civil War [2], the complex development of the first pneumatic PID controllers and the initial rejection toward these [3].
-
Development of the PID controller
The effectiveness of this approach is clearly demonstrated by the speed with which the pneumatic PID controller was developed.
-
Automation of reciprocating gas engine compressor packages using programmable logic controllers
Other pneumatic/hydraulic equipment not converted to electrical or electronic devices included the pneumatic PID controllers for the suction and recycle control valves which loaded the compressor.
-
Automation of reciprocating gas engine compressor packages using programmable logic controllers
Other pneumatichydraulic equi ment that was not converted to electrical or electronic &vices included the pneumatic PID controllers for the suction and recycle control valves which loaded the compressor.
-
Evaluation of force, vibration and thermal tactile feedback in prosthetic limbs
This display was driven by the fluid pressure reading from the BioTac (less the offset from the skin inflation) which was configured to drive a pneumatic PID controller (SPCU, Shadow Robot Company) that regulated the pressure inside the air muscles, providing a …
-
Handbook of PI and PID Controller Tuning Rules - [Book Review]
The 1940s saw widespread acceptance in indus- try of pneumatic PID controllers , and their electronic counterparts entered the market in the 1950s.
Indicates content that may require registration and/or purchase.