Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: First Sensor AG
Description: Electronic pressure controllers are precision devices which maintain a pneumatic process pressure at a preset level using closed-loop control. These devices can be configured to control pressure or flow and replace mechanical control systems or mass flow
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Form Factor: Stand-Alone
-
Description: algorithmic pressure control to a wide range of applications. It can be used as a standalone unit to control the pressure of clean, dry inert gases from 0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve. Used with TESCOM regulators, the ER5000
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Accuris
Description: Air Pressures for Pneumatic Controllers, Transmitters, and Transmission Systems
-
-
Supplier: ABB Measurement & Analytics
Description: The Campo series of indicating controllers are suitable for field mounting and allow accurate measurement of pressure or temperature by associated primary measuring element; a dedicated model is available for generic 3 to 15 psi pneumatic input. These instruments provide high
- Accuracy: 0.5 ±% FS
- Control: Limit / Set Point Control, PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Feedback control enables further high accuracy air pressure control. Excellent pressure characteristics, flow characteristics and stability can be realized by feedback control. It is not affected by electric noise, and simultaneous control up to 32 units is possible with one
- Valve Size: 0.25 inch
- Pressure Rating: 130.533155421477 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.90073678714394 to 118.930208272902 psi
-
Supplier: Armstrong International
Description: A compact pneumatic temperature pilot with broad temperature ranges, the OBK-2000 can be located away from the regulator valve, an advantage not available with a conventional capillary system. Capable of reverse or direct-acting operation, the OBK-2000 features a simple design with fewer
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Temperature: Cooling Control, Heating Control
- Interface: Knobs / Switches / Meter
-
Supplier: Newark, An Avnet Company
Description: PNEUMATIC PRESSURE SWITCH 33D
-
Supplier: Newark, An Avnet Company
Description: Pneumatic Memory Element with Pressure Indicator, ATEX RoHS Compliant: Yes
-
Supplier: Dover Flexo Electronics, Inc.
Description: illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the tension set point. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Azbil Corporation
Description: We provide various types of pressure gauges (pressure sensors) and differential pressure gauges (differential pressure sensors) that were developed using the latest technologies based on our long amassed performance record. High-efficiency and high-quality pressure
- Device Category: Controller
- Pressure Measurement: Differential, Gauge
- Features: Transducer
-
Supplier: Dover Flexo Electronics, Inc.
Description: illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the tension set point. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Clippard
Description: Back Pressure Latch Control for VA-023
- Features: Other
-
Supplier: Clippard
Description: Back Pressure Sensing for Double-Acting Cylinder
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Pneumatic Memory Element with Pressure Indicator and Manual Override, ATEX RoHS Compliant: Yes
-
Supplier: Clippard
Description: Highly versatile autocycler manifold for use as an accessory to and R-932 sequencer manifold to accomplish a cycling subroutind.
- Features: Other
-
Supplier: Clippard
Description: This is a new version of cycling without limits. The system interfaces with the sequencing system using R-932 Modular Valves. From this operation, you can go back to input the next sequencing function.
- Features: Other
-
Supplier: Radwell International
Description: PNEUMATIC REGULATOR/ FLOW CONTROLLER, 0-90PSI. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Control Valves
- Actuation: Pneumatic
- Features: Regulator (general)
-
Supplier: Williams
Description: The Pneumatic Relay is a pilot operated valve designed to provide the higher air or gas flow rates necessary for pneumatic drive cylinders greater than 3 inches. The pneumatic relay is actuated by the pulses produced by the Oscillamatic Controller. A single acting
- Type: Electric / Pneumatic Relay
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM5581 pressure switch is an intelligent pressure controller with switch signal, analog or Modbus output. Measuring range is adjustable as 25%~100%FS. Body and display could be rotated for convenient view in different installation positions. · 0bar~1bar…600bar(MPM5581) · Screen
- Pressure Measurement: Absolute, Gauge
-
Description: TESCOM™ 54-2700 Series high flow backpressure regulator is designed for up to 1000 PSIG [69 PSIG] control pressure. This regulator has a Vespel® seat that allows for hydraulic or pneumatic service. Optional with air load for use with the TESCOM ER3000 electropneumatic
- Valve Size: 1 inch
- Pressure Rating: 5,500 psi
- Number of Ports/Ways: 2
- Regulator Size: 1 inch
-
Supplier: Williams
Description: The MK-II Oscillamatic Controller is a pneumatic pulser/timer used to operate the Williams series of pneumatically operated pumps. Manually operates Williams pneumatic pumps Diaphragm design eliminates need for lubrication. Uses diaphragms vs “U” cups for reliability. Inlet
- Accuracy: 1.75 ±% FS
- Media: Liquid
-
Description: TESCOM™ 26-2300 Series is a highly accurate, diaphragm sensed backpressure regulator. It controls pressures up to 500 PSIG [35 bar] and offers many Cvs from .02 up to 1.0. Air and dome load versions are available for remote operation or for use with the TESCOM ER3000 Electropneumatic
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.6
- Pressure Rating: 375 psi
- Media Temperature: -15 to 165 F
-
Description: TESCOM™ 26-2000 Series high pressure, low flow piston sensed regulator is available in dome, spring and air load versions, comes with segregated captured venting standard with inlet pressure ratings of 6000-15000 PSIG [413 -1034 bar]. Can be used with the TESCOM ER3000 electropneumatic
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 to 0.5 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERPOSED PRESSURE CONTROLLER, W/GAUGE, G 1/4-3/8. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Control Valves
-
Supplier: Radwell International
Description: MULTI-CHANNEL DIGITAL PRESSURE CONTROLLER, PSE200 SERIES, PNP, 5 OUTPUTS + AUTO SHIFT INPUT, WITH SENSOR CONNECTOR, 12-24 VDC INPUT, 4 DIGIT 7 SEGMENT DISPLAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Williams
Description: air chamber. In the air chamber, the air/gas power supply from the controller enters and exhausts through the pipe nipple connector. When the controller exhausts the air/gas supply, the liquid suction pressure and the return spring force the diaphragm backwards. The diaphragm
- Maximum Discharge Flow: 0.0125 to 2.8383333333333334 GPM
- Maximum Discharge Pressure: 73 to 98 psi
- Media Temperature: 40 to 185 F
- Power Source: Air / Pneumatic
-
Supplier: Tecmark Corporation
Description: Series CP100 and CP700 control packages are designed to utilize Tecmark's pneumatic switching technology, LectricAir®, which safely isolates the user from direct contact with the electrical current. As the button on the air transmitter is depressed and released, air is transmitted through an
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
- Standards and Compliance: Other
-
Supplier: Gemu Valves
Description: process controller the signals from a process sensor (e.g. flow, level, pressure, temperature) are detected and the media adjusted according to the specified set value. A membrane keypad and backlit display are on the front of the housing whilst pneumatic and electrical
- Maximum Supply Pressure: 21.755655 to 101.52639 psi
- Milliampere Input Signal Range: 2.5 to 18 milliamps
- Operating Temperature: 32 to 140 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Williams
Description: The “V” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute.
- Maximum Discharge Flow: 0.0011666666666666668 to 0.15133333333333335 GPM
- Maximum Discharge Pressure: 13,100 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: Burkert Fluid Control Systems
Description: The digital process controller Type 8793 is designed to standardization acc. to IEC 60534-6-1 or VDI/VDE 3845 (IEC 60534-6-2) for assembly with linear and rotary actuators. In addition, the remote version can be combined with Bürkert process control valves. The process controller can
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Interface: Ethernet / Networkable
-
Supplier: Equilibar, LLC.
Description: available Equilibar is proud to represent electronic pressure regulators by Proportion-Air, an innovative leader in precision electronic pressure control. 100% designed and manufactured in the USA, Proportion-Air is able to quickly customize pressure controllers for
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Proportion-Air, Inc.
Description: internal stainless steel pressure sensor measures the high pressure output of the integral volume booster and sends this signal to the onboard controller. This controller then modulates the two solenoid valves to match the integral volume booster's output pressure
- Maximum Pressure: 500 psi
- Flow Capacity: 50 SCFM
- Port Size: 0.375 inch
- Material: Aluminum
-
Supplier: ControlAir LLC
Description: The Mite 85 allows you to establish two adjustable trip points that control flow through a 3-way valve. An increasing signal that exceeds the high trip point will open "I" port to "H". A decreasing signal pressure that drops below the low trip point will vent port "H". This switching action
- Maximum Pressure: 120 psi
- Port Size: 0.125 to 0.25 inch
- Material: Aluminum, Stainless Steel
- Type: Snap Acting Relay
Find Suppliers by Category Top
Featured Products Top
-
Pressure reduction stations are required to regulate the high incoming pipeline pressure to meet the desired equipment pressure. Plants utilize equipment such as gas compressors, engines, turbines, burners, etc. have a demand of a specific operating pressure range set by the equipment (read more)
Browse Datasheets for Gaumer Process -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
True Gas Flow & Pressure Control made accessible IMI’s Mass Flow Controllers (MFCs) and Electronic Pressure Controllers (EPCs) deliver precision & stability in ultra (read more)
Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
• Suitable for inlet pressure up to 100 bar • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Samping Systems • Service (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
When precision matters, Clippard's Cordis Series stands apart. This compact, closed-loop electronic pressure controller actively maintains setpoints with sub-psi accuracy and seals the test volume when needed. •??Active, closed-loop control for reliable (read more)
Browse Pressure Controllers Datasheets for Clippard -
-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High pressure holding GN2.1/4” MVCJ Vacuum 1/2” MVCJ VENT (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
• Diaphragm type shut-off vlaves • Suitable for inlet pressure up to 100 bar • Tested for use with oxygen Typical Applications • Component Testing (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel • JSR-1E / VSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for corrosive (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
sensor use in many diverse applications. In fact, with the proper packaging, the latest mass flow technology can successfully replace differential pressure sensors - especially those at lower pressure ranges or in scenarios where the differential pressure sensor measurements are being converted to (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
A Pressure Regulator is a Flow Control Valve
As pointed out in many engineering texts, a pressure regulator is actually a control valve. The CE article discusses the ordinary regulator, whether spring-loaded or pilot-operated, as an economical substitute for a control valve with pneumatic or electric actuator and a separate controller
-
Product Showcase and Marketplace
collection and pneumatic conveying applications. Featured are reverse-pulse jet timer board controllers for continuous and on-demand cleaning; differential pressure switches, gauges and transmitters; and paddle level controls. Please contact us for more information or quote requests . Glatt is a major
-
A Push Towards Efficiency
the closing force, enhancing pinch tube element service life. Boreline seals virtually eliminate entrapment areas. Other features include: working pressures up to 125 psig (8.6 bar), temperatures up to 285 F (140 C) and easy conversion between manual and pneumatic actuation. The 313D automated cell
More Information Top
-
An Improved Experimental Test Set-up to Study the Performance of Granular Columns
… two LVDTs͑5 cm and 2 cm stroke lengths͒, one internal strain gage ͑5 cm travel dis- tance͒, one differential pressure transducer ͑used in 1 L volume change unit͒, load cell ͑5 kN͒, and two pneumatic pressure control- lers to apply Ko and …
-
Modeling, simulation, and development of a robotic dolphin prototype
This closed loop system is basically formed by a micro-controller, an electro- pneumatic pressure controller and backed up by the internal measurement system and communication system.
-
Control technique I
Pressure control with pneumatic pressure regulator .
-
Control technique I
Pressure control with pneumatic pressure regulator .
-
The Physics of Metrology
This unit is the heart of the system and also illustrates the working principles of most pneumatic pressure controllers .
-
Measurement of total pressures for ethylene — propane mixtures
The vapor pressure of the liquid nitrogen was con- trolled by means of a pneumatic pressure controller supplied by Foxboro Co. of Canada.
-
Multipurpose use of geothermal energy. Proceedings of the international conference on geothermal energy for industrial, agricultural, and commercial-residentia...
Output from the steam generators i s controlled by the pressure i n the m i l l process mains operating pneumatic pressure controllers with a i r diaphragm motor control valves i n the geothermal steam lines feeding the generators.
-
Multipurpose Use of Geothermal Energy
Output from the steam generators i s controlled by the pressure i n the m i l l process mains operating pneumatic pressure controllers with a i r diaphragm motor control valves i n the geothermal steam lines feeding the generators.
-
Mechanisms, Capabilities, and Applications of High‐Resolution Electrohydrodynamic Jet Printing
A syringe pump or pneumatic pressure controller provides the pressure necessary to fill the nozzle with fluid inks. b) A magnified view of the nozzle–substrate configuration.
-
High‐Resolution Printing of 3D Structures Using an Electrohydrodynamic Inkjet with Multiple Functional Inks
This system consists of a metal- coated nozzle connected to a syringe, a computer-controlled power supply, a pneumatic pressure controller , and a five-axis .
Indicates content that may require registration and/or purchase.