Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: 0 to 250 psi pressure ranges (0 to 16 bar) 0.25% Full Scale Accuracy <0.2% Long Term Drift Choice of outputs, electrical connections and pressure ports Operating temperature up to 257°F (125°C) For OEMs that need consistent high levels of performance, reliability and stability for low
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Compound, Gauge
-
Supplier: Richardson RFPD
Description: M3200 Pressure Transducer The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids. The transducer pressure
- Pressure Measurement: Gauge
- Features: Transducer
-
Supplier: Galco Industrial Electronics
Description: Electro-Pneumatic, Type I/P, 3-15 PSIG
- Pressure Measurement: Gauge
- Features: Transducer
-
-
Supplier: Keller America, Inc.
Description: The Series 10 pressure transducers cover all pressure ranges from 100 mbar to 1000 bar. They have been produced for over 30 years and are the premium product of the KELLER OEM-line. They are delivered with engraved serial number and electrical lead outs. Several million of these
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Differential, Gauge, Sealed
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, 12-24VAC/VDC, 5VA/3W, 3PIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASCO
Description: inlet pressure varies. The 83 and 85 Series Electropneumatic Transducers convert an electronic signal to a proportional pneumatic output. These Transducers provide precise and stable outputs utilizing solid-state feedback circuitry. The 87 Series Ratio Relay Volume
- Output Pressure: 30 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 140 F
-
Supplier: ASCO
Description: inlet pressure varies. The 83 and 85 Series Electropneumatic Transducers convert an electronic signal to a proportional pneumatic output. These Transducers provide precise and stable outputs utilizing solid-state feedback circuitry. The 87 Series Ratio Relay Volume
- Output Pressure: 3 to 100 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 100 psi
- Operating Temperature: -40 to 160 F
-
Supplier: DigiKey
Description: PNEUMATIC SENSOR -1 TO 0 BAR G1/
- Operating Temperature: 32 to 140 F
- Features: Other
- Device Category: Sensor, Transducer
-
Supplier: ASCO
Description: inlet pressure varies. The 83 and 85 Series Electropneumatic Transducers convert an electronic signal to a proportional pneumatic output. These Transducers provide precise and stable outputs utilizing solid-state feedback circuitry. The 87 Series Ratio Relay Volume
- Output Pressure: 3 to 120 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial
- Working Pressure Range: 10,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Gems Sensors & Controls
Description: are required, check our 3100 Series pressure transducer. The 3100 Series pressure transducer has applications as both a hydraulic pressure transducer and a pneumatic pressure transducer. *CE approval - EN61010:2001 standard
- Working Pressure Range: 10 to 5,000 psi
- Switch Point Range: 10 to 5,000 psi
- Deadband: 3.5 to 140 psi
- Accuracy: 2 to 4 ±% FS
-
Supplier: Hi-Tech Controls, Inc.
Description: The diaphragm pressure switches in the PM Series ore available in two versions: one with NC (normally closed) contacts and one with NO (normally open) contacts. A regulating screw, which can be adjusted using a small screwdriver, allows the switch to be set to the required pressure.
- Working Pressure Range: 36 to 145 psi
- Operating Temperature: 23 to 140 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: ControlAir LLC
Description: Explosion-proof housing allows it to stand up to the most hazardous and demanding applications. ControlAir’s Dahl P290 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into
- Maximum Supply Pressure: 30 psi
- Operating Temperature: -40 to 161 F
- Connector: 1/8" NPT
- Control Input: Current Control
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features RT series' is the transducer which is directly set by an electric input signal. Available to control air pressure with high accuracy at linearity 1.5%F.S., Hysteresis 1.0%F.S. Output pressure is almost not affected (within 0.5% F.S.) by. supply pressure
- Valve Size: 0.25 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.90073678714394 to 118.930208272902 psi
-
Supplier: Siemens Process Instrumentation
Description: Models 77 and 771 convert a DC millampere input signal to a pneumatic output signal directly proportional to the input. The rugged design and ability to withstand shock and vibration allow them to be installed in harsh industrial environments. High signal sensitivity for demanding
-
Supplier: Transcat, Inc.
Description: Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial
- Working Pressure Range: 750 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Proportion-Air, Inc.
Description: The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. The pressure transducer is connected
- Maximum Pressure: 150 psi
- Flow Capacity: 40 SCFM
- Port Size: 0.25 inch
- Material: Aluminum
-
Supplier: Siemens Process Instrumentation
Description: Current-to-Pneumatic Transducer The Model 77 Current-to-Pneumatic Transducer, designed specifically for measuring circuits, converts the output of an electronic measuring device to a pneumatic signal.Model 771 Current-to-Pneumatic Transducers. The
- Media: Air
- Features: Regulator (general)
-
Supplier: Proportion-Air, Inc.
Description: The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is connected
- Valve Size: 0.25 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: Rotork plc
Description: T7500 series low pressure transducer converts DC electronic input signal to a proportional low pressure pneumatic output. The transducer employs electronic closed loop feedback in conjunction with a piezoceramic actuator flapper nozzle system in the pilot stage to
-
Supplier: Rotork plc
Description: Model T5700 is an electro-pneumatic transducer that converts a current signal to a linear pneumatic output, using a force balance system with a flapper and the nozzle to control the pressure in the intermediate housing. Its low droop under flow conditions, allows improved
- Maximum Air Volume: 0.05 SCFM
-
Supplier: Rotork plc
Description: Designed for use in hazardous environments, the Rotork Fairchild TXI7800 series product is an explosionproof I/P pressure transducer. It operates under the same principles as the T7800 product; however the TXI series includes NEMA 4X explosionproof construction. Our design isolates the
- Output Pressure: 0 to 120 psi
- Features: Explosion Proof
-
Supplier: Azbil Corporation
Description: We provide various types of pressure gauges (pressure sensors) and differential pressure gauges (differential pressure sensors) that were developed using the latest technologies based on our long amassed performance record. High-efficiency and high-quality pressure
- Features: Controller, Transducer
- Pressure Measurement: Differential, Gauge
-
Supplier: Rotork plc
Description: T6000 compact size E/P, I/P pressure transducer is a field reversible unit that provides an output directly or inversely proportional to the input signal. Its six available output pressure ranges and six available input signal ranges meet most process and machine requirements.
- Output Pressure: 0 to 120 psi
- Features: Explosion Proof
-
Description: pressure as a result of using membranes with constant active area. · Various ranges of spring pressures due to the changeability of spring number and /or dislocation of distance fencers. · Capability of the actuator to incorporate side-mounted handwheel, pneumatic or
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: ControlAir LLC
Description: The Type-590X I/P (current to pressure) transducer converts a variable electrical signal to a linearly proportional pneumatic output. The small size, light weight and immunity to shock and vibration make it ideal for use in process control applications. Conversion technology
- Output Pressure: 6 to 30 psi
- Maximum Air Volume: 6 SCFM
- Maximum Supply Pressure: 42 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Dynisco
Description: approval Description Dynisco's PT139 & PT139A pressure transmitters are designed to measure hydraulic pressure in extreme environments of vehicle and other hydraulic and pneumatic applications. These withstand cyclic pressure and provdie outstanding performance under the
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 285 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 660 pressure transducers combine high performance with small size to produce an exceptional product. These transducers are designed with high overpressure capability to provide reliability and long life in hydraulic and pneumatic applications containing
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 3491-02 5,000 psi Transducer 5,000 psi transducer. Required for ABS and power steering pressure readings. Wt., 4 oz.
-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 650 pressure transducers combine high performance with off road vehicle reliability under severe process and environmental conditions. The all welded pressure sensor is located in the pressure connection low enough to prevent damage due to physical abuse.
- Working Pressure Range: 0 to 8,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 212 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High performance and accuracy enables the use of this transducer in many applications including
- Working Pressure Range: 0.01450377 to 145.0377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential
-
Supplier: Viatran
Description: Vatran's PT139 pressure transmitter is designed to measure hydraulic pressure in extreme environments of vehicle and other hydraulic and pneumatic applications. The PT139 series withstands cyclic pressure and provides outstanding performance under the severe demands of
- Working Pressure Range: 0 to 10,000 psi
- Vacuum Range: 760 to 517,909.0799999997 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 285 F
-
Supplier: ControlAir LLC
Description: The Type-9OOX l/P, E/P transducers are a series of compact electronic pressure regulators that convert an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the Type-9OOX provides precise, stable
- Output Pressure: 3 to 27 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -20 to 150 F
Find Suppliers by Category Top
Featured Products Top
-
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The new Angst+Pfister Sensors and Power PHPSU-4502 pressure sensor series is the perfect alternative for the obsolete Honeywell SCX series. Compatible in (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The application: Explosion?prone processes are common in many industries – whether in silos, dryers, pneumatic conveying systems or dust?laden production environments. Modern explosion protection systems rely on fast, reliable pressure detection to identify the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
• Inductive measurement technology • Magnetic field resistant • Touchless, wear-free • High dynamic, 10 kHz update rate • Reproducibility up to 5 µm • Protection class IP67: a GORE membrane ensures pressure equalization due to temperature change (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
Conduct Research Top
-
Capacity & Consumption
When it comes to selecting an electronic to pneumatic (E/P) transducer, the type of input and the pressure range of the output are the most common selection criteria considered. There are a couple of other specifications that are worth reviewing to select the best transducer for the job
More Information Top
-
Report on the performance monitoring system for the interim waste containment at the Niagara Falls Storage Site, Lewiston, New York
Appendix A - Vibrating Wire Pressure Transducer and Pneumatic Pressure Transducer Information .
-
Development of a True Triaxial Apparatus for Sands and Gravels
Control stresses are applied using electro- pneumatic pressure transducers that convert electric signals received from the FieldPoint system into air pressure.
-
A cantilever operated vibrating thin strip for sensing pneumatic pressure
As an alternative to this transducer, we now report a cantilever operated vibrating thin strip as a durable pneumatic pressure transducer .
-
Microprocessor based new technique for measuring pneumatic pressure using optocoupler controlled vibrating wire transducer
Several pneumatic pressure transducers have been reported in the past and some .
-
Encyclopedia
In general, five types of pressure trans- ducer are used: hydraulic, pneumatic pressure transducers , vibrating-wire strain gauges, strain gauge type pressure trans- ducers, and piezzoresistive strain gauges (Horn et al., 1994).
-
Modified Consolidation Test Apparatus
In order to adjust the required pressure, a pneumatic pressure transducer is attached to the pressure regulator outlet.
-
Soil Stress Gage Calibration
The gage to be installed is next to the cavity and upside down ~It is a fluid-filled device using a pneumatic pressure transducer .
-
Performance monitoring report for the Niagara Falls Storage Site Waste Containment Structure, Lewiston, New York: Calendar year 1987 and January--June of 1988
Appendix B - Comparison of Vibrating Wire Pressure Transducer Data to Pneumatic Pressure Transducer Data - July 1987 to June 1988 .
-
Micropipette aspiration of substrate-attached cells to estimate cell stiffness.
…by pulling a glass capillary to create a micropipette with a very small tip (2-50 μm diameter depending on the size of a cell or a tissue sample), which is then connected to a pneumatic pressure transducer and brought to a…
-
Soil Stress-Strain Behavior: Measurement, Modeling and Analysis
Axial compressive loading was performed in an automated way using a high- precision gear-type axial loading system driven by a servo-motor, together with an electrical pneumatic pressure transducer (E/P) for the automated cell pressure control.
Indicates content that may require registration and/or purchase.