-
Supplier: Seedburo Equipment Company
Description: Cottonseed Deep Bin Sampler Seedburo provides two Vac-A-Sample units specifically designed for the cottonseed industry. Endless Sampling System This is used to obtain a sample from a falling stream of grain. Pneumatic Sampling Systems Sampling: The
-
Supplier: OPW Engineered Systems
Description: The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the valve and
- Valve Size: 1 to 6 inch
- Pressure Rating: 240 psi
- Primary Material: Exotic Metal
- Actuation: Manual / Hand, Pneumatic
-
Supplier: Shaw Moisture Meters
Description: The Model SWS-SD3 weatherproof sample system is designed for gas or general compressed air sampling and allows the dewpoint sensor to be operated at ideal sampling conditions. Housed in an IP65 weatherproof cabinet, the Model SWS-SD3 combines pressure regulation, filtration and
-
-
Supplier: Process Sensing Technologies USA
Description: A low-cost, self-contained sampling system, with filtration and flow control, for measurement of either pressure or atmospheric dew points. Features: Universal configuration for atmospheric or line pressure dew-point measurements Integral particulate filter Metering valve for flow
- Operating Temperature: -40 to 140 F
- Features: Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: The ES20 Compact Sampling System is designed to reliably and accurately measure dew point or moisture content in a wide variety of industrial gas applications up to 20 barg. This sampling system is an economical and high-quality solution with a short lead time. Features:
- Operating Temperature: 5 to 140 F
- Features: Self Calibration
-
Supplier: NIBCO INC.
Description: The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the valve and
- Valve Size: 1 to 6 inch
- Media Temperature: -4 to 400 F
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Sampling / Dispensing Valves, Shut Off Valves
-
Supplier: Shaw Moisture Meters
Description: Product details The Shaw Moisture Meters Model SU4 sample conditioning unit is designed to reduce the dryer/process line pressure to give a pressure and flow suitable for measurement. The system is designed for gas or general compressed air sampling and allows the sensor to operate at
-
Supplier: ABB Measurement & Analytics
Description: All-in-one sample gas conditioning with compact 1/2-19" design Complete sample gas conditioning in connection with the SCC-C sample gas cooler Flow rate display and adjustment Rotameter 10 to 100 l/h with needle valve (metal-free) Service-friendly due to easily accessible modules Six
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Hilliard Corporation (The)
Description: uncommon testing systems such high flow rate systems, low pressure tests, collapse integrity tests, water test stands, multi-pass testing stands and static discharge testing stands. HILCO Laboratory Services is committed to supporting continuous improvement in testing of vessel
- Test / Certify To: ASTM, ISO
- Capabilities: Evaluation and Analysis
- Industry: Fuels / Gas & Oil, Hydraulics / Pneumatics, Industrial
- Services: Oil Analysis / Fluids Testing, Performance Testing
-
Supplier: Seedburo Equipment Company
Description: Cottonseed Deep Bin Sampler Seedburo provides two Vac-A-Sample units specifically designed for the cottonseed industry. Pneumatic Sampling Systems Sampling: The Vac-A-Sample lets you know the condition of your grain- from top to bottom- up to 60 feet deep and more.
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide the best
- Flow (Cv): 0.08 to 4.4
- Media Temperature: -20 to 200 F
- Media: Air, Compressed Air, Water
- Primary Material: Aluminum, Stainless Steel
-
Supplier: SAE International
Description: The rapid innovation underway with vehicle brake safety systems leads to extensive evaluation and testing by system developers and regulatory agencies. The ability to evaluate complex heavy truck braking systems is potentially more rapid and economical through
-
Supplier: Valcor Engineering Corporation
Description: according to customer specifications and following the guidelines of ASME B&V codes. Application Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling,
- Pressure Rating: 2,000 psi
- Media Temperature: -320 to 1,200 F
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: United Testing Systems, Inc.
Description: Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition, reduction and machine control system. The multi-station testing system is recommended for
- Force / Load Capacity: 5,000 lbs
- Operation: Air / Pneumatic
- Test Fixture Type: Extensometer, Test Grip / Clamp
- Features: Specialty / Other
-
Supplier: Boston Gear
Description: Overview Boston Gear's 11 lines of (FRLs) air-preparation products, including air filters, oil removal filters, regulators, lubricators, and pressure gauges, among others, are used to clean and condition the air in a pneumatic system. Commonly referred to as a FRLs (Filter, Regulator,
- Valve Size: 0.125 to 1.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 1.5 inch
- Features: Filter, Regulator, Lubricator Assembly (FRL)
-
Supplier: Mark-10 Corporation
Description: industry-unique integrated open/close valve for quick sample engagement and disengagement, an added benefit for repetitive applications. An air connection kit, consisting of air tubing and fittings, is available as an option. Use a pair of these pneumatic grips with a force gauge and a test
- Test Standard: ASTM
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Labconco Corporation
Description: ice. The built-in pneumatic stoppering mechanism doesn't require compressed gas and can handle glassware from 31mm to 148mm on its 12.4"w x 14.5"d shelf. Two 1/3 hp CFC-free and HCFC-free refrigeration systems cool the collector to -85C (-121F).
- Volume/Capacity: 0.0024999990536472244 cubic meters
- Number of Chambers: 4 #
- Temperature Range: -85 C
- Configuration: Freeze Dryer
-
Supplier: Sunstone Engineering
Description: The Sunstone High Power Battery Welding System has all the power that you need to complete battery tab welds. Starting at $8100 USD. This system includes: CD400 Dual Pulse Capacitive Discharge Power Supply WH2125A Pneumatic Weld Head Dual Probe Hand Piece Spooled Nickel Sample
-
Supplier: Sunstone Engineering
Description: Sunstone’s Standard Battery welding system is the most popular system to be used for Battery Tab Welding.Starting at $7300 USD This system includes: CD200 Dual Pulse Capacitive Discharge Welding Power Supply WH2125A – Pneumatic Weld Head Dual Probe Hand Piece Spooled
-
Supplier: ABB Measurement & Analytics
Description: The complete solution for kiln and calciner gas exit The development of the SCK is based on ABB's experience gained from its successful predecessors, of which more than 500 systems have been supplied worldwide. The SCK sampling system is preferably combined with ABB's ACX gas
- Operating Temperature: 41 to 113 F
- Operating Humidity: 75 to 95 %
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer, Monitor
-
Supplier: Valcor Engineering Corporation
Description: following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Acidic and basic solutions · Caustic fluids · Chemicals for pools & spas · Syrup & flavoring for soda machines · Fragrance for personal products · Analyzer sampling Features · Ideal for use in hazardous
- Material Inlet Pressure Range: 30 to 60 psi
- Dispense Rate: 0.0900586534090909 L/min
- Shot Size: 0.1000105612969727 to 1.5001584194545903 cc
- Maximum Operating Frequency: 60 (Cycles/Min)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Sulfuric acid Function: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) Fluid Chemical
- Body Material: Stainless Steel
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: Most oilfield produced waters and other oily waste waters have high fouling potential for optical sensors. High Cost Ultrasonic Cleaning systems only address the local optical path and not the entire sample system. Our CIP (Clean In Place) addresses the entire sample system in
-
Supplier: United Testing Systems, Inc.
Description: Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition, reduction and machine control system. The multi-station testing system is recommended for
- Force Measurement Range: 0 to 5,000 lbs
- Type: Force / Weight
- Software Support: PC
- Special Type: Portable
-
Supplier: ASTM International
Description: sampling zone. Direct-push water sampling can be one time, or multiple sampling events. Knowledge of site specific geology and hydrogeologic conditions is necessary to successfully obtain groundwater samples with these devices. 1.2 Direct-push methods of water sampling
-
Supplier: Denton Vacuum
Description: The Discovery® series represents Denton Vacuum's offerings in pilot-scale sputtering systems. Utilizing a unique orientation of the sample to the sputtering sources, Discovery® systems can process relatively large samples and achieve remarkable thickness uniformity using small ion beam
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Gilson Company, Inc.
Description: remains stationary during testing. After shearing failure has occurred and force measurements have been determined, the direction of shear force can be reversed to determine residual shear values. Tabletop units with pneumatic vertical loading use the patented CONBEL® loading system to
-
Supplier: Gilson Company, Inc.
Description: remains stationary during testing. After shearing failure has occurred and force measurements have been determined, the direction of shear force can be reversed to determine residual shear values. Tabletop units with pneumatic vertical loading use the patented CONBEL® loading system to
-
Supplier: Gilson Company, Inc.
Description: remains stationary during testing. After shearing failure has occurred and force measurements have been determined, the direction of shear force can be reversed to determine residual shear values. Tabletop units with pneumatic vertical loading use the patented CONBEL® loading system to
-
Supplier: Labconco Corporation
Description: FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85° C (-121°
- Operating Temperature: -119.2 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Gilson Company, Inc.
Description: remains stationary during testing. After shearing failure has occurred and force measurements have been determined, the direction of shear force can be reversed to determine residual shear values. Tabletop units with pneumatic vertical loading use the patented CONBEL® loading system to
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 seat: PTFE
- Pressure Rating: 1,000 to 3,000 psi
- Media: Air, Gas
- Valve Type: Ball Valves
- Primary Material: Stainless Steel
-
Supplier: R. S. Hughes Company, Inc.
Description: Repair System Lightweight it's unique one-piece shaft balancer system supports the low profile design and offers improved control.
- Rotary Speed: 8,000 rpm
- Type: Disc Sander, Sander
Find Suppliers by Category Top
Featured Products Top
-
Ensure your Sample Probe Assembly meets ASME and IEC standards Conax Technologies’ Wake Frequency Solution Builder™ tool helps (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
Shenzhen Jewellok Technology Co., Ltd. provides advanced ultra-high purity (UHP) chemical handling solutions, including chemical delivery module (CDM) and chemical delivery system (CDS). Jewellok’s CDS and CDM automate high-purity chemical handling. Use the CDS for bulk transport from (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Up to 204.8 kHz sampling rate per channel ensures accurate capture of high-frequency signals Low self-noise design improves (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd -
embedded support to proper sample alignment, the module then allows further control of wafers planarity, with respect to equipment heads, by means of its additional “tip” and “tilt” axes. Such unique functionality enables users with a next-level of process controls, for instance (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
The iba system provides extensive connectivity options for integration with various field and drive bus technologies, enabling efficient monitoring and data acquisition in automated manufacturing. By utilizing iba bus monitors, the system can connect to multiple bus (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
problems while supporting nanometer level resolution, accuracy and repeatability, at even higher dynamics. With embedded support to proper sample alignment, the module then allows further control of wafers planarity, with respect to equipment heads, by means of its additional “tip” and (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
To help industries integrate sensor data directly into existing control, automation, and data acquisition systems, HBK has re-introduced the WSDA-101. The WSDA-101 is a wireless gateway and is ideal for applications where (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Discom, a part of global precision measurement expert, Hottinger Brüel & Kjær (HBK), has released a new acoustic testing system for tapered roller bearings (TRBs) - TasAlyser TRB. Designed for inline use within production - and (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
a growing demand for motion systems capable of precise optical alignment under cryogenic conditions. While early requests focused on small, compact positioning stages in stacked XYZ configurations, an increasing number of designers are now seeking solutions with a higher number of degrees of (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Micro Flow Cytometry Utilizing a Magnetic Bead based Immunoassay for Rapid Virus Detection
detection module. The sample incubation module consisting of pneumatic micropumps and a membrane-type, active micromixer was used for purifying and enriching the target virus-bound magnetic beads with the aid of a permanent magnet. The micro flow cytometry module and the optical detection module were
-
A Push Towards Efficiency
the closing force, enhancing pinch tube element service life. Boreline seals virtually eliminate entrapment areas. Other features include: working pressures up to 125 psig (8.6 bar), temperatures up to 285 F (140 C) and easy conversion between manual and pneumatic actuation. The 313D automated cell
-
An Integrated Microfluidic System for Counting of CD4+/CD8+T Lymphocytes
This study reports on an integrated microfluidic system capable of counting CD4+/CD8+ T lymphocytes from a whole blood sample, which may be further applied for the rapid screening of the human immunodeficiency virus (HIV) infection. This system is composed of a sample incubation module