Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fiberoptics Technology, Inc.
Description: FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz Halogen light source models, valued for uniform output and inexpensive
- Lifetime: 200 hours
- Color Temperature: 3,350 K
- Maximum Voltage: 21 volts
- Illuminator Output: 150 watts
-
Supplier: Tri-Tronics Company, Inc.
Description: circuit protected Supply Voltage: 10 to 30 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic
- Operating Distance: 42 to 102 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: short circuit protected Supply Voltage: 10 to 30 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in
- Operating Distance: 42 to 102 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
-
Supplier: Tri-Tronics Company, Inc.
Description: short circuit protected Supply Voltage: 10 to 30 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in
- Operating Distance: 42 to 102 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: circuit protected Supply Voltage: 10 to 30 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic
- Operating Distance: 42 to 102 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Fiberoptics Technology, Inc.
Description: FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz Halogen light source models, valued for uniform output and inexpensive
- Lifetime: 3,500 hours
- Color Temperature: 4,700 K
- Maximum Voltage: 11.5 volts
- Illuminator Output: 75 watts
-
Supplier: American Polarizers, Inc.
Description: also be used to modulate the intensity of a light source. By placing two polarizers over top of each other and rotating one against the other, one can control the brightness. Aircraft cabin windows and telescope filters are ideal applications. Photoelastic stress analysis benefits from
- Wavelength Range: 1,000 to 2,000 nm
- Extinction Ratio: 0.001 : 1
- Transmittance: 33.1 %
- Thickness: 0.3047998354080889 mm
-
Supplier: American Polarizers, Inc.
Description: also be used to modulate the intensity of a light source. By placing two polarizers over top of each other and rotating one against the other, one can control the brightness. Aircraft cabin windows and telescope filters are ideal applications. Photoelastic stress analysis benefits from
- Extinction Ratio: 0.0023 : 1
- Transmittance: 42 %
- Operating Temperature: -50 to 70 C
- Thickness: 0.17779990398805187 mm
-
Supplier: Meadowlark Optics, Inc.
Description: For applications involving broadband or tunable wavelength sources, Meadowlark Optics presents a line of Broadband Beamsplitting Polarizers covering the visible to near infrared region. These cubes offer increased utility for a range of polarization needs. As with the Laser Line Beamsplitting
-
Supplier: Nikon Metrology
Description: light source incorporates a fly-eye lens design that outputs more light than a 100W lamp. The greater brightness is achieved by optimizing the lamp filament size and optically expanding the size of the light source within the pupil illumination fulfillment. Lead
- Grade: Benchtop
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Fine Focus, Mechanical Stage, Other
- Microscope Type: Polarizing
-
Supplier: Newport MKS
Description: linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 500:1, yet it averages 1000:1. This unique component provides all the benefits of a broadband
- Cube Side Length: 25.400000000000002 mm
- Wavelength Range: 420 to 680 nm
- Extinction Ratio: 500 : 1
- Beam Deviation: 300 arcsec
-
Supplier: Newport MKS
Description: linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 500:1, yet it averages 1000:1. This unique component provides all the benefits of a broadband
- Cube Side Length: 25.400000000000002 mm
- Wavelength Range: 900 to 1,300 nm
- Extinction Ratio: 500 : 1
- Beam Deviation: 300 arcsec
-
Supplier: Newport MKS
Description: linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 500:1, yet it averages 1000:1. This unique component provides all the benefits of a broadband
- Cube Side Length: 25.400000000000002 mm
- Wavelength Range: 1,200 to 1,600 nm
- Extinction Ratio: 500 : 1
- Beam Deviation: 300 arcsec
-
Description: Product Features > Polarized reflection > ReflectorTD-09 > Light source: Red light (640nm) > Sensing distance: 3m > Distance adjustment: Single-turn potentiometer > Housing size: Φ18 short housing > Output: NPN,PNP,NO/NC adjustment > Voltage drop: ≤1V > Response time:
- Operating Distance: 118.1103 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
-
Description: Product Features > Polarized reflection > ReflectorTD-09 > Light source: Red light (640nm) > Sensing distance: 3m > Distance adjustment: Single-turn potentiometer > Housing size: Φ18 short housing > Output: NPN,PNP,NO/NC adjustment > Voltage drop: ≤1V > Response time:
- Operating Distance: 118.1103 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
-
Description: Product Features > Polarized reflection > ReflectorTD-09 > Light source: Red light (640nm) > Sensing distance: 3m > Distance adjustment: Single-turn potentiometer > Housing size: Φ18 short housing > Output: NPN,PNP,NO/NC adjustment > Voltage drop: ≤1V > Response time:
- Operating Distance: 118.1103 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
-
Supplier: Allied Electronics, Inc.
Description: Material: Polycarbonate Operating Temperature: –4°F to +131°F Sealing: IP67 Visible Red and Infrared LED Light Source
-
Supplier: Newport MKS
Description: the s and p-polarized components matched to within 10% of each other. Hybrid beamsplitters are less sensitive to changes in angle of incidence, resulting in an optic that is chromatically neutral for both convergent and divergent beams. The four faces are antireflection coated with a
- Transmission: 55 %
- Wavelength Range: 1,100 to 1,600 nm
- Temperature Range: -50 to 90 C
- Surface Flatness: λ/4
-
Supplier: Allied Electronics, Inc.
Description: and/or Vibration Choice of Pre-Wired Power Cable, Built-In Microconnector, and Built-In Euro Versions. Standard Pre-Wired Cable Length Is 6 Feet (1.8 m) Different Brackets Available Including Ball Swivel Infrared Light Source CSA Approved Certified to UL Standard, UL 508
-
Supplier: Meadowlark Optics, Inc.
Description: Hex Spatial Light Modulator - Our transmissive hexagonal array SLMs are designed for adaptive optics applications. The two dimensional array of Liquid Crystal Variable Retarders acts as a real time programmable phase mask for wavefront correction of a linear polarized source.
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Waveplates are used in the synthesis and analysis of polarized light. Quarter Waveplates transform linearly polarized light into circularly polarized light, and vice-versa. Half Waveplates rotate the plane of polarization of linearly polarized
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Polarizer Features: Antireflective Coating
- Material: Quartz
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PHOTOSWITCH Photoelectric Sensor, RightSight, Polarized Retroflective, Red, DC - Light Operate, Both Sink (NPN) and Source (PNP), 2m (6.5ft) cable, IO-Link Enabled
- Operating Distance: 118.1103 inch
- Body Shape: Cylindrical
- Mode: Light-on
- Features: Photoelectric Sensors
-
Supplier: Meadowlark Optics, Inc.
Description: Meadowlark Optics’ Liquid Crystal Variable Attenuator (LCVA) offers real-time, continuous control of light intensity. Our attenuator consists of an LC Variable Retarder (with attached compensator) operating between crossed linear polarizers. With crossed polarizers, light transmission
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PHOTOEYE POLARIZED LIGHT SOURCE, W/CABLE 12FT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rainbow Research Optics, Inc.
Description: Light can be split by percentage of overall intensity, wavelength, or polarization state. Your One-Stop Source for Beamsplitters From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision quality beamsplitters for ultraviolet (UV), visible
- Surface Flatness: λ/4
- Surface Quality: 10-5 Scratch / Dig
- Polarizer Features: Antireflective
- Polarizer Material: BK7 Glass
-
Supplier: Radwell International
Description: TINY-EYE RED LIGHT SOURCE, LIGHT-ON OUTPUT. 10 TO 30 VDC SUPPLY VOLTAGE. R5 POLARIZED RETROREFLECTIVE BLOCK. MAXIMUM SENSING RANGE 7 FEET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Optical Components, Inc.
Description: The wedge depolarizer is the alternative form which should be used for monochromatic light sources. Again, a thick plate is manufactured in which the optical axis is in the plane of the plate. In use, the optical axis is aligned at 45° to the axis of the incoming polarized
- Optical Polarizer: Depolarizer
- Features: Wedge Depolarizers
-
Description: provide single plate true zero order waveplates of quartz, with a minimum thickness that produces π/2 phase delay for 800nm light source and π/4 phase delay for 1550nm light source. Type2: Quartz single plate + BK7 substrate The version with BK7 substrates is either
- Wavelength Range: 532,000,000 to 7,000 nm
- Surface Quality: 20-10 Scratch / Dig
- Polarizer Features: Antireflective Coating
-
Description: Waveplates or retarders are a kind of Multiple Wavelength Waveplates that provide retardation at two individual wavelengths in applications for dual-wavelength light sources. The working principle of these types of waveplates is to obtain the required phase retardation according to the
- Wavelength Range: 780,000,000 to 390 nm
-
Supplier: Eaton Corporation - Sensors
Description: that only light reflected off a corner cube retroreflector is recognized by the sensor. This allows reliable detection of shiny targets that could reflect light back to the sensor and falsely trigger a non-polarized sensor Clear object sensors that reliably detect plastic
- Operating Distance: 70 inch
- Operating Temperature: 5 to 131 F
- Output Load: DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Banner Engineering Corp.
Description: infrared or visible red, blue, green or white LED light source, depending on application Polarized retroreflective models for clear object detection 18 mm threaded barrel or side mounting options
- Operating Distance: 0.393701 to 118.1103 inch
- Operating Temperature: -4 to 158 F
- Optical Technology Type: Convergent, Diffuse, Retroreflective
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Eaton Corporation
Description: DISTANCE 12 MILLISECOND RESPONSE TIME SIDE SENSING POSITION 2 INCH DIA AT 100 INCH FIELD OF VIEW LIGHT/DARK, ONE SHOT OPERATING MODE SIZE 1.64 INCH WIDTH X 1.62 INCH DEPTH X 3.19 INCH HEIGHT WITH VISIBLE RED LIGHT SOURCE 50 MODEL
- Operating Temperature: -40 to 158 F
- Features: AC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
- Body Shape: Rectangular
-
Supplier: Electro Optical Components, Inc.
Description: production of varying amounts of circular and elliptical polarization states at different wavelengths. The depolarization effect is poor for monochromatic light as even with a large number of plates in the stack there are only a limited number of polarization states produced. By contrast, a
- Optical Polarizer: Depolarizer
- Features: Lyot Depolarizers
-
Supplier: Rainbow Research Optics, Inc.
Description: Light can be split by percentage of overall intensity, wavelength, or polarization state. Your One-Stop Source for Beamsplitters From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision quality beamsplitters for ultraviolet (UV), visible
- Rectangular Width: 0.5 to 4 mm
- Thickness: 0.6349996571001852 to 12.699993142003704 mm
- Wavelength Range: 193 to 2,940 nm
- Surface Flatness: λ/10
-
Supplier: Takex America, Inc.
Description: Longest-in-class detecting distance (30 m with through-beam style sensor) Through-beam type: 10 m, 30 m, Reflector type: 5 m, Diffuse-reflective type: 1 m Polarization reflector method reliably detects mirror like objects Red LED light source for ease of adjustment (through-beam 10 m
- Operating Distance: 1.181103 to 196.8505 inch
- Features: DC Powered, Photoelectric Sensors
- Mode: Light-on
- Optical Technology Type: Polarized Retroreflective
Find Suppliers by Category Top
Featured Products Top
-
TrueTest™ Software can be paired with a ProMetric® Imaging Photometer or Colorimeter to create a complete testing system for displays, backlight units, illuminated keyboards, light sources (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
Infrared Wire Grid Polarizers -Metrology and Modeling
the SWIR to LWIR using a combination of FTIR and dispersive spectrometers, as well as laser-based light sources. The WGP structures were analyzed using SEM, FIB, and STEM techniques and optical data was derived from IR VASE, transmission, and reflectance measurements. Modeling of device performance
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. It is important to note that Re{K(o)} can take both. positive and negative values based on the sign of Eq. (6). When the particle is more polarizable than the medium, the. particle will move toward regions containing the highest. gradient of the inner product of the electric field (positive. DEP
-
Low Coherence Vibration Insensitive Fizeau Interferometer
that is substantially normal to the optical axis of the cavity. Additionally, stray light interference is substantially reduced due to the source's short coherence. An expression for the fringe visibility on-axis is derived and compared with that of a standard Fizeau.
-
Identification and Suppression of Thermal Reflections in Infrared Thermal Imaging
Thermal reflections are a common source of problems in interpreting infrared (IR) thermal images. In particular, atomically smooth surfaces like glass, metals, or wet surfaces, and also brick and concrete, may easily give rise to reflections of infrared radiation from often uncared sources
-
Pixelated Phase-Mask Dynamic Interferometer
with a wide variety of interferometer front ends, and with virtually any light source including white-light. Phase-stepping interferometry is an established method for measuring a variety of physical parameters ranging from the surface figure of mirrors to the displacement of solid objects.1 Phase-shift
-
Complementary LED Drive
or sources a single LED. To drive more than one, a high I/O count is required. In order to reduce I/O requirements, LED's are multiplexed in a matrix (as found on a keyboard). The complementary LED drive method proposes to implement even more LEDs while using fewer I/O. LEDs are polarized and can only
More Information Top
-
Polarized Light and Polarization Vision in Animal Sciences
It surveys the polarised light sources for crustaceans, the structural basis and neural processing of polarisation sensitivity and polarisation-based behaviours in crustaceans.
-
Spin-polarized light-emitting diodes and lasers
Spin- polarized light sources are a new class of devices in which the radiative recombination of spin-polarized carriers results in luminescence exhibiting a net circular polarization.
-
Source and detector polarization effects on radiographic film dosimetry
Kodak X-Omat V radiographic film has been tested for its polarization properties when using polarized and non- polarized light sources and detectors.
-
Polarization effects on a high-sensitivity radiochromic film
This seems to be due to a phase shift in polarized light caused by the radiochromic film resulting in the polarized light source becoming out of phase with the polarized detector.
-
Handbook of Coherent-Domain Optical Methods
Although a polarized light source was assumed, the presented analysis is easily extended to include unpolarized sources.
-
Polarization effect on the depth resolution of optical coherence tomography
In other words, it is impossible to have a uniform depth resolution along the sample depth for a partially polarized light source .
-
Evaluation of the magnitude of EBT Gafchromic film polarization effects
This work has utilized a >99% plane polarized light source and a non- polarized diffuse light source to investigate the absolute magnitude of EBT Gafchromic films polarization or orientation effects.
-
Polarization in low coherence interferometry
In other words, it is impossible to have a uniform depth resolution along the sample depth for partially polarized light source .
-
Optical Coherence Tomography
Define Jin as the Jones matrix representing the optical path from the polarized light source to the sample surface, Jout as that going from the sample surface to the detectors, and JS as the round-trip Jones matrix for light propagation through…
-
Current profile measurements using MSE on Alcator C-Mod
Fixed annular polarization light source around L1 .......
Indicates content that may require registration and/or purchase.