-
Supplier: Shanghai Optics
Description: Mirror Type: • High Precision Optical Flats • Toroidal Mirror • Off-Axis Parabolic • Asphere • Axicon • Freeform Optics • Integrated Beam Shaping Mirrors What Makes Copper and Aluminum Mirrors Important? Copper and aluminum optical mirrors play
- Mirror Materials: Copper
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: OptoSigma Corp.
Description: This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. —¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective
- Diameter/Width: 10.000000000000002 to 150.00000000000003 mm
- Thickness: 3 to 20.000000000000004 mm
- Surface Flatness: λ/10, λ/20, λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: OptoSigma Corp.
Description: This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. —¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective
- Diameter/Width: 10.000000000000002 to 100 mm
- Thickness: 3 to 15 mm
- Surface Flatness: λ/10, λ/20, λ/4
- Surface Quality: 40-20 Scratch / Dig
-
-
Supplier: OptoSigma Corp.
Description: This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. —¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective
- Diameter/Width: 10.000000000000002 to 150.00000000000003 mm
- Thickness: 3 to 20.000000000000004 mm
- Surface Flatness: λ/10, λ/20, λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: J&S Machine, Inc.
Description: “Big sister” of the LPC 160 Mirror machine, our orbital polisher LPC 300 Mirror allows to polish and buff straight or bent tubes with round, oval, irregular section made of stainless steel, iron, aluminum, brass as well as other metals, with all diameters ranging from 5 to 114
- Type: Buffer / Buffing Machine, Polisher / Polishing Lathe
- Applications / Materials Abraded: Ceramics / Glass
- Features: Coated Abrasives (Belts / Discs)
- Power Source: Electric Motor / Vibrator
-
Supplier: OptoSigma Corp.
Description: This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. —¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective
- Diameter/Width: 10.000000000000002 to 60 mm
- Thickness: 5.000000000000001 to 10.000000000000002 mm
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
-
Flap Wheels and Specialty Abrasives - Flap Disc For Polishing and Mirror Finishes -- Instant PolishSupplier: Walter Surface Technologies
Description: Get a professional shine efficiently and with the versatility of a flap disc. Strong removal rates and improved finishing capabilities ensure a consistent surface finish every time. FEATURES Ideal for mirror finishing jobs One step finishing solution to reduce cost MATERIALS Aluminum
- Outer Diameter (OD): 4.5 to 5 inch
- Rotary Speed: 2,000 rpm
- Mounting: Bore / Center Mount
- Applications & Materials Abraded: Dry Grinding / Sanding, Metalworking, Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Walter Surface Technologies
Description: These durable belts are made of a special material that allows you to apply up to a #8 mirror finish with the use of our polishing pastes. FEATURES Ideal for mirror finishing jobs MATERIALS Aluminum Mirror finishes Stainless steel APPLICATIONS Achieves a #8 mirror
- Width: 1.5 inch
- Length: 30 inch
- Applications & Materials Abraded: Dry Grinding / Sanding, Metalworking, Polishing (Very Fine Grits)
- Belt Type: Portable / File Belt
-
Supplier: Newport MKS
Description: The 05D620ER.1 is an Economy Broadband Aluminum Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 12.7 mm (1/2 inch) diameter mirror is made from 3.1 mm thick Borofloat® 33
- Wavelength Range: 450 to 700 nm
- Diameter/Width: 12.700000000000001 mm
- Thickness: 3.1 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The 10D620ER.1 is an Economy Broadband Aluminum Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 25.4 mm (1.0 inch) diameter mirror is made from 6.0 mm thick Borofloat® 33
- Wavelength Range: 450 to 700 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The 20D620ER.1 is an Economy Broadband Aluminum Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 mm (2.0 inch) diameter mirror is made from 12.7 mm thick Borofloat® 33
- Wavelength Range: 450 to 700 nm
- Diameter/Width: 50.800000000000004 mm
- Thickness: 12.700000000000001 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The 10D620AL.2 is an Economy UV Enhanced Aluminum Broadband Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick
- Wavelength Range: 250 to 600 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
-
Supplier: Advanced Optics, Inc.
Description: homogeneity for mirror applications where bubbles or inclusions are a concern. Advanced Optics manufactures precision polished optical mirrors made of ZERODUR® flat up to λ/20. Standard coatings include protected and bare aluminum, protected and bare gold, protected
- Surface Flatness: λ/20
- Mirror Coatings: Bare Aluminum, Bare Gold, Protected Aluminum, Protected Gold, Silver
- Mirror Types: Flat Mirror
- Features: Other Mirror Coating
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: coating, including metal and dielectric film.Metal coating commonly used materials are: aluminum, silver, gold, aluminum from the ULTRAVIOLET region to the infrared region has a high reflectivity, at the same time can form a layer of aluminum oxide on the surface of the
- Diameter/Width: 2 to 800 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: Shanghai Optics
Description: but the l/20 mirrors use synthetic quartz resulting in significantly better thermal stability. A broad selection of sizes is offered as standard. Other sizes can be supplied on request. Mirrors up to 1 inch in diameter have a ground rear surface but all other mirrors are
- Mirror Materials: BK7 Glass
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: Shanghai Optics
Description: A spherical mirror is an optical element that reflects light. It has the shape of a piece cut out of a spherical surface, while the back is typically plano. Our spherical mirrors have aluminum coatings and highly polished spherical surfaces, and are ideal for technical
- Mirror Materials: BK7 Glass, Optical Crown Glass
- Mirror Coatings: Bare Aluminum
- Mirror Types: Spherical Mirror
-
Supplier: Walter Surface Technologies
Description: Achieve a #8 mirror stainless steel finish in just one step. The polishing paste is pre-applied on the disc. Packed in resealable bag that preserves the disc from contaminants and drying. Features Ideal for mirror finishing jobs One step finishing solution to reduce cost Applications
- Outer Diameter (OD): 4.5 to 7 inch
- Rotary Speed: 3,000 rpm
- Materials / Substrates Finished: Aluminum, Stainless Steel, Steel / Steel Alloys
- Material & Construction: Nonwoven / Felt
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: coating, including metal and dielectric film.Metal coating commonly used materials are: aluminum, silver, gold, aluminum from the ULTRAVIOLET region to the infrared region has a high reflectivity, at the same time can form a layer of aluminum oxide on the surface of the
- Diameter/Width: 2 to 800 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Plating Capabilities Robotic Work Cell for Metal Polishing and Buffing Six-Axis Polishing Robot Synthetic Wheels Two-Step Indexing Machine for Production Jobs Manual/Hand Finishing, Grinding, and Buffing Finishing for All Ferrous and Non-Ferrous Metals Including Brass, Aluminum, Steel, and
- Capabilities: Abrasive Flow Machining (AFM), Buffing / Polishing, Honing / Superfinishing, Mirror Finishing, Peening, Sanding / Grinding
- Industry Served: Aerospace, Architectural / Construction, Automotive, Commercial / Professional, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance
-
Supplier: Walter Surface Technologies
Description: Special soft polishing discs that will produce a high gloss and mirror finish faster. Features Ideal for mirror finishing jobs Applications For producing highly refined finishes For removing minor scratches To produce a mirror finish Upgrading #4 finishes
- Outer Diameter (OD): 4.5 to 7 inch
- Rotary Speed: 3,500 rpm
- Materials / Substrates Finished: Aluminum, Stainless Steel, Steel / Steel Alloys
- Material & Construction: Nonwoven / Felt
-
Supplier: Peridot Corporation
Description: Peridot offers electro-polishing for stainless steel and titanium. We are also capable of tumble-burnishing, hand buffing/polishing and centrifugal high speed finishing.
- Industry Served: Aerospace, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Sanding / Grinding
- Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance, Research & Development
-
Supplier: Advanced Optics, Inc.
Description: In addition to our in-stock optical mirrors, Advanced Optics provides custom fabrication and free engineering services. Our capabilities allow us to: Drill holes. Produce beveled substrates. Fabricate custom sizes and shapes. Manufacture polished concave and convex lenses. Supply
- Wavelength Range: 0.188 to 3,000 nm
- Diameter/Width: 3.174998285500926 to 203.19989027205926 mm
- Thickness: 1 to 38.09997942601111 mm
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
-
Supplier: Shanghai Optics
Description: does this with high accuracy, and is not dependent on wavelength. Shanghai Optics high quality off-axis parabolic mirrors can be used in broadband UV, visible, and IR applications. Understanding Parabolic Mirrors A parabolic mirror is a reflector in the shape of a circular
- Parabolic Mirror Shape: Off-axis Parabolic
- Features: Parabolic Mirror
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Focal Length: 9.5 to 500.00000000000006 mm
- Wavelength Range: 450 to 20,000 nm
- Diameter/Width: 12.699993142003704 to 75.00000000000001 mm
- Thickness: 3.2000000000000006 to 18.4 mm
-
Supplier: Metal Cutting Corporation
Description: large quantities of very small parts or small batches of very large parts and every combination in between. We use the wide range of standard media as well as our own unique specialized media to produce mirror to matte finishes on solid wire, rod and tubular parts. Controlled radii and
- Industry Served: Aerospace, Automotive, Electronics, OEM / Industrial
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Edmund Optics Inc.
Description: Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident
- Focal Length: 50 mm
- Diameter/Width: 25 mm
- Surface Quality: 80-50 Scratch / Dig
- Mirror Coatings: Protected Aluminum
-
Supplier: Edmund Optics Inc.
Description: Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident
- Focal Length: 25 mm
- Diameter/Width: 50 mm
- Surface Quality: 80-50 Scratch / Dig
- Mirror Coatings: Protected Aluminum
-
Supplier: Edmund Optics Inc.
Description: Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident
- Focal Length: 10.000000000000002 mm
- Diameter/Width: 25 mm
- Surface Quality: 80-50 Scratch / Dig
- Mirror Coatings: Protected Aluminum
-
Supplier: Tower Optical Corporation
Description: Mirrors have a highly polished surface for reflecting light. The reflecting surface is usually a thin coating of aluminum or silver. Most mirrors for optical applications are called first surface types since the coating is on the front surface thereby eliminating the
- Diameter/Width: 10.000000000000002 to 50 mm
- Thickness: 2 to 10.000000000000002 mm
- Surface Flatness: λ/10, λ/5
- Surface Quality: 10-5 Scratch / Dig, 40-20 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident
- Focal Length: 100 mm
- Diameter/Width: 50 mm
- Surface Quality: 80-50 Scratch / Dig
- Mirror Coatings: Protected Aluminum
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Focal Length: 25 to 400 mm
- Wavelength Range: 250 to 20,000 nm
- Diameter/Width: 25.399986284007408 mm
- Thickness: 6.1000000000000005 to 7.6000000000000005 mm
-
Description: mirrors feature a wide reflective spectral range, low cost, and are non-sensitive to the incidence angle and polarization state. Compared with dielectric coated mirrors, however, metal mirrors have lower reflectance and laser damage threshold, therefore metallic coated
- Mirror Coatings: Enhanced Aluminum, Protected Gold, Silver
- Features: Other Mirror Coating
-
Supplier: Shimadzu Corporation
Description: Shimadzu toroidal mirrors are manufactured by polishing optical glass with highly-smoothed surface. Standard coating of Aluminum brings high reflectance in ultraviolet region. The newly developed production method secures continuous delivery of stable quality products. Non-use of
- Diameter/Width: 20.000000000000004 to 70 mm
- Radius of Curvature: 52 to 848.5 mm
- Surface Quality: 60-40 Scratch / Dig
- Mirror Coatings: Bare Aluminum
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Focal Length: 7.5 to 260.2 mm
- Secondary Focal Length: 15 to 152.4 mm
- Wavelength Range: 250 to 20,000 nm
- Diameter/Width: 12.699993142003704 to 76.19995885202222 mm
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: coating, including metal and dielectric film.Metal coating commonly used materials are: aluminum, silver, gold, aluminum from the ULTRAVIOLET region to the infrared region has a high reflectivity, at the same time can form a layer of aluminum oxide on the surface of the
- Diameter/Width: 0.10000000000000002 to 1,000.0000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass
Find Suppliers by Category Top
Featured Products Top
-
Avantier manufactures custom and stock OAP mirrors in aluminum, nickel-plated aluminum, fused silica, Zerodur, ULE, and silicon carbide, supporting applications from compact infrared instruments to large-aperture spaceborne optical systems. Key Capabilities Why Choose (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
profile.Its precision machined geometry guides the thin aluminum wall accurately,while the mirror polished ceramic surface promotes smooth material flow with less friction,scratching and aluminum pickup.Stable die dimensions help maintain consistent neck geometry throughout the forming process (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Properties: All spherical mirrors offered by Avantier have a focal length equal to half their radius of curvature. This property is fundamental to their optical behavior (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
some laser assemblies. Zerodur is an inorganic, nonporous lithium aluminum silicon oxide glass ceramic. It is transparent, but with an amber color. Precision parts are machined using a diamond grinding process and parts can then be optically polished as necessary using chemo-mechanical methods (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
polishing leaves stainless steel with a decorative, aesthetic, or high luster mirrored finish. The process is used on various stainless steel grades and can be applied to meet spec-required finishes for products and parts. It is generally used for appliances, visible structural parts, architectural (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
a plastic pipe or a polished metallic pipe, strap wrenches may provide maximum power without leaving any blemishes, scratches, or deformities. Aluminum strap wrenches are another (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Fourth generation aluminum optics performance
New results demonstrating improvement in mid-spatial frequency errors and methods for adapting to a wider range of Aluminum materials constitute the next generation of polished Aluminum mirrors .
-
X-shooter near-IR spectrograph arm: design and manufacturing methods
Keywords: X-shooter, infrared, cryogenic, design at working temperature, ASTRON extreme light-weighting, post- polish aluminium mirror , cryogenic optical mount, spectrograph .
-
Mirror seeing control of large infrared solar telescope
Surface error of polished aluminum mirror .
-
Advanced manufacturing technologies for reduced cost and weight in portable ruggedized VIS-IR and multi-mode optical systems for land, sea, and air
Generally it is expected that thin nickel plated and post polished aluminum mirrors can be finished to visible wavelength tolerances for surface figure and surface finish up to an aperture size of about 200-300 mm provided that the designs are not …
-
Advanced manufacturing technologies for light-weight post-polished snap-together reflective optical system designs
Figures 3: The photo at left depicts a large, off-axis, general aspheric, nickel plated and post polished aluminum mirror tested in the presence of a computer generated hologram (CGH) and phase measuring interferometer.
-
Design and manufacturing technologies for all-reflective collimators, relays, and derotating assemblies in cryovac instruments
Electroless nickel plating: The uniformity, quality, thickness, hardness, surface stress, phosphorous content, masking, edge overlap and thermal cycling are all vital to the success of nickel plated and post polished aluminum mirrors .
-
X-shooter near-IR spectrograph arm realisation
Keywords: X-shooter, spectrograph, infrared, cryogenic, design at operating temperature, ASTRON extreme light- weighting, polished aluminium mirror .
-
Hardware results for the Wide-field Infrared Survey Explorer (WISE) telescope and scanner
The mirror is a diamond turned, post- polished aluminum mirror .
-
Solar thermal enhanced oil recovery (STEOR). Sections 2-8. Final report, October 1, 1979-June 30, 1980
Assuming that total costs of collectors and fittings are identical, the Solar Kinetics and Suntec collectors are essentially equivalent in performance to the Sandia EPT collector, while the Acurex collector with polished aluminum mirrors is less effictive.
-
Direct polishing of aluminum mirrors with higher quality and accuracy.
This paper develops a new polishing technology to polish aluminum mirrors directly to remove tool marks and improve surface quality and surface accuracy.
Indicates content that may require registration and/or purchase.