-
Supplier: Accuris
Description: Superabsorbent polymer - Sodium polyacrylate resin for absorbing blood - Part 2: Specifications
-
Supplier: Accuris
Description: Superabsorbent polymer - Sodium polyacrylate resin for absorbing blood - Part 1: Test methods
-
Supplier: CSA Group
Description: ISO 19699-2:2017 specifies the requirements for properties, marking and packaging of superabsorbent polymer (SAP) made from sodium polyacrylate resin for absorbing blood. ISO 19699-2:2017 applies to sodium polyacrylate resin, as raw material, and applies to SAP for the
-
-
Supplier: Accuris
Description: Superabsorbent polymer \x97 Sodium polyacrylate resin for absorbing blood Part 2: Specifications
-
Supplier: Accuris
Description: Superabsorbent polymer - Sodium polyacrylate resin for absorbing blood Part 1: Test methods
-
Supplier: CSA Group
Description: properties of the superabsorbent polymer. The test methods and simulated blood in this document apply to sodium polyacrylate resin, as raw material, and apply to SAP for the final products used for absorbing blood.
-
Description: General Polymers 4772 POLYACRYLATE BLENDING POLYMER is a liquid polymer that adds strength to cementitious mortar. This additive is combined with hard aggregates and cement to form a thin-set terrazzo mixture or as a primer for cementitious mortars. RECOMMENDED USAGE a primer for
- Dispensing Method: Brush / Roll-on
- Substrate: Concrete / Masonry
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Description: It is a conformal coating designed to provide strong protection from moisture and harsh chemicals. Compatible with industry standard solder masks, no-clean fluxes, metallization, components and substrate materials.
- Viscosity: 80 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: ThreeBond International, Inc.
Description: Electrically Conductive Resins These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic
- Viscosity: 1,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic
- Industry: Automotive, Electronics
-
Supplier: ThreeBond International, Inc.
Description: We fully understand that UV cured resins are materials that must cure quickly to help your team work more efficiently. That is why we offer UV curable silicone, resin and acrylic to make sure our solutions work for your unique challenges. Choose from various colors, hardness, viscosity
- Viscosity: 400,000 cP
- Use Temperature: -40 to 248 F
- Tensile Strength (Break): 101.525787550038 psi
- Chemical System: Acrylic / Polyacrylate, Rubber Based / Elastomeric
-
Supplier: Allied Electronics, Inc.
Description: Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color Compliant to IPC-CC-830A Designed to provide effective insulation against electrical shorts and harsh environments Provides excellent acid resistance Easily repairable Meets MIL-I-46058C Type AR UL Recognized Acrylic Coating Stable from
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1306 Gray is a two component, room temperature and heat curing, acrylic/epoxy hybrid adhesive that has good adhesion and wetting to most surfaces. It is resistant to acids, bases, water and most organic solvents. 50 mL Cartridge.
- Viscosity: 202,000 cP
- Thermal Conductivity: 0.9 W/m-K
- Tensile Strength (Break): 4,500 psi
- Elongation: 0 to 1 %
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 410 Acrylic Adhesive Resin is a two component, acrylic adhesive that can be mixed with LORD® Accelerator 19 or 19GB to replace traditional riveting, fastening, brazing, and welding methods. It performs best in low temperature environments with high peel loads or high impact
- Viscosity: 100,000 to 350,000 cP
- Tensile Strength (Break): 4,650 psi
- Elongation: 30 %
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 406 Acrylic Adhesive Resin is a two component, acrylic adhesive that can be mixed with LORD® Accelerator 19 or 19GB to replace traditional riveting, fastening, brazing, and welding methods. It performs best in low temperature environments with high peel loads or high impact
- Viscosity: 100,000 to 300,000 cP
- Tensile Strength (Break): 4,650 psi
- Elongation: 30 %
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Ellsworth Adhesives
Description: ResinLab AR4305HP Methacrylate Adhesive is a two component, room temperature curing, structural adhesive that is used for bonding metal, plastics, rubber, nylon, and ceramics. It is non-sagging, primerless, and chemically resistant. 400 mL Cartridge.
- Applied Thickness / Gap Fill: 0.5 inch
- Viscosity: 280,000 cP
- Elongation: 15 %
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Henkel Corporation - Industrial
Description: Thixotropic, moisture-cured, non-silicone, oxime-free, polyacrylate based adhesive/sealant designed for flange sealing and formed-in-place gaskets. LOCTITE® AA 5810A is a black, thixotropic, moisture-cured, non-silicone, oxime-free, polyacrylate based adhesive/sealant paste. It is
- Use Temperature: 40 to 300 F
- Cure / Technology: Single Component System
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel,
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 100 %
- Dielectric Constant (Relative Permittivity): 4.69
- Index of Refraction: 1.5
- Transmission: 99 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 250 %
- Dielectric Constant (Relative Permittivity): 2.45
- Index of Refraction: 1.52
- Transmission: 99 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 150 %
- Dielectric Constant (Relative Permittivity): 2.38
- Index of Refraction: 1.52
- Transmission: 99 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 300 %
- Dielectric Constant (Relative Permittivity): 2.28
- Index of Refraction: 1.52
- Transmission: 99 %
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system, structurals are
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Acrylic Protective Lacquer (APL) is a cost-effective coating formulated for professional use only and engineered to meet a range of international standards, including MIL-I-46058C and IPC-CC-830. Its excellent clarity makes it ideal for Light-Emitting Diode (LED) applications,
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly), Semiconductors / IC Packaging
-
Supplier: RS Components, Ltd.
Description: Ambersil Acrylic Conformal Coating 400ml
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
- Features: Liquid, Other, Specialty / Other
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive” cure systems. The adhesive
- Viscosity: 300,000 to 800,000 cP
- Use Temperature: -65 to 300 F
- Thermal Conductivity: 0.808 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.0003833333333333333 µin/in-F
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond
- Use Temperature: -40 to 200 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Description: mils almost instantaneously. With strong black fluorescence, it has good adhesion to the surface of various metals, ceramics and glass filled epoxy resins, and meets the needs of the most demanding environmentally friendly applications.
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Cure / Technology: Reactive / Moisture Cured, UV / Radiation Cured (also EB, Light)
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® LF products are acrylic-based copper clad laminates, coverlays, bondplys and sheet adhesives and have been the industry standard in high reliability applications for over 35 years with a proven record of consistency and dependability. Features: High bond strength High thermal
- Chemical System: Acrylic / Polyacrylate
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting, Film / Sheet, Specialty / Other
- Industry: Electronics, OEM / Industrial
-
Supplier: Hernon Manufacturing, Inc.
Description: Fusionbond® 3780-05 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while significantly reducing odor for improved user experience.
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Two Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon® Fusionbond® 3770-15 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while significantly reducing odor. Fusionbond® 3770-15 offers
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Two Component System
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive” cure systems. The adhesive
- Applied Thickness / Gap Fill: 0.02 inch
- Viscosity: 190,000 cP
- Use Temperature: -40 to 400 F
- Tensile Strength (Break): 2,600 psi
-
Supplier: Hernon Manufacturing, Inc.
Description: ReAct® 727 is a tough acrylic adhesive designed primarily for securing of ceramic permanent magnet segments in motor magnet bonding applications. This adhesive has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct® 727
- Chemical System: Acrylic / Polyacrylate, Ceramic / Inorganic Cement
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: ReAct® 767 is a high performance tough acrylic adhesive designed primarily for securing ceramic permanent magnet segments in motor magnet bonding applications. Used in conjunction with Hernon® Activator 56/ Activator 47, this structural adhesive is ideal for choke and transformer bonding, DC motor
- Chemical System: Acrylic / Polyacrylate, Ceramic / Inorganic Cement
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: ELANTAS North America LLC
Description: The smart meter market, encompassing electric, water, and gas sectors, is pivotal in shaping a sustainable and connected future. As these meters become integral to our utilities, they face multifaceted challenges. From fluctuating environmental conditions to potential electronic interference, the
- Viscosity: 400 cP
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Electronics (PCB / SMT Assembly), Military / Government (MIL-SPEC / GG)
- Form / Function: Conformal / Encapsulating Coating
Find Suppliers by Category Top
More Information Top
-
Superabsorbent Polymers
polyacrylate resin by inverse suspension .
-
Effect of UV Curing on Electrical Properties of a UV‐Curable co ‐Polyacrylate/Silica Nanocomposite as a Transparent Encapsulation Resin for Device Packaging
Experimental results revealed a substantial improvement on the electrical insulation and dielectric properties when silica nanoparticles were formed in co- polyacrylate resin matrix via sol-gel process.
-
Three‐group type mechanism in the curing behavior of polyacrylate and blocked toluene diisocyanate
As the most often used materials in polymer coat- ings, polyacrylate resin and blocked toluene diiso- cyanate resin were widely studied for their prop- erties and reactions.1,2 Polyacrylate and blocked toluene diisocyanates were highly favored to ap- ply in electrodeposition …
-
Journal of Propulsion and Power > Numerical Analysis for Propellant Management in Rocket Tanks
As shown in Fig. 2, the drop box was composed of an inner box, including the test vessel made of polyacrylate resin , and an outer box 920 mm wide, 610 mm deep, and 700 mm high.
-
Direct Encapsulation of Organic Light-Emitting Devices (OLEDs) Using Photo-Curable co-Polyacrylate/Silica Nanocomposite Resin
Since there is no report on the electrical properties of photo- cured polyacrylate resins for OLED encapsulation, it is difficult to determine that the leakage current in the range of several pi- coamperes would be significant for polyacrylate nanocomposite resin serving as …
-
Handbook of Paper and Pulp Chemicals
Uses: Adhesion promoter in UV and EB cured coatings for metal, plastic, paper, and wood; catalyst; intermediate for water treatment chemicals, acrylamide copolymers, aminated polyacrylate resins , etc.; textile finish- ing, adhesives .
-
Enhancement of hydrostatic pressure for water repellent treated fabrics
In the textile industry, many resins were used for durable press (DP) finishing, for example melamine resins, glyoxal resins, polyacrylate resins , and water- based polyurethane (PU) resins.
-
Chemical and Physical Modulation of Antibiotic Activity in Emericella Species
Each strain was grown in untreated agitated liquid medium, a medium treated with suberoylanilide hydroxamic acid, a histone deacetylase inhibitor, 5‐azacytidine, a DNA methylation inhibitor, an Amberlite non‐ionic polyacrylate resin , and the same medium incorporated into an inert static vermiculite matrix.
-
Chromatography for Sustainable Polymeric Materials
It is also used in flame-retardants, in unsat- urated polyesters and in polyacrylate resins .
-
Acrylic‐based nanocomposite resins for coating applications
BASF patent US 5670,600 relates to the invention of a two component aqueous polyurethane coating composition compris- ing a water dilutable polyacrylate resin and a polyiso- cyanate component as a crosslinking agent.
Indicates content that may require registration and/or purchase.