Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Polyamide 12
-
Supplier: Accuris
Description: Polyamide 11 and Polyamide 12 Qualities
-
Supplier: Accuris
Description: Polyamide 12, Rigid
-
-
Supplier: Accuris
Description: Polyamide 12 Compounds
-
Supplier: Teknor Apex Company
Description: 830GHI is an impact modified, 30% glass fibre reinforced, heat stabilised grade of PA612. It offers good mechanical strength and low moisture absorption. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 30% Filler by Weight Additive Heat Stabilizer Impact
- Deflection Temperature (@ 264 psi, 1.8 MPa): 347 F
- Tensile Strength (Break): 19,300 psi
- Filler: Fiber Glass
- Resins & Compounds: Molding Resin
-
Supplier: ASTM International
Description: This specification describes requirements and test methods for the qualification of Polyamide 11 (PA 11) bodied mechanical fittings for use with outside diameter controlled PA 11 pipe, and nominal 2 pipe size (IPS) and smaller. In addition, it specifies general requirements of the material
-
Supplier: ASTM International
Description: This specification covers polyamide-12 electrofusion fittings for use with outside diameter-controlled polyamide-12 pipe and tubing for gas distribution. The materials are classified according to grade designations: Group 4, Class 2, and Grade 3. Minimum hydraulic burst
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND, POLYAMIDE, 12MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, NEMA 6; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SPACER, ROUND, POLYAMIDE, 12MM; Spacer Material:Nylon (Polyamide); Overall Length:12mm; Outer Diameter:6mm; Inner Diameter:3.2mm; Spacer Type:Round; Product Range:WA-SPARO Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SPACER, ROUND, POLYAMIDE, 12MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:4mm; Inner Diameter:2.2mm; Overall Length:12mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND, POLYAMIDE, 12MM-14MM; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:12mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes
-
Supplier: EMS-GRIVORY America
Description: Polyamide, Transparent Polyamide Automotive Compressed air systems, Fuel systems, Exterior Electricals & Electronics Electrical appliances, Electrical equipment, Connectors, Energy distribution, Lighting, Mobile phones and other portable devices Industry & Consumer goods Housewares,
- Use Temperature: 176 to 230 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 194 F
- Coeff. of Thermal Expansion (CTE): 52.77777777777778 µin/in-F
- Tensile Strength (Break): 7,977.026164645835 psi
-
Supplier: SAB North America
Description: Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black.
- Size: 1/2"
- Type: Hex, Locknut
- Features: Other Plastic
- Material: Plastic
-
Supplier: SAB North America
Description: Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black.
- Size: 1/2"
- Type: Hex, Locknut
- Features: Other Plastic
- Material: Plastic
-
Supplier: ASTM International
Description: This specification details the material and performance requirements, as well as the corresponding test methods, for the evaluation of polyamide 12 gas pressure pipes, tubing, and fittings that are intended for use in the distribution of natural gas in fuel gas mains and services for
-
Supplier: SAB North America
Description: Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black.
- Type: Hex, Locknut
- Size: M12
- Features: Other Plastic
- Material: Plastic
-
Supplier: Total Plastics, Inc.
Description: DURATRON ® T4503 PAI DURATRON ® T4501 PAI DURATRON ® T4435 PAI DURATRON ® T5530 PAI DURATRON ® T4275 PAI DURATRON ® T7503 PAI Available Sizes TORLON 4301 (Bearing Grade) PLATE Plate Sizes: 12" x 12" (Minimum), 12" x 48" --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" TORLON 4201
- Use Temperature: 500 F
- Chemical System: Polyamide-imide
-
Sealing Glands - Dome Cap Cable Gland, gray, Polyamide, 1/2" NPT, cable range .23 - .47 -- RD13NA-GYSupplier: Remke Industries
Description: Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors & outdoors. UL & CSA
- Opening Diameter: 0.543 inch
- Temperature Range: -4 to 176 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Remke Industries
Description: Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors & outdoors. UL & CSA
- Opening Diameter: 0.541 inch
- Temperature Range: -4 to 176 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Sealing Glands - Dome Cap Cable Gland, gray, Polyamide, 1/2" NPT, cable range .19 - .35 -- RD13NR-GYSupplier: Remke Industries
Description: Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors & outdoors. UL & CSA
- Opening Diameter: 0.541 inch
- Temperature Range: -4 to 176 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Sealing Glands - Dome Cap Cable Gland, gray, Polyamide, 1/2" NPT, cable range .39 - .55 -- RD16NA-GYSupplier: Remke Industries
Description: Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors & outdoors. UL & CSA
- Opening Diameter: 0.586 inch
- Temperature Range: -4 to 176 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Altech Corp.
Description: Features: Polyamide 6 25 % Glass Fiber Reinforced NPT Threads
- Size: 1/2"
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
-
Supplier: Altech Corp.
Description: Features: Polyamide 6 25 % Glass Fiber Reinforced Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M12
- Finish: Nickel Plated
-
Supplier: Techsil Limited
Description: tecbond® 7718 is a black, low viscosity polyamide hotmelt adhesive with excellent heat resistance. This material is perfectly suited to be used when potting and encapsulating electrical components. It offers a very fast setting time, with no mixing , no waste and no mess! 7718 offers a simple
-
Supplier: Hartford Technologies, Inc.
Description: Used without lubrication, these balls provide greater toughness and ductility than most plastics. Specific Gravity 1.12 -1.14 Hardness R119
- Diameter / OD: 0.0005 to 0.015 inch
- Features: Corrosion Resistant, Plastic, Polyamide
-
Supplier: Techsil Limited
Description: tecbond® 7784 is a multipurpose hotmelt adhesive which offers both high and low temperature resistance. 7784 is a tough flexible polyamide based hot melt which exhibits excellent adhesion to many difficult to bond substrates. This grade is very versatile and suitable for product assembly,
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: tecbond® 7784 is a multipurpose hotmelt adhesive which offers both high and low temperature resistance. 7784 is a tough flexible polyamide based hot melt which exhibits excellent adhesion to many difficult to bond substrates. This grade is very versatile and suitable for product assembly,
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 12% Filler by Weight Additive Flame Retardant Features Flame Retardant Good Creep Resistance Good Dimensional Stability Good Stiffness High Tensile Strength Appearance Black
- Deflection Temperature (@ 264 psi, 1.8 MPa): 430 F
- Tensile Strength (Break): 15,500 psi
- Filler: Fiber Glass
- Features: Flame Retardant (e.g. UL 94 Rated), Thermoplastic
-
Supplier: Allied Electronics, Inc.
Description: Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to
-
Supplier: Allied Electronics, Inc.
Description: GLAND, CONDUIT, SEM STRAIGHT, POLYAMIDE66, PG11, FITS FOR 12NW, BLACK
-
Description: ISO 1140:2012 specifies requirements for 3-strand hawser-laid and 4-strand shroud-laid ropes, 8-strand braided ropes and 12-strand braided ropes for general service made of polyamide and gives rules for their designation.
-
Supplier: CSA Group
Description: ISO 1140:2012 specifies requirements for 3-strand hawser-laid and 4-strand shroud-laid ropes, 8-strand braided ropes and 12-strand braided ropes for general service made of polyamide and gives rules for their designation.
-
Supplier: Utmel Electronic Limited
Description: KEYSTONE - 1902C - Standoff, Nylon (Polyamide), 4-40, Hex Female, 12.7 mm, 12.7 mm
- Outside Diameter / Width: 0.25 inch
- Body Length / Working Height: 0.50000027 inch
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: Utmel Electronic Limited
Description: GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details
- Clothing Type: Gloves
-
Supplier: SAE International
Description: This specification covers a polyamide-imide plastic filled with graphite and polytetrafluoroethylene (PTFE) in the form of molded bar, rod, and shapes.
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg USA has expanded its high-efficiency E-Series backward-curved impeller line to include 12 models ranging from 12.4 to 22 inches in diameter. The E-Series is designed for high-flow and low to medium pressure applications like computer room air conditioning and air handling (CRAC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
integration into compact spaces. Capable of handling loads from 120 to 10,000N (2200lbs), these actuators cater to a wide range of force requirements. They offer customizable stroke lengths from 50 to 1000mm (extendable upon request) and operate on 12 or 24 VDC, with options for integrated or external (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
ROLEC has added a new vertical holding bracket to the range of accessories available for its mobilCASE aluminum electronic enclosures. The new holder can be fitted to walls or machines. It is molded from black polyamide as standard. ROLEC mobilCASE was designed primarily for handheld (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
few seconds. The lid is locked with polyamide fixings – either standard slotted screw heads, triangular or square heads (to prevent tampering), or hand screws for rapid access. Inside there are threaded pillars for mounting PCBs, terminal rails and component assemblies. Robust poly (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
tear on the contact. The patented Vortex clip guarantees a safe and easier connection, significantly reducing friction and further improving the contact’s lifespan. Made from polyamide to ensure robust performance in even the most rugged environments, these connectors have flexible (read more)
Browse DIN Connectors Datasheets for Amphenol Communications Solutions -
can accommodate a panel PC up to 21 inches. The 0.12” aluminum front plate is permanently connected to the enclosure with flush and virtually edgeless mounting. Each case features a lock and exterior hinge as standard. Each enclosure is manufactured from extruded aluminum (silver (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
Water Jet Cutting Machine - Tough Environment
A building products manufacturer that produces fiber-cement plank siding for homes needed an actuated system that would hold up in a harsh environment where cement dust covers everything in the plant. Originally, the machine was powered by an actuated system that utilized flat faced polyamide
More Information Top
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-12-4476/YUAN-THESIS.pdf?sequence=1
of pure polyamide 12 and polyamide11 with multi-wall carbon nanotubes were .
-
Polyamide‐12/Functionalized Carbon Nanofiber Composites: Evaluation of Thermal and Mechanical Properties
Polyamide 12 /oxidized carbon nanofiber nanocomposites were produced by extrusion followed by injection molding.
-
Polyamides other than Nylons, Part II
Polyamide 12 ," US 3,743,690 .
Indicates content that may require registration and/or purchase.