-
Supplier: DME Company
Description: A paintable non-silicone release that is approved for medical and food applications. Unlike vegetable-based releases, Pure Eze is based on a neutral white oil. It does not contain any lecithins, so it will not turn color or rancid over long periods of time. Pure Eze mold
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: Henkel Corporation - Industrial
Description: Frekote® Aqualine® Rotolease™ is a water based release agent designed for rotational molding applications. It provides excellent release for all resins such as PP, PE, polycarbonate and others.
- Operating / Use Temperature: 68 to 400 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Slide Polycarbonate mold release agent is compatible with polycarbonate. Main ingredient is comprised of silicone. Can be used to a maximum temperature of +650 F. In addition to the
-
-
Supplier: Ralston Metal Products Limited
Description: enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with stainless steel quick release latches that have built in padlocking capabilities. The cover is sealed with a polyurethane gasket. The NMQR is
- Length / Height: 8.4 inch
- Width/Diameter: 8.5 inch
- Depth: 9.3 inch
- Height: 8.4 inch
-
Supplier: DME Company
Description: Plastic Cleaner uses FOAMACTION™ foaming spray to effectively remove oil and dirt marks from all plastics, even sensitive polycarbonates. Just spray and wipe clean, then polish with a clean, dry cloth. Plastic Cleaner is ideal for cleaning plastic parts and helps remove mold
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
- Features: Other
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER, POLYCARBONATE COVER MATERIAL GLACIER GRAY, CLEAR COLOR 9-13/16 INCH 11-13/32 INCH 6-5/16 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE HINGED, POLYURETHANE GASKETED, (2) LOCKABLE
- Length / Height: 11.40625 inch
- Width/Diameter: 9.8125 inch
- Depth: 6.3125 inch
- Height: 11.40625 inch
-
Supplier: TelephoneStuff.com
Description: Unlike most storage solutions that may cause kinking, twisting, and cutting of signal and control cables during shelf extension and retraction, CPI's flexible polycarbonate belt, which fits in the rear undercarriage, solves these problems. This belt easily attaches to either the left or right
- Type: Shelving
-
Supplier: Royal Case Company, Inc.
Description: environments. High-impact Durability: Crafted from rugged polymers like ABS and polycarbonate, our injection-molded cases are designed to withstand drops, shocks, and extreme conditions. Precision Engineering: Using CNC-machined molds, we ensure each case is manufactured with tight
- Features: Instrumentation Case
-
Supplier: AGC Chemicals Americas, Inc.
Description: release agents from acrylic resin, stressed polycarbonate and ABS resins.
- Freezing Temperature: -122.8 F
- Boiling Point: 129.2 F
- Viscosity: 0.43 cps
- Vapor Pressure: 27.45879124906062 kPa
-
Supplier: Safety Glasses USA
Description: The Road Hog II epitomizes comfort, quality, and durability with the patented Quick Release System (QRS) technology, which allows ultra-quick conversion from goggles to sunglasses, and back again. The Road Hog II includes two removable foam liners, one designed for comfort and durability, the
-
Supplier: Transcat, Inc.
Description: accuracy - All Rate-Master® flowmeter bodies are injection molded of tough, clear, shatter-proof polycarbonate plastic around a precision tapered pin. The result is accurate and repeatable readings. The single piece plastic body is mounted to a stainless steel back bone into which pipe thread
- Gas Volumetric Flow Rate: 0.08333333333333333 to 0.8333333333333333 SCFM
-
Supplier: Transcat, Inc.
Description: accuracy - All Rate-Master® flowmeter bodies are injection molded of tough, clear, shatter-proof polycarbonate plastic around a precision tapered pin. The result is accurate and repeatable readings. The single piece plastic body is mounted to a stainless steel back bone into which pipe thread
- Gas Volumetric Flow Rate: 0.3333333333333333 to 3.333333333333333 SCFM
-
Supplier: Transcat, Inc.
Description: accuracy - All Rate-Master® flowmeter bodies are injection molded of tough, clear, shatter-proof polycarbonate plastic around a precision tapered pin. The result is accurate and repeatable readings. The single piece plastic body is mounted to a stainless steel back bone into which pipe thread
- Gas Volumetric Flow Rate: 0.016666666666666666 to 0.16666666666666666 SCFM
-
Supplier: Transcat, Inc.
Description: accuracy - All Rate-Master® flowmeter bodies are injection molded of tough, clear, shatter-proof polycarbonate plastic around a precision tapered pin. The result is accurate and repeatable readings. The single piece plastic body is mounted to a stainless steel back bone into which pipe thread
- Gas Volumetric Flow Rate: 0.008333333333333333 to 0.08333333333333333 SCFM
-
Supplier: Master Bond, Inc.
Description: properties including outstanding durability, toughness, thermal shock resistance as well as excellent adhesion to many different substrates ranging from glass and iron to polyester films and polycarbonates.
- Viscosity: 1,200 to 1,800 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 to 100 µin/in-F
-
Supplier: Master Bond, Inc.
Description: non-yellowing color as well as excellent adhesion to many substrates ranging from glass and steel to polyester films and polycarbonates.
- Viscosity: 800 to 1,500 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 to 100 µin/in-F
-
Supplier: Master Bond, Inc.
Description: films and polycarbonates. The self life of the system is 6 months at room temperature in original, unopened containers. The system should be stored in a darkened area.
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
- Tensile Strength (Break): 5,200 psi
Find Suppliers by Category Top
Featured Products Top
-
or UV stabilized polycarbonate plastic. ABS versions are ideal for indoor use and are designed to meet IP66. Polycarbonate versions are molded in UV stabilized plastic which resists sun damage in outdoor conditions. PC versions are designed to meet IP68 (NEMA 4, 4X, 6, 6P (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Encyclopedia of Plastics, Polymers, and Resins Volume 2
Category/Applications: Polycarbonate with easy mold release for injection molding and extrusion applications Ref.: Pamphlet KL 46100e .
-
Engineering Plastics Handbook > Polycarbonates
For the greatest machine productivity, polycarbonate grades with mold release are used to reduce the amount of ejection force required to remove parts from mold cavities.
-
Mould release potential of polydimethylsiloxane coatings using photoinitiated polymerisation
Lee G G, ‘ Polycarbonate containing a mould release agent and a C14- C36 fatty acid release enhancer’, General Electric Co, English Patent 82–110997, 1983 5.
-
Polycarbonates
Mold Release Agents for Polycarbonates Patent Summary.
-
Microfabrication by hot embossing and injection molding at LASTI
Polycarbonate (PC) Polymethylmethacrylate (PMMA) Mold release agent .
-
Plastics patents: Additives
U.S. Patent 4,415,696; a normal C-16 to C-36 al- kane is included in an aromatic polycarbonate resin as a mold release agent.
-
Adhering to Difficult Substrates with Silicone Adhesives
A general purpose, FDA–Quality Grade polycarbonate without an internal mold release additive.
-
DirecTV Plus HR22-100 HD DVR Set-Top Box
…Packaging HDMI Cable, w/ 2 Plastic Port Cap RCA Cable - Triple, Video & L/R Audio RCA Cable - Triple, Y, Pb&Pr RJ-11 Cable RJ-45 Connector Housing - Clear Injection Molded Polycarbonate , w/ Release Latch Box Label…
-
Bill of Materials Analysis - DirecTV HR22-100 HD DVR Set-Top Box
RJ-45 Connector Housing - Clear Injection Molded Polycarbonate , w/ Release Latch .
-
Bill Of Materials - Bayer Breeze 2
Latch Release Button, Injection Molded Polycarbonate .
Indicates content that may require registration and/or purchase.