-
Supplier: ICO RALLY
Description: HSF is a heat shrinkable “fabric” tubing woven from black strands of Polyester and Polyolefin. Applications include noise suppression and abrasion resistance for components such as rubber hoses, harnesses, and plastic pipes. HSF is highly flexible and easily installed over awkward
- Diameter: 0.472 inch
- Operating Temperature: -40 to 125 C
- Shrink Temperature: 135 C
- Shrink Ratio: 2 :1
-
Supplier: ICO RALLY
Description: HSF is a heat shrinkable “fabric” tubing woven from black strands of Polyester and Polyolefin. Applications include noise suppression and abrasion resistance for components such as rubber hoses, harnesses, and plastic pipes. HSF is highly flexible and easily installed over awkward
- Diameter: 0.709 inch
- Operating Temperature: -40 to 125 C
- Shrink Temperature: 135 C
- Shrink Ratio: 3 :1
-
Supplier: RS Components, Ltd.
Description: FITFAB-3 1 1/8" HEAT SHRINK FABRIC 2:1
- Diameter: 1.17716599 inch
- Length: 590.5515 inch
- Shrink Ratio: 2 :1
- Features: Flame Retardant, Heat Shrink Tubing
-
-
Supplier: TE Connectivity
Description: Availability Applicable Region : Global Product Type Features Product Family : VERSAFLEX Wall Type : Braid Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -50 -
- Operating Temperature: -50 to 150 C
- Features: Heat Shrink Tubing, Other
- Sleeving: Shrink Tubing
-
Supplier: Newark, An Avnet Company
Description: HEAT SHRINK TUBING, 20MM ID, PE/POLYESTER, BLACK, 1312FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.787"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1312ft; Length - Metric:400m; Colour:BlackRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT SHRINK TUBING, 50MM ID, PE/POLYESTER, BLACK, 656.16FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.969"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Length:200mRoHS Compliant: Yes
-
Supplier: DigiKey
Description: SILVYN SHRINK BRAID PET 25-12 MM
- Operating Temperature: -40 to 150 C
- Shrink Temperature: 180 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing
-
Supplier: Alpha Wire
Description: Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent
- Diameter: 1.181 inch
- Operating Temperature: -40 to 125 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: Allied Electronics, Inc.
Description: TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinked heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed
-
Supplier: CableOrganizer.com, Inc.
Description: shrink tubing and braided sleeving have to offer. With superior woven construction, this heat shrink tubing provides outstanding cutting, chafing and mechanical abrasion protection, even at high temperatures, while providing noise and rattle suppression not found in standard
- Sleeving: Shrink Tubing
-
Supplier: Waytek, Inc.
Description: 22493 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic pipes Great for noise suppression 257°F (125°C) -40°F (-40°C)
- Shrink Temperature: 135 C
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Waytek, Inc.
Description: 22492 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic pipes Great for noise suppression 257°F (125°C) -40°F (-40°C)
- Shrink Temperature: 135 C
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: ASTM International
Description: This specification covers the general requirements for heat-shrink cable entry seals. Cable entry seals are intended for making electrical cable penetrations into connection boxes, bulkheads, or other enclosures. Heat-shrink cable entry seals shall be of the following
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230836-HFT5000-20/10-0-SP Color: Black Length: 400.001232 m Body Material: Polyester, Polyethylene Material: Polyester, Polyethylene Categories: Heat
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038069-HFT5000-30/15-0-SP Color: Black Length: 400.001232 m Body Material: Polyester, Polyethylene Material: Polyester, Polyethylene Categories: Heat
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164297-HFT5000-25/12-0-460MM Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CH52846001;
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026458-HFT5000-25/12-0-200MM Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference):
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Polyester Tape 8992 is a thin and conformable translucent blue polyester tape with a pressure sensitive silicone adhesive. This high-temperature tape is also designed with a thin polyester backing that resists shrinking, curling, tearing and edge lifting, offering reliable
- Width: 0.5 to 8 inches
- Peel Strength / Adhesion: 1.9375 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: CableOrganizer.com, Inc.
Description: removed Versatile - has the ability to print on heat shrink, polyester, and cable wrap materials The LABELShop® 2012XLST by K-Sun is a very versatile printer. Portable, lightweight and able to print on heat shrink, polyester and wire wrap labels, it’s a
-
Supplier: CableOrganizer.com, Inc.
Description: labeling needs. The printer allows you to print on polyolefin heat shrink tube, polyester wire and cable wrap materials, and industrial polyester adhesive-backed tapes.
-
Supplier: Allied Electronics, Inc.
Description: TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinked heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed
-
Supplier: CableOrganizer.com, Inc.
Description: ShrinkTrak™ heat shrink labels and Polyester Foam Labels.
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Autostat polyester films are heat-stabilized, low-shrink substrates engineered for precise, high-reliability flexible printed circuits. These films are available in clear, hazy, opaque, and white satin finishes, including pre-primed options. Autostat supports
- Applications: Electronics / Microelectronics
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Pairs : 8 Number of
- Cable Length: 9.842525 ft
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : Heat Shrink Tubing Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External
- Cable Length: 1.6404208333333334 ft
- Features: Other
- Standards / Certifications: RoHS
Find Suppliers by Category Top
Featured Products Top
-
-
-
's heat shrinkable fabric tubing represents a valuable solution for a wide range of automotive applications, offering durability, flexibility, and aesthetic appeal in addition to its protective and insulating properties. As the automotive (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Heat Shrink Tubing Our complete line of Heat shrinkable products include thin wall, medium and heavy wall, adhesive lined, medium and high voltage insulation, molded parts and end caps, wide range of shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Highly Flexible Woven Fabric Heat Shrinkable Tubing 2:1 Shrink Ratio Abrasion and Vibration Resistant Features/Applications Manufactured using polyester fiber PET and cross (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Super-Thin-Walled Heat Shrink With wall thicknesses of 0.005″ and below, Sub-Lite-Wall® heat shrink fills a critical need for applications that require thin-walled, high-performance protection. Learn More (read more)
Browse Shrink Tubing Datasheets for Zeus -
Catheter Construction...Simplified With a simple linear tear, FluoroPEELZ® peelable heat shrink helps increase yields, improve safety, and simplify catheter construction. Learn More (read more)
Browse Shrink Tubing Datasheets for Zeus -
High-quality polyolefin heat shrink tubing offers (read more)
Browse Shrink Tubing Datasheets for Pexco -
The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc.
More Information Top
-
The evaluation of steerable ultrasonic catheters for minimally invasive MRI‐guided cardiac ablation
Polyes- ter heat shrink (Advanced Polymers, Salem, New Hamp- shire) tubing was added to the entire catheter for both structural support and to ensure a smooth outer layer.
-
Recent Developments in High-Temperature Superconducting Magnet Technology (Review)
A polyester heat shrink tubing covered the REBCO conductor, so that the coil was not degraded by epoxy impregnation [47].
-
A new reliability diagnostic for aged insulation systems based on cure monitoring of "motorettes" of catalyzed mica tapes wrapped on aluminum bars
The coil is covered with a half lapped layer of polyester heat shrink release film tape and a layer of Teflon tape.
-
RF safety of wires in interventional MRI: Using a safety index
…cases were tested: 0.8-mm-diameter (20 AWG) bare wire; 0.5-mm-diameter (24 AWG) bare wire; and 0.5-mm-diameter (24 AWG) wire with 25-m (0.001-inch) thick insulation ( polyester heat shrink tubing; Advanced Polymers, Salem…
-
A single-solenoid pulsed-magnet system for single-crystal scattering
studies
Teflon or polyester heat shrink (.003” thk) .
-
Modular assembly and interconnects for fluidic microsystems
Tygon® and polyester heat shrink tubing all provided excellent sealing of the connection.
-
Record current density of 344 A mm−2 at 4.2 K and 17 T in CORC® accelerator magnet cables
CORC® cable was insulated with a 50 μm thick, cryogeni- cally tolerant polyester heat shrink tubing.
-
Engineering current density in excess of 200 A mm−2 at 20 T in CORC® magnet cables containing RE-Ba2Cu3O7−δ
tapes with 38 μm thick substrates
Winding 50 tapes into 23 layers yielded a cable dia- meter of 6.0 mm, including a 0.05 mm thick polyester heat shrink tube that was applied to the outside of the cable for insulation (see figure 3).
-
Compatibility of refrigerants and lubricants with motor materials. Volume 1, Final report
- Heat Shrinkable polyester .
-
Compatibility of refrigerants and lubricants with motor materials under retrofit conditions. Final report, Volume 1
…Gompatibile eex Compatibile Compatibile Compatibile Nomex Mica Cempatibile Cempatibile Compatibile Melinex Gempatibile Compatibile Cdmpatibile Sleevlnp Insulatlons emex Compatibile Compatibile Compatibile Mylaf Compatibile Compatibile Compatibile Nomex/Mylar Compatibile Compatibile Compatibile Tanes He�t Clea� Glxq Compatibile Compatibile Compatibile Heat Shrinkable Polyester Compatibile Compatibile Compatibile Lead…
Indicates content that may require registration and/or purchase.