-
Supplier: Grayline, Inc.
Description: Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA,
- Temperature Range: -76 to 176 F
- Color / Clarity: Clear, Multi-colored
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: General Purpose
-
Supplier: Accuris
Description: INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE POLYETHYLENE TEREPHTHALATE, NON-CROSSLINKED
-
Supplier: TE Connectivity
Description: Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage,
- Operating Temperature: -40 to 125 C
- Shrink Temperature: 80 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other
-
-
Supplier: Accuris
Description: Insulation Sleeving, Electrical, Heat Shrinkable, Polyethylene Terephthalate, Non-Crosslinked
-
Supplier: SAE International
Description: This specification covers a polyethylene terephthalate plastic in the form of semi-rigid, extra-thin-wall, heat shrinkable tubing.
-
Supplier: Accuris
Description: POLYETHYLENE TEREPHTHALATE PLASTIC TUBING, ELECTRICAL INSULATION Thermally Welded, Heat Shrinkable 1.6 to 1 Shrink Ratio
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Grayline, Inc.
Description: Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA,
- Temperature Range: -67 to 221 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: General Purpose
- Color / Clarity: Multi-colored, Solid
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230836-HFT5000-20/10-0-SP Color: Black Length: 400.001232 m Body Material: Polyester, Polyethylene Material: Polyester, Polyethylene Categories: Heat
-
Supplier: CiMa-Pak Corporation
Description: The Infrared shrink tunnel does not circulate hot air, rather it radiates heat enough to shrink bands onto containers or film around packages. Shrinks polyolefin and polyethylene Heat on all 4 sides Infrared replaceable tubes Adjustable temp. controllers for
- Machine Type: Shrink Machines
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038069-HFT5000-30/15-0-SP Color: Black Length: 400.001232 m Body Material: Polyester, Polyethylene Material: Polyester, Polyethylene Categories: Heat
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164297-HFT5000-25/12-0-460MM Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CH52846001;
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026458-HFT5000-25/12-0-200MM Color: Black Material: Polyester, Polyethylene Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference):
-
Supplier: U.S. Plastic Corporation
Description: Shrink bundling film is engineered to provide superior tensile strength and puncture resistance for bundling applications while demonstrating consistent shrink performance of 60-80% (MD) and 0-20% (TD). This 3 layer polyethylene (PE) film is ideal for automated packaging
- Type: Shrink Film / Wrap
-
Supplier: nVenia LLC
Description: ARPAC shrink tunnels with Teflon coated fiberglass mesh belt conveyors, are designed to produce complete, uniform shrink on a wide variety of product sizes and configurations using all available shrink films including polyethylene, polyolefin and PVC.
- Type: Automatic
- Goods: Bulk / OEM Packaging
- Features: Feeder Included, Portable, Stainless Steel Construction
- Closing Method: Heat Seal
-
Supplier: TelephoneStuff.com
Description: Black polyethylene case stores heat tool stand and all three accessories. Features: - For use with all Panduit® Heat Shrink - Neoprene jacketed cord with molded strain relief - Adjustable stand included - UL Listed (Tools Only), CSA Certified (Tools Only) - Mica
- Features: Tool Case
-
Supplier: U.S. Plastic Corporation
Description: with easily recognized tamper-evidence. imply slide the plastic band sleeve over the capped bottle/jar and apply heat with a conventional hairdryer or heat gun. Packers and caps meet FDA standards.Packer bottles, caps and shrink bands are all sold separately.
- Type: Shrink Film / Wrap
-
Supplier: nVenia LLC
Description: The BPMP-5000 shrink wrapping machine creates perfect shrink wrapped unsupported multipacks using single roll print registered polyethylene film. The BPMP-5000 shrink wrapper ensures accurate placement of graphics on each package with a bull's eye enclosure. This
- Rate: 70 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Can
- Goods: Bulk / OEM Packaging
-
Supplier: ASTM International
Description: 1.1 This specification covers unpigmented, unsupported, low-density polyethylene films (hereafter referred to as film or films) from Class I polyethylenes per Specification D4976. Note 1-The density of a film will not necessarily be equal to the density of a molded plaque from the same
-
Supplier: ASTM International
Description: specification is applicable to homopolymer polyethylene but is not restricted to it. 1.3 This specification is also applicable to films made from copolymer polyethylene commonly referred to in industry as low-pressure polyethylene. 1.4 This specification is also applicable to
-
Supplier: Lapp Tannehill
Description: NUMBER : ATUM-16/4-0-STK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 16/4 COLOR : Black EXPANDED ID (IN) : 0.63 EXPANDED ID (MM) : 16 NOMINAL RECOVERED WALL THICKNESS (IN) :
- Diameter: 0.6299216 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 80 C
- Shrink Ratio: 4 :1
-
Supplier: Lapp Tannehill
Description: ATUM-52/13-0-STK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 52/13 COLOR : Black EXPANDED ID (IN) : 2.05 EXPANDED ID (MM) : 52 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.100
- Diameter: 2.0472452 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 80 C
- Shrink Ratio: 4 :1
-
Supplier: Allied Electronics, Inc.
Description: Polyethylene, Aluminum, Steel and Copper Minimum Shrink Temperature: 80°C Minimum Full Recovery Temp.: 110°C Operating Temperature Range: –55°C to 110°C ATUM Meets the Requirements of SAE-AMS-DTL-23053/4 Class 3
-
Supplier: Allied Electronics, Inc.
Description: Polyethylene, Aluminum, Steel and Copper Minimum Shrink Temperature: 80°C Minimum Full Recovery Temp.: 110°C Operating Temperature Range: –55°C to 110°C ATUM Meets the Requirements of SAE-AMS-DTL-23053/4 Class 3
-
Supplier: Allied Electronics, Inc.
Description: Polyethylene, Aluminum, Steel and Copper Minimum Shrink Temperature: 80°C Minimum Full Recovery Temp.: 110°C Operating Temperature Range: –55°C to 110°C ATUM Meets the Requirements of SAE-AMS-DTL-23053/4 Class 3
-
Supplier: Allied Electronics, Inc.
Description: moisture sealing. Features 2:1 Shrink Ratio Flexible, Thin-Wall, Flame-Retardant* Polyolefin Tubing Thin Adhesive Liner That Bonds to Outer Tubing and Surface Below, Forming a Positive Environmental Seal Adhesive That Bonds to a Wide Variety of Plastics, Rubbers and Metals, Including
-
Supplier: DigiKey
Description: "Black Polyethylene Terephthalate (PET) Braided, Heat Shrink Sleeving 0.591"" (15.00mm) 164' (50.00m)"
- Length: 1,968 inch
- Operating Temperature: -40 to 150 C
- Material: Polyester (PET / PBT)
- Sleeving: Wrap Around Sleeving
-
Supplier: ICO RALLY
Description: HML & HML4X are radiation crosslinked heat-shrinkable tubings, adhesive-lined to provide environmental sealing in a wide variety of electrical applications. Their internal adhesive coating, when heated, melts and flows to form a positive seal. The coating adheres to the outer tubing and
- Diameter: 0.63 inch
- Length: 48 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 110 C
-
Supplier: ICO RALLY
Description: HML & HML4X are radiation crosslinked heat-shrinkable tubings, adhesive-lined to provide environmental sealing in a wide variety of electrical applications. Their internal adhesive coating, when heated, melts and flows to form a positive seal. The coating adheres to the outer tubing and
- Diameter: 1.575 inch
- Length: 48 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 110 C
-
Supplier: All Packaging Machinery Corporation
Description: The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene,
- Industry: Agriculture, Automotive, Chemical / Petrochemical, Construction Material, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Medical, Military, Mining / Aggregate, Music / Video / Software, Paint / Coating,
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Consumer Packaging, Powder / Granular
- Machine Type: Closing Machines, Sealing Machines
-
Supplier: nVenia LLC
Description: The ARPAC TS33CF side seal horizontal wrapper is designed to package oversize retail and industrial products at speeds of up to 60 packages per minute*. The TS33CF uses up to 33" wide center folded polyethylene, polyolefin or PVC films to shrink wrap large products such as mailing
- Rate: 60 Pieces / Min
- Type: Automatic
- Packaging: Box / Carton, Cup / Tray
- Goods: Bulk / OEM Packaging
-
Supplier: AMPP Resources
Description: measure the peel strength of polyolefin-based multilayer coating systems, such as 2-layer polyethylene coating [2LPE], 3-layer polyethylene [3LPE], 3-layer polypropylene [3LPP], and heat shrink sleeve[HSS] field joint coating. It provides essential information on the
-
Supplier: PolyPhaser Corporation
Description: of 5.8 GHz. You can find detailed performance specifications in the product datasheet. All PolyPhaser assemblies are tested and inspected prior to shipping. For additional strength, these 7/16 Male to 7/16 Male cable assemblies have polyolefin heat shrink strain relief boots on both
- Impedance: 50 ohms
- Operating Temperature: -40 to 85 C
- Cable Length: 2 ft
- Cable Shielding: Braid
-
Supplier: AMPP Resources
Description: transmission pipelines, heat shrink sleeve (HSS) systems, inhibitive coatings, integrity management of pipelines, internal corrosion direct assessment, NACE SP0169, NACE SP0185, Ohm’s Law, petrolatum tape coatings, pipelines, pipeline corrosion, polyurethane, sacrificial coatings,
Find Suppliers by Category Top
Featured Products Top
-
-
-
's heat shrinkable fabric tubing represents a valuable solution for a wide range of automotive applications, offering durability, flexibility, and aesthetic appeal in addition to its protective and insulating properties. As the automotive (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Heat Shrink Tubing Our complete line of Heat shrinkable products include thin wall, medium and heavy wall, adhesive lined, medium and high voltage insulation, molded parts and end caps, wide range of shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Super-Thin-Walled Heat Shrink With wall thicknesses of 0.005″ and below, Sub-Lite-Wall® heat shrink fills a critical need for applications that require thin-walled, high-performance protection. Learn More (read more)
Browse Shrink Tubing Datasheets for Zeus -
Catheter Construction...Simplified With a simple linear tear, FluoroPEELZ® peelable heat shrink helps increase yields, improve safety, and simplify catheter construction. Learn More (read more)
Browse Shrink Tubing Datasheets for Zeus -
High-quality polyolefin heat shrink tubing offers (read more)
Browse Shrink Tubing Datasheets for Pexco -
QSFU-5000-100-01-SS25M 100mm ID 2:1 Highly Flexible, Heat shrinkable Fabric Tubing, Abrasion and Vibration Resistant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc.
More Information Top
-
Materials for Environmental Protection and Energy Application
Inside of the stainless steel casing pipe is filled with insulation materials, and the radiation cross linked polyethylene heat shrinkable sleeve was coated outside.
-
Characterization of tracks in CR-39 detectors obtained as a result of Pd/D Co-deposition
Polyethylene heat shrink is used to provide a pressure contact between the Au and Pt wires.
-
Nuclear Energy Encyclopedia: Science Technology and Applications
Polyethylene heat shrink Au foil .
-
Pipeline Coatings for Harsh Environments
For the field joints the coating the systems of choice have been co-extruded polypropylene (PP) sheet and flame sprayed PP for 3LPP lines and polyethylene heat shrink sleeve for 3LPE lines.
-
Determination Of Maximum Safe Pulling Lengths For Solid Dielectric Insulated Cables
* Pulling grips should be covered with a suitable tape or a heat shrinkable polyethylene sleeve to prevent damage to the grip and/or the duct.
-
Tubular steel transmission structures
Below the ground protection is provided either epoxy and polyurethane coatings, galvanizing, and heat shrink polyethylene sleeves.
-
An intravenous catheter for chronic use
Cand C,, Heat shrinkable polyethylene tubing.
Indicates content that may require registration and/or purchase.