-
Supplier: JORC Industrial LLC
Description: The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: The PURO GRAND Xtender is a modular add-on tower. Add the Xtender to the PURO GRAND to achieve the desired capacity requirements. The PURO GRAND Xtender condensate separator covers a compressor capacity up to 70m3/min (2500 cfm) with a typical output oil residue value is less than 10 ppm. The
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
-
Supplier: JORC Industrial LLC
Description: The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAG) based natural gas compressor oil. Designed for carbon dioxide, process, or natural gas compression. Recommended for CO2 injection wells and for high pressure (1000 psi+) CO2 compression.
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAG) based, biodegradable, non-toxic, anti-wear hydraulic oil. Developed for hydraulic systems operating in industrial, marine, or mobile service.
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides compressor oil so you can get the job done.
- Kinematic Viscosity (@ 40°C): 15.1 to 220 cSt
- Viscosity Index: 20 to 230
- Pour Point: -65 to 5 F
- Flash Point: 220 to 545 F
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAG) based, high performance gear lubricants designed for the most severe conditions (high shock loads, extreme temperatures, and corrosive environments. Excellent for use in worm gear sets.
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Applications: Machine / Gears
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Dupont Molykote
Description: reciprocating equipment, screw, vise, centrifugal and piston compressors and vacuum pumps and blowers. Dow Corning supports oil analysis to ensure that the right product is used for each application and that product and equipment life and performance is maximized. FEATURES Lower overall
- Kinematic Viscosity (@ 40°C): 48.2 cSt
- Viscosity Index: 183
- Pour Point: -49 F
- Flash Point: 525 F
-
Supplier: IHS ESDU
Description: ESDU 94020 primarily applies when there is a continuous lubricant film as in hydrodynamic or hydrostatic bearings, but also has application in boundary lubrication. It does not treat greases. Classes of lubricants considered are mineral oils (for comparison), synthetic hydrocarbons, diesters,
-
Supplier: Total Lubricants USA, Inc.
Description: Food grade, synthetic (polyglycol) based lubricants.
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Applications: Food Grade / Contact (FDA H1), Machine / Gears
- Type / Function: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: BP Lubricants North America
Description: Enersyn® SF-C (formerly Energol® FRG-46) fire-resistant, water glycol hydraulic fluid provides excellent anti-wear protection for hydraulic pumps, exceptionally low phenol response levels for ease of disposal and is compatible with most pump types. It is red in color to simplify leak detection and
- Kinematic Viscosity: 43 cSt
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Houghton International, Inc.
Description: Houghto-Safe® 419-R is a water glycol type fire-resistant hydraulic fluid designed to meet the exacting requirements of modern industrial hydraulic systems. The fluid provides the user with maximum safety together with the optimum combination of performance characteristics and economy. Tested and
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard GE products are formulated with a combination of polyglycol and Alkylated Hydrocarbon to address thermal degradation and deposit formation commonly associated with conventional rotary screw compressor coolants. The polyglycol/Alkylated Hydrocarbon blend combination
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Glycol FR-5046HP is a high pressure polymer thickened water-glycol fluid which gives superior fire-resistance at pressures in excess of 5,000 psi. Pump test results show CITGO Glycol FR-5046HP low pump wear rate performance to be essentially equivalent or significantly better than synthetics,
- Kinematic Viscosity: 46 cSt
- Viscosity Index: 210
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR Synthetic PAG (polyalkylene glycol) Gear Fluids are premium products designed to provide optimum performance in gear boxes, worm gears, bearings, blowers, reciprocating compressors, and hydraulic systems well beyond the capabilities of mineral oils. • Outstanding thermal and
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Applications: Machine / Gears
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Tecsia Lubricants USA
Description: careful consideration of lubricant characteristic, operating environment, surface characteristics, etc. Select your lubricants based on your application criteria below: Lubricating Oils Select Lubricating Oil Type Food Grade High Load High Temperature Specialty Lubricating Greases
- Kinematic Viscosity (@ 40°C): 220 to 460 cSt
- Type / Function: Lubricant
- Applications: Machine / Gears
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Tecsia Lubricants USA
Description: "life-blood." There are many lubricant brands in the market. Choosing the wrong lubricating oils often cause the compressor to have a very short life, while selecting the right oil reduces downtimes and extend life of the compressor. Let Tecsia Lubricants help you to select the right
- Kinematic Viscosity (@ 40°C): 68 cSt
- Applications: Compressors / Piston Pumps
- Type / Function: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Halliburton
Description: GEM™ GP shale stabilizer is a polyglycol that can be used in water-based drilling fluids to help improve lubricity and shale stability. It is recommended for use in potassium and sodium salt based fluids when low to medium reactive clays are anticipated
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
- Function: Stabilizer / Antidegradant
-
Supplier: Halliburton
Description: GEM™ CP shale stabilizer is a cloud point producing polyglycol that can be used in water-based drilling fluids to help improve lubricity and shale stability. It is recommended for use in potassium and sodium salt based fluids when highly reactive clays are anticipated
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
- Function: Stabilizer / Antidegradant
-
Supplier: Halliburton
Description: GEM™ GPE shale stabilizer is a blend of polyglycols that can be used in water-based drilling fluids to help improve shale stability and lubricity. It is recommended for use in potassium and sodium salt based fluids but can be effectively used in fresh water non-dispersed fluids when low to
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
- Function: Stabilizer / Antidegradant
-
Supplier: Hose-Man, Inc.
Description: Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based
- Inside Diameter: 1 inch
- Outside Diameter: 1.5 inch
- Working Pressure: 4,000 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Dupont Molykote
Description: Solid lubricant paste with synthetic carrier oil APPLICATIONS For assembling, running-in and permanent lubrication of components that are subjected to high temperatures. Suitable for the dry lubrication of bearings (low rotary speeds), slideways and joints that are subjected to temperatures
- Operating / Use Temperature: -40 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Applications: Bearings, Machine / Gears, Process Equipment
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Chevron Lubricants
Description: Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free coolant designed to minimize deposits that could reduce heat transfer. Chevron HTF
- Features: Biodegradable, Synthetic / Semi-synthetic
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
- Applications: Process Equipment
-
Supplier: Dupont Molykote
Description: Anti-Fretting Grease Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS Automotive brake caliper mounting pin lubrication Lubricant for metal/metal pairings FEATURES Wide Service Temperature Range (-40° C to +150°C) Resistant to Oxidation
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Applications: Automotive / Transportation
- Features: Corrosion Inhibitor / Rust Preventative, Synthetic / Semi-synthetic
-
Supplier: Hubbard-Hall Inc.
Description: Product Information DOWFROST is a propylene glycol-based fluid that contains a specially formulated package of industrial inhibitors that help prevent corrosion. Because propylene glycol fluids have low acute oral toxicity, DOWFROST is often used in applications where contact with food or beverage
- Flash Point: 219 F
- Features: Biodegradable, Specialty, Synthetic / Semi-synthetic
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: ASTM International
Description: HFAE, which are oil-in-water emulsions, and HFAS, which are chemical solutions not containing any emulsions; HFB, which are water-in-oil emulsions; HFC, which are aqueous monomer and polymer polyglycol solutions; HFD, which are phosphate ester or polyolester-based,
-
Supplier: ASTM International
Description: HFAE, which are oil-in-water emulsions, and HFAS, which are chemical solutions not containing any emulsions; HFB, which are water-in-oil emulsions; HFC, which are aqueous monomer and polymer polyglycol solutions; HFD, which are phosphate ester or polyolester-based,
-
Supplier: ATLANTA Drive Systems, Inc.
Description: table have been calculated for standard worm drives (without cooling fan) and adequate dip-feed lubrication using synthetic gear oil (poly-glycol basis). In the case of lubrication with mineral oils the load values are reduced by 30–40 %.
- Number of Teeth: 29
- Pitch Diameter: 150 mm
- Face Width: 38 mm
- Bore Diameter (if applicable): 40 mm
Find Suppliers by Category Top
More Information Top
-
Encyclopedia of Lubricants and Lubrication
Food and Pharma Industry Lubrication, Fig. 8 Main properties increasing by using po‘lyalphaolefin or polyglycol oils instead of mineral oil .
-
Chemistry and Technology of Lubricants
Polyglycol oils may have a negative impact on sealing materials and may dissolve some paints; at operating temperatures above 100◦C only seals made of fluorinated rubber or PTFE are resistant.
-
Encyclopedia of Tribology
The results show that synthetic oils, especially polyglycol oils , with low friction coefficients improve efficiency and reduce temperatures.
-
ASTM MNL62 - Automotive Lubricants and Testing
Such a load- dependent trend of the downward film variation is also shown in Figure 5.3b for a few different lubricants: poly- glycol oil JM65 (left); polyglycol oil JM68 (center); and white oils a-CN 13607, b-CN 13606, and c…
-
ASTM MONO7 - Physics and Chemistry of Micro-Nanotribology
However, for the lubricants with lower viscosity, e.g., Polyglycol oil 1 and 2 with the kinetic viscosity of 47 mm2 /s to 145 mm2 /s in Table 1, the transition from EHL to TFL can be seen at the speed of…
-
Determination of the water content in petroleum products using terahertz transmission spectroscopy
The water content in polyglycol oils is investigated by Terahertz Time-Domain Spectroscopy (THz-TDS).
-
Modeling of the behavior of water and soot contaminated oils in the terahertz range
For synthetic polyglycol oils , the water is dissolved due to the polar behavior of the oil, whereas in non polar mineral oils the water-oil compound forms an emulsion.
-
Lubricants on a mixed base. Principles for controlling the properties
Polyglycol oils are especially efficient in worm gears by significantly decreasing the friction coefficient in the gearing and increasing the gear train efficiency to a much greater degree than petroleum oils (see Table 1).
-
Accelerated screening methods for determining chemical and thermal stability of refrigerant-lubricant mixtures: Part 2, Experimental comparison and verificatio...
The results in Table 2 indicate that the majority of the oils received from the manufacturers contained water concentrations in excess of 50 ppm (30 ppm allowed in mineral oils and 50 ppm allowed in ester and polyglycol oils ).
-
Advanced Tribology
Good correlation of the calculated and experimental J is demonstrated for most of the oils reported, except for the traction fluid and polyglycol oils .
Indicates content that may require registration and/or purchase.