Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FSI
Description: Foam Supplies offers custom polyol blends for use in polyurethane foam systems, as well as for other uses. We can also work with you to determine a formulation that meets your individual needs. Call us at +1.314.344.3330 to discuss your polyol blend needs, or send an email to
- Material Type: Polyol / Polyureas
-
Supplier: AGC Chemicals Americas, Inc.
Description: Polyether polyols are key components used in the production of polyurethanes. AGC produces three grades: low monol polyether polyol, polyurethane foam and copolymer of polyether polyester. These polyols address major polyurethane applications for flexible and rigid polyurethane
- Industry: Automotive, OEM / Industrial
- Form: Liquid
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Protective
-
Supplier: Accuris
Description: SRIM, Polyol
-
-
Supplier: AGC Chemicals Americas, Inc.
Description: PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for coatings, adhesives, sealants, and elastomer applications.
- Industry: Automotive, Building / Construction, Electronics
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Molding Resin, Thermoplastic
-
Supplier: Accuris
Description: SRIM - Polyol
-
Supplier: INVISTA
Description: INVISTA's TERRIN™ 170 polyol is a 100% aliphatic polyester polyol made using raw materials that are all either recycled or renewable. Due to its unique structure, TERRIN™ 170 polyol is an easily-handled liquid at room temperature and remains liquid, although more viscous, at
- Viscosity: 5,500 cps
- Chemical Family: All Alcohols
- State of Matter: Liquid / Solution
-
Supplier: INVISTA
Description: INVISTA's TERRIN™ 168 polyol is a 100% aliphatic polyester polyol containing a minimum of 50% recycled content. Due to its unique structure, TERRIN™ 168 polyol is an easily handled, low-viscosity liquid at room temperature and remains a pourable liquid at -15°C/5°F and below. It
- Viscosity: 350 cps
- Purity: 50 to 70 %
- Chemical Family: All Alcohols
- State of Matter: Liquid / Solution
-
Supplier: Accuris
Description: Polyurethane - Polyol
-
Supplier: Accuris
Description: Polyol component
-
Supplier: INVISTA
Description: INVISTA's TERRIN™ 168G polyol is a 100% aliphatic polyester polyol containing a minimum of 50% recycled content and a minimum of 10% renewable material. Due to its unique structure, TERRIN™ 168G polyol is an easily handled, low-viscosity liquid at room temperature and remains a
- Viscosity: 830 cps
- Chemical Family: All Alcohols
- State of Matter: Liquid / Solution
-
Supplier: ABB Measurement & Analytics
Description: The MB3600-CH70 is a maintenance-free bench analyzer enabling fast determination of several quality properties in liquid organic chemicals. It represents over 20 years of expertise in polyol analysis, in particular for determining hydroxyl value (OH), which gives the amount of hydroxyl groups
- Measurement Type: Fourier Transform (FTIR)
- Detector Type: Other
- Display: Video Display
-
Description: Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most
- Density / Specific Gravity (@15.6°C, 60°F): 0.993 specific gravity
- Kinematic Viscosity (@ 40°C): 25 cSt
- Pour Point: -76 F
- Features: Biodegradable
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® HF-122 is a Factory Mutual approved high-quality synthetic polyol ester hydraulic fluid. Houghton formulated this chemically and thermally stable fluid for long life and dependable performance in areas where a fire-resistant hydraulic fluid is required. Besides having good
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid
- Features: Specialty Oil / Fluid
-
Supplier: Metrohm USA, Inc.
Description: Robust, near-infrared spectroscopy for quality control of polyols, not only in laboratories, but also in production environments. The NIRS DS2500 Polyol Analyzer is the tried and tested, flexible solution for quality control and routine analysis of polyols and is compliant with
-
Supplier: ASTM International
Description: 1.1 This test method covers measuring alkalinity in low-alkalinity (less than 0.002 meq/g basicity) polyols. This alkalinity is often expressed as CPR (controlled polymerization rate) of polyether polyols. This test method is not applicable to amine-based polyols. 1.2 The values
-
Supplier: ASTM International
Description: 1.1 This test method covers measuring alkalinity in low-alkalinity (<0.002 meq/g basicity) polyols. This alkalinity is often expressed as CPR (controlled polymerization rate) of polyether polyols. This test method is not applicable to amine-based polyols. 1.2 The values stated
-
Supplier: SAE International
Description: This specification covers a neopentyl polyol ester fluid for use as a reference test fluid to evaluate the ability of polymeric compounds to conform to designated requirements after immersion in the fluid at a specific temperature for a specified time, as required by an applicable
-
Supplier: SAE International
Description: This specification covers a neopentyl polyol ester fluid.
-
Supplier: SAE International
Description: This specification covers a neopentyl polyol ester in the form of a fluid.
-
Description: Plastics -- Polyols for use in the production of polyurethane -- Determination of basicity
-
Description: ISO 14897 specifies methods used to measure the water content of polyols employed as polyurethane raw materials. Method A is a manual amperometric method which has been included to better define the principles of the Karl Fischer measurement. Amperometric methods are applicable to a wide
-
Supplier: CSA Group
Description: ISO 14897 specifies methods used to measure the water content of polyols employed as polyurethane raw materials. Method A is a manual amperometric method which has been included to better define the principles of the Karl Fischer measurement. Amperometric methods are applicable to a wide
-
Supplier: CSA Group
Description: It is also intended for polyols which have significant steric hindrance, such as those based on sugars. Method B is intended for polyether polyols, polymer polyols and amine-initiated polyols, but may give low results for sterically hindered polyols. Other
-
Description: Plastics -- Polyols for use in the production of polyurethane -- Determination of hydroxyl number
-
Supplier: CSA Group
Description: ISO 15063:2011 specifies a method for the determination of hydroxyl numbers of polyols using NIR (near-infrared) spectroscopy. Definitions and calibration techniques are given. Procedures for selecting calibration materials and for collecting and processing data to develop NIR calibrations
-
Supplier: Pfaltz & Bauer, Inc.
Description: s: L-Iditol dehydrogenase; L-Iditol:NAD+ 5-oxidoreductase; Polyol dehydrogenase; SDH, Nivitin dehydrogenase; Diakarmon dehydrogenase; 1,2,3,4,5,6-Hexanehexol dehydrogenase
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® RN-3360 is a polyurethane prepolymer formulated to yield high-strength elastomers in the 60 Shore A hardness range when cured with MbOCA. is a liquid prepolymer that produces a flexible urethane with the elasticity of rubber. RN-1501 is a high performance prepolymer based on a PTMEG
- End Product: Elastomer
- Material Type: Polyol / Polyureas
- Chemical Structure: Prepolymer
-
Supplier: DigiKey
Description: HEAVY-DUTY ADHESIVE-LINED POLYOL
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: AENOR
Description: PLASTICS. DETERMINATION OF ACID NUMBER OR ALCALINITY NUMBER OF POLYOLS
-
Supplier: AENOR
Description: Plastics. Raw materials test for polyurethane. Polyols. Determination of pH
-
Supplier: AENOR
Description: Plastics. Test method for polyurethane raw materials. Polyols. Part 3: Determination of basicity.
-
Supplier: AENOR
Description: Plastics. Test methods for polyuretane raw materials. Polyols. Part 1: Determination of hydroxil numbers.
Find Suppliers by Category Top
Featured Products Top
-
PREMINOL polyether polyols increase chemical, mechanical properties for CASE applications (read more)
Browse Polyethylene Resins Datasheets for AGC Chemicals Americas, Inc. -
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50 (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
include polyol esters and polyalkylene glycols. The only fire-resistant fluids that are completely incompatible with these gear pumps are the HFDR type; for all the others, it is possible to obtain a configuration that makes them compatible. To (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
WHAT IS REACTION INJECTION MOLDING? Reaction injection molding (RIM) is a thermoset plastic molding technique where two liquid reactants – an isocyanate component and a polyol resin (read more)
Browse Datasheets for Osborne Industries, Inc. -
chemicals and if everyday exposure could affect long-term health. Understanding Polyurethane Foam Composition A chemical reaction between isocyanates and polyols produces polyurethane foam, which has a solid structure. The density, flexibility, and resilience of the foam are (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Chemistry and Technology of Polyols for Polyurethanes
Chemistry and Technology of Polyols for Polyurethanes. Considering the raw materials used to build the polyurethane polymeric architecture, this handbook attempts to link data and information concerning the chemistry and technology of oligo-polyols for polyurethanes.
-
Spray Urethane Coatings with Hydrophobic Polyols
Since their introduction by researchers at Texaco Chemical Company in the mid 1980s, 1 spray polyurea coatings have gained widespread acceptance in the coatings market. Spray polyurea is advantaged. over alternative coatings technologies such as epoxies and acrylics because of its extreme
-
Shelf Life Evaluation of PU Rigid Foams Blown with Ecomate
Spray foam systems have always had one major problem, a limited shelf life. This is usually the result of chemicals in the polyol blend that can decompose and/or react with other ingredients in the blend. Most commonly, polyester polyols, flame retardants, blowing agents, and other additives
-
Recent Developments in Polyisocyanate Polyaddition (PIPA) Copolymer Gives Foamers More Versatility
Across the globe, a number of varied technologies are used to produce high resiliency (HR) foam. Dow has recently developed a new polymer polyol with intrinsic flammability performance for HR and combustion modified HR flexible polyurethane foams. This polyol can be used to produce a wide range
-
Development of High Performance Polyether Based Elastomers
Polyether polyols, and specially Polytetramethylene Ether Glycol (PTMEG), are widely used in the development of high. performance elastomers. However, PTMEG polyols with molecular weight greater than 1000 are solid at room temperature,. making them difficult to handle. Because
-
Wear Metal Analysis on Polyolester Base Aviation Turbine Oil - Developing a Calibration on the Spectroil Analyzer for Improved Response
Synthetic Polyol Ester fluids are the fluids of choice to lubricate aircraft gas turbine engines used in commercial and military service requiring MIL-PRF-23699F-STD level performance. It also is used for aircraft-type gas turbine engines in industrial or marine service applications.
-
Application Note: Custom Calibration for Improved Response
Synthetic Polyol Ester fluids are the fluids of choice to lubricate aircraft gas turbine engines. used in commercial and military service requiring MIL-PRF-23699F-STD level performance. It also is used for aircraft-type gas turbine engines in industrial or marine service. applications.
-
Novel High Performance Polyether-based Polyurethane Elastomers for Dynamic Applications
. (PTMEG). PTMEG elastomers have excellent dynamic performance but are often found to be over. engineered for less demanding applications. In this study, a new modified polyether polyol from The. Dow Chemical Company is evaluated for replacing PTMEG in less demanding dynamic applications while
-
Using In-process Viscometry Measurements to Predict Prepolymer Molecular Weight and to Control the Molecular Weight of Polyurethanes (.pdf)
Polyurethanes, which are prepared by the reaction of an isocyanate with a polyol, are commonly employed in a broad range of applications such as paints and inks. The physical properties and the performance characteristics of the polyurethane that is formed depend on the synthetic route
-
CSZ Refrigeration Retrofit Guidelines
an environmentally friendly facility by corporate direction. Whatever your reason, a change of refrigerants has never required more consideration than today, because HFCs require polyol ester lubricants and can't be used with the mineral oils in CFC systems.
More Information Top
-
Polyurethanes
Polyols .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Polyol for use in coatings, adhesives, sealants, elastomers, epoxy flexibilizers, and defoamers; food pkg. adhesives, paper/paperboard .
-
Handbook of Adhesive Chemical and Compounding Ingredients
A-625 [SPI Polyols ] Chem. Descrip.: Sorbitol sol’n.
-
Polyurethanes
Polyols .
-
Polyurethanes
Potential Use of Renewable Raw Material Based Polyols ..
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Adeka Polyether PR-3007 [Asahi Denka Kogyo] Chem. Descrip.: Water-soluble polyether polyol Uses: For water-absorbing …
Indicates content that may require registration and/or purchase.