-
Supplier: Accuris
Description: Extruded Polyolefin Resin Coating Systems with Soft Adhesives for Underground or Submerged Pipe
-
Supplier: Accuris
Description: Extruded Two-Layer Polyolefin Resin Coating Systems with Adhesives for Underground or Submerged Pipe
-
Supplier: AMPP Resources
Description: application methods, and handling, shipping, and installation procedures for extruded polyolefin coating systems for the prevention of external corrosion of underground or submerged pipelines. Historical Document 1985
-
-
Description: application methods, and handling, shipping, and installation procedures for extruded polyolefin coating systems for the prevention of external corrosion of underground or submerged pipelines. Historical Document 1985
-
Description: system repair methods. The two types of coating systems are (1) polyolefin resin that is crosshead-extruded on the pipe as a seamless coating over a hot-applied mastic adhesive and (2) polyolefin resin that is extruded spirally around the pipe to fuse and form as a
-
Supplier: AMPP Resources
Description: system repair methods. The two types of coating systems are (1) polyolefin resin that is crosshead-extruded on the pipe as a seamless coating over a hot-applied mastic adhesive and (2) polyolefin resin that is extruded spirally around the pipe to fuse and form as a
-
Supplier: MCG - Performance Polymers Division
Description: MODIC™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC™ - ACID-GRAFTED POLYMER (TIE RESIN) MODIC™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor
- Industry: Automotive, Industrial, Medical / Food (FDA)
- Features: Extrusion Grade Resin, Film Grade Resin, Molding Resin
- Chemical System: Polycarbonate (PC), Polyester (PET, PBT), Polyethylene, Polypropylene (PP)
- Type: Thermoplastic
-
Supplier: AMPP Resources
Description: This standard recommended practice prescribes the material characteristics, application methods, and handling, shipping, and installation procedures for polyolefin resin coating systems extruded over soft adhesives for the prevention of external corrosion of underground or submerged
-
Description: This standard recommended practice prescribes the material characteristics, application methods, and handling, shipping, and installation procedures for polyolefin resin coating systems extruded over soft adhesives for the prevention of external corrosion of underground or submerged
-
Supplier: ExxonMobil - Polyethylene Products
Description: Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
- Tensile Strength (Break): 9,800 psi
- Elongation: 440 %
- Melt Flow Index (MFI): 3.5 g / 10 minutes
- Features: Film Grade Resin
-
Supplier: ExxonMobil - Polypropylene Products
Description: Exxtral performance polyolefins give automotive OEM and Tier 1 suppliers untapped creative options to meet the evolving needs of interior, exterior and under-the-hood applications. Every formulation provides an opportunity for enhanced appearance and is lightweight, yet more durable than ever
- Deflection Temperature (@ 264 psi, 1.8 MPa): 244 F
- Melt Flow Index (MFI): 12 g / 10 minutes
- Industry: Automotive
- Chemical System: Polypropylene (PP)
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Flame Retardant Features Flame Retardant Halogen Free Uses Communication Wire Jacketing Electronic Cable Jacketing Security Cable Jacketing Agency Ratings ICEA Unspecified
- Tensile Strength (Break): 1,220 psi
- Melt Flow Index (MFI): 7.6 g / 10 minutes
- Industry: Electronics
- Features: Extrusion Grade Resin, Flame Retardant (e.g. UL 94 Rated)
-
Supplier: Mitsui Chemicals America, Inc.
Description: resin to bond dissimilar resins together in increasingly popular multilayer barrier packaging structures. In unique multi-layer barrier structures the tie layer resin combines properties of different materials, such as gas barrier resins and moisture barrier
-
Supplier: APSX, LLC
Description: Hifax TRC 770P MX PK81 is designed for large automotive exterior applications for excellent part appearance.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 257 F
- Tensile Modulus: 232.0589429715152 ksi
- Melt Flow Index (MFI): 28 g / 10 minutes
- Features: Molding Resin, Unfilled
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior Parts Blow Molding Applications General Purpose Grommets Weatherstripping
- Tensile Strength (Break): 3,000 psi
- Melt Flow Index (MFI): 4 g / 10 minutes
- Industry: Automotive
- Type: Elastomer / Rubber
-
Supplier: ASTM International
Description: one or more resins of polyolefin, polyolefin copolymers or polyolefin ter-polymers (or other suitable), or any desirable combination. Other suitable polymeric resins may be incorporated as part of the binder provided the polyolefin portion of the binder
-
Supplier: ASTM International
Description: type II - closed cell foams made with polyolefin plastics that are non-crosslinked. Cellular polyolefin foams furnished under this specification shall be manufactured from any resin or blend of resins that are members of the polyolefin family together with added
-
Supplier: Master Bond, Inc.
Description: Master Bond X21Med is a toughened one part system that can be used for bonding and priming polyolefinic surfaces. This exceptionally low viscosity (<250 cps) solvent based system is easy to apply and process. It cures at room temperature or more rapidly with the addition of heat. X21Med passes ISO
- Viscosity: 30 to 250 cP
- Use Temperature: -60 to 200 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Medical / Food (Sanitary / FDA), OEM / Industrial, Semiconductors / IC Packaging
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces
-
Supplier: ASTM International
Description: 1.1 This test method outlines a procedure for the determination of oxidative-induction time (OIT) of polymeric materials by differential scanning calorimetry (DSC). It is applicable to polyolefin resins that are in a fully stabilized/compounded form. 1.2 The values stated in SI units
-
Supplier: NACE International
Description: Systems. While the original standard addressed extruded polyethylene coatings and wax type coatings as well as cold tapes, documents such as NACE Standards RP0185-85, "Extruded Polyolefin Resin Coating Systems for Underground or Submerged Pipe," and RP0375-75, "Application and Handling
-
Supplier: Budnick Converting, Inc.
Description: P630 is a 7 mil, polyolefin film with a high tack rubber resin adhesive.
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Slide KLENZ purging compound is compatible with polyolefin. Main ingredient is comprised of polyolefin resin.
-
Supplier: LG Chemical of America Inc.
Description: POE Polyolefin Elastomer Differentiated products based on LG Chem's proprietary metallocene catalyst LG Chem's POE is a copolymer of ethylene and octene or ethylene and butene produced using its proprietary metallocene catalyst. LUCENE is LG Chem's representative POE product. It boasts of
- Type: Elastomer / Rubber
- Features: Molding Resin, Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Slide KLENZ purging compound is compatible with polyolefin. Main ingredient is comprised of polyolefin resin. Can be used under the following temperature ranges: +330 F minimum operating
-
Supplier: Henkel Corporation - Industrial
Description: TECHNOMELT® AS 7875 is a moldable polyolefin for demanding moisture and solvent resistance. Excellent adhesion to the most difficult substrates.
- Industry: Electronics, Semiconductor / IC's
-
Supplier: Henkel Corporation - Electronics
Description: Macromelt MM Q-5375 is a moldable polyolefin for demanding moisture and solvent resistance. Excellent adhesion to the most difficult substrates.
- Industry: Electronics
-
Supplier: Ensinger North America
Description: TECAFINE™PP (polypropylene) is an anti-stated, poly-propylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. The material exhibits better mechanical properties than other typical polyolefin materials, is light weight, weldable,
- Deflection Temperature (@ 264 psi, 1.8 MPa): 165 F
- Tensile Strength (Break): 3,900 psi
- Tensile Modulus: 105 ksi
- Elongation: 500 %
-
Supplier: IDENTCO International
Description: ULTIMATE DURABILITY FOR EXTREME WIRING APPLICATIONS IDENTCO® heat shrink polyolefin wire markers are the identification choice for the most demanding applications. When used with the recommended TTRR™-D thermal transfer resin ribbon, the printed legend is permanently locked in upon
- Wire & Cable Markers: Labels
- Material: Polyolefin
-
Supplier: Mitsui Chemicals America, Inc.
Description: APEL™, a cyclo olefin copolymer (COC) developed by Mitsui Chemicals using Ziegler polymerization technology, is available in film and resin form. The resulting material possesses a unique set of characteristics representing the best properties of polyolefins and amorphous plastics.
-
Supplier: Ellsworth Adhesives
Description: 3M 3748 B Hot Melt Off-White, formerly known as Jet-Melt, is a 100% solids thermoplastic resin designed for low surface energy coatings and plastics such as polyolefins. Includes high temperature stability, thermal shock resistance, and quick bond strength. 22 lb Case.
- Viscosity: 5,000 cP
- Substrate Compatibility: Plastic, Textiles / Fabrics, Wood / Wood Product
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: 3M Hot Melt Adhesive 3748 TC Off-White, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for bonding polyolefins, product assemblies, and electronic applications. It is non-corrosive to copper and has thermal shock resistance. 5/8 in x 2 in Stick.
- Viscosity: 5,000 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: 3M Hot Melt Adhesive 3748 Q Off-White, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for bonding polyolefins, product assemblies, and electronic applications. It is non-corrosive to copper and has thermal shock resistance. 5/8 in x 8 in Stick.
- Viscosity: 5,000 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
Find Suppliers by Category Top
Featured Products Top
-
Exact™ polyolefin elastomers could provide optimized mechanical performance and resilience to EVA foamed products. These innovative polymer modifiers with different melt index (MI) and density can fit a range of foaming processes and achieve lighter weight while retaining performance. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
strength TAFMERTM XM is a superior, low crystalline copolymer of propylene and alpha-olefin which is perfect for biaxially oriented polypropylene (PP) and cast film sealant, as well as a resin modifier for polyolefins. Characteristics include: • Excellent low (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Exact™ polyolefin elastomers can help enhance flexibility and impact strength in molded and extruded applications. Produced through ExxonMobil’s proprietary metallocene technology, these innovative polymer modifiers bridge the gap between elastomers and plastics, with rubber-like properties and the processability of plastic. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
APEL™, a cyclo olefin copolymer (COC), possesses a unique set of characteristics representing the best properties of polyolefins and amorphous plastics, and is available in resin and film form. Characteristics & Properties (read more)
Browse Resins and Compounds Datasheets for Mitsui Chemicals America, Inc. -
TPX®, a 4-methylpentene-1 based polyolefin manufactured and marketed solely by Mitsui Chemicals, Inc, is available in pellet form. It features low dielectric, superb clarity, transparency, gas permeability, heat and chemical resistance and release qualities (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Telene® polymer is an incredible family of materials, based on polydicyclopentadiene (PDCPD) chemistry. Osborne is one of only a few licensees worldwide for this thermoset which has properties similar to thermoplastic polyolefins. Telene polymer has outstanding corrosion resistance and (read more)
Browse Datasheets for Osborne Industries, Inc. -
· Excellent long-term stability · Excellent mechanical strength · Superb heat resistance · Excellent moldability, especially for composite molding with other polyolefins · High (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD. -
-engineered to each application. Our applications personnel will work with you to specify the best possible solution to your needs. If you're a polyolefin or other primary resin manufacturer, a catalyst maker, a custom compounder or colorizer, or a manufacturer of specialty polymers, MECO has a seal for your machinery. (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Hindered phenolic antioxidant; can be used with other antioxidants to provide enhanced performance; rec. for metalworking fluids, polyole- fins resins and adhesives; approved by the FDA for some applics. requir- ing food contact .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Hindered phenolic antioxidant; can be used with other antioxidants to provide enhanced performance; recommended for metalworking flu- ids, polyolefins resins and adhesives; approved by the FDA for some applications requiring food contact .
-
Handbook of Food Packaging Chemicals and Materials
Uses: Hindered phenolic antioxidant; can be used with other antioxidants to provide enhanced performance; rec. for metalworking fluids, polyolefins resins and adhesives; approved by the FDA for some applications requiring food contact .
-
Blends of Thermoplastic Polymers
Some polyolefin resins such as linear low-density polyethylene (LLDPE) are crosslinkable by peroxides.
-
Handbook of Preservatives
Uses: Hindered phenolic antioxidant; can be used with other antioxidants to provide enhanced performance; recommended for metal working fluids, polyolefins resins and adhesives; approved by the FDA for some applications requiring food contact .
-
Blends of Polyolefins
The polymer blends discussed here are combinations of two or more polymeric resin systems, where one of the systems is a polyolefin resin that is present in concentrations of 5% or more and at least one system is not olefinic.
-
Polymer Blends Handbook
Enhanced mechanical strength and heat resistance may be achievable by blending with harder polyolefin resins like PP for applications in vehicles and building construction, as well as for films and heat-shrinkable labels (Ikeda and Taniguchi 2012; Hong and Han 2012).
-
Handbook of Lubricants
Uses: Lubricant, processing aid, heat costabilizer for PVC and polyolefin res- ins ; chemical intermediate .
Indicates content that may require registration and/or purchase.