-
Supplier: R. S. Hughes Company, Inc.
Description: Technomelt yellow 2616 hot melt adhesive is compatible with polypropylene materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +230 F.
- Viscosity: 1,200 cP
- Features: Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: Technomelt off-white EM 5000 hot melt adhesive is compatible with metal, pet, plastic, polyester and polypropylene materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +230 F.
- Viscosity: 375 cP
- Features: Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: Technomelt yellow PS 8843X hot melt adhesive is compatible with metal, polycarbonate, polyethylene, polypropylene, polystyrene and wood materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +230
- Features: Thermoplastic / Hot Melt
-
-
Supplier: Techsil Limited
Description: tecbond® 261 is a high performance, long open time hot melt adhesive suitable for use with ceramics, plastics (including polypropylene and polyethylene), wood, metal and glass. tecbond® 261 is a very versatile product that will provide tough, durable bonds on a wide range
- Features: Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: Technomelt Pur-fect Lok black 34-858A hot melt adhesive is compatible with acrylic, nylon, polycarbonate and polypropylene materials. Additonally, this hot melt adhesive is a high melt adhesive.
- Viscosity: 2,200 cP
- Features: Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Bostik Thermogrip H3225 Light Yellow is a hot melt adhesive that bonds well to PE foam, ABS, fiberboard and polypropylene. Primarily used in automotive interior trim assembly. 30 lb Case.
- Viscosity: 1,725 to 3,600 cP
- Industry: Automotive
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Elemelt HM302 Hot Melt Adhesive Pellets White are a versatile thermoplastic designed for adhesion to glass, polypropylene, and polyester filter media and glass. Ideal for potting filter end caps or coating and sealing electrical components. 30 lb Case.
- Viscosity: 1,500 to 6,100 cP
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: HB Fuller HL2081 is a one component, pressure sensitive hot melt adhesive with high heat resistance, excellent cohesive strength, and aggressive adhesion. Typical substrates include high & low density polyethylene, polypropylene, olefins, and most paper label stock. Ideal
- Viscosity: 13,750 to 117,500 cP
- Industry: Automotive
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: 3M Hot Melt Adhesive 3764 PG Clear, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for bonding HSE/LSE plastics, polypropylene, polycarbonate, polyethylene, and packaging. It offers flexibility at low temperatures. 1 in x 3 in Stick.
- Tensile Strength (Break): 652.6657771073865 psi
- Elongation: 625 %
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: PP however is not suitable for bonding PP to other plastics. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun suitable for reaching temperatures of 200°C. Suitable for use on polypropylene and correx. Care must still be taken when bonding
- Use Temperature: 200 F
-
Supplier: Deviser, Inc.
Description: The hot melt carton sealing tape is polypropylene film backing, and coated with hot melt adhesive, that is used for box sealing, splicing and other packaging applications. This product has aggressive, high-tack adhesive to instantly seal carton. We
- Thickness: 0.0016 to 0.0019 inches
- Peel Strength / Adhesion: 1.875 to 2.625 lbs/in
- Adhesive: Hot Melt / Heat Activated
- Backing: Plastic / Polymer
-
Supplier: Techsil Limited
Description: Colour: Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -40°C to 117°C Quantity per box: 170 Slugs tecbond® 265 is a product assembly hot melt adhesive for smooth and shiny surfaces. It is a very high performance product which
- Use Temperature: 195 F
- Features: Thermoplastic / Hot Melt
-
Supplier: Budnick Converting, Inc.
Description: HP200 is a 1.9 mil, production grade hot melt, biaxilly oriented polypropylene tape. It is used for sealing, medium weight packaging, and bundling.
- Thickness: 0.0019 inches
- Peel Strength / Adhesion: 2.4375 lbs/in
- Adhesive: Hot Melt / Heat Activated
- Backing: Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: HP500 is a 3.0 mil, heavy duty grade hot melt biaxially oriented polypropylene film. It is used for extremely tough packaging applications.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.3125 lbs/in
- Adhesive: Hot Melt / Heat Activated
- Backing: Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: HP400 is a 2.5 mil, high performance grade, hot melt, biaxially oriented polypropylene tape. It is used for large, bulky and heavy cartons in packaging.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Adhesive: Hot Melt / Heat Activated
- Backing: Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: Premium 3.0 mil biaxially-oriented polypropylene (BOPP) film packing tape for extra heavy boxes, up to 70lbs. Now featuring Corrugrip™ Adhesive Technology, the ideal choice for recycled corrugate boxes!
- Thickness: 0.003 inches
- Features: Single-Sided Adhesive
-
Supplier: Custom Made Boxes, Inc.
Description: Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well
- Width: 3 inches
- Thickness: 0.0016 inches
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Custom Made Boxes, Inc.
Description: Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well
- Width: 2 inches
- Thickness: 0.0016 inches
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Custom Made Boxes, Inc.
Description: Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well
- Width: 2 inches
- Thickness: 0.0016 inches
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Custom Made Boxes, Inc.
Description: Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on over-stuffed cartons. Adheres well
- Width: 2 inches
- Thickness: 0.0016 inches
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing
-
Supplier: tesa tape, inc.
Description: 4269 is a premium grade biaxially-oriented polypropylene carton sealing tape with a thick backing and aggressive hot-melt adhesive system. Characteristics include excellent adhesion and shear properties, superior shock and impact resistance, and very g
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.5625 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Titebond
Description: and industrial installations. Carpets: Woven polypropylene, jute, latex unitary, foam and sponge rubber, polyurethane, hot melt, woven and hard unitary backings. Tiles:Vinyl composition, asphalt, cork, rubber and fiberglass polyester. Resilient Sheet Goods: Mineral, felt, paper
- Features: Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: Permanent unsupported adhesive transfer tape with tinted blue polyester release Hot melt adhesive provides quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and
- Width: 0.5 to 1 inches
- Peel Strength / Adhesion: 0.4375 lbs/in
- Adhesive: Hot Melt / Heat Activated, Rubber, Transfer
- Features: Other
-
Supplier: Budnick Converting, Inc.
Description: 3782 is a 2.2 mil, biaxially oriented polypropylene film with a hot melt, rubber-resin adhesive. It is a reliable tape for a wide range of environments and applications.
- Thickness: 0.0022 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: a permanent adhesive on both sides or a permanent adhesive on one side and a removable repositionable adhesive on the other
- Width: 1.25 to 2 inches
- Thickness: 0.00048 inches
- Peel Strength / Adhesion: 4.625 to 10.75 lbs/in
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope
- Thickness: 0.00984251968503937 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Backing: Filament
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope
- Backing: Filament
- Adhesive: Pressure Sensitive (PSA), Rubber
- Features: Single-Sided Adhesive
-
Supplier: TransPak
Description: Cold temperature biaxially-oriented polypropylene (BOPP) film carton sealing tape with specially designed pressure-sensitive hot melt adhesive. Offers secure holding power to cartons in cold and damp conditions. Complies with FDA Act, CFR Title 21, Subpart B, Par. 175,
- Thickness: 0.0017 inches
-
Supplier: TransPak
Description: Cold temperature biaxially-oriented polypropylene (BOPP) film carton sealing tape with specially designed pressure-sensitive hot melt adhesive. Offers secure holding power to cartons in cold and damp conditions. Complies with FDA Act, CFR Title 21, Subpart B, Par. 175,
- Thickness: 0.0017 inches
-
Supplier: Allied Electronics, Inc.
Description: Extender Card, 4.2 " x 6.9 " Board Size, Two Layer Design 48 mm width Adheres instantly to a variety of surfaces Edge tear and split resistance Good adhesion to fiberboard 3 " core size. Pressure sensitive hot melt rubber-res" Biaxially oriented polypropylene film.
-
Supplier: Harbory Filtration
Description: PPMC series pleated membrane filter cartridge is made of asymmetric gradient aperture polypropylene filter membrane, through advanced hot melt sealing technology under the associated controlled clean environment, without anv adhesives or surfactants. PP filter cartridge
- Filtration Grade (Micron Rating): 0.1 to 100 µm
- Maximum Pressure: 29.0073678714394 to 58.0147357428788 psi
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
- Type: Cartridge
Find Suppliers by Category Top
Featured Products Top
-
Hot melt adhesives are a functional and economical way to bond substrates. Without the correct formula for your application or equipment to dispense them, they can get messy quickly. Elemelt by Ellsworth Adhesives offers a range of stick and bulk hot melt adhesives and specialty cleaning (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
The DYNAMINI hot melt adhesive supply unit is equipped with a High-Volume Hopper (HVH) that combines compact design with powerful performance. Its user-friendly control panel, precise temperature control, and Melt-On-Demand hopper grid ensure efficient and reliable operation (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
the overall quality of mattresses. With years of expertise, our team can help identify the best solution from hot melts to dispensing tools. Don't know the best fit for your current production line? Our team can provide a custom product recommendation. Connect with an adhesives (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
. The cartridge is constructed with a polypropylene core, cage, and end caps, and is manufactured using advanced hot-melt sealing technology — without any adhesives or surfactants (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Process: 3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD. -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Borges ProSys CEO. Based out of Durham, NC Pendergraph is the leader in hot melt filling for lip balms, deodorants, creams, scrubs and other cosmetic applications and containers. Pendergraph also brings its vast filling knowledge to Nutraceutical market with its gummy filling lines as (read more)
Browse Filling Machines Datasheets for Prosys -
The EV Seal product line from H.B. Fuller features resealable capabilities designed to protect the battery pack assembly from...
(read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives
More Information Top
-
hot melt adhesive - offers from hot melt adhesive manufacturers, suppliers, exporters & wholesalers
Sell Hot Melt BOPP Tape( Polypropylene hot melt adhesive tape) .
-
adhesive tape - offers from adhesive tape manufacturers, suppliers, exporters & wholesalers
Sell Hot Melt BOPP Tape( Polypropylene hot melt adhesive tape) .
-
Comparison of surface strain for stamp formed aluminum and an aluminum-polypropylene laminate
A50 µm thick layer of a hot - melt polypropylene adhesive (Gluco Ltd., UK) was placed at each bi-material interface.
-
A study on the properties of rapidly prototyped wood-plastic composites based on selective laser sintering
Put, in a certain ratio, the dried wood powder, hot melt adhesive , polypropylene , dissolved maleic anhydride, dicumyl peroxide (DCP) and calcium stearate into the high-speed mixer to be mixed.
-
Sandwich Structures 7: Advancing with Sandwich Structures and Materials
Single ply sheets of plain weave Twintex (glass fibre thermoplastic, from Saint-Gobain Vetrotex, 745gsm) and sheets of hot - melt polypropylene adhesive (Gluco Ltd., UK) were stacked either side of the 10mm thick ALPORAS aluminium foam (a closed cell aluminium foam from…
-
Adhesives
Atactic polypropylenes used in hot melt adhesives .
-
A Formulary of Adhesives and Sealants
Hot - Melt Adhesive for Polypropylene .
-
Toward building an anatomically correct solid eye model with volumetric representation of retinal morphology
Additionally we tested a water bath eye model from Eyetech Ltd. with a customized retina consisting of five layers of ~60 µm thick biaxial polypropylene film and hot melt rubber adhesive .
-
Adhesive Bonding
For nonabsorbent materials such as polypropylene films, hot - melt adhesives are used that are based on thermoplastic rubbers (e.g. styrene–butadiene–styrene or styrene–isoprene–styrene block copolymers) mixed with resins and oils, depending on the application.
-
Handbook of Adhesives and Sealants, Second Edition > SYSTEMS BASED ON HARDENING FROM THE MELT
Amorphous polypropylene (APP) hot melt adhesives are often used for laminating paper, film, and foil.
Indicates content that may require registration and/or purchase.