Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IET Labs, Inc.
Description: The wide capacitance range and high resolution of the GenRad 1412-BC capacitance box make it exceptionally useful in both laboratory and test shop. Owing to its fine adjustment of capacitance, it is a convenient variable capacitor to use with an impedance comparator. The polystyrene
- Capacitance Range: 0.00005 to 1 microF
- Capacitance Accuracy: 0.5 (+/- %)
- Special Features: AC, Component / OEM, DC, Rack Mount, Stand Alone / Bench
- Type: Capacitance / Capacitor, Decade Box / Substituter
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS Wrap and Fill Axial Leads Type ST12 Polystyrene capacitors excel in performance characteristics such as capacitance stability, linear negative temperature coefficient, low dielectric absorption, low dissipation factor and high insulation resistance. By far,
- Capacitance Range: 0.001 to 1.8 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 400 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Accuris
Description: Fixed polystyrene film capacitors for use in electronic equipment
-
-
Supplier: Accuris
Description: Specification for fixed capacitors of assessed quality: generic data and methods of test. Polystyrene dielectric capacitors
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYSTYRENE 56PF, 160V, AXIAL; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:56pF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYSTYRENE 470PF, 630V, AXIAL 1%; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:470pF; Capacitance Tolerance:± 1%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Accuris
Description: Sectional Specification - Fixed polystyrene film dielectric metal foil d.c. capacitors
-
Supplier: Accuris
Description: Fixed capacitors for use in electronic equipment - Fixed polystyrene film dielectric direct current capacitors
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYSTYRENE 220PF, 630V, AXIAL 1%; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:220pF; Capacitance Tolerance:± 1%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYSTYRENE 330PF, 630V, AXIAL 1%; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:330pF; Capacitance Tolerance:± 1%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: EXFS polystyrene capacitor,6800pF 63Vdc
- Applications: Automotive
- Technology: Film Capacitors
- Features: Other
- Electrostatic Capacitors: Polystyrene
-
Description: Supplementary document to the sectional specification which contains requirements for style and layout and minimum content of detail specifications.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, FILM POLYSTYRENE, .0033UF, 3.3NF, 3300PF, 4X10 MM. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 0.0033000000000000004 microF
- Lead Style: Axial Leads
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .1µf 5% 50V, Polystyrene/Foil, Axial Lead, Wrap & Fill
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Lead Style: Axial Leads
-
Supplier: Kyocera Corporation
Description: We supply small and high capacitance, high performance multilayer ceramic capacitors by utilizing superior dielectric ceramic technology and advanced manufacturing technology. Also, we offer tantalum and niobium oxide electrolytic capacitors, solid state double layer capacitors
- Capacitance Range: 0.00000020000000000000002 to 2,200.0000000000005 microF
- DC Rated Voltage Range (WVDC): 4 to 4,000 volts
- Applications: Aerospace, Automotive, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic X7R, Polyester, Polystyrene
-
Supplier: Richardson RFPD
Description: surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethylene (PTFE) that has ultra-low dielectric absorption - better than polypropylene, polystyrene and NPO ceramic.
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 200 C
-
Supplier: AENOR
Description: FIXED CAPACITORS FOR USE IN ELECTRONIC EQUIPMENT. FIXED POLYSTYRENE FILM DIELECTRIC DIRECT CURRENT CAPACITORS
-
Supplier: Richardson RFPD
Description: surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethylene (PTFE) that has ultra-low dielectric absorption - better than polypropylene, polystyrene and NPO ceramic.
- Capacitance Range: 0.00047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 200 C
-
Supplier: AENOR
Description: BLANK DETAIL SPECIFICATION: FIXED POLYSTYRENE FILM DIELECTRIC METAL FOIL D.C. CAPACITORS. ASSESMENT LEVEL EZ (Endorsed by AENOR in June of 1998.)
-
Supplier: Trigon Components, Inc.
Description: SERIES CPSA DESCRIPTION Polystyrene, Inductive CAPACITANCE RANGE 56 to 10000pF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +70 Deg C PACKAGE Axial FEATURE •High precision of capacitance. •Low dissipation factor and lo ESR. •High insulation resistance. •High stability of
- Capacitance Range: 0.000056000000000000006 to 0.01 microF
- DC Rated Voltage Range (WVDC): 50 to 630 volts
- Operating Temperature: -40 to 70 C
- Lead Style: Axial Leads, Radial Leads
-
Supplier: AENOR
Description: BLANK DETAIL SPECIFICATION: FIXED POLYSTYRENE FILM DIELECTRIC METAL FOIL D.C. CAPACITORS. ASSESMENT LEVEL E (Endorsed by AENOR in June of 1998.)
-
Supplier: Seaward Group USA
Description: knobs and stators giving a clear indication of the dial setting. The capacitors are a combination of polycarbonate and polystyrene, generously rated minimum 160 V d.c. with a good dissipation factor and high insulation. A useful feature of this unit is the residual capacitance being
- Decades: 5
- Capacitance Range: 0.000000001 to 0.000009999999999999999 microF
- Capacitance Accuracy: 5 (+/- %)
- Capacitance Resolution (per Step): 0.0001 microF
Find Suppliers by Category Top
Featured Products Top
-
The W42 series film capacitors are specifically designed for the new energy vehicle (NEV) industry, providing a robust solution for power systems that require reliable filtering. With a wide range of features such as high-temperature resistance, strong (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The 381-383LL snap-in series, designated with an expected life of 8,000 hours at full-rated conditions, demonstrates superb stability in capacitance and DC leakage current over time on test. The snap-in series is targeted for use in critical applications where long life and reliability are paramount.
(read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Type ALH AC harmonic filter capacitors use the most advanced construction technology to meet the challenges of harsh environments. The series offers 50% greater life than competitive 85/85 THB-rated power film capacitors with designs that pass (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
The MYH series of Y2, line-to-ground EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MYH series is AEC-Q200 qualified and (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
The MXT Series Metallized Polypropylene Film Capacitor, designed to suppress conducted electromagnetic/radio frequency interference (EMI/RFI) at a circuit’s power input. These capacitors are perfect for use in harsh environments having met the demanding 85/85 THB (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Cornell Dubilier Electronics excels with leading edge aluminum electrolytic and film dielectric capacitors designed to solve the unique demands presented within each of the electronic stages of power inverters. Among CDE’s 35,000 worldwide customers are leading manufacturers of welders (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Similar capacitors in this category have one open-circuit pressure device located under the top cover that requires the capacitor to be mounted from its bottom stud. With the addition of a bottom pressure device, the PCD’s terminals can be fixed to a rigid busbar (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Designed for harsh environments, the ALH series of AC-rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
The W31 CBB21 metallized polypropylene film capacitor is engineered for high-reliability electronic systems requiring stable capacitance, low dissipation, and long operational life. Utilizing advanced metallized polypropylene film and flame-retardant epoxy (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The WLM Series DC-Link Capacitor is designed for high-performance power electronics, delivering low ESR, high current (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
between two capacitor plates and measuring the resulting capacitance. This is then compared to the capacitance of the same plates with air or a vacuum between them. The resulting ratio is the dielectric constant of the material. Loss Tangent. Another important aspect of the permittivity is the loss
More Information Top
-
Plastic-film-dielectric capacitors
No material change in insulation resistance has, for instance, been detected in our laboratories in polystyrene capacitors after many years under continuous d.c. stress at high temperature.
-
Development of Plastic Dielectric Capacitors
Polystyrene capacitors have very low dielectric .
-
Miniature Lacquer Film Capacitors
Fig. 7 (opposite) shows the size comparison between a polystyrene capacitor made with 1 mil polystyrene sheet, a mica capacitor, and a polysty- rene lacquer filmii capacitor made in accordance with the present description.
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Audio Signals and Circuits
• C1 and C2, 100 pF silver mica or polystyrene capacitors 5% or 10% .
-
Bulk Photovoltaic Effect In Commercial Lithium Niobate Crystals
The current from the crystal, consisting of a major pyroelectric and a minor bulk photovoltaic component, was sent to a high quality, .025 microfarad, polystyrene capacitor , connected across a PAR model 136 electrometer.
-
Saelig To Distribute Hard-To-Find Polystyrene Capacitors
Saelig To Distribute Hard-To-Find Polystyrene Capacitors .
-
Analog Filter and Circuit Design Handbook > Component Selection for LC and Active Filters
Polystyrene capacitors probably have the best electric properties of all film capacitors.
-
Electronic Filter Design Handbook, Fourth Edition > COMPONENT SELECTION FOR LC AND ACTIVE FILTERS
Polystyrene capacitors probably have the best electric properties of all film capacitors.
-
Barriers to the Application of High-Temperature Coolants in Hybrid Electric Vehicles
Figure 3.3 shows capacitance change vs. temperature for polypropylene, polyester, polycarbonate, and polystyrene capacitors .
-
An RC Discharge Digital Capacitance Meter
The examples of measurements using the 1-, 10-, and 100-pF resolution ranges are shown in Table III in which the results ofthe polystyrene capacitor and mica capacitor measurements are shown.
Indicates content that may require registration and/or purchase.