Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Polyurethane Elastomer
-
Supplier: Accuris
Description: Polyurethane elastomer
-
Supplier: Accuris
Description: Polyurethane-Elastomer
-
-
Supplier: Accuris
Description: Thermoplastic Polyurethane Elastomer
-
Supplier: Epoxies Etc...
Description: 70-2800 Polyurethane Elastomer Series are a line of high performance urethane prepolymers based on menthane diisocyanate, MDI. They do not contain MOCA or TDI. 70-2800 Urethanes are very low in viscosity, have extremely low shrinkage, and excellent air release properties.
- Viscosity: 1,000 to 3,200 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Encapsulanting / Potting, Flexible / Dampening
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low glass transition
- Viscosity: 7,500 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: Newark, An Avnet Company
Description: Strain Relief, Strain Relief, K Series Connector, PUR (Polyurethane) Elastomer
-
Supplier: Newark, An Avnet Company
Description: Strain Relief, Strain Relief, Multipole Plugs and Sockets, PUR (Polyurethane) Elastomer
-
Supplier: Flexaust
Description: • Elastomer polyurethane hose reinforced with a vinyl coated spring steel wire helix • Light weight & flexible • Good chemical resistance • Excellent abrasion resistance • Cuffs available • Other colors available Standard Color : black Custom Colors Available
- Inside Diameter: 2 inch
- Working Pressure: 20 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -60 to 160 F
-
Supplier: Albion Casters and Wheels
Description: Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor
- Load Capacity: 1,000 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 to 1.4375 inch
-
Supplier: Newark, An Avnet Company
Description: Strain Relief, Strain Relief, Multipole Plugs and Sockets, PUR (Polyurethane) Elastomer RoHS Compliant: Yes
-
Supplier: Performance Polymers Group
Description: HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for
- Tensile Strength (Break): 2,000 to 5,500 psi
- Elongation: 450 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber, Thermoplastic / TPE
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description Quick prototyping Fluid moulding silicone designed for casting polyurethane, epoxy
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 920 psi
- Elongation: 340 %
- Viscosity: 50,000 cP
-
Supplier: Bluestar Silicones USA Corp.
Description: silicone designed for casting polyurethane, epoxy and polyester resins as well as wax and polyurethane foams.
- Tensile Strength (Break): 797.702616464583 psi
- Elongation: 400 %
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: RPWORLD
Description: 20-100 plastic pasts shipped in as fast as 7 days RPWORLD Rubber and Elastomer Molding service is right for your 20-100 pieces complex geometries parts within short lead times and is designed for prototypes and low-volume production. The rubber and elastomer molding process offers
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR), TPE / TPR
- Supplier Capability: Assembly Services, Bonding, Design Assistance, Graphics, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Features: East Asia / Pacific Only, Other
- Molding Type: Injection Molding
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UC-51 produces tough polyurethane castings with good flexural modulus, good impact resistance, and the feel of reinforced polypropylene or an engineering thermoplastic. The system is designed for quick mold turnover in either silicone or polyurethane tooling. The one-to-one
- Features: Laminating / Composites
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Features: Elastomer / Rubber, Thermoset (Crosslinked / Vulcanized)
- Industry: Industrial, Tooling / Molds
- Chemical System: Polyurethane
- Filler: Unfilled
-
Supplier: Vicone High Performance Rubber Inc.
Description: We have supplied many different types of rubber - and other materials - molded parts to our customers. From extremely tight tolerance, miniature, extra large, reverse engineered, Vicone or customer designed, to coloured and rubber to metal, for a myriad of applications that are boundless. They were
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool /
- Features: Canada Only, East Asia / Pacific Only, North America
- Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 4,105 psi
- Elongation: 238 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber, Thermoset (Crosslinked / Vulcanized)
-
Supplier: AGC Chemicals Americas, Inc.
Description: Polyether polyols are key components used in the production of polyurethanes. AGC produces three grades: low monol polyether polyol, polyurethane foam and copolymer of polyether polyester. These polyols address major polyurethane applications for flexible and rigid
- Applications: Adhesives / Sealants, Coatings / Paint, Elastomers / Rubbers
- Form & Features: Colloid / Dispersion, Organic Chemical / Polymer
- Function: Plasticizer
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 2,470 psi
- Tensile Modulus: 0.22 ksi
- Elongation: 410 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 3,525 psi
- Elongation: 335 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber, Thermoset (Crosslinked / Vulcanized)
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® RN-3360 is a polyurethane prepolymer formulated to yield high-strength elastomers in the 60 Shore A hardness range when cured with MbOCA. is a liquid prepolymer that produces a flexible urethane with the elasticity of rubber. RN-1501 is a high performance prepolymer based on
- End Product: Elastomer
- Material Type: Polyol / Polyureas
- Chemical Structure: Prepolymer
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low glass transition
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 400 psi
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 5,870 psi
- Tensile Modulus: 1.94 ksi
- Elongation: 485 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: PSI Urethanes, Inc.
Description: No Description Provided
- Overall Thickness: 0.375 inch
- Overall Width / O.D.: 12 to 48 inch
- Overall Length: 12 to 48 inch
- Overall Width: 12 to 48 inch
-
Supplier: PSI Urethanes, Inc.
Description: No Description Provided
- Overall Thickness: 0.25 inch
- Overall Width / O.D.: 12 to 48 inch
- Overall Length: 12 to 48 inch
- Overall Width: 12 to 48 inch
-
Supplier: PSI Urethanes, Inc.
Description: No Description Provided
- Overall Thickness: 0.188 inch
- Overall Width / O.D.: 12 to 48 inch
- Overall Length: 24 to 48 inch
- Overall Width: 12 to 48 inch
Find Suppliers by Category Top
Featured Products Top
-
Facilit protection for twirl,twist,impact and abrasion No lubrication for polyurethane flex element Available for bore to size hubs and taper lock busher Very low noise Selection Determining the theory torque according (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, silicone rubber, and polyurethane elastomers are common examples, used in tires, seals and gaskets, medical tubing, and vibration dampeners. Elastomers aren't exclusively thermoplastic or thermoset: thermoplastic elastomers (TPEs) combine rubber-like elasticity with plastic-like reprocessability, while (read more)
Browse Plastic Tubing Datasheets for Pexco -
Monomer), NBR (Buna-N®), and FKM (Fluorocarbon, Viton®). Each has its own key properties and primary use, with considerable overlap in certain applications. We will not discuss some less used or legacy elastomers in water and wastewater valves like Polyurethane (PU/Urethane), SBR (Styrene (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Cri-Tech continues to provide unique fluoroelastomers and plastics compounds to meet your demanding TPE/V and e-beam x-linkable needs. Need the chemical resistance and cleanliness of fluoroplastic, but flexible? Low Fuel Perm ICE or High-Performance EV cable compounds? Come talk with us.
(read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom elastomers and rubber compounds to match your specifications. Cri-Tech has built a reputation in the market for its compounding expertise, on-time performance and dependable service. We continue to invest in our people, state of the art mixing equipment (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Tired of looking for a solution that provides both softer durometer and improved static dissipative performance? How about reducing fuel permeation to boot? Your wait is over. Cri-Tech's new Cri-Line® FKM Static Dissipative FKM compounds can now be tailored to meet your most demanding application requirements.
(read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Achieve efficient thermal management with 1-part silicone adhesives
(read more)
CHT's RTV silicone adhesives feature a range of cure profiles, flowable grades or pastes and thermally conductive solutions.
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
Power the next generation of wire and cable performance with Mitsui Chemicals' advanced material solutions—engineered to deliver reliability from low-voltage applications to offshore HVDC systems. Our portfolio combines proven technologies like TAFMER™ elastomers, which enhance (read more)
Browse Elastomers and Rubber Compounds Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
Novel High Performance Polyether-based Polyurethane Elastomers for Dynamic Applications
High performance polyurethane elastomers are widely used in dynamic applications, such as wheels,. rollers, and tires. These applications account for more than 50% of the high performance engineering. elastomer market. The majority of dynamic elastomers are based on polytetramethylene ether glycol
-
Development of High Performance Polyether Based Elastomers
Polyurethanes. has developed a new range of high performance polyether polyols. In this paper, we discuss and present new elastomer. systems based on the new range of polyether polyols. Dow believes these elastomer systems have processing characteristics. superior to PTMEG based systems, and improved
-
Elastomers as an engineering material
Polyurethane specs and design information.
More Information Top
-
Thermoplastic Elastomers
• Thermoplastic polyurethane elastomers - a new sheet/extrusion process developed by BASF that eliminates the need for expensive oven curing .
-
Polyurethanes
WORLD POLYURETHANE ELASTOMER PRODUCERS .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jbise.2009.24038
Preparation and properties of cast polyurethane elastomers with molecularly uniform hard segments based on 2,4-toluene diisocyanate and 3,5-dimethyl-thioltoluenediamine .
-
Advances in Elastomers II
Zia, K.M., Barikani, M., Zuber, M., Bhatti, I.A., Sheikh, M.A.: Molecular engineering of chitin based polyurethane elastomers . Carbohydr.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
Descrip.: Polyurethane elastomers Category/Applications: Resin for extru- sion; see also Q-Thane Series Gen'[.
-
Diisocyanates and Polyisocyanates
32 Polyurethane elastomers .............................................................................................................
-
Injection Technologies for the Repair of Damaged Concrete Structures
Polyurethane elastomers possess many high, sometimes unique, technical and service properties.
-
Advances in Elastomers I
This can be described as strain softening, in contrast to strain hardening observed with a polyurethane elastomer .
Indicates content that may require registration and/or purchase.