-
Supplier: Caster City, Inc.
Description: These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis
-
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis
-
Supplier: RWM Casters Company
Description: RWM Casters 76 Series industrial casters feature the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven to be the best solution for demanding heavy duty applications. This is the caster design that all others are copying because
- Load Capacity: 670 to 7,000 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 12 inch
- Height: 7 to 15.5 inch
-
Supplier: RWM Casters Company
Description: RWM Caster’s 52 Series is manufactured from cold formed steel. This series is highly recommended for use in medium duty industrial caster applications. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and
- Load Capacity: 350 to 1,400 lbs
- Wheel Tread Width: 1.5 to 2.5 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.75 to 9.75 inch
-
Supplier: RWM Casters Company
Description: RWM’s 125 Series features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in extending
- Load Capacity: 1,400 to 40,000 lbs
- Wheel Tread Width: 4 to 6 inch
- Wheel Diameter: 8 to 20 inch
- Height: 11 to 23 inch
-
Supplier: RWM Casters Company
Description: RWM Casters manufactures the 47 Series as our lightest duty Kingpinless™ caster series. The 47 Series caster is excellent in demanding applications requiring a product that will withstand shock, continuous use and abusive conditions. This medium duty series features our patented
- Load Capacity: 350 to 1,500 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Wheel Type: V-grooved Wheel
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Wheel Type: V-grooved Wheel
-
Supplier: Sugatsune America, Inc.
Description: V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
- Wheel Tread Width: 1.875 inch
- Height: 3.75 inch
- Features: Other, Threaded Stem
- Wheel Type: V-grooved Wheel
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Wheel Type: V-grooved Wheel
-
Supplier: Sugatsune America, Inc.
Description: V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
- Wheel Tread Width: 2.125 inch
- Height: 4.75 inch
- Features: Other, Threaded Stem
- Wheel Type: V-grooved Wheel
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Wheel Type: V-grooved Wheel
-
Supplier: Sugatsune America, Inc.
Description: V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
- Wheel Tread Width: 3.8125 inch
- Height: 8.5 inch
- Features: Other, Threaded Stem
- Wheel Type: V-grooved Wheel
-
Supplier: Sugatsune America, Inc.
Description: V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
- Wheel Tread Width: 3.5625 inch
- Height: 3.5625 inch
- Features: Other, Threaded Stem
- Wheel Type: V-grooved Wheel
-
Supplier: Reid Supply
Description: holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake
- Load Capacity: 650 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Features: Other
-
Supplier: Magnus Mobility Systems, Inc.
Description: Nylon body, by switching wheel type can be used for hard or soft surfaces
- Load Capacity: 150 lbs
- Wheel Diameter: 4.9212625 inch
- Height: 5.71875 inch
- Features: Brake, Twin Wheel
-
Supplier: Reid Supply
Description: holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake
- Load Capacity: 210 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Features: Other
-
Supplier: Payson Casters, Inc.
Description: No Description Provided
- Load Capacity: 1,000 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Die cast body, by switching wheel type can be used for hard/soft surfaces
- Load Capacity: 75 lbs
- Wheel Diameter: 1.968505 inch
- Height: 2.25 inch
- Features: Brake, Hooded, Threaded Stem, Twin Wheel
-
Supplier: Magnus Mobility Systems, Inc.
Description: Rugged durable caster, delrin bearing also available
- Load Capacity: 900 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Used where guidance and free flow are required
- Load Capacity: 600 lbs
- Wheel Tread Width: 1.5 inch
- Wheel Diameter: 4 inch
- Height: 5.625 inch
-
Supplier: Caster Warehouse Inc.
Description: Highly polished stainless steel finished provides attractive appearance
- Load Capacity: 350 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5.125 inch
-
Supplier: Faultless Caster
Description: Heavy-duty trucks, platform trucks & variety of equipment used in industry
- Load Capacity: 1,250 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Caster Warehouse Inc.
Description: Single ball bearing, precision machined, hardened & heat treated
- Load Capacity: 2,500 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 6 inch
- Height: 7.75 inch
-
Supplier: Caster Warehouse Inc.
Description: Yoke is stamped and drawn from heavily embossed steel
- Load Capacity: 350 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3.5 inch
- Height: 4.625 inch
-
Supplier: Faultless Caster
Description: Perfect for numerous commercial applications
- Load Capacity: 1,500 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 8 inch
- Height: 9.5 inch
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 900 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: REB Storage Systems International
Description: Medium Heavy Duty Caster Medium Heavy Duty. casters are recommended for applications on equipment such as waste disposal containers, platform trucks, and many different types of bakery apparatus. 2" wheel width. Top plate size is 4" x 4 1/2".
- Load Capacity: 700 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 inch
- Height: 5.625 inch
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel 5" x 1-1/4" Polyurethane Stainless Steel Casters with Zerk Grease Fittings, 2 with brake
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: Albion Casters and Wheels
Description: 1/2" ball bearings mounted in a heat treated precision machined raceway Yoke Base: Notched AISI 1045 steel Legs: welded inside and out Axle: 3/4” diameter Finish: Zinc plating Alternate or custom caster configurations available
- Load Capacity: 670 to 5,400 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 6 to 12 inch
- Height: 8 to 15.5 inch
-
Supplier: Princess Auto Limited
Description: 3" Precision Bearing Threaded Stem Caster with Brake
- Load Capacity: 225 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Height: 3.8125 inch
-
Supplier: Albion Casters and Wheels
Description: These precision engineered casters are designed for constant swiveling or for service where shock and impact loads might damage less rugged casters. FEATURES Top Plate Yoke Base: Precision machined from AISI 1045 drop forged steel for maximum reliability Swivel Load Bearing: 4”
- Load Capacity: 750 to 3,500 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 8 inch
- Height: 8 to 10.5 inch
-
Supplier: Foot Master Casters
Description: Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of
- Features: Brake, Spring Loaded, Swivel Lock
- Specialty Applications: Food Service
- Wheel Type: Plastic Wheel, Solid Polyurethane Wheel
- Caster Type: Rigid Plate Caster, Swivel Plate Caster
Find Suppliers by Category Top
More Information Top
-
G & R Caster Wheel,6 D x 2 In. W,450 lb. - Caster Wheels - 2MV85|SPVGW062008G - Grainger Industrial Supply
• Polyurethane Caster Wheels (339). .... • V - Groove Wheels (33) .
-
GRAINGER APPROVED V-Groove Rigid Caster,350 lb.,2" H - Specialty Casters - 1NWC9|1NWC9 - Grainger Industrial Supply
• Polyurethane Casters (1190). .... • V - Groove Casters (43) .
-
Casters
• V - grooved wheels can ride on tracks or floors and provide superior traction. .... Industrial casters can also use wheels made from solid materials such as plastic, polyurethane , metal, and rubber for added strength.
-
Patents and Certificates for Useful Models
…15–30° angle from tangents to the surfaces outlined by the radii of the grooves and the ribs. .... semifinished product is acted on by the force exerted by the clamp, the polyurethane lining ensures the .... A. F. Osipov, V . P. Peresypkinskii, and S. V. Chapurin. .... method entails casting the metal in series from pouring ladles delivered in succession to the continuous caster .
-
Wheels
Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. .... • V - grooved wheels can ride on tracks or floors and provide superior traction due to their V- shape. .... Some industrial wheels are made from solid materials such as plastic, polyurethane , stainless steel, and rubber.
-
Book Reviews
[27938 Polyurethane . .... notes: RIM, SRIM, RRIM and polyurea systems (from Fr.) V . BORDE, Rev. Mod. Elastom., 1990,42,. .... radial caster at the Moldavian. .... Grooved sleeve plus barrier screw - concept of next high-performance extruder generation?
-
$200-$300 Specialty Casters - Casters and Wheels - Grainger Industrial Supply
○ V - Groove Swivel Caster (2). .... • ○ Polyurethane (10) .
-
Advanced Materials Design and Mechanics
Each finger is designed to be with two perpendicular V -shaped grooves , and a flat face at the fingertip, as shown in Fig. 3, so that the gripper can grasp cylindrical or square poles of various sizes to climb, prismatic, spherical or .... The three cups, made of polyurethane rubber, are arranged in the format of an equilateral triangle and … mobile robot after we put it down onto the ground and attach a caster at the middle…
-
Russian Federation Patents and Certificates for Useful Models
The stamp is also equipped with a polyurethane liner, which is secured to the working side of .... A. F. Osipov, V . P. Peresypkinskii, and S. V. Chapurin. .... The method entails delivering metal from a series of ladles to a continuous caster , pouring the metal .... The source can be moved along the axis of the unit in a groove located in the…
Indicates content that may require registration and/or purchase.