-
Supplier: RainWise, Inc.
Description: The RainWise Water Level Sensor provides water level readings to 0.1% accuracy from 10 to 700 foot ranges. The unit is designed to meet a variety of applications, including well monitoring, pump tests, lift stations, tank level, ground water, surface
- Measuring Range: 120 to 8,400 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Madison Company
Description: The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The 316L
- Measuring Range: 0 to 384 inch
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: Sitron
Description: Solvent or Paint Tanks Industrial Wastewater Processing Volume in Batch and Day Tanks Pond or River Level Monitoring
- Number of Switch Points: 1 (#)
- Measuring Range: 5.905515 to 787.402 inch
- Material Temperature Range: -22 to 158 F
- Output Options: Analog Voltage Signal
-
-
Supplier: Automation24, Inc.
Description: auxiliary supply of 9 - 28 V DC and process connection is a welded cage, connection is made via a high-quality 40 ft. vented polyurethane cable. The PT-500-5-PSI-G-L1-E0-P37-40-N0 submersible pressure transmitter is used for level measurement in lift stations, retainer ponds, well
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: auxiliary supply of 9 - 28 V DC and ptocess connection is a welded cage, connection is made via a high-quality 40 ft. vented PVC cable. The PT-500C-5-PSI-G-L1-E0-P37-40-N0 submersible pressure transmitter is used for level measurement in lift stations, retainer ponds, well level
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: well level monitoring, process tanks, remote level monitoring, chemical tanks, water storage and oil storage.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Arjay Engineering
Description: capacitance changes and a proportional signal output is provided. The unique processor and oscillation frequency combination make the 2880-FCM ideal for foam suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Electronic Sensors, Inc.
Description: and virtually no maintenance. Applications for the PTX 1240 include measuring the liquid level in tanks, ponds, rivers, water wells, bins, and flood channels. When installed with a suitable barrier, the pressure sensor is intrinsically safe for most hazardous environments
- Signal Output: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor manifolds, wastewater sumps and ponds. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
. A sensor like the UTC30 is the heart of level probes that are commonly used in the water and wastewater industry. Due to the robustness of (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Level probes are used in numerous applications. Whether depth measurement in groundwater or water level measurement in surface waters such as rivers and lakes, in hydrometry no measurement task is like the other. Despite the large number of possible applications and the high demands on (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
level of and detecting pressure in water-based liquids. This probe is an economical, hygienic sensor for liquids when users have an FDA or 3A requirement. It is perfect for small fittings on users’ existing tanks. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
WORKS The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
. The solution: Radar sensor USR30 and radar transducer UTR30 from Endress+Hauser Sensors&Components provide our customers with the basis for non-contact level measurement. With 80 GHz FMCW radar technology, the water surface is continuously and precisely detected without (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Chlorine and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable D-6 features (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
Efficient watering is essential for healthy plant growth. Choosing the right pump helps ensure consistent water flow, prevents plant damage, and improves overall irrigation performance. Different plants and irrigation systems require different flow rates and pressure levels. This guide (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Economic construction and operation of hectare-scale wastewater treatment enhanced pond systems
At Christchurch, since the HRAP effluent was constantly pumped from the ponds, the HRAP influent gravity flow was controlled by a pond water level sensor .
-
Measuring Water Leakage from an Artificial Wetland Impacted by Earthquake Fissures
Yagi antenna 14454 Campbell Scientific, Inc., Logan, Utah Pond water level sensor TFLi 120 cm Univ. of Tenn., Knoxville, Tenn.
-
Measuring Water Leakage from an Artificial Wetland Impacted by Earthquake Sand Blows and Fissures
Yagi antenna 14454 Campbell Scientific, Inc., Logan, Utah Pond water level sensor TFLi 120 cm Univ. of Tenn., Knoxville, Tenn.
-
Cooperative Control of Water Volumes of Parallel Ponds Attached to An Open Channel Based on Information Consensus with Minimum Diversion Water Loss
The simulation scheme (figure 5) used to test the developed control algorithm embeds : a controllable reservoir outflow, 4 controllable diversions, 4 pond water level sensors and a monitoring of the amount of water lost along the operations.
-
Seasonal variation in light utilisation, biomass production and nutrient removal by wastewater microalgae in a full-scale high-rate algal pond
Addition of the gravity fed influent to each HRAP was controlled by a water level sensor on the pond surface which was dependent on the pumped effluent flow rate minus net evaporation.
-
Hectare-scale demonstration of high rate algal ponds for enhanced wastewater treatment and biofuel production
The influent flow rate to each HRAP (~500 m−2 day−1 ) was controlled by a water level sensor on the pond surface and was confirmed with influent and effluent flow metres.
-
Simulation of Temperature Mitigation by a Stormwater Detention Pond
…pipe embedded into the pond sediment instru- mented with (1) an anemometer, wind direction sen- sor, and tipping bucket rain gage mounted, (2) a thermistor chain (7 thermistors), (3) a pressure sen- sor to record pond water level , and (4) a data…
-
REALnet: An environmental WSN Testbed
A temperature sensor and an original water level sensor for the Campus pond are implemented and a basic wireless network, composed of three nodes, is deployed to communicate the sensor node with a central station.
-
Temperature and Residence Time Controls on an Estuarine Harmful Algal Bloom: Modeling Hydrodynamics and Alexandrium fundyense in Nauset Estuary
In 2012, sur- face and bottom CTDs were deployed in the centers of Town Cove, Salt Pond, and Mill Pond , and a water level and tem- perature sensor was at Hemenway.
-
Beginning Sensor Networks with Arduino and Raspberry Pi
CREATE TABLE ` pond _ water _ level ` ( ` sensor _number` int(11) DEFAULT NULL, `sample_collected_on` timestamp, `water_level` boolean DEFAULT 1 ) ENGINE=InnoDB DEFAULT CHARSET=latin1; .
Indicates content that may require registration and/or purchase.