Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ANVER Corporation
Description: Porous Plastic Muffler -- M-18/30
- Noise Attenuation: 80 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.125 inch
- Outlet Size: 0.5 inch
-
Supplier: Porex
Description: Porex has been designing and developing fluid transfer - or wicking - systems utilizing porous plastic materials for over 50 years. In addition to our material science and component design expertise, we offer a wide variety of base material options - from thermoplastic polymers to
- Geometry: Flat Sheet
-
Supplier: Porex
Description: POREX® porous plastic filter and separation media materials have been used for decades in the most demanding filtration and separation applications from water and industrial filtration to bioscience applications. Offering surface and depth filtration functionality, our porous
-
-
Supplier: Porex
Description: Porous plastic and fiber media are used extensively in numerous protective venting applications ranging from medical devices to industrial systems. Porous plastic protective vents offer distinct advantages over mechanical vents or physical openings since dust and moisture
-
Supplier: Porex
Description: Porex has a long history of designing and manufacturing porous plastic and porous fiber solutions utilized in a variety of sparging and diffusion applications in both industrial and consumer markets and bioscience. Utilizing our material science and design expertise, POREX®
- Geometry: Flat Sheet, Tubular Membrane
-
Supplier: Accuris
Description: Measurement method of anti-biofilm activity on plastic and other non-porous surfaces
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our porous ptfe sheets offer superior performance in demanding industrial applications, mainly in laboratories, electronics and environmental monitoring equipment, where they can withstand harsh chemicals, high temperatures and extreme conditions. Exceptional resilience to heat, chemicals,
- Use Temperature: -328 to 500 F
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Thermoset / Crosslinked
-
Supplier: Accuris
Description: Measurement method of anti-biofilm activity on plastic and other non-porous surface
-
Supplier: DeWAL
Description: DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be
- Width: 0.25 to 28 inches
- Thickness: 0.005 to 0.125 inches
- Temperature Resistance: 95 C
- Dielectric Strength: 118,110,236.220472 V/m
-
Supplier: Accuris
Description: Fixed Tantalum Capacitors with Solid Electrolyte and Porous Anode with Wire Lead Terminals Rectangular, Subminiature, Non-Hermetically Sealed, Plastic Encapsulated, Polarized Insulated, Axial Lead
-
Supplier: Accuris
Description: Packaging for terminally sterilized medical devices - Part 5: Sealable pouches and reels of porous materials and plastic film construction - Requirements and test methods
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: diaago
Description: volume. Filter at plug end made of porous polypropylene. Ultra-clear markings Features Packaging options: Individually wrapped: paper/plastic plastic/plastic Bulk packaged comes in a plastic resealable bag
- Pipette Volume: 4,999.471990915973 µl
- Configuration: Pipettor
-
Supplier: diaago
Description: volume. Filter at plug end made of porous polypropylene. Ultra-clear markings Features Packaging options: Individually wrapped: paper/plastic plastic/plastic Bulk packaged comes in a plastic resealable bag
- Pipette Volume: 9,998.943981831946 µl
- Configuration: Pipettor
-
Supplier: diaago
Description: volume. Filter at plug end made of porous polypropylene. Ultra-clear markings Features Packaging options: Individually wrapped: paper/plastic plastic/plastic Bulk packaged comes in a plastic resealable bag
- Pipette Volume: 99,989.43981831946 µl
- Configuration: Pipettor
-
Supplier: diaago
Description: volume. Filter at plug end made of porous polypropylene. Ultra-clear markings Features Packaging options: Individually wrapped: paper/plastic plastic/plastic Bulk packaged comes in a plastic resealable bag
- Pipette Volume: 49,994.71990915973 µl
- Configuration: Pipettor
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of maximum pore diameter and permeability of rigid porous filters used in the laboratory for filtration or diffusion. They are applicable to filters made of sintered glass, ceramic, metal, or plastic. This test method establishes a uniform
-
Supplier: Ellsworth Adhesives
Description: IPS Adhesives Weld-On 16 Low VOC Acrylic Plastic Cement Clear is a very high strength, medium bodied, fast curing, acrylic cement that is used for bonding acrylic plastic, PVC, styrene, ABS, polycarbonate, and other porous materials. 1 gal Can.
- Viscosity: 200 to 800 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Plastic, Textiles / Fabrics
- Cure / Technology: Single Component System
-
Supplier: Techsil Limited
Description: Techsil® Cyanoacrylate Plastic & Rubber is a low-medium viscosity (20cPs) modified Ethyl Cyanoacrylate adhesive. Techsil® Cyanoacrylate Plastic & Rubber is suitable for bonding a very wide range of materials, including some porous ones, where very fast cure speed is required.
- Chemical System: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Plastic and Rubber Instant Adhesive PR Gel Clear, formerly known as PR54, is a one component, fast curing, cyanoacrylate adhesive that is used for gap filling and bonding porous substrates. It offers high viscosity and non-slumping properties. 20 g Tube.
- Applied Thickness / Gap Fill: 0.02 inch
- Viscosity: 100,000 to 150,000 cP
- Chemical System: Cyanoacrylate, Rubber Based / Elastomeric
- Substrate Compatibility: Porous Surfaces
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Plastic and Rubber Instant Adhesive PR Gel Clear, formerly known as PR54, is a one component, fast curing, cyanoacrylate adhesive that is used for gap filling and bonding porous substrates. It offers high viscosity and non-slumping properties. 300 g Cartridge.
- Applied Thickness / Gap Fill: 0.02 inch
- Viscosity: 100,000 to 150,000 cP
- Chemical System: Cyanoacrylate, Rubber Based / Elastomeric
- Substrate Compatibility: Porous Surfaces
-
Supplier: Ellsworth Adhesives
Description: IPS Adhesives Weld-On 16 Low VOC Acrylic Plastic Cement Clear is a very high strength, medium bodied, fast curing, acrylic cement that is used for bonding acrylic plastic, PVC, styrene, ABS, polycarbonate, and other porous materials. DCM and TCE Free. 5 oz Tube.
- Viscosity: 200 to 800 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Plastic, Textiles / Fabrics
- Cure / Technology: Single Component System
-
Supplier: Aervoe Industries Incorporated
Description: Seals both porous and non-porous surfaces, fast drying
- Form: Aerosol
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Cure / Setting Technology: Film Drying / Air Setting
- Features: Protective
-
Supplier: Videojet Technologies, Inc.
Description: Willett 800 Printheads for non-porous surfaces • Ideal for plastic extrusion or container coding • Porous or non-porous applications • 5x5, 7x5, 16x12 Fonts • Variable character height (0.32 to 3.48 inches / 8 mm to 87 mm) • Red, blue, green & black Ink
- Number of Colors: 4 #
- Features: Color Printing, Ink Jet, Other
- Media Handling: Plastics
-
Supplier: Radwell International
Description: DIAPHRAGM PUMP EXHAUST MUFFLER, UNIVERSAL, 1/2 INCH MNPT, POROUS PLASTIC, TM SERIES, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Description: 3M™ Fastbond™ Foam Adhesive 100NF Neutral is a water dispersed neoprene contact adhesive. Bonds many porous substrates to porous or non-porous substrates with minimal dry time. It is fast tacking to hold seams and curves within 15 seconds and foam-tearing strength after
- Viscosity: 10 to 40 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Contact / Pressure Sensitive (PSA), Single Component System
- Substrate Compatibility: Metal, Plastic, Porous Surfaces, Wood / Wood Product
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the thickness of plastic film, ranging in thickness from 2.5 to 250 µm, with a non-contact thickness gauge that uses capacitance-based technology. It includes a method to generate a series of thickness data points that can be used to
-
Supplier: AENOR
Description: Packaging for terminally sterilized medical devices - Part 5: Sealable pouches and reels constructed of porous materials and plastic film - Requirements and test methods
-
Supplier: AENOR
Description: Packaging for terminally sterilized medical devices - Part 5: Sealable pouches and reels of porous materials and plastic film construction - Requirements and test methods
-
Supplier: AENOR
Description: Packaging for terminally sterilized medical devices - Part 5: Sealable pouches and reels of porous materials and plastic film construction - Requirements and test methods
-
Supplier: General Pump
Description: Plastic Chemical Filter with Brass, 1/4"; Hose Barb Features rigid construction, plastic housing and mesh filter, brass house, barb fitting. No tool required for cleaning. Available with or without stainless steel check. General Pump has a full range of accessories to support our
- Filtration Product: Chemicals
- Configuration: In-line
- Filter Medium Material: Metal / Porous Metal
- Features: Other
-
Supplier: Total Plastics, Inc.
Description: Natural, Blue, Green, Red, Beige, Yellow, Custom colors available Sanatec® HDPE is a formulated non-porous, high density material for food processing applications designed w ith superior scratch resistance. It will not absorb moisture, bacteria, or odors. It will not chip or peal. It is
- Overall Thickness: 0.25 to 2 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
Find Suppliers by Category Top
Featured Products Top
-
Need to characterize your material's physical behavior?Whether you're analyzing viscosity, molecular mobility, mechanical stiffness, or phase states—crystalline, amorphous, plastic, or (read more)
Browse NMR Spectrometers Datasheets for Lab-Tools Ltd.
Conduct Research Top
-
What is Porous Plastic?
Explore what porous plastic means, the types of porous plastic, and what types of functions it can provide in an end product.
-
Protecting the Nation's Blood Supply Line with Porous Plastic Components
It's essential that the materials used in the devices that test, collect and analyze blood samples do not compromise - but instead protect - the blood supply used by millions.
-
How to Glue Metal to Plastic - Best Strongest Epoxy Glue for Plastic to Metal
When it comes to gluing surfaces or items that are similar is not hard. It is bonding dissimilar items that gets challenging. Things can be a bit complicated. It is not easy to bond metals and plastic together. These two materials are also rather hard to bond because they are not porous. This means
-
How to Glue Metal to Plastic - Best strongest epoxy glue for plastic to metal
When it comes to gluing surfaces or items that are similar is not hard. It is bonding dissimilar items that gets challenging. Things can be a bit complicated. It is not easy to bond metals and plastic together. These two materials are also rather hard to bond because they are not porous. This means
-
The Latest Trends in Sunscreen Formulations Benefit From SPF Boost Ingredients
formulations at low loading levels. The silicas have unique properties that can improve any formulation. Most SOLESPHERE grades are porous, so they naturally reflect light, which adds an extra boost of sun protection factor (SPF) to sunscreen formulations. They can increase protection against UV-A
More Information Top
-
Advanced Physicochemical Treatment Technologies
Porous Plastics ................................................................................................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/17608/54052715-MIT.pdf?sequence=2
Void growth and coalescence in porous plastic solids.
-
Recent Trends in Fracture and Damage Mechanics
1988) Void growth and coalescence in porous plastic solids.
-
Explicit solutions for the instantaneous undrained contraction of hollow cylinders and spheres in porous elastoplastic medium
The porous medium reacts like a hardening or softening medium when w4wR and as a perfectly porous plastic material when w > wR The hardening modulus H can be expressed as .
-
Micromechanics Modelling of Ductile Fracture
Void growth and coalescence in porous plastic solids.
-
Material Instabilities in Solids
Thus, the main en~rgy dissipation mechanism that gives rise to toughening is plastic deformation in a porous plastic matrix with the void size and volume fraction being roughly equal to the size and volume fraction of cavitated rubber particles.
-
A micromechanical model of distributed damage due to void growth in general materials and under general deformation histories
The last convergence analysis concerns a porous plastic material undergoing finite uniaxial deforma- tions.
-
Locally enhanced Voronoi cell finite element model (LE‐VCFEM) for simulating evolving fracture in ductile microstructures containing inclusions
Validation of the VCFEM for the porous plastic heterogeneous materials is done through two sets of examples.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/24216/Sutphen_washington_0250O_12101.pdf?sequence=1&isAllowed=y
A porous plastic support pad was used behind the .
Indicates content that may require registration and/or purchase.