-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our porous ptfe sheets offer superior performance in demanding industrial applications, mainly in laboratories, electronics and environmental monitoring equipment, where they can withstand harsh chemicals, high temperatures and extreme conditions. Exceptional resilience to heat,
- Use Temperature: -328 to 500 F
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
-
Supplier: Porex
Description: Porex has been designing and developing fluid transfer - or wicking - systems utilizing porous plastic materials for over 50 years. In addition to our material science and component design expertise, we offer a wide variety of base material options - from thermoplastic polymers to
- Geometry: Flat Sheet
-
Supplier: Porex
Description: Porex has a long history of designing and manufacturing porous plastic and porous fiber solutions utilized in a variety of sparging and diffusion applications in both industrial and consumer markets and bioscience. Utilizing our material science and design expertise, POREX®
- Geometry: Flat Sheet, Tubular Membrane
-
-
Supplier: Porex
Description: Porex provides wound care dressing manufacturers with advanced dressing solutions that have increased absorptive capacity, greater tear strength, and high fluid retention under compression - without compromising softness and comfort. Our medical-grade foam-fiber hybrid material features a fiber web
- Applications: Aerospace, Automotive / Transportation, Industrial OEM, Medical
- Features & Approvals: Chemical / Fuel Resistant, Hydrophilic / Absorbent
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
-
Supplier: U.S. Plastic Corporation
Description: Excellent for signs and displays. A moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage
- Features: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC), Thermoplastic
-
Supplier: Leader Global Technologies
Description: Complies with FDA 21 CFR 177.1550 Advantages: These longer chains make for a less porous gasket. It also allows us to manufacture a gasket with increased bolt load retention, reduced creep and excellent sealability at low stress. Operating Limits** & Specifications Color Blue Filler glass
- Maximum Operating Pressure: 800 psi
- Operating Temperature: -350 to 500 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Total Plastics, Inc.
Description: Natural, Blue, Green, Red, Beige, Yellow, Custom colors available Sanatec® HDPE is a formulated non-porous, high density material for food processing applications designed w ith superior scratch resistance. It will not absorb moisture, bacteria, or odors. It will not chip or peal. It is
- Overall Thickness: 0.25 to 2 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: DeWAL
Description: DW 232P is a low density, porous PTFE film product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensional stability, temperature range from -400 to +500°F, low coefficient of friction and an available thickness range of 0.010″
- Overall Thickness: 0.01 to 0.1 inch
- Use Temperature: -400 to 500 F
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Porex
Description: smoothly. Our safety vents for energy storage products:•Can be customized to your application's specific needs, including size and shape.•Protect systems with versatile and optimized materials including POREX Virtek™ PTFE, sintered porous plastic, and breathable porous fiber.
- Geometry: Flat Sheet
-
Supplier: Total Plastics, Inc.
Description: superior chemical, abrasion or stain resistance is required. Lab-Resin® will not support bacteria or fungus. Chemical and solvent resistant Corrosion and stain resistant Non-porous Non-conductive High impact and shock resistant 94V-0 rated Excellent material for partitions Available Sizes
- Overall Thickness: 0.125 to 1 inch
- Features: Film / Sheet, Specialty / Other
- Chemical System: Phenolics / Formaldehyde Resins (Melamine, etc.)
-
Supplier: Ellsworth Adhesives
Description: Bostik L7132R Solvent Based Adhesive Amber is a two component liquid adhesive system designed for use in the vacuum form bonding of PVC films to fiberboards, wood, and most porous substrates. Bostik L7132R also displays high adhesion to polyester films, polyolefin foams, foils, sheet
- Viscosity: 100 cP
- Substrate Compatibility: Porous Surfaces, Wood / Wood Product
- Cure / Technology: Two Component System
-
Supplier: Clark Foam Products Corp.
Description: Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades from 15PPI through 100PPI, in
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Filtration, Shock / Vibration Dampening
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular, Reticular
- Material / Composition: Plastic / Polymer, Polyester, Polyether, Thermoset / Crosslinked
-
Supplier: New Process Fibre Company, Inc.
Description: sheet stock. Extruded plastic sheet users can choose from a wide range of options: A variety of material types of extruded plastics , including Nylon (6 & 66), acetal, HDPE, LDPE and polypropylene, plus others on request Varied forms of extruded plastics , from
- Width Range: 0.5 to 38 inch
- Thickness Range: 0.005 to 0.25 inch
- Processes: Cutting, Die Cutting, Edge Conditioning, Flattening / Straightening, Rewinding, Sheeting, Slitting, Specialty / Other, Spooling
- Materials: Foam / Porous Materials, Laminate / Composite, Paper / Paperboard, Plastic, Rubber / Elastomer, Wood / Natural Fibers
-
Supplier: Orbis
Description: ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The
- Fork Tine Entry: 4 Way Entry
- Size: 44" x 56"
- Features: FDA / USDA Compliant, Other
-
Supplier: Hoosier Waterjet
Description: non-abrasive cutting method. Our Dynamic WaterJet is ideal for projects that involve a thin, soft, and/or porous material. For example, when cutting porous materials, an abrasive may often become trapped in and on the material, leaving a dirty appearance. Our Dynamic WaterJet produces
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Services Offered: Design Assistance, Low Volume Production
- Specialty Cutting: Film / Sheet
- Features: Midwest US Only, North America, United States Only
-
Supplier: Precision Gasket Company
Description: Precision Gasket Company delivers innovative manufacturing solutions that meet the performance and quality demands of our regional, national, and global customers. It's something we've been doing now for over 60 years. We're more than just seals and gaskets. Our solutions also encompass the areas
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Laminating
- Materials: Foam / Porous Materials, Laminate / Composite, Metal, Plastic, Rubber / Elastomer
- Features: Midwest US Only, North America, United States Only
-
Supplier: Boyd
Description: material combination needs. Boyd has the ability to join and bond plastics and specific parts by ultrasonic welding or RF welding, depending on the source material. Efficient Rotary Die-Cutter Our advanced rotary die cut converting core competencies have become a form of industrial artwork
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Die Cutting, Laminating, Specialty / Other
- Materials: Foam / Porous Materials, Plastic, Rubber / Elastomer
- Features: Midwest US Only, North America, Southwest US Only, United States Only
-
Supplier: Saunders
Description: specific shapes. Cut to Length yields material of a specific size. Slitting cuts plastic film, tube, or sheeting to various widths. Sheeting & Laminating cuts a roll or web into sheets &applies plastic film to enhance appearance or protect surface. Flexographic Printing provides
- Applications: Adhesives / Tape, Masks / Masking, Seals / Gasketing, Sheet / Film, Stock Shapes, Wire Cloth / Screen
- Processes: Assembly, Cutting, Die Cutting, Flattening / Straightening, Heat Sealing, Laminating, Printing, Rewinding, Sheeting, Slitting, Specialty / Other, Spooling
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Paper / Paperboard, Plastic, Rubber / Elastomer
- Features: Midwest US Only, North America, Northeast US Only, Northwest US Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Cellotape, Inc.
Description: No Description Provided
- Width Range: 0.25 to 10 inch
- Thickness Range: 0.001 to 0.125 inch
- OD Range: 0.06 to 24 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Masks / Masking, Seals / Gasketing, Sheet / Film
-
Supplier: Titebond
Description: Titebond No-Run, No-Drip Wood Glue is the thickest, fastest-drying glue available for use with porous and semi-porous materials. It is ideal for finish trim, crown molding, baseboards, window casings and other applications requiring a professional-strength, no-run wood glue. Titebond
- Viscosity: 36,500 cP
- Chemical System: Vinyl
-
Supplier: Merryweather Foam, Inc.
Description: staffed and equipped to offer the highest standards of service to our current and future customers. Each facility is equipped to laminate adhesives, sheet, water-jet, die cut, band saw and custom form a large inventory of foam materials for our customers. These facilities are located in
- Width Range: 0.25 to 62 inch
- Thickness Range: 0.06 to 24 inch
- OD Range: 0.06 to 60 inch
- Applications: Adhesives / Tape, Building Materials, EMI / RFI Shielding, Insulation, Masks / Masking, Seals / Gasketing, Sheet / Film
-
Supplier: JBC Technologies, Inc.
Description: can sheet materials in sizes ranging from as small as a few millimeters up to many feet in length. Embossing Need to improve the formability of your thin gauge aluminum or foil-faced insulation? JBC Technologies can emboss your foil and other materials in rolls up to 60” wide.
- Width Range: 72 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Rewinding, Sheeting, Slitting, Specialty / Other
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Plastic, Rubber / Elastomer, Textile / Fabrics
-
Supplier: Titebond
Description: on wet, frozen, treated and engineered lumber Unmatched strength and durability Can be used to bond non-porous materials Works in near freezing temperatures Safe for plastic or foam Fast initial grab - Smooth bead - Fast cure - Minimal shrinkage Cartridge and carton contain
- Viscosity: 100,000 cP
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: MCL Industries
Description: No Description Provided
- Width Range: 0.125 to 36 inch
- Thickness Range: 0.0005 to 4 inch
- OD Range: 30 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Masks / Masking, Seals / Gasketing, Sheet / Film
-
Supplier: SRP
Description: Standard Rubber Products Co. is an industry leader in the custom fabrication and die-cutting of a wide variety of non-metallic materials into custom parts and components. For more than 60 years SRP has provided companies in a diverse set of industries with custom die-cutting services, fashioning
- Width Range: 0.25 to 72 inch
- Thickness Range: 0.001 to 1 inch
- OD Range: 3 to 20 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
-
Supplier: UFP Technologies, Inc.
Description: closely with them to solve their most complex component, packaging and product challenges. Using foams, plastics, composites, and natural fiber materials, we design and manufacture a vast range of solutions primarily for six target markets, as shown below. Design & Engineering: We'll design
- Width Range: 0.125 to 60 inch
- Thickness Range: 0.125 to 40 inch
- OD Range: 0.125 to 40 inch
- Applications: Adhesives / Tape, Insulation, Seals / Gasketing, Sheet / Film
-
Supplier: EXAIR
Description: excessive vacuum. This style generates more vacuum flow to overcome porosity and leakage. High vacuum units up to 27" Hg (91 kPa) are typically used for non-porous materials such as glass, steel sheet, and plastic.
- Ultimate Operating Vacuum: 74.2 torr
- Configuration: Individual Vacuum Pump
- Features: Other, Single Stage
- Mounting: Permanent Installation
-
Supplier: Master Bond, Inc.
Description: Master Bond FLM36 is a very special film adhesive featuring incomparable strength properties, high temperature resistance and first class thermal conductivity and electrical insulation properties. It differs from other heat resistant epoxies due to its toughness. FLM36 retains very high physical
- Use Temperature: -100 to 500 F
- Thermal Conductivity: 1.2981 to 1.4423 W/m-K
- Coeff. of Thermal Expansion (CTE): 41.67 to 47.22 µin/in-F
- Tensile Strength (Break): 2,000 to 3,000 psi
-
Supplier: ANVER Corporation
Description: both horizontal and vertical loads. Suspension Assemblies are available in a variety of styles and sizes. Applications Light gauge sheet and other thin materials to thick blocks. Slightly textured surfaces, such as fiberglass panels, plastic, auto panels, auto glass, etc. Wavy or
- Diameter / Maximum Dimension: 114.29993827803334 mm
- Material: Nitrile (NBR)
- Type: Standard
- Style: Threaded
-
Supplier: Can-Do National Tape
Description: Can-Do National Tape offers a variety of tape converting services for pressure sensitive adhesive products, with attention to detail and a focus on quality. Tape converting is the process of transforming a general product into something more specific. Here are several examples of this as it relates
- Width Range: 0.25 to 62 inch
- Thickness Range: 0.001 to 4 inch
- Applications: Adhesives / Tape, Building Materials, Coated Abrasives / Jumbos, EMI / RFI Shielding, Insulation, Masks / Masking, Seals / Gasketing, Sheet / Film, Stock Shapes, Wire / Filament
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Packaging, Printing, Rewinding, Sheeting, Slitting, Specialty / Other, Spooling
-
Supplier: Argent International, Inc.
Description: Argent International is a 3M Preferred Converter, specializing in designing, fabricating, and distributing a wide variety of custom adhesive and die-cut solutions - for over 40 years! Our commitment to manufacture products of the highest quality has been fundamental to our success. Argent is TS
- Applications: Adhesives / Tape, Coated Abrasives / Jumbos, EMI / RFI Shielding, Insulation, Masks / Masking, Rope / Cable, Seals / Gasketing, Sheet / Film, Stock Shapes, Wire Cloth / Screen
- Processes: Assembly, Coating, Cutting, Die Cutting, Finishing, Flattening / Straightening, Heat Sealing, Laminating, Packaging, Printing, Rewinding, Sheeting, Slitting, Spooling
- Materials: Foam / Porous Materials, Laminate / Composite, Paper / Paperboard, Plastic, Rubber / Elastomer, Textile / Fabrics
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
-
Supplier: Master Bond, Inc.
Description: With a glass transition temperature exceeding 180°C, UV25 offers impressive thermal stability over the broad service temperature range of -60°F to +500°F. This one part, fast curing, moderate viscosity UV curable system bonds well to glass, surface treated metals, plastics such as
- Viscosity: 7,000 to 11,000 cP
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27.779999999999998 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
-
Supplier: Master Bond, Inc.
Description: based laminating adhesives for bonding and sealing clear films, sheets etc to various other films, paper and foil substrates at substantially higher speeds and lower cost. The UV19 laminating compound can be applied and cured at line speeds as high as 80-100 ft/minute with commercially
- Viscosity: 300 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
Find Suppliers by Category Top
Featured Products Top
-
, square holes, hexagonal holes, and special-shaped holes, etc. With dedicated equipment, efficient production can be achieved, and the deformation of the punched holes can also be controlled. In chassis manufacturing, "preforated plate" usually refers to a metal or composite material sheet (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Development of the Microgravity Plant Growth Pocket
A porous plastic sheet was laid on top of the coarse screen and sealed at the edges of the depression.
-
Water vapor transmission through porous films
The variety of commercially available porous plastic sheets and films is increasing, while the methods of evaluating water vapor transmission of such films leave much to be desired.
-
A quasi-exact yield criterion for anisotropic porous ductile sheet metals
In this work, a quasi-exact yield function for rigid perfectly- plastic porous sheet metals with normal anisotropy was analytically developed under axisymmetric loading condition.
-
Embedded fiber optic detection of ultrasound and its application to cure monitoring
The 32 ply prepreg laminate was then placed on top of the metal tool plate with a non- porous plastic sheet in between.
-
Engineering Geology for Society and Territory - Volume 5
…removed and air was circulated above the sample during some drying stages to remove water vapour but in tests in which a confining pressure was maintained during the desiccation stage, a 3 mm thick por- ous plastic sheet was placed between the…
-
Design of a Continuous Process Setup for Precipitated Calcium Carbonate Production from Steel Converter Slag
SPC Technologies Ltd. provided samples of their porous plastic sheet products to be tested in the setup.
-
UBIQUINONE AND PHOTOCHEMICAL ACTIVITY IN RHODOSPIRILLUM RUBRUM *
Strip Mix was applied to the silica gel plate after developing to forma plastic porous sheet .
-
Multiple paternity and kin recognition mechanisms in a guppy population
The test arena was a tank (19 cm × 34 cm × 20 cm, with water depth of 15 cm) divided into three compartments by two transparent, porous plastic sheets that allowed visual and chemical communication between compartments (Griffiths & Magurran 1999).
-
ACTIVITY AND STABILITY OF β‐GALACTOSIDASE IMMOBILIZED ON POROUS GLASS
of P-galactosidase (GAS) to a support, being successful in attaching the enzyme to a porous plastic sheet .
-
Reactions of primary amines with epoxides
The variety of commercially available porous plastic sheets and films is increasing, while the methods of evaluating water vapor transmission of such films leave much to be desired.
Indicates content that may require registration and/or purchase.