-
Supplier: FiberSensing, SA
Description: No Description Provided
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 20 kHz
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and it’s small size allows it to fit almost anywhere. The OM-CP-ULTRASHOCK-EB makes data retrieval quick and easy. Simply plug it into an empty COM or USB
- Analog Input Channels: 9 #
- Accuracy: 1 % FS
- Operating Temperature: -4 to 129 F
- Shock Rating: 100 g
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-TSR101 is a battery powered, stand alone 3-axis shock data logger. The OM-CP-TSR101 measures and records instantaneous shock levels when the user-selectable shock levels have been exceeded. There are 15 rates to chose from ranging from 1024 to 1 Hz. The OM-CP-TSR101 is
- Sampling Frequency: 1.024 kHz
- Operating Temperature: -4 to 140 F
- Shock Rating: 250 g
- Features: Accelerometer Input, Application Software Included, Datalogger / Recorder
-
-
Supplier: Silicon Designs, Inc.
Description: SDI's Model 3330 G-Logger® is a low-cost, USB-powered portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3330 gives users a quick, powerful, and comprehensive real-time
- Digital I/O Channels: 3 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 131 F
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as moving vehicles,
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as moving vehicles,
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as moving vehicles,
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is specifically designed for documenting dynamic environments such as moving vehicles,
- Features: Datalogger / Recorder
-
Supplier: Instrumented Sensor Technology
Description: accelerometer data logger housing is constructed with a base mounting flange and four holes for rigid mounting to a supporting structure. The MSR-3C may be mounted in any orientation. Input Channel Characteristics Accelerometer Input Channels The MSR-3C low cost,
- Features: Accelerometer Input, Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: the dynamic environment experienced during a recording session. The EDR-6DOF portable acceleration data logger / recorder offers you a time-tested reputation for proven performance and reliability. The EDR-6DOF portable acceleration data logger / recorder is
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: RS232/422/485, USB
-
Supplier: Instrumented Sensor Technology
Description: power consumption. Acceleration recording can be configured for the internal tri-axial accelerometer channels and/or up to 3 optional external accelerometer inputs. External Accelerometers The optional external accelerometer input channels are designed for use with "low
- Shock Rating: 500 g
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Shock Data logger PCE-VDL 24I with up to 2400 Hz The shock data loggers of the PCE-VDL series are available in two versions. The shock data logger PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and
- Sampling Frequency: 2.4 kHz
- Inputs: Accelerometer
-
Supplier: Red Pitaya, d.o.o.
Description: Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: NorPix, Inc.
Description: and type of camera. The number of cameras supported is only limited by a condition wherein the combined data rate of the cameras exceeds the internal bus bandwidth or processor capabilities of the computer. Adding more capabilities to StreamPix is our daily routine at Norpix. Every month, we
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Instrumented Sensor Technology
Description: level and records the peak-g level & date/time of occurrence. The unit is re-settable and re-usable via wireless blue-tooth interface to a PC. A simple Windows software setup and analysis GUI package is available for purchase along with one or more units as well as a blue-tooth transceiver.
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Convergence Instruments
Description: The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a non-volatile
- Sampling Frequency: 4 kHz
- Data Storage: 128 MB
- Features: Accelerometer Input, Datalogger / Recorder, Other
- User Interface: Computer Programmable
-
Supplier: OROS
Description: time domain data during measurements is available for post-analysis purposes or for safety backups. Post-processing and results analysis can be processed without the analyzer unit.OR38 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for
- Analog Input Channels: 32 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
Supplier: Convergence Instruments
Description: Product Description The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and
- Vibration Rating: 200 g
- Features: Accelerometer Input, Datalogger / Recorder
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: LORD MicroStrain Sensing Systems
Description: Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile
- Resolution: 24 bits
- Operating Temperature: -40 to 257 F
- Features: Accelerometer Input, DC Voltage Input, Data Acquisition Instrument / System, Datalogger / Recorder, RTD Input
- Outputs: Frequency Output
-
Supplier: CAS DataLoggers
Description: characteristic values Integrated comparators for Keyphasor® sensors 32 GB data logger memory 4 digital inputs for frequency measurement 4 analog outputs for monitoring 8 digital outputs
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: OROS
Description: OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: OMEGA Engineering, Inc.
Description: temperature once every sample period. The OM-CP-SVR101 measures and computes real-time spectral data using an FFT(Fast Fourier Transform) from 0 to 63.5 Hertz. To make efficient use of memory, the OM-CP-SVR101 only takes data when the (user preset) trigger level is exceeded. The basic
- Sampling Frequency: 256 kHz
- Data Storage: 16 MB
- Operating Temperature: -4 to 140 F
- Shock Rating: 50 g
Find Suppliers by Category Top
Featured Products Top
-
CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
To support engineers working within demanding industrial and metrological environments, HBK has created a portable device which simplifies complex set ups and helps maintain measurement accuracy across diverse systems - DA110 Handheld Indicator. The tool has been (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
°F), ppmv, ppmw, lb/MMSCF (natural gas) and a variety of other unit options. Data can be viewed in alphanumeric or graphic formats. A rechargeable battery pack and battery charger make this the ideal go-anywhere moisture analyzer. Features • Hand-held portable design (read more)
Browse Moisture Meters Datasheets for Panametrics -
Universal plastic enclosure with protective silicone protextors which functions both as an anti-slip grip and impact protection. Available in 11 sizes and selectable in 18 different color combonations. Suiteable for measuring instruments, wireless communication devices, portable controller, data logger and so on. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
, electric drives and turbochargers, including individual units of rotating equipment and the entire unit as a whole, providing a general understanding of the vibrational state of industrial equipment at the enterprise. The accelerometer is a portable (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
, enabling you to make critical wastewater system decisions with absolute confidence. FLO-DAR Sensor By capturing data from above the flow, the Hach FLO-DAR Flow Sensor eliminates direct contact with wastewater and ensures repeatable, accurate (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
portable non-contact thermometers are the ideal solution for accurate temperature (read more)
Browse Infrared Thermometers Datasheets for LAND -
battery-powered sensors, portable equipment, data loggers, and intermittently active IoT devices. When estimating the runtime of a battery-operated design, engineers should consider active-read current, program and erase activity, standby time, regulator efficiency, and the duty cycle of the (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
. Furthermore, the system is compatible with industry-standard software and comes with Ommatidia Atelier, which helps users maximize the value of their data. In comparison to tools like robotic total stations, point cloud laser scanners, 3D scanners, and CMM machines, the Q1 stands out for its (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
More Information Top
-
A Comparative Analysis of Mark III Water Pump Carriage Systems
First, the accelerometers and portable data logger device used in the current study provided the researchers with a simple and effective method of collecting quantitative data from a controlled field‐testing environment.
-
European Journal of Clinical Nutrition - Tracmor system for measuring walking energy expenditure
A cable connected the accelerometer to a portable data logger (Tattletale 5F, Onset Computer, 512 kB, 16-bit, 10 70 35 mm, 250 g).
-
Evaluation of balance during activities of daily living
Through the use of a triaxial accelerometer and a portable data logger the skill of balance can be ilssessed during: quiet standing, walking, ascending steps, descendingsteps, sitting-down in a chair, and standing-up from a chair.
-
Measures of symmetry in gait
Trunk movement symmetry was assessed in AP, V and ML direction of movement during gait by an accelerometer connected to a portable data logger .
-
Assessment of spatio-temporal parameters during unconstrained walking
Accelerations of the lower trunk were measured by a tri- axial accelerometer connected to a portable data logger carried on the body.
-
Assessment of spatio-temporal parameters during unconstrained walking.
Accelerations of the lower trunk were measured by a tri-axial accelerometer connected to a portable data logger carried on the body.
-
The Effects of Overfeeding on Spontaneous Physical Activity in Obesity Prone and Obesity Resistant Humans
A cable connects the accelerom- eters and inclinometers to a portable data logger (Tattletale 5F, Onset Computer, 512kB, 16-bit, 10 × 70 × 35mm, 250g; Bourne, MA).
-
Classification of walking pattern using acceleration waveform in elderly people
The accelerometer was connected to a portable data logger [2] (Micro8, Shimazu, Kyoto, Japan), which consisted of a CPU, 10-bit A D converter, system clock, IC card socket and 2 Mbytes of IC memory.
-
Classification of acceleration waveform in a continuous walking record
The accelerometer was connected to a portable data logger [2] (Micro& Shimazu, Kyoto, Japan), which has a removable 2 Mbyte IC memory card (Fig.1).
-
Alternative Devices for the Quantification of Human Motion
A combination of accelerometers , gyroscopes, a portable data logger , and simple biomechanical models was used by Aminian .
Indicates content that may require registration and/or purchase.