Products/Services for Portable Digital Barometer
-
Weather Instruments - (328 companies)Temperature Temperature may be measured by analog or digital thermometers. Additional information about these devices can be found at the Industrial Thermometers Selection Guide. Atmospheric Pressure Atmospheric pressure is measured by barometers...Device ClassificationSenses Wind SpeedSenses Wind Direction -
Microscopes - (724 companies)...available including acoustic or ultrasonic, compound, fluorescent or ultraviolet (UV), inverted, laser or confocal, polarizing, portable field, scanning electron microscope (SEM), scanning force or atomic probe microscope (SFM/AFM), stereoscopes... -
Data Loggers and Data Recorders - (1131 companies)Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms. Data loggers... -
Altimeters - (21 companies)...altimeter must be used for visible indication for the pilot. Digital altimeter: A digital altimeter will have a digital display with no dials. Digital altimeters used in modern aircraft will be a graphical display that shows information on a single...
-
Water Quality Testing Instruments - (335 companies)...application requirements. Hand held, portable, or modular devices are intended to be operated while held by hand. This mounting style is best used for small samples and provides convenient carrying capacity. Laboratory or benchtop models are designed to sit... -
Handheld and Portable Computers - (362 companies)...and secure digital input/output (SDIO) cards, as well as specialized boards such as multimedia cards (MMCs). Interface options for handheld and portable computers include color displays, built-in speakers, display backlighting, handwriting...
-
Hygrometers and Humidity Measurement Instruments - (605 companies)Digital, including computer signals. Switch or alarm. They can have analog, digital or video type displays and can have a number of different form factors. They can be PCB-mount devices, standard sensors or transducers, or a simple gauge or indicator...
-
Digital Thermometers - (532 companies)Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display. How to Select Digital Thermometers?. What are Digital Thermometers?. Digital thermometers are temperature-sensing instruments...
-
Digital Multimeters - (575 companies)...be portable via handles and wheels. Handheld multimeters are specifically designed to be used while holding (i.e., can be operated with one hand). Digital multimeters display information on a digital screen. Commonly, they have between three and six...
-
Digital Ammeters - (226 companies)...or that clamps around the wire. Different types of digital ammeters can measure different ranges of AC current, DC current, and AC current frequency. Form Factor. Some devices are handheld and portable, while others are designed for benchtop or shop floor...
Product News
-
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Cincinnati Test Systems, Inc.
Portable Vacuum Gauge Cincinnati Test Systems ' compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy-to-read display indicates pressure in one of three selectable engineering units: view results in Microns, Pascals, or mBar. Easily adapts to luer connectors for validations used with medical applications. What... (read more) -
Shaw Moisture Meters
Portable Hygrometer SADP laboratory calibrations. Both the SADP and SADP digital are certified intrinsically safe to ATEX and IECEx standards traceable to the National Physical Laboratory (NPL) and suitable for use in hazardous environments. This portable hygrometer indicates dewpoint temperatures in degrees Celsius dewpoint, degrees Fahrenheit dewpoint and parts per million ppm(v) on the large, easy to read analogue display. Accuracy is guaranteed to better than one part in a million of moisture in very dry air or gas... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
LAND
The Light Portable Thermal Imaging System Want to see how The Light Portable Furnace Thermal Imaging System makes a real difference in crucial industrial processes?. In our latest video, Jason dives into the system's proven applications in crucial processes like steam methane reforming, ethylene cracking, and more. Discover how the system's extended borescope reach allows for unparalleled insights, like detecting early catalyst poisoning to prevent costly downtime. Watch the unboxing, explore real-world examples, and learn how... (read more)Browse Thermal Imagers Datasheets for LAND -
C.I. Analytics, Inc.
Digital Calibration Blend Generator Automated multiple standard gas dilution unit for generation of in-house calibration standards. A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This dynamic unit can also be fully integrated in your process analyzer at the time of purchase - ensuring space maximization and cost savings. The 960 AMF Digital Calibration Blend Generator can dilute multiple compounds from different... (read more) -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency. The DHM 4 Series Digital Hydraulic Multimeter... (read more) -
DOD Technologies Inc.
XP-3300 Series Portable Gas Detectors This versatile instrument includes: * Gas sampling tube. * (4) alkaline AA batteries. * Shoulder strap. * Filter element. * Instruction manual/inspection certificate. A single unit can detect % LEL (XP-3310II) or PPM (XP-3360II) of up to 32 combustible gases when the target is set to Isobutane, Methane or Propane. The XP-3340 can measure 0-100% Vol. of highly concentrated gases including Helium, Methane, Isobutane, Argon, Carbon Dioxide, etc. (read more)Browse Gas Instruments Datasheets for DOD Technologies Inc. -
Voltage Multipliers, Inc.
Portable X-ray High Voltage Power Supplies Rugged and light weight, the XRS brings you the features you need with the proven reliability and quality built into all of VMI's products. VMI's XRS Power Supplies provide up to 10 watts of output power at -40kV to -50kV max. The outputs are fully adjustable over the specified operating range. Our power supplies offer many features including: Excellent Stability. Excellent Load and Line Regulation. Light Weight. Voltage and Current Programming. Voltage and Current Monitoring. Low Ripple. VMI's... (read more)Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Konica Minolta Sensing Americas, Inc.
The new CM-26d Portable Sphere Spectrophotometer The new CM-26d portable sphere spectrophotometer offers unprecedented accuracy/inter-instrument agreement (IIA) of 0.12 DE* (average of 12 BCRA tiles), usually found only in laboratory-grade instrumentation. This extreme precision combined with an overhauled interface and multi-functional, customizable tools allow for superior color communication throughout your entire supply chain. The CM-26d is the next generation of portable sphere spectrophotometer with a horizontal alignment, a design... (read more)Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
METCASE
Make Your Electronics Equipment Even More Portable METCASE 's advanced new TECHNOMET instrument enclosures can now be ordered with bail arms for portable electronics applications. The bail arm is comfortable to hold and also doubles as a desk stand which can be indexed in 30o increments. The 5.90 " high desktop models also feature recessed side handles as standard. Applications for TECHNOMET include medical instruments, test and measurement, industrial control, peripherals, interfaces, switchboxes, communications and laboratory equipment... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE
-
An Innovative Method for Dynamic Characterization of Fan FilterUnit Operation.
Normally, a portable barometer with digital display can be used to record the atmospheric pressure.
-
The ANBESS Test Payload
Only the barometercould be cali- brated end-to-endbecause the calibration gear, an air piston anda precision digital barometer , were portable enough to bring to the 8002 development system.
-
Synchronization for "beidou" satellite terrestrial improvement radio navigation system
In additionto the digital map stored in the computer, the users altitude can be found (which can be detectedby user’s portable barometer too), the position of the user can be determined, then, those encrypted data of these position can be emitted to …
-
Instrumentation of the thermal/structural interactions in situ tests at the Waste Isolation Pilot Plant (WIPP)
Later in the experimental program, a portable wind tunnel was acquired by the Sandia WIPP Site Calibration Laboratory and was used along with a digital multimeter, differential pressure meter, platinum resistance -thermometer, and barometer to calibrate the air velocity gages on a …
-
Meteorological Instruments for Use Near the Ground: Their Selection and Use in Air Pollution Studies
For the measurement of pressure in a digital format, at a fixed site or in a mobile station, on a level of accuracy that is equivalent to a transfer standard, there is available a portable precision barometer —originally designed for shipboard use—now …
-
Encyclopedia of Structural Health Monitoring Complete Document
… respective air, asphalt pavement sections, structural concrete sections, structural steel sections, suspension cables, and stay cables), corrosion cells, hygrometers, barometers , and rainfall gauges; (ii … … weigh-in-motion stations, digital video cameras, and dynamic … … include fixed and removable/ portable servotype accelerometers, global positioning …
-
Geodesy for Planet Earth
… measurement units (IMUs) become miniaturized and cost effective, enabling their fusion in a portable , low-cost navigation … This paper presents an unconventional solu- tion designed for indoor–outdoor navigation, based on integration of GPS, IMU, digital barometer , magnetometer compass, and human locomotion model handled by Artificial Intelligence (AI) techniques that form an adaptive knowledge-based system (KBS).
-
NEWS
HAND-HELD DIGITAL BAROMETER An accurate portable digital barometedaltimeter has been developed by Atmospheric Instrumentation Research Inc., Boulder, Colorado, USA.
-
HUM-MOLGEN: registry of biomedical companies - EROSE Glass Agencies
Our Digital Electronic Lab Instruments are Filter Photo Calorimeter, Conductivity meter, Dissolved Oxygen Meter, PH Meter, Microprocessor based Ph … … Spectrophotometer, Water and Soil Analysis Kit, Flame Photometer, Turbidity meter, Microprocessor Flame photometer, Flamephotometer, Semi Auto Analyzer, Portable Instruments, Microprocessor filter Photo … … Stop Clock, Wind Vane, Boyle’s law Apparatus, Ticker tape timer, Ripple tank, Fortins Barometer , APRON, APRON COAT …
-
Experimental Study on Energy Efficiency of Heat-source Tower Heat Pump Units in Winter Condition
6 Digital barometer (m170127) 1) Range: 0~120.0 Kpa 2) Precision: 0.5% FS 3) Resolution: 0.1 Kpa 4) Range of temp.: 5~50℃ 7 Portable .
Indicates content that may require registration and/or purchase.