Products/Services for Portable Doppler Weather Radar

  • Radar Systems and Products-Image
    Radar Systems and Products - (183 companies)
    ...to warn of approaching obstacles or enable air traffic controllers to assist a pilot in heavy weather. Geo radar is special ground penetrating radar that is used to locate objects underground, including buried pipes or utility cables, underground...
  • Towers, Masts, and Poles-Image
    Towers, Masts, and Poles - (275 companies)
    Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
  •  
    Weather Radar Systems - (7 companies)
    Weather radar systems, also called weather surveillance radar and Doppler weather radar, is a type of radar used to locate precipitation, determine precipitation type, and calculate its motion. Weather radar systems locate precipitation, determine...
  • Weather Instruments-Image
    Weather Instruments - (328 companies)
    Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity. Weather instruments include sensors, gauges, and other...
  •  
    Satellites - (40 companies)
    ...by the former Soviet Union in 1957. Since then, thousands of satellites have been launched into orbit for communication, weather, and navigation, military, scientific as well as other reasons. Right now there are over one thousand active satellites...
  •  
    Antennas - (1286 companies)
    ...of RF communication, including radio and TV broadcasts, handheld transceivers, cell phones, radar systems, satellite communications, Wi-Fi networks, and remote controls. Radio frequencies transmit audio, video, or data via electromagnetic waves produced...
  •  
    High Speed Cameras - (131 companies)
    ...a FireWire, USB, or Ethernet connection. Outdoor Rated: Outdoor-rated devices are designed to withstand outdoor temperature variations, rain, snow, and other weather conditions. Pan/Tilt: These devices have integral or optional mounting features...
  •  
    Radar Absorbing Materials - (33 companies)
    Radar absorbing materials and structures are designed to absorb radar waves and convert them to heat. Because these radar waves are not returned, radar absorbing materials (RAM) and radar absorbing structures (RAS) provide a reduced signature...
  •  
    Handheld and Portable Computers - (362 companies)
    Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs. Handheld and portable computers are small, lightweight computers that are designed to be operated while held by hand or from a desk or tabletop...
  •  
    Ground Protection Mats and Portable Roadway - (21 companies)
    Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals. Ground protection mats and portable roadway...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire