-
Supplier: Uson, L.P.
Description: Portable electronic gas leak detector for locating and measuring leaks quickly, precisely and cleanly. Sensitivity automatically adjusts to leak rate with maximum leak rates recorded and displayed. A detachable probe allows access to even difficult sites with the convenience of
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Gas Types: Carbon Dioxide (CO2), Halocarbons (Refrigerants), Hydrocarbons, Methane (CH4) / Natural Gas
- Application: Confined Space Monitoring, Process Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 14 to 104 F
- Operating Humidity: 90 %
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Personal Exposure Monitoring
-
Supplier: REED-Direct
Description: GAS DETECTOR, FLAMMABLE Detectable gases: Natural gas and Propane/Butane Conforms to the National and European guidelines, Cat. II, Class B SPECIFICATIONS: Operating Conditions: 14 to 120°F (-10 to 50°C); 95% RH or lower Power Supply: 2 x 1.5V "AA" batteries Battery Life: 4
- Operating Temperature: 14 to 120 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
-
Supplier: REED-Direct
Description: Gases Sensed: Gasoline, propane, natural gas or fuel oil Sensitivity: Variable, as low as 5 ppm (gasoline) Alarm Settings: 7 LED tricolour bar indicator; variable intensity audible alarm Warm-up Time: 90 seconds Power Supply: 4 x 1.5V AA alkaline batteries Battery Life: Approx. 40 hours
- Display: Analog
- Features: Audible or Visual Alarms
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 15 seconds
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL, %Volume
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring
-
Supplier: Amprobe Test Tools
Description: The Amprobe GSD600 Gas Leak Detector is a fast responding gas leak detector for methane and propane gas. The meter emits a frequency tone when gas is detected. The frequency of the beep coincides with the concentration of the gas. The LEDs display the
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
-
Supplier: Owlstone Inc.
Description: Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds.
- Operating Temperature: 41 to 104 F
- Operating Humidity: 5 to 90 %
- Response Time: 1.000000000000002 seconds
- Measurement Type: %Volume, Signature or Spectra, Trace
-
Supplier: MSA Safety
Description: which eliminates the need for bottled gas! Bump test anytime, anywhere Based on proven science and patented sensor capabilities ALTAIR 2XP Gas Detector with XCell Pulse Technology: H2S ALTAIR 2X Gas Detectors: CO, CO-HC (High Concentration), CO-H2 (Hydrogen
- Features: Audible or Visual Alarms, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
- Application: Confined Space Monitoring, Personal Exposure Monitoring
- Instrument Type: Detector
-
Supplier: MSA Safety
Description: MSA ALTAIR 5X Gas Detector measures up to 6 gases including natural gas. Now available with a PID Detector.. The ALTAIR 5X Gas Detector is capable of measuring up to 6 gases simultaneously and is now available with integrated PID sensor for VOC detection.
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Hydrocarbons, Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide
- Features: Audible or Visual Alarms, Hazardous Environments, Interchangeable Probes, Intrinsically Safe, Other, Sampling Pump
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 30 seconds
- Operating Temperature: 14 to 104 F
- Operating Humidity: 90 %
- Measurement Type: %LEL, %Volume
-
Supplier: DOD Technologies Inc.
Description: Individuals need personal protection in hazardous areas at all times without adding extra bulky equipment, and the GP-03 can provide that kind of protection at an affordable price. The GP-03 is a personal single gas monitor designed for protection from exposure to combustible
- Gas Types: Combustible Gas
- Instrument Type: Detector
- Features: Intrinsically Safe
- Mounting Type: Portable
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 317 Series Portable Hydrocarbon Analyzer is designed for the measurement of propane or gasoline vapor (using a correction factor) from a closed vessel.The built-in sampling pump draws in a sample through an external hose, then passes it through a filter and flow meter, then on
- Response Time: 10 seconds
- Operating Temperature: 32 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Owlstone Inc.
Description: NEXSENSE C is a man portable chemical detection and identification system that enables rapid and robust on-scene analysis of chemical agents from airborne samples. Utilising Owlstone's cutting edge Field Asymmetric Ion Mobility Spectrometry (FAIMS) technology combined with intelligent data
- Operating Temperature: 32 to 95 F
- Response Time: 10.00000000000002 seconds
- Features: Ambient Air Monitoring, Analyzer, Data Logger, Other, Photoionization Detector, Portable
- Gas Types: Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas, Toxic Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 14 to 104 F
- Measurement Type: %Volume
- Application: Ambient Air Monitoring, Personal Exposure Monitoring
- Display: Analog
-
Supplier: CO2Meter.com
Description: The CH-A3 Alphasense Pellistor Gas Sensor (formerly known as AP-0012) detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard size for
- Features: Other
- Number of Gases Monitored: Single Gas
-
Description: confident in our factory calibration that our customers need never calibrate the NDIR analyzer again. The Andros 6511 is designed to meet and exceed performance requirements for portable or fixed leak detectors of toxics or combustibles. High Stability: rapid warm-up The enhanced
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Linde North America, Inc.
Description: features a non-slip grip and robust alligator clip to maintain a secure fit on the user. The large top-mounted backlit display allows the user to quickly see gas readings and ensures ease of use in confined spaces. Features 3 Port - 4 Gas instrument 14 gas sensor options Data
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single
- Operating Temperature: -4 to 149 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: GasLab
Description: The AlphaSense CH-A3 Pellistor Sensor detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. This 20mm diameter sensor is the industry standard size for portable gas detectors. All
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by
- Response Time: 8 seconds
- Operating Temperature: 32 to 104 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Industrial Scientific Corporation
Description: The Radius® BZ1 Area Monitor is a rugged gas detector that connects your entire worksite. Designed to go where the work is, Radius can be deployed in seconds for emergency response scenarios or left in the field for up to 7 days on a single charge or for an unlimited period with the
- Number of Channels: 18
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2),
-
Supplier: Environics, Inc.
Description: The Environics® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for use as: a zero reference calibration gas,
- Output Flow Rate: 1 to 20 SLM
- Outlet Pressure: 30 psi
- Features & Approvals: Compressor Included, Portable
- Generator Type: Zero (Pure) Air
Find Suppliers by Category Top
Featured Products Top
-
The Importance of Portable Gas Detectors in Factory Settings In factories and other industrial environments, gases are used for a variety of purposes. Some are (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
ARA Personal Gas Detectors are economical, wearable clip monitors - pre-configured for the detection of dangerous gases (H2S, CO, O2 or SO2). This wearable detector contains only one button for simplified operation, alerting workers when gases exceed set safety levels. The ARA (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
This versatile instrument includes: * Gas sampling tube * (4) alkaline AA batteries * Shoulder strap * Filter element * Instruction manual/inspection certificate A single unit can detect % LEL (XP-3310II) or PPM (XP-3360II) of up to 32 combustible gases when the (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
CO2Meter releases new PRO-10 Portable CO2 Safety Detector designed for real-time monitoring and personnel protection in industries like food and beverage, dry ice, indoor agriculture, and scientific research. Learn about its key features, including a 72-hour rechargeable battery, OSHA-compliant alarms, and rugged durability for harsh environmental conditions. (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
The Platinum Series Hydrocarbon Sensor is a fully integrated gas-sensing platform designed for accurate measurement of methane and propane across a wide range of industrial applications. Combining optics, electronics, and embedded firmware within a single package, the sensor delivers a (read more)
Browse Gas Sensors Datasheets for Dynament -
power consumption and High speed Because of this, they are ideally suited for the following: NDIR gas detection (CO2, CO, Hydrocarbons, etc.) Film moisture content monitoring Low power (30 – 40mW) for portable (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm (read more)
Browse Gas Instruments Datasheets for MSA Safety -
The General Monitors S5000 gas detector by MSA is as advanced as it is rugged, keeping plant and personnel safer for longer in the most demanding environments while offering the lowest total cost of ownership (read more)
Browse Gas Transmitters Datasheets for MSA Safety -
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products
More Information Top
-
COMPANIES | Archive | The Engineer
* Research Engineers, the manufacturer of portable detectors for hydrocarbon gases and VOCs, has been integrated with Telegan.
-
States > Texas > State > Register > 2007 > [TexReg 2007-0608is] 06/08/2007
(E) Portable hydrocarbon gas analyzer using an appro- priate detector that is effective in the concentration range being mea- sured and calibrated with compounds of interest in each case.
-
States > Texas > State > Register > 2010 > [TexReg 2010-0813is] 08/13/2010
The commission is proposing to delete the option in paragraph (11)(E) to use portable hydrocarbon gas analyzer using an ap propriate detector that is effective in the concentration range be ing measured and calibrated with compounds of interest in each case…
-
States > Texas > State > Register > 2011 > [TexReg 2011-0211is] 02/11/2011
The commission is deleting the option in paragraph (11)(E) to use portable hydrocarbon gas analyzer using an appropriate detec tor that is effective in the concentration range being measured and calibrated with compounds of interest in each case if the .
-
Field Determination of Geological/Chemical Properties of an Aquifer by Cone Penetrometry and Headspace Analysis
Ground‐water samples collected by a porous probe sampler were analyzed for hydrocarbon content by a portable gas chromatograph with a photoionization detector (GC/PID) to characterize the extent of the soluble organic plume and provide a field evaluation of ground‐water quality.
-
Federal Register > Monday, August 25, 1997 > [62 FR 44907] Approval and Promulgation of Implementation Plans; California State Implementation Plan Revision, Ba...
• The following sections have been added: 502-tank cleaning annual source test requirement; 503-specifications for portable hydrocarbon detectors ; and 605-pressure vacuum valve gas tight determination.
-
Geochemical Monitoring of Drilling Fluids: A Powerful Tool To Forecast and Detect Formation Waters
A gas detector measures the total amount of hydrocarbons and a portable gas chromatograph that analyzes CO2 , CH4, N2, Ar, and 02 operates automatically at regular in- tervals.
-
Why did they comply while others did not? : environmental compliance of small firms and implications for regulation
Halogenated- hydrocarbon detectors , air sampling pumps, colorimetric tubes, and portable gas analyzers were already available.
Indicates content that may require registration and/or purchase.