-
Supplier: Sullair Corporation
Description: Sullair 1300 Tier 3 rotary screw portable air compressor delivers ... Unit is designed for reliability and total accessibility. Powered by a Tier 3 emissions compliant Caterpillar engine. Mounting options are tri-axle, four-wheel steerable and less running gear. Enclosure is
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 1,300 to 1,600 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial pressure and vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Air Quality Sampling Monitors Respiration Monitors
- Discharge / Operating Pressure: 31.9081046585833 psi
- Flow Capacity: 0.600349334265307 SCFM
- Features: Corrosive / Sour Gas, Other
- Power Source: DC
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-910 features a dust-proof,
- Working Pressure Range: -29 to 29 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Display Type: Digital
-
-
Supplier: MBW Calibration AG
Description: Uncertainty * Traceable to NIST Self Contained and Mobile Automated Control of User Setpoints 2500 ControLog® Automation Software HumiCalc® with Uncertainty Software Computerized Internal Transducer Calibration Low Noise Air Compressor with Air Dryer RS-232C Serial Interface Key
- Operating Temperature: 59 to 86 F
- User Interface: Digital Front Panel
- Calibrator Style: Fixed, Portable
- Environmental Properties: Humidity / Moisture / Dew Point
-
Supplier: Sonel Test
Description: pneumatic and hydraulic systems leak checks on systems that supply water and gas, such as pipelines, taps, valves, hydraulic components, pumps, compressors; diagnostics of the condition of mechanical components, including bearings, gears, drive shafts, pumps, compressors, generators.
- Testing Method: Manual
-
Supplier: Sonel Test
Description: as pipelines, taps, valves, hydraulic components, pumps, compressors; diagnostics of the condition of mechanical components, including bearings, gears, drive shafts, pumps, compressors, generators. Sonel GUD-1 is a part of the ultrasonic leakage detection set. It can generate
- Testing Method: Manual
-
Supplier: Busch Vacuum Solutions
Description: paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining
- Discharge / Operating Pressure: 8.7 psi
- Flow Capacity: 17.7 to 28.3 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Kaeser Compressors, Inc.
Description: rated 21 hp Uses lead-free gasoline Compressor and engine are disengaged for easy starting, even in cold conditions Convenient one-touch electric start Belt-driven with a three-groove power band Control panel displays pressure and hour meter Protective rotomolded polyethylene enclosure
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 60 to 295 SCFM
- Horse Power: 20.8 HP
- Mounting: Portable
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Campbell Hausfeld
Description: With a straightforward design that can reliably serve many applications, Campbell Hausfeld single-stage air compressors are an excellent all-around choice. From small, portable air compressors that are perfect for jobs like inflating and nailing to large,
- Discharge / Operating Pressure: 140 psi
- Flow Capacity: 17.3 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy Duty, Single Stage, Ball Bearings, Twin Cylinders, One-Piece Cast-Aluminum Valve Plate with Swedish Lamellar Reed Valves, Aluminum-Alloy Connecting Rods, Multi-Finned 10” Flywheel, Oil Sight Gauge and Splash Lubrication. MOTOR DESCRIPTION : 118 cc (GX120)
- Flow Capacity: 7.5 SCFM
- Power Source: Gasoline
- Features: Integral Filter
- Lubrication Style: Lubricated
-
Supplier: Rolair Systems
Description: 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler,
- Flow Capacity: 7.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Rolair Systems
Description: Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, Electric Start
- Flow Capacity: 20.1 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Campbell Hausfeld
Description: Go wherever the work is with a Campbell Hausfeld portable air compressor. Available in a wide range of sizes, air capacities and configurations, there's a Campbell Hausfeld portable air compressor with the footprint, weight and output you need to
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 11.5 SCFM
- Horse Power: 3.7 HP
- Lubrication Style: Oil-free, Oil-less
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp plug · Thermal
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld gas-powered air compressors are ideal for working where electric power is unavailable. These portable air compressors deliver big output to handle a wide variety of tools for the serious DIY user, professional or contractor. With reliable gas
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 27.2 SCFM
- Horse Power: 14 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter Generator:
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: BelAire
Description: COMPRESSED AIR WHEREVER YOU NEED IT Ideally suited for home use and construction applications, the BelAire Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design
- Discharge / Operating Pressure: 135 to 175 psi
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE For small business, residence or any compressed air need, the BelAire Single Stage Compressor offers high volume, can operate on low amperage single phase power, and are mounted on rugged receiver tanks to improve the consistency of your air flow.
- Discharge / Operating Pressure: 135 psi
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld's Quiet line of air compressors has lightweight suitcase style, mobile twin stack, pancake style with wheels and robust and portable hot dog styles. Quiet Compressors have the lowest sound levels of any air compressors we offer, so they can
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.5 SCFM
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 200 PSI max pressure allows for longer air tool run time 4.8 SCFM @ 90 PSI allows for quick compressor recovery time 78 dBA (tested per ISO3744) operational noise level for a quieter work environment EHP® Efficient high pressure technology delivers exceptional
- Flow Capacity: 4.8 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Terra Universal, Inc.
Description: a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 4.4 SCFM
- Horse Power: 0.8 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: DEWALT Industrial Tool Co.
Description: panel provide protection to key compressor components Low 8 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (30 lbs), thin (10.5") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining Dual quick couplers to
- Flow Capacity: 1.8 SCFM
- Horse Power: 0.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and
- Discharge / Operating Pressure: 116.03016 psi
- Flow Capacity: 4.55508474576271 SCFM
- Horse Power: 1.34022038490282 HP
- Power Source: AC Single Phase
-
Supplier: Celeroton AG
Description: market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics.
- Discharge / Operating Pressure: 0 to 31.908294 psi
- Flow Capacity: 0 to 158.898305084746 SCFM
- Horse Power: 9.38154269431974 HP
- Power Source: AC Single Phase, DC
-
Description: Designed for professionals and serious do-it-yourselfers, the versatile Garage Mate is ideal for the home, shop or job site. Delivering maximum air, the Garage Mate can power impact guns, ratchets, grinders, drills, nailers, paint sprayers, sanders and more. The Garage Mate features a
- Discharge / Operating Pressure: 1,335 to 135 psi
- Flow Capacity: 4.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 3.2 CFM delivered @100 PSI pump enables quick recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life Lightweight design for easy use and handling in a variety of orientations High-flow regulator for increased performance Dual soft start valves assist
- Flow Capacity: 3.2 SCFM
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: panel provide protection to key compressor components Low 2.6 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (24 lbs), thin (9.0") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining One quick coupler to
- Horse Power: 0.3 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is
- Discharge / Operating Pressure: 101.52639 to 174.04524 psi
- Flow Capacity: 120.06998 to 6,215.3872 SCFM
- Horse Power: 44.2272727017931 HP
- Lubrication Style: Lubricated
-
Supplier: MOUVEX-Blackmer
Description: Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard
- Discharge / Operating Pressure: 29 psi
- Flow Capacity: 34.71147 SCFM
- Lubrication Style: Oil-free
- Mounting: Portable, Skid / Base Plate Mounted
Find Suppliers by Category Top
Featured Products Top
-
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty civil and commercial construction, demolition, sand blasting, and other site work applications as well as portable backup for stationary units. The M59PE features a high efficiency cooling system for operations in high heat conditions. The high capacity cold-start battery ensures starts in (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
. They can range from small portable units for domestic use, to large-scale industrial equipment capable of supporting whole facility systems. Regardless of whether you use pumps or compressors, both are critical power sources and are a significant investment in your fluid flow systems that (read more)
Browse Check Valves Datasheets for DFT Inc. -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
to meet these challenges, delivering performance, reliability, and operational flexibility. The solution includes: • A 3" air operated double diaphragm (AODD) pump, ideal for handling aggressive and variable fluids. • An integrated air compressor combined with solar panels (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Vibration Isolators and Mounts: Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel and steam generators Electrical transformers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
242-A campaign 95-1 post run document
Portable instrument air compressor in AW farm shut down, causing loss of feed valve contr'ol.
-
Preventative maintenance plan for emergency pumping trailers
Power is also supplied to the portable air compressor , which supplies instrument air.
-
The association between social deprivation and the prevalence and severity of dental caries and fluorosis in populations with and without water fluoridation
Clinical examinations were undertaken by a single trained examiner (MGM) for caries using ICDAS criteria [42,43] under standard lighting conditions together with a portable chair, air compressor and disposable instru- ments for examination.
-
Dental caries in 14- and 15-year-olds in New South Wales, Australia
Standard equipment, including portable air syringe compressors , lighting and dental instruments were used to maximise inter-examiner reliability.
-
Hanford Atomic Products Operation monthly report, October 1955
a portable air compressor to supply hack-up instrument air.
-
Chemical Processing Department monthly report, November 1964
Also, a portable air compressor was provided as a back-up on the instrument air system at 224-U Building, thus decreasing the demand on the 284-W Building .
-
Test report for calibration grooming and alignment of the LDUA purge air supply (LDUA SYSTEM 5230)
PASS) uses small portable air compressors to provide a constant low flow of instrument grade air for this purpose. the results, conclusions and recommendations arrived at by the calibration grooming and alignment tests performed on the PASS in accordance with WHC-SD …
-
Plant safety and risk with temporary equipment
This portable air compres- sor was rated at values slightly higher than the instru- ment air needs, 1.37 MPa (150 psig) and 19.8 m3 /min (700 cfm) at 1,650 rpm (the make and model of the unit are not …
-
The Cost of Sealant Application in a State Dental Disease Prevention Program *
The teams apply sealants in the school buildings, using portable dental equipment composed of A-Dec Porta-Dec dental units, fiberoptic lights, portable air compressors , and trunks to carry the sup- plies and instruments .
-
Technological dependency – the experience of using home ventilators and long‐term oxygen therapy: patients’ and families’ perspective
Along with this treatment, a long-term oxygen therapy is sometimes given and is delivered with a low flow rate and low concentration normally with port- able concentrators or with instruments that concentrate oxygen from room air (oxygen compressor ).
Indicates content that may require registration and/or purchase.