-
Supplier: Containment Solutions, Inc. (CSI)
Description: Lube Cube® Lube Cube® lube oil tanks are the best solution for storage of new and used lubrication oils. Lube Cubes provide lower installed costs than underground tanks, better space utilization than cylindrical aboveground tanks and lower operation costs than
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 34 to 96 inch
- Height: 37 to 97 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Lube Cube® Lube Cube® lube oil tanks are the best solution for storage of new and used lubrication oils. Lube Cubes provide lower installed costs than underground tanks, better space utilization than cylindrical aboveground tanks and lower operation costs than
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 32 to 92 inch
- Height: 34 to 95 inch
- Pressure Rating: 1 psi
-
Industrial Parts Washers and Cleaning Systems - Temporary Mobile-Mounting Tank Cleaner Portable CartSupplier: Gamajet, part of the Alfa Laval Group
Description: allows for the purchase of one unit, to clean a variety of tanks. However, the design of a tank, rarely incorporates clean-ability, meaning inlets and entry ways are rarely in an ideal location for optimal cleaning. For portable applications, regular tank entry, or
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
- Source: Gas / Oil
- Features & Automation: Integral Rinsing, None - Manual
-
-
Supplier: Kaeser Compressors, Inc.
Description: Oil-free portable compressors where and when you need them Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility. Compressed air aftercooler
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,600 to 1,340 SCFM
- Horse Power: 600 HP
- Power Source: Diesel
-
Supplier: JohnDow Industries, Inc.
Description: 8-gallon red translucent poly tank allows for easy viewing of oil level. 18" diameter funnel with strainer. 2-1/2" heavy-duty swivel casters Spout for evacuation Adjusts from 48" to 67" Weight 12lbs.
-
Supplier: JohnDow Industries, Inc.
Description: 18-gallon red translucent poly tank allows for easy viewing of oil level. 18" diameter funnel with strainer. 2-1/2" heavy-duty casters. Evacuaton spout and drain valve. Adjusts from 48" to 71". Weight 15lbs.
-
Supplier: JohnDow Industries, Inc.
Description: 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight tube shows fluid level. Drain valve included. Optional conversion kit (No. 61431-2) adapts drain for use with pump evacuation system. Two 4" swivel
-
Supplier: Westeel
Description: The first fully transportable tank designed with the user in mind. Available in both single and double wall, with sizes and capacities to suit the customer’s needs. The Traveler tank features a low profile design, allowing for greater rear window visiblility without compromising
- Volume Capacity: 793 gallons
- Diameter / Width: 57.25 inch
- Height: 58.9 inch
- Type: Chemical Tank, Fuel/Oil Tank
-
Supplier: Westeel
Description: The first fully transportable tank designed with the user in mind. Available in both single and double wall, with sizes and capacities to suit the customer’s needs. The Traveler tank features a low profile design, allowing for greater rear window visiblility without compromising
- Volume Capacity: 120 to 216 gallons
- Height: 20.5 to 58.9 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Other Tank, Outdoor Use, Portable, Vented
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-18DCP 18-Gal Poly Portable Oil Drain Features Red translucent poly tank allows for easy viewing of oil level 18" diameter funnel with strainer. 4" heavy-duty casters Evacuation spout and drain valve The JDI-18DCP adjusts from 48" to
-
Supplier: Custom-Pak, Inc.
Description: Reservoirs & Tanks Blow molding is the most economical and versatile method for producing reservoirs and tanks. Shapes can be molded to fit into the most unusual spaces and still maintain tight tolerances. The tanks can have a variety of cap, valve, hose and gauge features.
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Water Tank
- Material: Plastic
- Features: Portable
-
Supplier: Westeel
Description: storage of waste oil, fuels, solvents, paints and other waste liquids. Westeel manufactures to ULC and UL quality standards. The REPT comes complete with skids to make it easy to move with a forklift, which means this versatile tank can be used whenever the need arises. For added
- Volume Capacity: 1,321 gallons
- Height: 67 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Portable
-
Supplier: ContiTech AG
Description: Collapsible tanks are used for the temporary storage of liquid fuels in the A III hazard category (diesel fuel and EL fuel oil). Advantages Each of our complete integrated systems consists of a tank with fill/discharge fittings as well as a vent fitting assembly and a catchment
- Volume Capacity: 264.172 to 1,320.86 gallons
- Type: Fuel/Oil Tank, Hazardous Tank
- Features: Other, Outdoor Use, Portable
-
Supplier: Mile-X Equipment, Inc.
Description: waste oil fast. We carry many of the popular oil drains by JohnDow, AFF, Samson and OTC. Check out the unique AFF 8880 portable oil drain. A very popular item for military repair shops and it is on our GSA contract! Mile-X has over 2,000 quality tools and shop equipment
-
Supplier: Westeel
Description: oil, fuels, solvents, paints and other waste liquids. The RSW comes complete with skids to make it easy to move with a forklift, which means this versatile tank can be used whenever the need arises. For added versatility, Westeel offers a range of customizing options including: stairs,
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Portable, Spill Containment
- Material: Steel
-
Supplier: Assmann Corporation of America
Description: Small tank with molded in forklift access (NON_DOT)
- Volume Capacity: 110 gallons
- Diameter / Width: 37 inch
- Height: 32 inch
- Pressure Rating: 0 psi
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain Features 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight glass shows fluid level. Gravity drain valve included. Optional conversion kit
-
Supplier: Containment Solutions, Inc. (CSI)
Description: This system features complete 360º secondary containment for not only both primary tanks, but also all of the tank top assembly items on each tank unit. Additional features include a locking self-containing and self-diking cabinet style that provides tamper resistant security as
- Volume Capacity: 500 gallons
- Diameter / Width: 44 inch
- Height: 76 inch
- Type: Chemical Tank, Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank
-
Supplier: Assmann Corporation of America
Description: Forklift access for easy handling, molded in pump shelf
- Volume Capacity: 150 gallons
- Diameter / Width: 47 inch
- Height: 44 inch
- Pressure Rating: 0 psi
-
Supplier: Terra Universal, Inc.
Description: Ideal choice when clean air, dependability and quiet are needed Comes assembled on powder-coated air tank Equipped with 5-micron moisture filter Model 3370-18 features built-in desiccant dryer Optional silencing cabinet reduces noise level still further Oil-less operation makes these
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 6 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Containment Solutions, Inc. (CSI)
Description: SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention
- Volume Capacity: 500 gallons
- Diameter / Width: 44 inch
- Height: 76 inch
- Features: Corrosion Protection, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Central Air Compressor Co.
Description: flow. Features: Solid Cast Iron Cylinder Start - Stop Pressure Control Fully Enclosed Belt Guard ASME/CRN Code Tank and Safety Valves Thermally Protected Electric Motor Easy to View Oil Sight Glass 1/4" Regulator (Portable Units) Durable Polyester Powder-Coated Tank 1
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable, Tank Mounted
-
Supplier: Gems Sensors & Controls
Description: Ideal for Controlling Filling Operations and Preventing Overflow Ideal in Oils and Water These units are ideal for use in oils and water. Precisely monitors liquid level and is ideal for controlling filling operations and preventing overflows. Permanent magnet attaches unit securely to
- Maximum Operating Pressure: 10 psi
- Material Temperature Range: -40 to 230 F
- Features: Electromechanical Switch, Normally Open (NO), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Supplier: Steel Guard Safety Corp.
Description: chain on the rolling end (standard). Dock Lift Model S Highlights Remote power pack 12™ (3,658 mm) hydraulic hose. Push button control on 12™ (3,658 mm) straight cord. Hydraulic pump with built-in overload relief. Hydraulic and oil hoses included. Up-travel limit switch. Motor, controls, push
- Equipment Features: Adjustable Size, Portable, Safety Railing
- Features: Other
- Equipment Material: Steel
-
Supplier: Wacker Neuson SE
Description: (automatic voltage regulation) and separate excitation winding delivers best in class tool starting and voltage regulation. A super quiet muffler allows for versatile operation. Full wrap around frame with dual cross-member support, high impact polyethylene fuel tank and heavy duty shock
- Wattage: 2,500 to 9,700 watts
- Voltage: 120 V, 240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: Kerosene Forced Air Portable Heaters Frame: Rugged steel body · Extension cord wrap · Powder coated hood and fuel tank · Powder coated steel handles for easy lifting · 13-inch pneumatic tires · Spare parts storage system (located on back of unit) · Fuel drain plug Burner Head: Clamped
- Maximum Air Flow: 240 to 3,000 SCFM
- Heating Capacity: 20.517 to 175.86 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Electric Generators Direct
Description: A Reliable, Portable Power Solution •Great for emergency use during power outages Generac OHV Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Detects low oil & shuts the engine down to prevent damage 5.8-Gallon Steel Fuel Tank w/ Built-In Fuel
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Fischer Technology, Inc.
Description: Continuously adjustable test voltage and adaptable sensitivity Various electrodes available for different application areas Applications: Enamel- or plastic-coated tanks for mineral oils, pressure vessels, piping, boilers and heat exchangers Anti-corrosion coatings on ships' hulls
- Features: Coating Flaw / Holiday
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: water, de-salter tail water, tank bottoms, cargo heaters, or anywhere that crude oil comes in contact with water. Features: Oil and grease analysis in less than 4 minutes Compatible with all popular extraction solvents No solvent evaporation Easy calibration with crude
- Concentration: 0 to 1,000 ppm
- Features and Functionality: Battery Powered
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: Electric Generators Direct
Description: A Reliable, Portable Power Solution •Great for emergency use during power outages Generac OHV Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Detects low oil & shuts the engine down to prevent damage 5.8-Gallon Steel Fuel Tank w/ Built-In Fuel
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Portable Emergency Generator •Energizes mission-critical appliances - except central a/c Electric Start •Start the generator with the press of a button (battery included) Generac OHV® Engine •Splash type lubrication for improved engine life Low Oil Pressure Safety Shutdown •Protects
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Portable Emergency Generator •Ideal for restoring power during a power outage Generac OHV Engine w/ Electric Start •Easy push button starting w/ recoil back up (Battery Included) Splash Lubrication & Low Oil Shutdown •Provides added protection and promotes longer engine life 5.8-Gallon
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Central Marine Diesel
Description: power for powering sensitive electronics, main line circuit breaker, low oil pressure shutdown, glow plugs for cold weather starting, deluxe control panel, hour meter, large fuel tank w/ fuel gauge, 12 V DC output, battery rack and cables, wheel kit and electric start.
- Wattage: 5,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: FIPA Inc.
Description: Compact design and reliable operation – FIPA central vacuum units offer a complete solution for vacuum generation. With a vacuum tank, one to three oil-lubricated pumps, and control devices, they provide central vacuum generation for multiple components. The assortment also includes
- Pumping Speed: 2.4 to 44.2 CFM
- Configuration: Individual Vacuum Pump
-
Supplier: Mi-T-M Corporation
Description: This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for quiet operation and a low profile compact design. Engine: Honda OHV low-oil
- Wattage: 3,000 to 5,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
chopper impeller and cutter bar protect the pump from plugging. Portable pump for tank cleaning Lighter weight than other submersibles Ideal for mobile equipment (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
portable 3D measurement solutions, announced today the release of VXintegrity 3.0, which introduces new key functionalities that will help performing oil and gas infrastructure fitness-for-service (FFS) evaluations (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
. The ZAG now includes with dual pressure regulation for enhanced performance. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons. A ballast tank is standard in the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > Requirements and Pollution...
A good practice is to keep drums and portable oil tanks inside and covered in storage areas that are safe from periodic flooding or washout.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > Requirements and Pollution...
A good practice is to keep drums and portable oil tanks inside and covered in storage areas that are safe from periodic flooding or washout.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > Requirements and Pollution...
Many facilities keep drums and portable oil tanks inside covered, contained .
-
The Long Island Sound Submarine Cable Interconnection
From the time the cable left the factory until the permanent oil units were in service, constant oil pressure was maintained by portable oil tanks .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > A Resource for MGP Site Ch...
Appropriate position of mobile or portable oil storage tanks : .
-
Modifying a Pipeline Corrosion Management Strategy to Changing Conditions
The results showed three likely SRB sources: 1) skimmer piles where oil from drains and process blowdown are collected and pumped back into the pipeline and/or 2) portable waste oil tanks where compressor lubrication oils are stored and finally discharged into platform …
-
Bookshelf and Unified Agenda > Federal Register Archive > 1973 > [FDBKF2008112109583293105 ] 38 FR 34163 - Non-transportation Related Onshore and Offshore Faci...
(xi) Mobile or portable oil storage tanks (onshore) should be positioned or loated so as to prevent spilled oil from reaching navigable waters.
-
http://www.lincolnindustrial.com/Catalogs/_English/downloads/4481_flyer.pdf
Featuring the Lincoln 4481 Oil Rider Portable Tank with Pump and Meter .
Indicates content that may require registration and/or purchase.