Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: operate, which allows this system to be truly portable. The system offers the highest accuracy available for both relative humidity and ambient temperature. Temperature and relative humidity are controlled independently; therefore, you are not limited to performing calibrations
- AC Voltage Range: 100 to 240 volts
- Operating Temperature: 32 to 122 F
- Calibration Signal: AC Voltage
- Display: Analog Meter or Indicator, Digital Readouts
-
Supplier: Process Sensing Technologies USA
Description: Since its launch, the Rotronic HygroGen has defined the standard for portable humidity and temperature calibration. Hundreds of users worldwide have identified that this tool for the rapid generation of stable temperature and humidity conditions can save significant amounts of
- Variables Measured: Temperature
-
Supplier: ValueTronics International, Inc.
Description: The 9132-156 is a temperature calibrator from Fluke. Features: Certify IR pyrometers from –30°C to 500°C (–22°F to 932°F) Large 2.25" (57 mm) blackbody target RTD reference well for high precision Small, compact design Specifications: Temperature Range - 50°C to 500°C (122°F to
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Temperature
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL100 Series are compact, easy-to-use handheld calibrators that provide a precision output signal. Models includes thermocouple calibrators, temperature calibrators, or process calibrators. Units do not read signals. Models are available that specialize
- DC Voltage Range: 0 to 24 volts
- DC Current Range: 4 to 20 amps
- Frequency Range: 1 to 62,000 Hz
- Operating Temperature: 32 to 122 F
-
Supplier: REED-Direct
Description: Wide field of view to compensate for optical variations in individual infrared thermometers Fixed emissivity of 0.95 Simply set the desired temperature in increments of 0.1°, wait for the calibrator to attain equilibrium, point the infrared thermometer at the target, and measure the
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
- Environmental Properties: Temperature
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The unique active dual-zone heating block is designed to ensure optimum temperature homogeneity in the calibration zone of the block. This design eliminates the major uncertainties due to heat loss through the sensor-under-test and from the top of the block. The dry-block design combined with
- Operating Temperature: 32 to 104 F
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Fixed
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The MTC series of portable temperature calibrators from JF INSTRUMENTS makes it very easy to maintain correct readings for all your temperature monitoring devices. The dry-block design does not use any hazardous hot liquid, has a larger temperature range and heats
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Fixed
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: REED-Direct
Description: Required temperature may be adjusted in 0.1° increments using front panel buttons SPECIFICATIONS: Temperature Range: 33 to 300°C (91.4 to 572°F) Resolution: 0.1°C/°F Accuracy: ±0.8°C (±1.6°F) <= 100°C (<= 212°F); ±1.6°C (±3.2°F) 100-200°C (212-392°F); ±2.8°C > 200°C (> 392°F)
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
- Environmental Properties: Temperature
-
Supplier: Cole-Parmer
Description: • Goes where the instruments are, reducing downtime • Microprocessor-based PID temperature controller with precision 100
Pt RTD provides accuracy and stability • Self-test upon startup alerts you to malfunctions, saving time • Dual-line LED shows set point and actual temperatures -
Supplier: OMEGA Engineering, Inc.
Description: The CL-355A is a small, lightweight, portable dry block calibrator, that offers fast heat-up and cooldown times with excellent performance specifications at a wide operating temperature range. It’s a good choice for standard bench lab work or as a portable field unit. The
- AC Voltage Range: 120 to 240 volts
- Operating Temperature: 752 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: Isotech North America
Description: Isotech has a wide range of Dry Blocks to suit probes requiring a large immersion depth. These products feature large and deep calibration volumes. As such they are less portable then the earlier Dry Blocks, but have higher capacities and retain outstanding temperature uniformity, this
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Edgetech Instruments Inc.
Description: proven Optical Chilled Mirror (OCM) technology Completely self-sufficient and portable humidity calibration system Highest accuracy available for both RH and temperature (AT): RH Accuracy: ± 0.5% RH Range: 5% to 95% AT Accuracy: ± 0.2°C AT Range: 10°C to 50°C Temperature and RH
- Relative Humidity Range: 5 to 95 %
- Relative Humidity Accuracy: 0.5 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 5 to 95 %
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy: ±0.3°C (TC15M); ±0.5°C (TC65M) TC65M heat/cool times: 14 minutes (heat); 40 minutes (cool) True Calibration: Provides true temperature references, not simulated ones Compact Design: Makes it highly portable and ideal for field use Communications Port: USB
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy: ±0.3°C (TC15M); ±0.5°C (TC65M) TC65M heat/cool times: 14 minutes (heat); 40 minutes (cool) TC15M heat/cool times: 50 minutes (heat); 20 minutes (cool) True Calibration: Provides true temperature references, not simulated ones Compact Design: Makes it highly
- Environmental Properties: Temperature
-
Supplier: Cole-Parmer
Description: • Easily and quickly verify the accuracy of your hand-held infrared thermometer • Lightweight and portable
ideal for on-site calibration • Easy to operate: Select temperature setpoint, aim your thermometer at the blackbody, and read the measurement. • Offers three - Calibrator Style: Portable
-
Supplier: Cole-Parmer
Description: Dry block temperature calibrator; 240 VAC, 50/60 Hz, 900 W
- Calibrator Style: Portable
-
Supplier: Cole-Parmer
Description: Dry block temperature calibrator;120 VAC, 50/60 Hz, 900 W
- Calibrator Style: Portable
-
Supplier: ValueTronics International, Inc.
Description: The 4231 is a calibrator from Bruel & Kjaer. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Calibration of sound
- Physical Properties: Acoustic (Microphones)
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: The Kahn Companies
Description: Standards and Technology over a wide relative humidity range, and at any set temperature from 10° to 50°C*. Integrated System Opti-Cal is a portable, fully self-contained humidity/temperature calibrator. The system consists of a humidity/temperature controlled
- RH/aw Range: 10 to 90 %
- RH/aw Accuracy: 2 %
- Electrical Outputs: Analog Current
- Features: Datalogger, Self Calibrating
-
Supplier: OMEGA Engineering, Inc.
Description: The BB701 Blackbody Calibrator is a high performance, rugged, portable calibrator for infrared pyrometers. The BB701 Hot/Cold model has a range of -18 to 149°C (0 to 300°F). The BB701’s ability to provide a stable, repeatable cold calibration point allows the user to calibrate
- AC Voltage Range: 115 to 230 volts
- Operating Temperature: 0 to 300 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: Isotech North America
Description: The Jupiter 650 Dry Block range offers industry-leading performance in an easy to use portable package. With its wide temperature range the Jupiter 650 will reach that important 1200°F mark making it ideal for the calibration of thermocouples as well as platinum resistance
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
-
Supplier: Isotech North America
Description: The Hyperion R Blackbody Calibrator comprises a blackbody cavity for calibration of infrared thermometers. An important factor is that its operation range includes ambient temperature, which is a difficult radiation point to achieve. The temperature of the furnace is set on a
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration, Traceable to a National or International Standard
- Calibrator Style: Portable
-
Supplier: Isotech North America
Description: variant. The B model includes a sophisticated temperature controller with a dual display for Set Temperature and Dry Block Temperature. The S model additionally includes a built in digital indicator to which an external standard thermometer can be connected giving greater
- Software: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Other Computer Interface
-
Supplier: Vaisala
Description: Vaisala Humidity Calibrator HMK15 makes calibration and spot checking of humidity probes and transmitters easy and reliable, although for critical applications we recommend a Vaisala Service Center calibration for best possible results. Features • Based on saturated salt solutions • Fast
- Environmental Properties: Humidity / Moisture / Dew Point
- Calibrator Style: Portable
-
Supplier: Buck Research Instruments, LLC
Description: The VAPORPAK® is a battery-powered, portable humidity generator for calibrating a wide variety of humidity sensors in-situ. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications.
- Operating Temperature: 68 to 89.6 F
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Calibrator Style: Fixed
-
Supplier: TEGAM, Inc.
Description: refrigeration are verified for correct storage temperature and final cooking temperatures. Validate sensors, controllers and displays with accuracy and ease. Automotive: verify engine coolant and oil temperature sensing, calibrate ECU inputs, climate control, battery
- Operating Temperature: -4 to 131 F
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Ultra Energy
Description: temperature in metric or English units Portable battery operated unit is available Certified to UL, CSA and CE electrical safety standards NIST traceable calibration certificate Ambient or reference flow is selectable by the operator Two year warranty
- Operating Temperature: -4 to 122 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Badger Meter
Description: The Flow Dynamics® Flow Gator Portable Flow Transfer Standard is designed for use as a portable flow transfer standard (FTS) to calibrate flow meters that cannot be easily removed from their piping system. Portable Calibrator. Field Programmable. The Flow Gator is a
- Environmental Properties: Flow
- Calibrator Style: Hand Held, Portable
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool box or operate with one hand for easy field calibration, process monitoring or
- DC Voltage Range: 1 volts
- DC Current Range: 0.001 amps
- Frequency Range: 0.001 to 1,000 Hz
- Operating Temperature: 14 to 122 F
-
Supplier: Yokogawa Corporation of America
Description: The CA300 Series is a high accuracy source and measure portable handheld calibrator used to inspect and maintain the accuracy of control devices such as temperature controllers, temperature transmitters, temperature sensors and other process devices which are used
- DC Voltage Range: 0.5 to 50 volts
- DC Current Range: 0 to 0.024 amps
- Calibrator Style: Battery Powered, Hand Held
- Calibration Signal: DC Current, DC Voltage
-
Supplier: Buck Research Instruments, LLC
Description: The VAPORPAK® is a battery-powered, portable humidity generator for calibrating a wide variety of humidity sensors in-situ. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications.
- Relative Humidity Range: 11 to 97 %
- Relative Humidity Accuracy: 1 %
- RH/aw Range: 11 to 97 %
- RH/aw Accuracy: 1 %
-
Supplier: Beamex Oy Ab
Description: Beamex® MC2-IS Intrinsically Safe Multifunction Calibrator Safe and Practical Field Calibration Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and
- Resistance Range: 0 to 4,000 ohms
- Operating Temperature: -10 to 50 C
- Temperature Resolution: 0.010000000000000378 C
- Voltage Range (Output): -3 to 11 volts
-
Supplier: Transcat, Inc.
Description: temperature probes and other measuring devices. The calibration data are stored in the instrument’s memory. The communication with a PC is used to remotely control the unit and to download the calibration reports. The Pascal ET is the most advanced portable multifunction
- Calibrator Style: Hand Held
-
Supplier: Shaw Moisture Meters
Description: Easily portable, ready for spot checks or continuous use, this battery powered portable hygrometer indicates both dewpoint temperatures and water vapour to less than one part per million, on the large meter dial. As the reading is specific to water vapour, calibration is
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Display: Analog Meter or Gauge
- Variables Measured: Dew Point
Find Suppliers by Category Top
Featured Products Top
-
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
uniquely shaped heaters and furnaces. The new Modular Gold Cup Probe offers flexibility and portability, making accurate temperature measurements easier across a wide range of applications. (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
after" test, this handy device effectively demonstrates how your RO or distillation system eliminates harmful dissolved solids. It will also service test systems, including membrane evaluation programs. Automatic Temperature Compensation - Why It's Important Conductivity (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
imaging systems. Embrace the digital revolution with expert support that can help you design, install, and maintain our smart solutions. For over 75 years, we’ve been world leaders in industrial infrared temperature measurement. Setting new standards for quality, we calibrate our (read more)
Browse Thermal Imagers Datasheets for LAND -
AG6/PH FEATURES Checks soil pH and salinity Checks water pH and salinity Checks correct fertilizer concentration Checks boiler water conductivity Automatic temperature compensation means no thermometers or adjustments (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
TechPro II™ series of Conductivity/TDS/pH/Temperature instruments are built to last, lab accurate, and fit in the palm of your hand. Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
developmental testing. General Plastics offers a wide range of tests in our on-site testing laboratories, including an FAA-approved burn test facility. All tests are conducted using calibrated equipment that is traceable to NIST and follow ASTM testing standards. What makes our testing services (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co. -
development. These precision instruments produce controlled RF signals with specific characteristics that are vital for testing, troubleshooting, and calibrating RF systems and components. This guide will help you understand the key considerations when selecting an RF signal generator to ensure you (read more)
Browse RF Generators Datasheets for Uni-Trend US
Conduct Research Top
-
Why Battery Life Matters with Digital Thermometers & Temperature Calibrators
When you are in the field, you need digital instruments that are reliable, and this includes the batteries that power your devices. One of the first things you learn is that portable instruments eat batteries. So, you are always thinking... "DO I HAVE ENOUGH BATTERIES TO GET THE JOB DONE
More Information Top
-
AIRCRAFT SYSTEMS BEAMEX, UK
TEXT: Pds320,000 ($506,000 ) FROM: UK MoD TO: supply the Royal Air Force with 300 TC303 portable temperature calibrators , in collaboration with its parent company,...
-
State of the Art and Prospects in the Metrological Provision of Temperature Measurements
For example, recently there has been available in Russia a large number of portable temperature calibrators certified for verification purposes.
-
Smallest Digital Display - Smallest Digital Display Manufacturers, Suppliers
Portable Temperature Calibrators Dry Block .
-
New products
Contact: PPI Divi- sion, The Duriron Co., 900 Louis Dr., Warminster, PA 18974. portable temperature calibrator for thermocouples and RTDs.
-
Evaluation of measurement uncertainty for thermometers with calibration equations
In this study, the reference temperature environments, the known xi values, were maintained by a portable temperature calibrator TC2000.
-
Temperature / Calibrators
350H / 350H2 - Portable Medium Temperature Calibrator .
-
Temperature Calibrator
350H / 350H2 - Portable Medium Temperature Calibrator .
-
E Instruments International, LLC
350H / 350H2 - Portable Medium Temperature Calibrator .
-
CR4 - Thread: Instrument Accuracy and Calibration
They also used to have a portable calibrator for temperature transmitters - but I have not seen one in years.
-
Thermocouples / 4
This instrument is a 4½ digit, compact-sized portable digital temperature calibrator designed to use external K/J/T/E/R/S/N/L/U/B/C type thermocouples as temperature sensor.
Indicates content that may require registration and/or purchase.