-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER DIAL PLATE
-
Potentiometers, Rheostats, and Trimmers - Dial/Potentiometer, 10 Turn, 2 Watts, 10K Ohms -- 70089292Supplier: Allied Electronics, Inc.
Description: Model DW22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DA10 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns:
-
Supplier: Allied Electronics, Inc.
Description: Model DW22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DA10 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns:
-
-
Supplier: Allied Electronics, Inc.
Description: Model DW22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DA10 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns:
-
Supplier: Allied Electronics, Inc.
Description: Model DW22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DA10 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns:
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR DIAL; No. of Turns:-; Shaft Diameter:0.25"; Dial Composition:-; Product Range:-; Accessory Type:Circular Dial; Applications:1/4" Diameter Shaft Potentiometers or Other Rotating Devices; Knob / Dial Style:Round RoHS Compliant: Yes
-
Supplier: Radwell International
Description: POTENTIOMETER DIAL, LOCKABLE, MULTI-DIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Vishay 15A11B10 Potentiometer Dial
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: TURNS COUNTING DIAL; No. of Turns:-; Shaft Diameter:0.25"; Dial Composition:-; Product Range:-; Accessory Type:Rectangular Dial; Applications:100 Turns Potentiometers; For Use With:Honeywell 102634 Rotary Position Sensors RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COUNTING DIAL, 11 TURNS, 0.25"; No. of Turns:11Turns; Shaft Diameter:0.25"; Dial Composition:Chrome; Product Range:-; Accessory Type:Counting Dial; For Use With:Potentiometers RoHS Compliant: Yes
-
Supplier: NBK America LLC
Description: A counting dial with analog display. Small size. Can be combined with rotating devices such as a potentiometer for control and measurement applications. The rotation speed of the shaft can be controlled with high precision. With a locking mechanism. Dial = shaft rotation can be
- Features: Metal
-
Supplier: DigiKey
Description: POTENTIOMETER, STANDARD, 8 MA, 2
-
Supplier: Eaton Corporation
Description: LINEAR, KNOB TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL 60 V VOLTAGE RATING NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 2 W POWER RATING 2500 OHM RESISTANCE LARGE, ALUMINUM DIAL PLATE 2500 RESISTANCE IN OHM MAXIMUM OPERATING TEMPERATURE 140 DEG F SIZE 1.88 INCH WIDTH X 1.84 INCH
- Resistance Range: 2,500 ohms
- Operating DC Voltage: 60 volts
- Operating AC Voltage: 60 volts
- Resistance Taper: Linear
-
Supplier: VAST STOCK CO., LIMITED
Description: Digital Potentiometer Development Tools Dial-type Potentiometer(10k)
-
Supplier: Bourns, Inc.
Description: models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment. Turns-counting dials are designed for use with precision rotary potentiometers or other types of
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Carbon Composition
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: "POT/DIAL 1K 1"" 10 TURN WW PLASTI"
- Features: Non-Inductive
- Potentiometer Type: Standard Potentiometer
-
Supplier: Eaton Corporation
Description: KNOB TYPE 30.5 MM SIZE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GRADUATED MARKING RING DIAL PLATE APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1 MAXIMUM OPERATING TEMPERATURE 140 DEG F SIZE 1.88 INCH WIDTH X 1.69 INCH HEIGHT WITH STANDARD ALUMINUM DIAL PLATE 10250T MODEL
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company LV-50S-RM: Rackmount VC (50 ohm potentiometer, 1-gang) MONO STANDARD (50 ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob, mounting hardware and Pocket-ID™
-
Supplier: Renesas Electronics Corporation
Description: The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wiper is controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) and
- Operating Temperature: 125 C
- No. of Tap Positions: 128 #
- Current Rating: 0.0005 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company LV-5K-RM: Rackmount VC (5K ohm potentiometer, 1-gang) MONO STANDARD (5K ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob, mounting hardware and Pocket-ID™
-
Supplier: Specialty Product Technologies
Description: The MANUFLEX® AB series timer is a manually set, synchronous motor driven timer, adjustable to a selected time range by a large, easy to read set pointer. Timer is used where a device is to be turned on, runs a selected time and stops at the end of the time interval. seconds standard ±15%. The
- Programming: Potentiometers / Dials
- Display Type: Wheels / Dial
-
Supplier: Specialty Product Technologies
Description: The Eagle Signal brand HK5 series time totalizer has a synchronous motor which drives a set of digit readout wheels to indicate the total time the unit is energized. The HK5 series totalizes the "ON" or running time of electrically operated equipment.
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 9,999.9 hours
- Number of Digits (or Characters): 6
- Operating Temperature: 0 to 140 F
-
Supplier: Radwell International
Description: CIRCULAR DIAL BRAKE LEVER, NO. OF TURNS:-, SHAFT DIAMETER:0.25, DIAL COMPOSITION:-, PRODUCT RANGE:316 SERIES, ACCESSORY TYPE:TURNS COUNTING DIAL, APPLICATIONS:1/4 DIAMETER SHAFT POTENTIOMETERS OR OTHER ROTATING DEVICES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOGIC SIGNAL CONDITIONING BOARD, LSCA, THREE ROTARY DIAL, W/ POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Specialty Product Technologies
Description: The HG1 FLEXOPULSE Series is a repeat cycle, two circuit timer housed in the popular Cycle-Flex plug –in case.
- Minimum Time Setting: 0.4999999999999998 seconds
- Maximum Time Setting: 0.5 hours
- Operating Temperature: -20 to 140 F
- Output / Interface: Mechanical Switch / Relay
-
Description: components featuring Fairloc® include pulleys, gears, couplings, precision gear and dial hubs, shaft collars, shaft reducers and shaft extenders. Learn More... The Shaftloc® Fastening System Another exclusive SDP/SI fastener is Shaftloc®. The Shaftloc® two-piece fastening system secures
-
Supplier: BACO Controls, Inc.
Description: Daily and Weekly Functions 1 moduile and 3 module widths Din-Rail, Panel and Surface Mountings 30A MaxiRex version Hour counters
- Number Input Channels: 1
- Operating Temperature: 14 to 131 F
- Mounting: DIN Rail Mount
- Reset: Manual
-
Supplier: Marsh Bellofram Group of Companies
Description: CSA and UL Recognized Easy and precise Cam adjustment One to twelve precision switches. Each SPDT precision switch is rated at 10 amps 120VAC and is 1/3 hp rated at 120 or 240VAC Wide range of cycle times—270 cycle times between 3 sec and 60 hrs. Repeat accuracy and setting accuracy within ±1/4%.
- Minimum Time Setting: 3 seconds
- Maximum Time Setting: 72 hours
- Setting Accuracy: 0.25 ±%
- Repeatability: 0.25 ±%
-
Supplier: Specialty Product Technologies
Description: The Model 191 is a push-button start, motor driven timer with cycle progress pointer, double make-double break snap action switch and is used to energize a load for a preset time period.
- Reset: Auto Reset
- Output / Interface: Mechanical Switch / Relay
- Mounting: Panel / Flange Mount
- Programming: Potentiometers / Dials
-
Supplier: Radwell International
Description: SERVO AMPLIFIER UNIT FOR PROXIMITY SWITCH, AC TOLERANCE SETTING, 10-TURN POTENTIOMETER DIAL, 120/240VAC 50/60 HZ, TWO CONTROL OUTPUTS (NPN, DPST (N.O.)). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bourns, Inc.
Description: models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment.Turns-counting dials are designed for use with precision rotary potentiometers or other types of
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 10 to 30 +/- %
- Standards and Certifications: RoHS Compliant
- Potentiometer Type: Standard Potentiometer
-
Supplier: Marsh Bellofram Group of Companies
Description: Classic design Convenient, continuous adjustment. Available in choice of 15, 30, and 60 sec. time cycles. 60 Hz. 3/8" self cleaning silver contacts.
- Minimum Time Setting: 15 seconds
- Maximum Time Setting: 0.016666666666666666 hours
- Repeatability: 0.1 ±%
- Number Input Channels: 1
-
Supplier: Traceable® Products
Description: Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in less than a minute,
- Minimum Time Setting: 900 seconds
- Maximum Time Setting: 2 hours
- Number Input Channels: 1
- Functions: Controller
-
Supplier: Marsh Bellofram Group of Companies
Description: High Price/Performance Value Instantaneous and Delayed Load Switches Surface or Flush Mount Cycle Progress Indication
- Minimum Time Setting: 4.999999999999998 seconds
- Maximum Time Setting: 5 hours
- Repeatability: 2 ±%
- Number of Digits (or Characters): 7
Find Suppliers by Category Top
Featured Products Top
-
aesthetically pleasing collet knob range fits rotary potentiometers with shaft ends corresponding to DIN 41591. Applications include measurement and control, medical and wellness, laboratory equipment, HVAC, communications and building equipment. COM-KNOBS can be specified with or without (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Robot Building for Beginners
Turn the potentiometer dial to the middle.
-
ORNL automated orbital pipe welding systems.
An illuminated potentiometer dial on the front panel calibrated 50 to 360 cpm furnishes the .
-
Progress in the design and construction of electrical instruments
For any given current and frequency the scale of the mutual inductance can therefore be divided off in fractions of a volt like the potentiometer dials .
-
A semi-automatic potentiometer for thermal analysis
The depressing of the key, in addition to moving the potentiometer dials , has alsooperated the mechanism of the inverse rate recorder, whichhasbeen measuring and recording the time intervals between consecutive contacts of the key, and has plotted a curve showing the relation …
-
Two portable thermistor radiometers
The calibration curve of radiation against bridge potentiometer dial reading is given in Fig. 2.
-
An automatic potentiometer for thermal analysis
The main relay controls the operation of the potentiometer dials and of the inverse rate recorder.
-
Modification of a Fixed‐Range Potentiometer Recorder into a Variable‐Range Recorder
This prevents erroneous results owing to miscalculations and possibly erroneous settings of the poten- tiometer dials .
-
SNAP 10A prelaunch operations NPU prelaunch operations-SPTF
Turn the potentiometer dial switch (inside the potentiometer door) to ON.
-
Programmable nanoampere constant current sources for iontophoresis
As most commercial operational amplifiers have provision for offset adjustment, this adjustment must be used to zero the offset current with e~ = 0 ( potentiometer dial reading 000) prior to setting the full scale output current.
-
A Measurement of 2e/h by the ac Josephson Effect
That is, although the balance readings varied in a random way over the last three potentiometer dials , it was concluded that repeated measurement could not define the mean to better than one switch position on the last dial.
Indicates content that may require registration and/or purchase.